- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Current Rating (Amps)
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Manufacturer
Littelfuse Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Housing Material | Body Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Physical Dimension | Lead Length | Working Voltage | Current | Power Dissipation | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Melting I2t | DC Cold Resistance | Circuit Protection Type | Blow Characteristic | Fuse Size | Joule Integral-Nom | Fuse Current | Trip Time or Delay | Diameter | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 40013150440 Littelfuse Inc. | 1143 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | Radial, Box | PIN WIRE | - | Thermoplastic | - | -40°C~85°C | Bulk | 2009 | TE5® 400 | 0.335Lx0.157W x 0.315 H 8.50mmx4.00mmx8.00mm | e3 | - | Active | 1 (Unlimited) | Radial | EAR99 | 16.65mOhm | Tin (Sn) | - | - | - | 8536.10.00.40 | - | - | - | 4mm | - | 3.15A | IEC; PSE; UL; VDE | 250V | CQC, cURus, KC, PSE/JET, VDE | 8.5mm | 8.5mm x 4mm x 8mm | 4.3mm | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 130A | 101.61 | 0.0167Ohm | ELECTRIC FUSE | TIME LAG | - | 101 J | 3.15A | - | - | 8.001mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 39512000440 Littelfuse Inc. | 1413 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Radial, Box | PIN WIRE | 2 | Thermoplastic | - | -40°C~85°C | Bulk | 2009 | TE5® 395 | 0.335Lx0.157W x 0.315 H 8.50mmx4.00mmx8.00mm | e3 | - | Active | 1 (Unlimited) | Radial | EAR99 | 41.23mOhm | Tin (Sn) | - | - | Brown | 8536.10.00.40 | 125V | - | - | 4mm | - | 2A | PSE; UL | 125V | cUL, PSE/JET, UL | 8.5mm | 8.5mm x 4mm x 8mm | - | 125V | - | 450mW | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A | 0.53 | 0.04123Ohm | ELECTRIC FUSE | - | TE5 | - | 2A | - | - | 8.001mm | - | - | - | No | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0MAX060.X Littelfuse Inc. | 46 |
| Datasheet | 7 Weeks | Holder | Holder | Blade, Max | - | - | - | - | - | Bulk | - | MAXI® | 1.150Lx0.348W x 0.850 H 29.21mmx8.85mmx21.59mm | - | - | Active | Not Applicable | - | - | - | - | - | - | Blue | - | 32V | 60A | - | - | - | 60A | - | 32V | SAE | - | - | - | 32V | 60A | - | Slow Blow | Automotive | - | - | - | - | - | - | - | - | - | - | 21.59mm | 29.21mm | 8.8392mm | - | - | - | ROHS3 Compliant | - | Contains Lead | ||
![]() 0472001.NAT1L Littelfuse Inc. | 40 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Axial | PIN WIRE | - | - | - | -55°C~125°C | Tape & Box (TB) | - | PICO® II 472 | 0.110Diax0.280L 2.80mmx7.11mm | e3 | - | Active | 1 (Unlimited) | - | EAR99 | 78mOhm | Tin (Sn) | - | - | - | 8536.10.00.40 | 125V | - | AMMO PACK | - | unknown | 1A | UL | 125V | UR | 2.8mm | 2.8mm x 7.11mm | - | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.9384 | 0.078Ohm | ELECTRIC FUSE | TIME LAG | - | - | - | - | - | - | - | - | 7.11mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0672.800MXEP Littelfuse Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | Cartridge, Non-Standard (Axial) | - | - | - | - | - | Bulk | - | 672 | 0.154Diax0.433L 3.90mmx11.00mm | - | - | Active | 1 (Unlimited) | Axial | - | 121.5mOhm | - | - | - | - | - | - | 800mA | - | - | - | 800mA | - | 250V | CSA, UL | - | - | - | - | - | - | Fast Blow | Cartridge, Glass | 50A | 0.304 | 0.1215Ohms | - | - | - | - | - | - | - | - | 10.9982mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0672.800DRT4P Littelfuse Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Cartridge, Non-Standard (Axial) | - | - | - | - | - | Tape & Reel (TR) | - | 672 | 0.154Diax0.433L 3.90mmx11.00mm | - | - | Active | 1 (Unlimited) | Axial | - | 121.5mOhm | - | - | - | - | - | - | 800mA | - | - | - | 800mA | - | 250V | CSA, UL | - | - | - | - | - | - | Fast Blow | Cartridge, Glass | 50A | 0.304 | 0.1215Ohms | - | - | - | - | - | - | - | - | 10.9982mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0673.500DRT4P Littelfuse Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Cartridge, Non-Standard (Axial) | - | - | - | - | - | Tape & Reel (TR) | - | 673 | 0.154Diax0.433L 3.90mmx11.00mm | - | - | Active | 1 (Unlimited) | Axial | - | 225mOhm | - | - | - | - | - | - | 500mA | - | - | - | 500mA | - | 250V | CSA, UL | - | - | - | - | - | - | Slow Blow | Cartridge, Glass | 50A | 0.137 | 0.225Ohms | - | - | - | - | - | - | - | - | 10.9982mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0672.200DRT4P Littelfuse Inc. | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | Cartridge, Non-Standard (Axial) | - | - | - | - | - | Tape & Reel (TR) | - | 672 | 0.154Diax0.433L 3.90mmx11.00mm | - | - | Active | 1 (Unlimited) | Axial | - | 1.7302Ohm | - | - | - | - | - | - | 200mA | - | - | - | 200mA | - | 250V | CSA, UL | - | - | - | - | - | - | Fast Blow | Cartridge, Glass | 50A | 0.0114 | 1.7302Ohms | - | - | - | - | - | - | - | - | 10.9982mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 142.6185.5156 Littelfuse Inc. | In Stock | - | Datasheet | - | Holder, Socket | Holder | Blade, ATO/ATC | TAB/BLADE | - | - | Thermoplastic | - | Bulk | - | TAC ATO® | 0.748Lx0.197W x 0.520 H 19.00mmx5.00mmx13.20mm | e3 | - | Discontinued | 1 (Unlimited) | - | EAR99 | 4.3mOhm | Tin (Sn) | - | - | Blue | - | 58V | - | - | 5mm | - | 15A | UL | 58V | cULus | 19mm | 19mm x 5mm x 13.2mm | - | - | - | - | Fast Blow | Automotive | 1kA | 250 | 0.0043Ohm | ELECTRIC FUSE | - | - | 250 J | 15A | - | - | 13.208mm | - | - | - | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0253.750NRT1 Littelfuse Inc. | 35 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | PIN WIRE | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | PICO® II 253 | 0.103Diax0.280L 2.61mmx7.11mm | - | - | Active | Not Applicable | - | EAR99 | 175mOhm | Pure Tin (Sn) | - | - | - | 8536.10.00.40 | 125V | - | TAPE AND REEL | - | unknown | 750mA | CSA; TUV; UL | 125V | CSA, QPL, UR | 2.8mm | 2.8mm x 7.11mm | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | 0.153 | 0.175Ohm | ELECTRIC FUSE | VERY FAST | - | - | - | - | - | - | - | - | 7.11mm | - | - | Non-RoHS Compliant | - | - | ||
![]() 04732.25MAT1L Littelfuse Inc. | 35 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | Axial | PIN WIRE | 2 | - | - | -55°C~125°C | Tape & Box (TB) | - | PICO® II 473 | 0.135Diax0.280L 3.43mmx7.11mm | e3 | no | Active | 1 (Unlimited) | - | EAR99 | 63mOhm | Tin (Sn) | - | - | - | 8536.10.00.40 | 125V | - | AMMO PACK | - | unknown | 2.25A | CSA; PSE; UL | 125V | CSA, PSE, UR | - | 3.43mm x 7.11mm | - | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | 9.28 | 0.063Ohm | ELECTRIC FUSE | TIME LAG | - | 9 J | - | - | 3.43mm | - | - | - | 7.11mm | - | - | ROHS3 Compliant | - | - | ||
![]() 0262.062V Littelfuse Inc. | 2998 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | Radial, Can, Vertical | PIN WIRE | - | - | - | -55°C~125°C | Bulk | - | Micro™ 262 | 0.235Dia x 0.290 H 5.97mmx7.37mm | e4 | - | Active | 1 (Unlimited) | Radial | EAR99 | 2.25Ohm | GOLD | - | - | - | 8536.10.00.40 | 125V | - | - | - | unknown | 62mA | CSA; QPL; UL | 125V | CSA, QPL, UL | 5.97mm | 5.97mm x 7.37mm | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 10kA | - | 2.25Ohm | ELECTRIC FUSE | VERY FAST | - | - | - | 14400 s | - | 7.366mm | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 39612500440 Littelfuse Inc. | 207 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Radial, Box | PIN WIRE | 2 | - | - | -40°C~85°C | Bulk | 2009 | TE5® 396 | 0.335Lx0.157W x 0.315 H 8.50mmx4.00mmx8.00mm | e3 | - | Active | 1 (Unlimited) | Radial | EAR99 | 29.7mOhm | Tin (Sn) | - | - | Brown | 8536.10.00.40 | 125V | - | - | 4mm | - | 2.5A | PSE; UL | 125V | cUL, PSE/JET, UL | 8.5mm | 8.5mm x 4mm x 8mm | - | 125V | - | 300mW | Slow Blow | Board Mount (Cartridge Style Excluded) | 100A | 17.81 | 0.0297Ohm | ELECTRIC FUSE | TIME LAG | TE5 | 14 J | 2.5A | - | - | 8.001mm | - | - | - | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0673.125MXEP Littelfuse Inc. | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | Cartridge, Non-Standard (Axial) | - | - | - | - | - | Bulk | - | 673 | 0.154Diax0.433L 3.90mmx11.00mm | - | - | Active | 1 (Unlimited) | Axial | - | 2.985Ohm | - | - | - | - | - | - | 125mA | - | - | - | 125mA | - | 250V | CSA, UL | - | - | - | - | - | - | Slow Blow | Cartridge, Glass | 50A | 0.0037 | 2.985Ohms | - | - | - | - | - | - | - | - | 10.9982mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0277010.NRT1 Littelfuse Inc. | 26 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | - | - | - | - | Tape & Reel (TR) | - | PICO® 277 | 0.093Diax0.280L 2.36mmx7.11mm | - | - | Active | 1 (Unlimited) | Axial | - | - | - | - | - | - | - | 125V | 10A | - | - | - | 10A | - | 125V | - | - | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | - | - | - | - | - | - | - | - | - | - | - | 7.112mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 0672.125MXEP Littelfuse Inc. | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Cartridge, Non-Standard (Axial) | - | - | - | - | - | Bulk | - | 672 | 0.154Diax0.433L 3.90mmx11.00mm | - | - | Active | 1 (Unlimited) | Axial | - | 3.862Ohm | - | - | - | - | - | - | 125mA | - | - | - | 125mA | - | 250V | CSA, UL | - | - | - | - | - | - | Fast Blow | Cartridge, Glass | 50A | 0.00289 | 3.862Ohms | - | - | - | - | - | - | - | - | 10.9982mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0672.200MXEP Littelfuse Inc. | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Cartridge, Non-Standard (Axial) | - | - | - | - | - | Bulk | - | 672 | 0.154Diax0.433L 3.90mmx11.00mm | - | - | Active | 1 (Unlimited) | Axial | - | 1.7302Ohm | - | - | - | - | - | - | 200mA | - | - | - | 200mA | - | 250V | CSA, UL | - | - | - | - | - | - | Fast Blow | Cartridge, Glass | 50A | 0.0114 | 1.7302Ohms | - | - | - | - | - | - | - | - | 10.9982mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0298400.ZXA Littelfuse Inc. | 35 |
| Datasheet | 7 Weeks | Bolt | Bolt Mount | Auto Link | - | - | - | - | -40°C~125°C | Bulk | - | 298 | 2.700Lx0.750W x 0.390 H 68.58mmx19.05mmx9.90mm | - | - | Active | Not Applicable | - | EAR99 | 126mOhm | - | - | - | Violet | - | 32V | - | - | - | unknown | 400A | - | - | - | - | - | - | - | - | - | - | Automotive | 2kA | - | 0.126Ohm | ELECTRIC FUSE | - | - | - | - | - | - | 9.906mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0251.062PF001L Littelfuse Inc. | 32 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Axial | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | PICO® II 251 | 0.110Diax0.280L 2.80mmx7.11mm | - | - | Active | 1 (Unlimited) | Axial | - | 7Ohm | - | 125°C | -55°C | - | - | 125V | 62mA | - | - | - | 62mA | - | 125V | CSA, cURus | - | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | 0.000113 | 7Ohms | - | - | - | - | - | - | - | - | 7.112mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0472001.MXL Littelfuse Inc. | 40 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Axial | - | - | - | - | -55°C~125°C | Bulk | - | PICO® II 472 | 0.110Diax0.280L 2.80mmx7.11mm | - | - | Active | 1 (Unlimited) | Axial | - | 78mOhm | - | 125°C | -55°C | - | - | 125V | 1A | - | - | - | 1A | - | 125V | UR | - | - | - | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.9384 | 0.078Ohms | - | - | - | - | - | - | - | - | 7.112mm | - | - | - | - | ROHS3 Compliant | - | Lead Free |