- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Current Rating (Amps)
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Manufacturer
Littelfuse Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Housing Material | Body Material | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | Rohs Code | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Lead Length | Working Voltage | Current | Power Dissipation | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Wire/Cable Diameter | Rated Current | Melting I2t | DC Cold Resistance | Circuit Protection Type | Blow Characteristic | Fuse Size | Outside Diameter | Joule Integral-Nom | Rated Voltage | Fuse Current | Trip Time or Delay | Pre-arcing Rating | Diameter | Height | Length | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0491003.MAT1 Littelfuse | In Stock | - | - | - | - | - | - | - | PIN WIRE | - | - | - | LITTELFUSE INC | Littelfuse Inc | 0491003.MAT1 | 125 °C | -55 °C | Active | 5.76 | Yes | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | CSA, PSE, UL | - | - | 2.8 mm | - | 2.8mm x 7.11mm | - | - | - | - | - | - | - | - | 3 A | - | - | ELECTRIC FUSE | VERY FAST | PICO | - | - | 125 V | - | 14400 s | - | - | - | - | 7.11 mm | - | - | - | - | - | ||
![]() 0225005.MXUP Littelfuse Inc. | 207 |
| Datasheet | 11 Weeks | - | Holder | 2AG, 5mm x 15mm | NO | END CAP | - | Glass | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | 225 | 0.177Diax0.570L 4.50mmx14.48mm | e3 | - | Active | 1 (Unlimited) | Clip | EAR99 | 17.9mOhm | Tin (Sn) | - | - | - | - | 125V | - | - | - | - | 5A | CE; CSA; PSE; UL | 125V | CE, CSA, UL | - | - | 4.5mm x 14.48mm | - | - | 5A | - | Fast Blow | Cartridge, Glass | 100A | - | - | 17 | 0.0186Ohm | ELECTRIC FUSE | - | 2AG | - | 17 J | - | 5A | 14400 s | - | 4.5mm | - | - | 14.48mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 023501.6HXP Littelfuse Inc. | 89 | - | Datasheet | 15 Weeks | Clip, Holder | Holder | 5mm x 20mm | - | - | - | Glass | Glass | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | 235 | 0.205Diax0.787L 5.20mmx20.00mm | - | - | Active | 1 (Unlimited) | Clip | - | 75.8mOhm | - | 125°C | -55°C | - | - | 250V | 1.6A | - | - | - | 1.6A | - | 250V | CE, CSA, KC, PSE, UL | - | - | - | - | 250V | - | - | Fast Blow | Cartridge, Glass | 100A | - | - | 2.025 | 0.0758Ohms | - | - | - | - | - | - | 1.6A | - | - | 5.2mm | - | 20mm | - | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0452003.MRSN Littelfuse Inc. | 951 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | NANO²® 452 | 0.240Lx0.106W x 0.106 H 6.10mmx2.69mmx2.69mm | - | - | Active | 1 (Unlimited) | - | EAR99 | 34mOhm | - | - | - | - | - | - | - | - | - | - | 3A | - | 125V | CSA, METI, UR | - | - | - | - | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | - | - | 20.16 | 0.034Ohm | ELECTRIC FUSE | - | - | - | - | - | - | - | - | - | 2.6924mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 39101600000 Littelfuse Inc. | 40 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Radial, Box | - | PIN WIRE | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Box (TB) | 2006 | TE5® 391 | 0.335Lx0.157W x 0.315 H 8.50mmx4.00mmx8.00mm | - | - | Active | 1 (Unlimited) | Radial | EAR99 | 2.45Ohm | - | - | - | Brown | 8536.10.00.40 | 65V | - | AMMO PACK; TAPE AND REEL | - | unknown | 160mA | UL | 65V | cULus | 8.5mm | 4 mm | 8.5mm x 4mm x 8mm | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | - | 0.0095 | 2.45Ohm | ELECTRIC FUSE | - | TE5 | - | - | - | - | - | - | - | 8.001mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 021506.3MXF3P Littelfuse Inc. | 35 |
| Datasheet | 15 Weeks | Holder | Through Hole | Radial Bend Cylinder | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | 215 | 0.205Diax0.787L 5.20mmx20.00mm | - | - | Active | 1 (Unlimited) | Clip | - | 10.8mOhm | - | 125°C | -55°C | - | - | - | 6.3A | - | - | - | 6.3A | - | 250V | CCC, CE, CSA, KC, PSE, SEMKO, UL, VDE | - | - | - | - | - | - | - | Slow Blow | Cartridge, Ceramic | 1.5kA | - | - | 128.75 | 0.0108Ohms | - | - | - | - | - | - | - | - | - | - | - | 19.9898mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 162.7049.5152 Littelfuse Inc. | 35 |
| Datasheet | - | Holder, Socket | Holder | Blade, ATO/ATC | - | TAB/BLADE | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | Bulk | - | TF ATO® | 0.748Lx0.197W x 0.520 H 19.00mmx5.00mmx13.20mm | - | - | Discontinued | 1 (Unlimited) | - | EAR99 | 3.5mOhm | - | - | - | Green | - | 90V | - | - | 5mm | unknown | 15A | UL | 90V | - | 19mm | - | 19mm x 5mm x 13.2mm | - | - | - | - | Slow Blow | Automotive | 150A | - | - | 1700 | 3.5Ohm | ELECTRIC FUSE | - | - | - | 1700 J | - | - | - | - | - | 13.208mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0215008.TXP Littelfuse Inc. | 22850 | - | Datasheet | 15 Weeks | Holder | Holder | 5mm x 20mm | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | 215 | 0.205Diax0.787L 5.20mmx20.00mm | - | - | Active | 1 (Unlimited) | Clip | - | 9.2mOhm | - | 125°C | -55°C | - | - | - | 8A | - | - | - | 8A | - | 250V | CE, CSA, KC, PSE, SEMKO, UL, VDE | - | - | - | - | - | - | - | Slow Blow | Cartridge, Ceramic | 1.5kA | - | - | 209.88 | 0.0092Ohms | - | - | - | 5.2 mm | - | - | 8A | - | - | 5mm | - | 20mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 0312.200HXP Littelfuse Inc. | 76 |
| Datasheet | 11 Weeks | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | 2 | - | Glass | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | 312 | 0.250Diax1.250L 6.35mmx31.75mm | - | - | Active | Not Applicable | - | EAR99 | 3Ohm | - | - | - | - | - | 250V | - | - | - | - | 200mA | CE; CSA; UL | 250V | CE, CSA, UL | - | - | 6.35mm x 31.75mm | - | 250V | - | - | Fast Blow | Cartridge, Glass | 35A | - | - | 0.0165 | 3.02Ohm | ELECTRIC FUSE | - | - | - | - | - | 200mA | - | - | 6.35mm | - | - | 31.75mm | No | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 03122.25HXP Littelfuse Inc. | 27 |
| Datasheet | 11 Weeks | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | - | Glass | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | 312 | 0.250Diax1.250L 6.35mmx31.75mm | e3 | yes | Active | Not Applicable | Clip | EAR99 | 59.4mOhm | Tin (Sn) | - | - | - | - | 250V | - | - | - | - | 2.25A | CE; CSA; KC; PSE; UL | 250V | CE, CSA, KC, PSE, UL | - | - | 6.35mm x 31.75mm | - | - | - | - | Fast Blow | Cartridge, Glass | 100A | - | - | 7.2 | 0.0594Ohm | ELECTRIC FUSE | - | - | - | 7 J | - | 2.25A | - | - | 6.35mm | - | - | 31.75mm | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0312.300HXP Littelfuse Inc. | 111 | - | Datasheet | 11 Weeks | Clip, Holder, Surface Mount | Holder | 3AB, 3AG, 1/4 x 1-1/4 | - | END CAP | 2 | - | Glass | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | 312 | 0.250Diax1.250L 6.35mmx31.75mm | e3 | - | Active | Not Applicable | Clip | EAR99 | 1.4Ohm | Matte Tin (Sn) | - | - | - | - | 250V | - | - | - | - | 300mA | CE; CSA; UL | 250V | CE, CSA, UL | - | - | 6.35mm x 31.75mm | - | 250V | - | - | Fast Blow | Cartridge, Glass | 35A | - | - | 0.0689 | 1.405Ohm | ELECTRIC FUSE | - | 3AG | - | - | - | 300mA | 14400 s | - | 6.35mm | - | - | 31.75mm | No | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0470002.DRSNP Littelfuse Inc. | 833 |
| Datasheet | 15 Weeks | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | NANO²®470 | 0.124Lx0.059W x 0.045 H 3.15mmx1.50mmx1.15mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 125V | 2A | - | - | - | - | - | 125V | cULus, PSE | - | - | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | - | 0.75625 | 0.1004Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 39614000000 Littelfuse Inc. | 5600 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Radial, Box | - | PIN WIRE | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Box (TB) | 2009 | TE5® 396 | 0.335Lx0.157W x 0.315 H 8.50mmx4.00mmx8.00mm | e3 | - | Active | 1 (Unlimited) | Radial | EAR99 | 16.4mOhm | Tin (Sn) | - | - | Brown | 8536.10.00.40 | 125V | - | AMMO PACK; TAPE AND REEL | 4mm | - | 4A | PSE; UL | 125V | cUL, PSE/JET, UL | 8.5mm | - | 8.5mm x 4mm x 8mm | 18.8mm | - | 4A | 400W | Slow Blow | Board Mount (Cartridge Style Excluded) | 100A | - | - | 38.4 | 0.0164Ohm | ELECTRIC FUSE | TIME LAG | TE5 | - | 27 J | - | 4A | - | 27 A2/s | - | 8.001mm | - | - | - | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 39511000000 Littelfuse Inc. | 1000 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Radial, Box | - | PIN WIRE | - | - | Thermoplastic | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Box (TB) | 2009 | TE5® 395 | 0.335Lx0.157W x 0.315 H 8.50mmx4.00mmx8.00mm | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | 71mOhm | Tin (Sn) | - | - | Brown | 8536.10.00.40 | 125V | - | AMMO PACK; TAPE AND REEL | 4mm | - | 1A | PSE; UL | 125V | cUL, PSE/JET, UL | 8.5mm | - | 8.5mm x 4mm x 8mm | 18.8mm | - | 1A | 190mW | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A | - | - | 0.13 | 0.071Ohm | ELECTRIC FUSE | - | TE5 | - | - | - | 1A | - | - | - | 8.001mm | - | - | - | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 39502500000 Littelfuse Inc. | 1299 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Radial, Box | - | PIN WIRE | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Box (TB) | 2009 | TE5® 395 | 0.335Lx0.157W x 0.315 H 8.50mmx4.00mmx8.00mm | e3 | - | Active | 1 (Unlimited) | Radial | EAR99 | 2.31Ohm | Tin (Sn) | - | - | Brown | 8536.10.00.40 | 125V | - | AMMO PACK; TAPE AND REEL | 4mm | - | 250mA | UL | 125V | cUL, UL | 8.5mm | - | 8.5mm x 4mm x 8mm | 18.8mm | - | 250mA | 225mW | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A | - | - | 0.013 | 2.31Ohm | ELECTRIC FUSE | - | TE5 | - | - | - | 250mA | - | - | - | 8.001mm | - | - | - | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0451015.MR Littelfuse Inc. | 73133 | - | Datasheet | - | - | Surface Mount | 2-SMD, Square End Block | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | NANO²® 451 | 0.240Lx0.106W x 0.106 H 6.10mmx2.69mmx2.69mm | - | no | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8536.10.00.40 | 65V | - | - | - | - | 15A | - | 65V | CSA, UL | - | - | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | - | 97.82 | 0.0037Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 0297020.H Littelfuse Inc. | 7 |
| Datasheet | 7 Weeks | - | Holder | Blade, Miniature | - | TAB/BLADE | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | - | MINI® 297 | 0.429Lx0.150W x 0.346 H 10.90mmx3.80mmx8.80mm | e4 | - | Active | 1 (Unlimited) | - | EAR99 | 3.21Ohm | Silver (Ag) | - | - | Yellow | - | 32V | - | - | - | unknown | 20A | CSA, UL | - | - | 10.9mm | 3.8 mm | 10.9mm x 3.8mm x 8.8mm | - | - | - | - | - | Automotive | 1kA | - | - | 380 | 3.21Ohm | ELECTRIC FUSE | - | - | - | - | - | - | 14400 s | - | - | 8.7884mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 39508000440 Littelfuse Inc. | 389 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Radial, Box | - | PIN WIRE | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2009 | TE5® 395 | 0.335Lx0.157W x 0.315 H 8.50mmx4.00mmx8.00mm | e3 | - | Active | 1 (Unlimited) | Radial | EAR99 | 97mOhm | Tin (Sn) | - | - | Brown | 8536.10.00.40 | 125V | - | - | - | - | 800mA | UL | 125V | cUL, UL | 8.5mm | 4 mm | 8.5mm x 4mm x 8mm | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A | - | - | 0.068 | 0.097Ohm | ELECTRIC FUSE | - | TE5 | - | - | - | 800mA | - | - | - | 8.001mm | - | - | - | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 39601600000 Littelfuse Inc. | 24 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Radial, Box | - | PIN WIRE | - | - | Polyamide | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Box (TB) | 2009 | TE5® 396 | 0.335Lx0.157W x 0.315 H 8.50mmx4.00mmx8.00mm | e3 | - | Active | 1 (Unlimited) | Radial | EAR99 | 1.77Ohm | Tin (Sn) | - | - | Brown | 8536.10.00.40 | 125V | - | AMMO PACK; TAPE AND REEL | 4mm | - | 160mA | UL | 125V | cUL, UL | 8.5mm | - | 8.5mm x 4mm x 8mm | 18.8mm | - | 160mA | 80W | Slow Blow | Board Mount (Cartridge Style Excluded) | 100A | 600 μm | - | 0.09 | 1.77Ohm | ELECTRIC FUSE | TIME LAG | TE5 | - | - | - | 160mA | - | 0.058 A2/s | - | 8.001mm | - | - | - | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 39502500440 Littelfuse Inc. | 1485 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Radial, Box | - | PIN WIRE | 2 | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2009 | TE5® 395 | 0.335Lx0.157W x 0.315 H 8.50mmx4.00mmx8.00mm | e3 | - | Active | 1 (Unlimited) | Radial | EAR99 | 2.31Ohm | Tin (Sn) | - | - | Brown | 8536.10.00.40 | 125V | - | - | 4mm | - | 250mA | UL | 125V | cUL, UL | 8.5mm | - | 8.5mm x 4mm x 8mm | - | - | - | 225mW | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A | - | - | 0.013 | 2.31Ohm | ELECTRIC FUSE | - | TE5 | - | - | - | 250mA | - | - | - | 8.001mm | - | - | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free |