- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Current Rating (Amps)
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Manufacturer
Littelfuse Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Housing Material | Body Material | Contact Materials | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Lead Length | Working Voltage | Max Voltage Rating (AC) | Current | Power Dissipation | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Melting I2t | DC Cold Resistance | Circuit Protection Type | Blow Characteristic | Fuse Size | Outside Diameter | Joule Integral-Nom | Fuse Current | Trip Time or Delay | Fuse Class | Diameter | Height | Length | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30314000001 Littelfuse Inc. | 40 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Can, Vertical | - | - | - | - | - | - | -25°C~70°C | Tape & Box (TB) | 2009 | TR3® 303 | 0.236Dia x 0.315 H 6.00mmx8.00mm | - | - | Active | Not Applicable | Radial | - | - | - | 70°C | -25°C | - | - | - | 63V | 4A | - | - | - | 4A | - | 125V | CSA, UL | - | - | - | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 1 | - | - | - | - | - | - | - | - | - | - | 8.001mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 39711000000 Littelfuse Inc. | 40 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Radial, Box | - | PIN WIRE | - | - | - | - | -40°C~85°C | Tape & Box (TB) | 2006 | TE5® 397 | 0.335Lx0.157W x 0.315 H 8.50mmx4.00mmx8.00mm | e3 | - | Active | 1 (Unlimited) | Radial | EAR99 | 99.99mOhm | Tin (Sn) | - | - | Brown | - | 8536.10.00.40 | 125V | - | AMMO PACK; TAPE AND REEL | - | unknown | 1A | UL | 125V | cUL, UL | 8.5mm | 4 mm | 8.5mm x 4mm x 8mm | - | - | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | 3.5 | 0.09999Ohm | ELECTRIC FUSE | TIME LAG | TE5 | - | 3 J | - | - | - | - | 8.001mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 045302.5NR Littelfuse Inc. | 14 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | WRAPAROUND | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | - | NANO²® 453 | 0.240Lx0.106W x 0.106 H 6.10mmx2.69mmx2.69mm | e4 | no | Active | 1 (Unlimited) | - | EAR99 | 28.6mOhm | Silver (Ag) | - | - | - | - | 8536.10.00.40 | 125V | - | TAPE AND REEL | 2.69mm | not_compliant | 2.5A | CE; CSA; PSE; UL | 125V | CSA, PSE, UL | 6.1mm | - | 6.1mm x 2.69mm x 2.69mm | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 1.029 | 0.0286Ohm | ELECTRIC FUSE | VERY FAST | - | - | 1 J | - | 14400 s | - | - | 2.6924mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0251001.PF008L Littelfuse Inc. | 40 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Axial | - | - | - | - | - | - | -55°C~125°C | Tape & Box (TB) | - | PICO® II 251 | 0.110Diax0.280L 2.80mmx7.11mm | - | - | Active | 1 (Unlimited) | Axial | - | 128mOhm | - | 125°C | -55°C | - | - | - | 125V | 1A | - | - | - | 1A | - | 125V | CCC, CSA, cURus, PSE, TUV | - | - | - | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | 0.256 | 0.128Ohms | - | - | - | - | - | - | - | - | - | - | 7.112mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0251.500PAT1L Littelfuse Inc. | 14 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Axial | - | PIN WIRE | - | - | - | - | -55°C~125°C | Tape & Box (TB) | - | PICO® II 251 | 0.110Diax0.280L 2.80mmx7.11mm | e3 | no | Active | 1 (Unlimited) | - | EAR99 | 280mOhm | Tin (Sn) | - | - | - | - | 8536.10.00.40 | 125V | - | AMMO PACK | - | unknown | 500mA | CCC; CSA; QPL; TUV; UL | 125V | CCC, CSA, cURus, TUV | 2.8mm | - | 2.8mm x 7.11mm | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | 0.0598 | 0.302Ohm | ELECTRIC FUSE | VERY FAST | - | - | - | - | - | - | - | - | - | 7.11mm | - | - | ROHS3 Compliant | - | - | ||
![]() 0251.750PF001L Littelfuse Inc. | 40 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Axial | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | PICO® II 251 | 0.110Diax0.280L 2.80mmx7.11mm | - | - | Active | 1 (Unlimited) | Axial | - | 175mOhm | - | 125°C | -55°C | - | - | - | 125V | 750mA | - | - | - | 750mA | - | 125V | CSA, cURus, TUV | - | - | - | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | 0.153 | 0.175Ohms | - | - | - | - | - | - | - | - | - | - | 7.112mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 025101.6PF001L Littelfuse Inc. | 40 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Axial | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | PICO® II 251 | 0.110Diax0.280L 2.80mmx7.11mm | - | - | Active | 1 (Unlimited) | Axial | - | 70mOhm | - | 125°C | -55°C | - | - | - | 125V | 1.6A | - | - | - | 1.6A | - | 125V | CSA, cURus | - | - | - | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | - | 0.07Ohms | - | - | - | - | - | - | - | - | - | - | 7.112mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0251.250PAT1L Littelfuse Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | Axial | - | - | - | - | - | - | -55°C~125°C | Tape & Box (TB) | - | PICO® II 251 | 0.110Diax0.280L 2.80mmx7.11mm | e3 | - | Active | 1 (Unlimited) | - | - | 665mOhm | PURE TIN | - | - | - | - | - | 125V | - | - | - | unknown | 250mA | - | 125V | CSA, cURus | - | - | - | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | 0.0116 | 0.665Ohm | ELECTRIC FUSE | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0251005.PAT1L Littelfuse Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | Axial | - | PIN WIRE | - | - | - | - | -55°C~125°C | Tape & Box (TB) | - | PICO® II 251 | 0.110Diax0.280L 2.80mmx7.11mm | e3 | no | Active | 1 (Unlimited) | - | EAR99 | 15.5mOhm | Tin (Sn) | - | - | - | - | 8536.10.00.40 | 125V | - | AMMO PACK | - | unknown | 5A | CCC; CSA; PSE; QPL; TUV; UL | 125V | CCC, CSA, cURus, PSE, TUV | 2.8mm | - | 2.8mm x 7.11mm | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | 4.14 | 0.0158Ohm | ELECTRIC FUSE | VERY FAST | - | - | 4 J | - | - | - | - | - | - | 7.11mm | - | - | ROHS3 Compliant | - | - | ||
![]() 02200007DAT1P Littelfuse Inc. | 50 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | 2AG, 5mm x 15mm (Axial) | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | 220 | 0.177Diax0.571L 4.50mmx14.50mm | e3 | - | Active | 1 (Unlimited) | Axial | - | 31.7mOhm | Tin (Sn) | - | - | - | - | - | - | - | - | - | unknown | 3A | - | 350V | CE, CSA, PSE, UL | 4.5mm | - | 4.5mm x 14.48mm | - | - | - | - | - | Slow Blow | Cartridge, Glass | 60A | 4.62 | 0.0317Ohm | ELECTRIC FUSE | - | 2AG | - | - | - | 14400 s | Supplemental | - | - | - | 14.48mm | - | - | ROHS3 Compliant | - | - | ||
![]() 051401.6MXP Littelfuse Inc. | 350 | - | Datasheet | 13 Weeks | - | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | - | - | - | - | - | - | -55°C~125°C | Bulk | - | 514 | 0.250Diax1.250L 6.35mmx31.75mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 1.6A | - | - | - | - | - | 500V | CE, cURus | - | - | - | - | - | - | - | - | Fast Blow | Cartridge, Ceramic | 5kA | 1.92 | 0.214Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0208003.MXEP Littelfuse Inc. | 9285 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | 2AG, 5mm x 15mm (Axial) | - | PIN WIRE | 2 | Glass | - | - | -55°C~125°C | Bulk | - | 208 | 0.185Diax0.570L 4.70mmx14.48mm | - | - | Active | 1 (Unlimited) | Axial | EAR99 | 31.7mOhm | - | - | - | - | - | 8536.10.00.40 | 350V | - | - | - | unknown | 3A | CE; PSE; UL | 350V | CE, cURus, PSE | 4.7mm | - | 4.7mm x 14.48mm | - | - | 350V | 3A | - | Fast Blow | Cartridge, Glass | 100A | 4.62 | 0.0317Ohm | ELECTRIC FUSE | - | - | - | 4 J | 3A | - | - | - | - | - | 14.48mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 0217.080HXP Littelfuse Inc. | 95 | - | Datasheet | 15 Weeks | Nickel | Holder | Holder | 5mm x 20mm | - | - | - | Glass | - | Brass | -55°C~125°C | Bulk | - | 217 | 0.205Diax0.787L 5.20mmx20.00mm | - | - | Active | 1 (Unlimited) | Clip | - | 7.89Ohm | - | 125°C | -55°C | - | - | - | 250V | 80mA | - | - | - | 80mA | - | 250V | CCC, CE, CSA, K-MARK, SEMKO, UL, VDE | - | - | - | - | 250V | - | - | 1.6W | Fast Blow | Cartridge, Glass | 35A | 0.00083 | 7.89Ohms | - | - | - | - | - | 80mA | - | - | 5mm | - | 20mm | - | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0311030.H Littelfuse Inc. | 183 |
| Datasheet | 14 Weeks | - | Holder | Holder | 3AB, 3AG, 1/4 x 1-1/4 | - | - | - | - | - | - | - | Bulk | - | AGC | 0.250Diax1.250L 6.35mmx31.75mm | - | - | Active | 1 (Unlimited) | Clip | - | - | - | 85°C | -40°C | - | - | - | 32V | 30A | - | - | - | 30A | - | 32V | CSA, UL | - | - | - | - | - | - | 30A | - | Fast Blow | Cartridge, Glass | - | - | - | - | - | - | - | - | - | - | - | 6.35mm | - | 31.75mm | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 20108000001 Littelfuse Inc. | 32 |
| Datasheet | 15 Weeks | - | - | Holder | 5mm x 20mm | NO | END CAP | 2 | Glass | - | - | -25°C~70°C | Bulk | 2012 | 201 | 0.205Diax0.787L 5.20mmx20.00mm | - | - | Active | 1 (Unlimited) | Clip | EAR99 | - | - | - | - | - | PRE-ARCING TIME: OPEN WITHIN 5 MS AT 1000% RATED CURRENT | - | 250V | - | - | - | - | 800mA | CUL; UL | 250V | cULus | - | - | - | - | - | - | - | 600mW | Medium Blow | Cartridge, Glass | 80A | 1.1 | - | ELECTRIC FUSE | MEDIUM TIME LAG | - | - | 1 J | - | - | - | 5.2mm | - | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 37202500431 Littelfuse Inc. | 178 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | 2 | - | - | - | -40°C~85°C | Bulk | 2005 | TR5® 372 | 0.335Dia x 0.315 H 8.50mmx8.00mm | e3 | yes | Active | 1 (Unlimited) | Radial | EAR99 | 400mOhm | Matte Tin (Sn) | - | - | - | - | 8536.10.00.40 | - | - | - | - | - | 250mA | CCC; KTL; SEMKO; UL; VDE | 250V | CCC, cURus, SEMKO, VDE | - | - | 8.5mm x 8mm | 4.3mm | - | - | - | 150mW | Slow Blow | Board Mount (Cartridge Style Excluded) | 35A | 0.4938 | 0.4Ohm | ELECTRIC FUSE | TIME LAG | TR5 | - | - | 250mA | - | - | 8.5mm | 8.001mm | - | - | No | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0216.500HXP Littelfuse Inc. | 100 | - | Datasheet | 15 Weeks | - | Clip, Holder, Surface Mount | Holder | 5mm x 20mm | - | END CAP | 2 | - | Ceramic | - | -55°C~125°C | Bulk | - | 216 | 0.205Diax0.787L 5.20mmx20.00mm | e3 | yes | Active | 1 (Unlimited) | Clip | EAR99 | 866mOhm | Tin (Sn) | - | - | - | - | - | 250V | - | - | - | - | 500mA | CCC; CE; CSA; IEC; SEMKO; UL; VDE | 250V | CCC, CE, CSA, SEMKO, UR, VDE | - | - | - | - | - | - | - | 2.5W | Fast Blow | Cartridge, Ceramic | 1.5kA | 0.165 | 0.866Ohm | ELECTRIC FUSE | - | - | - | - | 500mA | - | - | 5.2mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 36915000440 Littelfuse Inc. | 1291 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | Radial, Box | - | PIN WIRE | - | - | - | - | -40°C~85°C | Bulk | 2008 | TE5® 369 | 0.335Lx0.157W x 0.315 H 8.50mmx4.00mmx8.00mm | e3 | - | Active | 1 (Unlimited) | Radial | EAR99 | 10.1mOhm | Tin (Sn) | - | - | - | - | 8536.10.00.40 | - | - | - | 4mm | - | 5A | PSE; SEMKO; UL | 300V | cULus, PSE/JET | 8.5mm | - | 8.5mm x 4mm x 8mm | - | 300V | - | - | 1W | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | 90 | 0.0101Ohm | ELECTRIC FUSE | TIME LAG | TE5 | - | - | - | - | - | - | 8.001mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0312.600MXP Littelfuse Inc. | 40 |
| Datasheet | 11 Weeks | Nickel | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | - | Glass | - | Brass | -55°C~125°C | Bulk | - | 312 | 0.250Diax1.250L 6.35mmx31.75mm | - | - | Active | Not Applicable | Clip | EAR99 | 362mOhm | - | - | - | - | - | - | 250V | - | - | - | - | 600mA | CE; CSA; UL | 250V | CE, CSA, UL | - | - | 6.35mm x 31.75mm | - | - | - | - | - | Fast Blow | Cartridge, Glass | 35A | 0.88 | 0.362Ohm | ELECTRIC FUSE | - | - | 6.35 mm | - | 600mA | - | - | 6.35mm | - | - | 31.75mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0876.160MXEP Littelfuse Inc. | 40 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | Cartridge, Non-Standard (Axial) | - | PIN WIRE | - | - | - | - | -55°C~125°C | Bulk | - | 876 | 0.142Diax0.394L 3.60mmx10.00mm | - | - | Active | 1 (Unlimited) | Axial | EAR99 | 1Ohm | - | - | - | - | - | 8536.10.00.40 | - | - | - | - | unknown | 160mA | UL; VDE | 250V | cULus, VDE | 3.6mm | - | 3.6mm x 10mm | - | - | - | - | - | Fast Blow | Cartridge, Ceramic | 35A | 0.028 | 1Ohm | ELECTRIC FUSE | - | - | - | - | - | - | - | - | - | - | 10mm | - | - | ROHS3 Compliant | - | - |