- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Current Rating (Amps)
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Manufacturer
Littelfuse Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Housing Material | Weight | Body Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Physical Dimension | Lead Length | Working Voltage | Current | Power Dissipation | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Melting I2t | DC Cold Resistance | Circuit Protection Type | Blow Characteristic | Fuse Size | Joule Integral-Nom | Fuse Current | Trip Time or Delay | Built-in Feature | Pre-arcing Rating | Diameter | Height | Length | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0325.750HXP Littelfuse Inc. | 123 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 3AB, 3AG, 1/4 x 1-1/4 (Axial) | - | PIN WIRE | - | - | - | - | -55°C~125°C | Bulk | - | 325 | 0.275Diax1.288L 6.99mmx32.72mm | e3 | - | Active | 1 (Unlimited) | Axial | EAR99 | 641mOhm | Tin (Sn) | - | - | - | - | 8536.10.00.40 | 125V | - | - | - | unknown | 750mA | CE; CSA; UL | 250V | CE, CSA, UL | - | - | - | - | - | - | Slow Blow | Cartridge, Ceramic | 100A AC 10kA DC | 7 | 0.641Ohm | ELECTRIC FUSE | TIME LAG | 3AB | 7 J | - | 14400 s | - | - | 6.99mm | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0318.187HXP Littelfuse Inc. | 35 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 3AB, 3AG, 1/4 x 1-1/4 (Axial) | - | PIN WIRE | - | - | - | - | -55°C~125°C | Bulk | - | 318 | 0.275Diax1.288L 6.99mmx32.72mm | e3 | yes | Active | Not Applicable | Axial | EAR99 | 3.4Ohm | Tin (Sn) | - | - | - | - | 8536.10.00.40 | 250V | - | - | - | unknown | 187mA | CE; CSA; UL | 250V | CE, CSA, UL | - | 6.99mm x 32.72mm | - | - | - | - | Fast Blow | Cartridge, Glass | 35A | 0.0128 | 3.42Ohm | ELECTRIC FUSE | - | - | - | - | - | - | - | 6.99mm | - | - | 32.72mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 022903.5VXP Littelfuse Inc. | 40 |
| Datasheet | 11 Weeks | - | Holder | 2AG, 5mm x 15mm | NO | END CAP | - | - | - | - | -55°C~125°C | Bulk | - | 229 | 0.177Diax0.570L 4.50mmx14.48mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | 31.2mOhm | Tin (Sn) | - | - | - | - | - | 125V | - | - | - | unknown | 3.5A | CE; CSA; PSE; UL | 250V | CE, CSA, PSE, UL | 4.5mm | 4.5mm x 14.48mm | - | - | - | - | Slow Blow | Cartridge, Glass | 100A AC 10kA DC | 110 | 0.0312Ohm | ELECTRIC FUSE | TIME LAG | 2AG | 110 J | - | 14400 s | INDICATOR | - | - | - | - | 14.48mm | - | - | ROHS3 Compliant | - | - | ||
![]() 0312.200VXP Littelfuse Inc. | 23 |
| Datasheet | 11 Weeks | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | - | - | 2.799997g | Glass | -55°C~125°C | Bulk | - | 312 | 0.250Diax1.250L 6.35mmx31.75mm | - | - | Active | Not Applicable | - | - | 3.02Ohm | NICKEL | - | - | - | - | - | - | - | - | - | unknown | 200mA | CE; CSA; UL | 250V | CE, CSA, UL | - | 6.35mm x 31.75mm | - | - | - | - | Fast Blow | Cartridge, Glass | 35A | 0.0165 | 3.02Ohm | ELECTRIC FUSE | - | - | - | - | - | - | - | 6.35mm | - | - | 31.75mm | - | - | ROHS3 Compliant | - | - | ||
![]() 0312007.VXP Littelfuse Inc. | 29 |
| - | 11 Weeks | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | 2 | - | 2.799997g | Glass | -55°C~125°C | Bulk | - | 312 | 0.250Diax1.250L 6.35mmx31.75mm | e3 | yes | Active | Not Applicable | - | EAR99 | 14.6mOhm | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | 7A | CE; CSA; KTL; PSE; UL | 250V | CE, CSA, KC, PSE, UL | - | 6.35mm x 31.75mm | - | - | - | - | Fast Blow | Cartridge, Glass | 200A | 118 | 0.0146Ohm | ELECTRIC FUSE | - | - | 118 J | - | - | - | - | 6.35mm | - | - | 31.75mm | No | - | ROHS3 Compliant | - | - | ||
![]() 0273.500V Littelfuse Inc. | 19 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | Radial, Can, Vertical | - | - | - | - | - | - | -55°C~85°C | Bulk | - | MICRO™ 273 | 0.250Dia x 0.350 H 6.35mmx8.89mm | - | - | Active | 1 (Unlimited) | Radial | - | 167mOhm | - | 85°C | -55°C | - | - | - | 125V | 500mA | - | - | - | 500mA | - | 125V | CSA, QPL, UL | - | - | - | - | 500mA | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 10kA | 0.0716 | 0.167Ohms | - | - | - | - | - | - | - | - | - | 8.89mm | 8.89mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0215001.TXP Littelfuse Inc. | 241 | - | Datasheet | 15 Weeks | Holder, Surface Mount | Holder | 5mm x 20mm | - | - | 2 | Ceramic | - | - | -55°C~125°C | Bulk | - | 215 | 0.205Diax0.787L 5.20mmx20.00mm | - | - | Active | 1 (Unlimited) | Clip | - | 151.5mOhm | - | 125°C | -55°C | - | - | - | - | 1A | - | - | - | 1A | - | 250V | CCC, CE, CSA, KC, PSE, SEMKO, UL, VDE | - | - | - | - | - | - | Slow Blow | Cartridge, Ceramic | 1.5kA | 1.52 | 0.1515Ohms | - | - | - | - | - | - | - | - | - | - | 20mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 0375015.HXP Littelfuse Inc. | 504 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 3AB, 3AG, 1/4 x 1-1/4 (Axial) | - | PIN WIRE | - | - | - | - | - | Bulk | - | 375 | 0.275Diax1.288L 6.99mmx32.72mm | e3 | - | Active | 1 (Unlimited) | Clip | EAR99 | - | Tin (Sn) | 85°C | -40°C | - | - | - | 125V | - | - | - | unknown | 15A | - | 125V | CE, CSA, UL | 6.985mm | 6.985mm x 32.39mm | - | 125V | - | - | Slow Blow | Cartridge, Glass | 10kA | - | - | Electric Fuse | TIME LAG | 3AG | 1870 J | - | 14400 s | - | - | - | - | - | 32.39mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 80711000000 Littelfuse Inc. | 923 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Radial, Box | - | PIN WIRE | - | - | - | - | -40°C~125°C | Cut Tape (CT) | 2011 | TE7 807 | 0.488Lx0.252W x 0.362 H 12.40mmx6.40mmx9.20mm | e3 | - | Active | 1 (Unlimited) | Radial | EAR99 | 116.6mOhm | Tin (Sn) | - | - | - | - | 8536.10.00.40 | 300V | - | AMMO PACK; TAPE AND REEL | 6.4mm | - | 1A | CUL; KC; IEC; PSE; UL | 300V | cULus, KC, PSE/JET | 12.4mm | 12.4mm x 6.4mm x 9.2mm | - | - | - | 324mW | Slow Blow | Board Mount (Cartridge Style Excluded) | 100A | 19.8 | 0.1166Ohm | ELECTRIC FUSE | TIME LAG | TE7 | 19 J | 1A | - | - | - | - | 9.1948mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 050702.5MXEP Littelfuse Inc. | 924 |
| Datasheet | 11 Weeks | - | Through Hole | Cartridge, Non-Standard (Axial) | - | - | - | - | - | - | -55°C~125°C | Bulk | - | 507 | 0.275Diax1.288L 6.99mmx32.72mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | 650V | 2.5A | - | - | unknown | - | - | - | CE, cURus | - | - | - | - | - | - | - | Cartridge, Ceramic | 150A | 4.1 | 0.083Ohm | ELECTRIC FUSE | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 05071.25MXEP Littelfuse Inc. | 1146 |
| Datasheet | 11 Weeks | - | Through Hole | Cartridge, Non-Standard (Axial) | - | - | - | - | - | - | -55°C~125°C | Bulk | - | 507 | 0.275Diax1.288L 6.99mmx32.72mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | 650V | 1.25A | - | - | unknown | - | - | - | CE, cURus | - | - | - | - | - | - | - | Cartridge, Ceramic | 150A | 1.5 | 0.23Ohm | ELECTRIC FUSE | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0297004.U Littelfuse Inc. | 23 |
| Datasheet | 7 Weeks | Holder, Socket | Holder | Blade, Miniature | - | TAB/BLADE | - | Polyamide | - | - | -40°C~125°C | Bulk | - | MINI® 297 | 0.429Lx0.150W x 0.346 H 10.90mmx3.80mmx8.80mm | - | - | Active | 1 (Unlimited) | - | EAR99 | 23.48mOhm | - | - | - | - | Pink | - | 32V | - | - | 3.8mm | unknown | 4A | - | - | SAE, UL | 10.9mm | 10.9mm x 3.8mm x 8.8mm | - | - | - | - | Fast Blow | Automotive | 1kA | 17 | 0.02348Ohm | ELECTRIC FUSE | - | - | - | - | 14400 s | - | - | - | 8.7884mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 39516300000 Littelfuse Inc. | 40 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Radial, Box | - | PIN WIRE | - | - | - | - | -40°C~85°C | Tape & Box (TB) | 2006 | TE5® 395 | 0.335Lx0.157W x 0.315 H 8.50mmx4.00mmx8.00mm | e3 | - | Active | 1 (Unlimited) | Radial | EAR99 | 11.6mOhm | Tin (Sn) | - | - | - | Brown | 8536.10.00.40 | 125V | - | AMMO PACK; TAPE AND REEL | 4mm | - | 6.3A | - | 125V | cUL, UL | 8.5mm | 8.5mm x 4mm x 8mm | 18.8mm | - | - | 850mW | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A | 9.7 | 0.0116Ohm | ELECTRIC FUSE | - | TE5 | 9 J | 6.3A | - | - | - | - | 4mm | - | - | - | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0315003.HXP Littelfuse Inc. | 109 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 3AB, 3AG, 1/4 x 1-1/4 (Axial) | - | PIN WIRE | - | Glass | - | - | -55°C~125°C | Bulk | - | 315 | 0.275Diax1.275L 6.99mmx32.39mm | e3 | yes | Active | 1 (Unlimited) | Axial | EAR99 | 59.3mOhm | Matte Tin (Sn) | - | - | - | - | 8536.10.00.40 | 250V | - | - | - | - | 3A | CE; CSA; KTL; PSE; UL | 250V | CE, CSA, K-MARK, PSE, UL | - | 6.985mm x 32.385mm | - | 250V | - | - | Slow Blow | Cartridge, Glass | 100A | 200 | 0.0593Ohm | ELECTRIC FUSE | TIME LAG | - | 200 J | 3A | - | - | - | 6.99mm | - | - | 32.385mm | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0208004.MXP Littelfuse Inc. | 1823 |
| Datasheet | 15 Weeks | - | Holder | 2AG, 5mm x 15mm | NO | END CAP | - | Glass | - | - | -55°C~125°C | Bulk | - | 208 | 0.185Diax0.570L 4.70mmx14.48mm | - | - | Active | 1 (Unlimited) | Clip | EAR99 | 24mOhm | NICKEL | - | - | - | - | - | - | - | - | - | unknown | 4A | CE; PSE; UL | 350V | CE, cURus, PSE | 4.7mm | 4.7mm x 14.48mm | - | - | - | - | Fast Blow | Cartridge, Glass | 100A | 9.4 | 0.024Ohm | ELECTRIC FUSE | - | - | 9 J | - | - | - | - | - | - | - | 14.48mm | - | - | ROHS3 Compliant | - | - | ||
![]() 0297030.WXT Littelfuse Inc. | 3424 |
| Datasheet | 6 Weeks | - | Holder | Blade, Miniature | - | - | - | - | - | - | -40°C~125°C | Bulk | - | MINI® 297 | 0.429Lx0.150W x 0.346 H 10.90mmx3.80mmx8.80mm | - | - | Active | 1 (Unlimited) | - | EAR99 | 1.85Ohm | - | - | - | - | Green | - | 32V | - | - | - | unknown | 30A | - | - | UR | - | - | - | - | - | - | - | Automotive | 1kA | 1130 | 1.85Ohm | ELECTRIC FUSE | - | - | - | - | - | - | - | - | 8.7884mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 39611250440 Littelfuse Inc. | 1445 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Radial, Box | - | PIN WIRE | - | - | - | Polyamide, Thermoplastic | -40°C~85°C | Bulk | 2009 | TE5® 396 | 0.335Lx0.157W x 0.315 H 8.50mmx4.00mmx8.00mm | e3 | - | Active | 1 (Unlimited) | Radial | EAR99 | 66.6mOhm | Tin (Sn) | - | - | - | Brown | 8536.10.00.40 | 125V | - | - | 4mm | - | 1.25A | PSE; UL | 125V | cUL, PSE/JET, UL | 8.5mm | 8.5mm x 4mm x 8mm | - | 125V | - | 185W | Slow Blow | Board Mount (Cartridge Style Excluded) | 100A | 4.69 | 0.0666Ohm | ELECTRIC FUSE | TIME LAG | TE5 | 3 J | 1.25A | - | - | 3.8 A2/s | - | 8.001mm | - | - | - | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0507004.MXEP Littelfuse Inc. | 668 |
| Datasheet | 11 Weeks | - | Through Hole | Cartridge, Non-Standard (Axial) | - | - | - | - | - | - | -55°C~125°C | Bulk | - | 507 | 0.275Diax1.288L 6.99mmx32.72mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | 650V | 4A | - | - | unknown | - | - | - | CE, cURus | - | - | - | - | - | - | - | Cartridge, Ceramic | 150A | 8 | 0.055Ohm | ELECTRIC FUSE | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 37303150410 Littelfuse Inc. | 748 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | - | - | - | - | -40°C~85°C | Bulk | 2010 | TR5® 373 | 0.335Dia x 0.315 H 8.50mmx8.00mm | e3 | - | Active | 1 (Unlimited) | Radial | EAR99 | 1.515Ohm | Tin (Sn) | - | - | - | Brown | 8536.10.00.40 | 250V | - | - | - | unknown | 315mA | CSA; UL | 250V | CSA, cULus | - | 8.5mm x 8mm | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.032 | 1.515Ohm | ELECTRIC FUSE | - | TE5 | - | 315mA | - | - | - | 8.5mm | 8.001mm | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0326.250HXP Littelfuse Inc. | 195 |
| Datasheet | 11 Weeks | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | - | - | - | - | -55°C~125°C | Bulk | - | 326 | 0.250Diax1.250L 6.35mmx31.75mm | - | - | Active | 1 (Unlimited) | Clip | EAR99 | 4.4Ohm | Nickel (Ni) | - | - | Ceramic | - | - | 125V | - | - | - | - | 250mA | CE; CSA; UL | 250V | CE, CSA, UL | - | 6.35mm x 31.75mm | - | 250V | - | - | Slow Blow | Cartridge, Ceramic | 100A AC 10kA DC | 0.432 | 4.43Ohm | ELECTRIC FUSE | TIME LAG | 3AB | - | 250mA | 14400 s | - | - | 6.35mm | - | - | 31.75mm | - | No SVHC | ROHS3 Compliant | - | Lead Free |