- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Current Rating (Amps)
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Manufacturer
Littelfuse Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Housing Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Working Voltage | Power Dissipation | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Melting I2t | DC Cold Resistance | Circuit Protection Type | Blow Characteristic | Fuse Size | Joule Integral-Nom | Fuse Current | Trip Time or Delay | Rated Breaking Capacity | Fuse Class | Pre-arcing Rating | Diameter | Height | Length | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 066302.5HXSL Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Can, Vertical | - | - | - | - | - | - | -40°C~85°C | Bulk | - | LT-5™ 663 | 0.335Dia x 0.333 H 8.50mmx8.45mm | - | - | Obsolete | 1 (Unlimited) | Radial | - | 20mOhm | - | - | - | - | - | - | - | - | - | - | unknown | 2.5A | CCC, CSA, METI, SEMKO, UL, VDE | 250V | CCC, CSA, KTL, METI, SEMKO, UL, VDE | 8.5mm | - | 8.5mm x 8.45mm | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 35A | 55 | 0.02Ohm | Electric Fuse | TIME LAG | - | - | - | - | - | - | - | - | 8.4582mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0498200.SXT Littelfuse Inc. | 9 |
| Datasheet | 7 Weeks | Bolt | Bolt Mount | Auto Link | - | TAB/BLADE | - | - | - | - | -40°C~125°C | Bulk | - | MIDI® 498 | 1.614Lx0.472W x 0.315 H 41.00mmx12.00mmx8.00mm | - | - | Active | Not Applicable | - | - | 261μOhm | - | - | - | Violet | - | - | 32V | - | - | - | unknown | 200A | UL | - | - | 16mm | 12 mm | 16mm x 12mm x 8.3mm | - | - | Slow Blow | Automotive | 1kA | 125000 | 0.000261Ohm | ELECTRIC FUSE | TIME LAG | - | - | - | - | - | - | - | - | 8.001mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0498050.MX1M5 Littelfuse Inc. | 8 |
| Datasheet | 9 Weeks | Bolt | Bolt Mount | Auto Link | - | TAB/BLADE | - | - | - | - | -40°C~125°C | Bulk | - | MIDI® 498 | 1.614Lx0.472W x 0.315 H 41.00mmx12.00mmx8.00mm | - | - | Active | Not Applicable | - | EAR99 | 1.025Ohm | - | - | - | - | - | - | 32V | - | - | - | unknown | 50A | UL | - | UR | 16mm | 12 mm | 16mm x 12mm x 8mm | - | - | - | Automotive | 1kA | 13000 | 1.025Ohm | ELECTRIC FUSE | - | - | - | - | - | - | - | - | - | 8.001mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0373012.HXP Littelfuse Inc. | 114 |
| Datasheet | 11 Weeks | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | - | END CAP | - | - | 125°C | -55°C | - | Bulk | - | 373 | 0.250Diax1.250L 6.35mmx31.75mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | 12A | CE, CSA, UL | 125V | - | 6.35mm | - | 6.35mm x 31.75mm | - | - | Slow Blow | Cartridge, Glass | - | - | - | Electric Fuse | TIME LAG | 3AG | 1200 J | - | 14400 s | 10000 A | - | - | - | - | - | 31.75mm | - | - | ROHS3 Compliant | - | - | ||
![]() 0218.050MXEP Littelfuse Inc. | 1000 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | 5mm x 20mm (Axial) | - | PIN WIRE | - | Glass | - | - | -55°C~125°C | Bulk | - | 218 | 0.236Diax0.886L 6.00mmx22.50mm | e3 | yes | Active | 1 (Unlimited) | Axial | EAR99 | 23.3Ohm | Tin (Sn) | - | - | - | - | 8536.10.00.40 | 250V | - | - | - | unknown | 50mA | CCC; CE; CSA; IEC; KC; SEMKO; UL; VDE | 250V | CCC, CE, CSA, K-MARK, SEMKO, UL, VDE | - | - | 6mm x 22.5mm | - | 1.6W | Slow Blow | Cartridge, Glass | 35A | 0.00692 | 23.3Ohm | ELECTRIC FUSE | TIME LAG | 5x20mm | - | - | - | - | Supplemental | 0.017 A2/s | 5mm | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0233010.MXBP Littelfuse Inc. | 438 |
| Datasheet | 15 Weeks | - | Holder | 5mm x 20mm | NO | END CAP | - | - | - | - | -55°C~125°C | Bulk | - | 233 | 0.205Diax0.787L 5.20mmx20.00mm | e3 | - | Active | 1 (Unlimited) | Clip | EAR99 | 6.6mOhm | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | unknown | 10A | CE; CSA; PSE; UL | 125V | CE, CSA, PSE, UL | - | - | 5.2mm x 20mm | - | - | Medium Blow | Cartridge, Glass | 10kA | 274.115 | 0.0066Ohm | ELECTRIC FUSE | - | - | 274 J | - | - | - | - | - | 5mm | - | - | 20mm | - | - | ROHS3 Compliant | - | - | ||
![]() 0297005.WXT Littelfuse Inc. | 3000 | - | Datasheet | 6 Weeks | - | Holder | Blade, Miniature | - | - | - | - | - | - | -40°C~125°C | Bulk | - | MINI® 297 | 0.429Lx0.150W x 0.346 H 10.90mmx3.80mmx8.80mm | - | - | Active | 1 (Unlimited) | - | EAR99 | 17.75Ohm | - | - | - | Orange | - | - | 32V | - | - | - | unknown | 5A | - | - | UR | - | - | - | - | - | - | Automotive | 1kA | 25 | 17.75Ohm | ELECTRIC FUSE | - | - | - | - | - | - | - | - | - | 8.7884mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0263.750HAT1L Littelfuse Inc. | 2148 | - | Datasheet | - | Through Hole | Through Hole | Axial | - | PIN WIRE | - | - | - | - | -55°C~125°C | Tape & Box (TB) | - | PICO® II 263 | 0.155Diax0.280L 3.94mmx7.11mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | 150mOhm | Pure Tin (Sn) | - | - | - | - | 8536.10.00.40 | - | - | AMMO PACK | - | - | 750mA | CSA; UL | 250V | CSA, UR | - | - | 3.94mm x 7.11mm | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.0411 | 0.15Ohm | ELECTRIC FUSE | VERY FAST | - | - | 750mA | - | - | - | - | 3.7mm | - | - | 7.11mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 0235.700VXP Littelfuse Inc. | 17 |
| Datasheet | 15 Weeks | Holder | Holder | 5mm x 20mm | - | - | - | - | - | - | -55°C~125°C | Bulk | - | 235 | 0.205Diax0.787L 5.20mmx20.00mm | - | - | Active | 1 (Unlimited) | - | - | 262.5mOhm | - | 125°C | -55°C | - | - | - | - | 700mA | - | - | - | 700mA | - | 250V | CE, CSA, K-MARK, UL | - | - | - | - | - | Fast Blow | Cartridge, Glass | 35A | 0.156 | 0.2625Ohms | - | - | - | - | - | - | - | - | - | - | - | 19.9898mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0251.630NRT1 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | PIN WIRE | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | PICO® II 251 | 0.110Diax0.280L 2.80mmx7.11mm | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | 205mOhm | Pure Tin (Sn) | - | - | - | - | 8536.10.00.40 | 125V | - | TAPE AND REEL | - | unknown | 630mA | CSA; UL | 125V | CSA, cURus | 2.8mm | - | 2.8mm x 7.11mm | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | 0.08 | 0.205Ohm | ELECTRIC FUSE | VERY FAST | - | - | - | - | - | - | - | - | - | - | 7.11mm | - | - | Non-RoHS Compliant | - | - | ||
![]() 37313150410 Littelfuse Inc. | 873 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | 2 | Thermoplastic | - | - | -40°C~85°C | Bulk | 2010 | TR5® 373 | 0.335Dia x 0.315 H 8.50mmx8.00mm | e3 | - | Active | Not Applicable | Radial | EAR99 | 24mOhm | Tin (Sn) | - | - | Brown | - | 8536.10.00.40 | 250V | - | - | - | - | 3.15A | CSA; UL | 250V | CSA, cULus | - | - | 8.5mm x 8mm | 250V | 445mW | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 1.9 | 0.024Ohm | ELECTRIC FUSE | - | TE5 | 1 J | 3.15A | - | - | - | - | 8.5mm | 8.001mm | - | - | No | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 025301.5V Littelfuse Inc. | 273 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | PIN WIRE | - | - | - | - | -55°C~125°C | Bulk | - | PICO® II 253 | 0.103Diax0.280L 2.61mmx7.11mm | - | yes | Active | Not Applicable | - | EAR99 | 4.46mOhm | Pure Tin (Sn) | - | - | - | RATED BREAKING CAPACITY AT 125 VDC: 300 A | 8536.10.00.40 | 32V | - | AMMO PACK | - | unknown | 1.5A | CSA; PSE; QPL; TUV; UL | 32V | CSA, PSE, QPL, TUV, UR | 2.8mm | - | 2.8mm x 7.11mm | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | 0.587 | 0.0823Ohm | ELECTRIC FUSE | VERY FAST | - | - | - | - | - | - | - | - | - | - | 7.11mm | - | - | Non-RoHS Compliant | - | - | ||
![]() 0253.375V Littelfuse Inc. | 601 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | PIN WIRE | - | - | - | - | -55°C~125°C | Bulk | - | PICO® II 253 | 0.103Diax0.280L 2.61mmx7.11mm | - | yes | Active | Not Applicable | - | EAR99 | 395mOhm | Pure Tin (Sn) | - | - | - | - | 8536.10.00.40 | 125V | - | AMMO PACK | - | unknown | 375mA | CSA; QPL; UL | 125V | CSA, QPL, UR | 2.8mm | - | 2.8mm x 7.11mm | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | 0.0296 | 0.395Ohm | ELECTRIC FUSE | VERY FAST | - | - | - | - | - | - | - | - | - | - | 7.11mm | - | - | Non-RoHS Compliant | - | - | ||
![]() 0230004.VXSP Littelfuse Inc. | 9 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Cartridge, Non-Standard (Axial) | - | PIN WIRE | - | - | - | - | -55°C~125°C | Bulk | - | 230 | 0.177Diax0.571L 4.50mmx14.50mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | 25.8mOhm | Tin (Sn) | - | - | - | - | 8536.10.00.40 | 125V | - | - | - | unknown | 4A | CE; CSA; PSE; UL | 125V | CE, CSA, PSE, UL | 4.7mm | - | 4.7mm x 14.48mm | - | - | Slow Blow | Cartridge, Glass | 400A | 148 | 0.0258Ohm | ELECTRIC FUSE | TIME LAG | 2AG | 148 J | - | 14400 s | - | - | - | - | - | - | 14.48mm | - | - | ROHS3 Compliant | - | - | ||
![]() 0230006.VXSP Littelfuse Inc. | 17 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Cartridge, Non-Standard (Axial) | - | PIN WIRE | - | - | - | - | -55°C~125°C | Bulk | - | 230 | 0.177Diax0.571L 4.50mmx14.50mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | 14.1mOhm | Matte Tin (Sn) | - | - | - | - | 8536.10.00.40 | 125V | - | - | - | unknown | 6A | CE; CSA; PSE; UL | 125V | CE, CSA, PSE, UL | 4.7mm | - | 4.7mm x 14.48mm | - | - | Slow Blow | Cartridge, Glass | 400A | 380 | 0.0141Ohm | ELECTRIC FUSE | TIME LAG | - | 380 J | - | - | - | - | - | - | - | - | 14.48mm | - | - | ROHS3 Compliant | - | - | ||
![]() 0263.500VXL Littelfuse Inc. | 17 |
| Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | - | - | -55°C~125°C | Bulk | - | PICO® II 263 | 0.155Diax0.280L 3.94mmx7.11mm | - | - | Active | 1 (Unlimited) | - | - | 332mOhm | - | 125°C | -55°C | - | - | - | - | 500mA | - | - | - | 500mA | - | 250V | CSA, UR | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.084 | 0.332Ohms | - | - | - | - | - | - | - | - | - | - | - | 7.112mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0263001.VXL Littelfuse Inc. | 17 |
| Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | - | - | -55°C~125°C | Bulk | - | PICO® II 263 | 0.155Diax0.280L 3.94mmx7.11mm | - | - | Active | 1 (Unlimited) | - | - | 105mOhm | - | 125°C | -55°C | - | - | - | - | 1A | - | - | - | 1A | - | 250V | CSA, PSE, UR | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.087 | 0.105Ohms | - | - | - | - | - | - | - | - | - | - | - | 7.112mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0318001.VXP Littelfuse Inc. | 17 |
| - | 11 Weeks | Through Hole | Through Hole | 3AB, 3AG, 1/4 x 1-1/4 (Axial) | - | PIN WIRE | 2 | - | - | - | -55°C~125°C | Bulk | - | 318 | 0.275Diax1.288L 6.99mmx32.72mm | e3 | yes | Active | Not Applicable | - | EAR99 | 190mOhm | Matte Tin (Sn) | - | - | - | - | 8536.10.00.40 | - | - | - | - | unknown | 1A | CE; CSA; KTL; PSE; UL | 250V | CE, CSA, KC, PSE, UL | 6.99mm | - | - | - | - | Fast Blow | Cartridge, Glass | 35A | 0.76 | 0.19Ohm | ELECTRIC FUSE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0154.750DRL Littelfuse Inc. | 267 |
| Datasheet | 15 Weeks | Holder, Surface Mount | Holder, Surface Mount | 2-SMD, Square End Block with Holder | - | WRAPAROUND | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | OMNI-BLOK® 154L | 0.383Lx0.198W x 0.150 H 9.73mmx5.03mmx3.81mm | e4 | - | Active | 1 (Unlimited) | - | EAR99 | 245mOhm | SILVER | - | - | - | - | 8536.10.00.40 | 125V | - | TAPE AND REEL | 5.03mm | unknown | 750mA | - | 125V | UL | 9.73mm | - | 9.73mm x 5.03mm x 3.81mm | - | 125W | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.185 | 0.245Ohm | ELECTRIC FUSE | - | - | - | - | - | - | - | - | - | 3.81mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0235.100HXEP Littelfuse Inc. | 17 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | 5mm x 20mm (Axial) | - | - | - | - | - | - | -55°C~125°C | Bulk | - | 235 | 0.236Diax0.886L 6.00mmx22.50mm | - | - | Active | 1 (Unlimited) | Axial | - | 8.4Ohm | - | 125°C | -55°C | - | - | - | 250V | 100mA | - | - | - | 100mA | - | 250V | CE, CSA, KC, UL | - | - | - | - | - | Fast Blow | Cartridge, Glass | 35A | 0.00312 | 8.4Ohms | - | - | - | - | - | - | - | - | - | 6mm | - | 22.5044mm | - | - | - | ROHS3 Compliant | - | Lead Free |