- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Current Rating (Amps)
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Manufacturer
Littelfuse Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Housing Material | Body Material | Acting | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mounting | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | Rohs Code | Seated Plane Height | Terminal Pitch (mm) | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Depth | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Termination Style | Voltage - Rated AC | Case Code (Metric) | Approval Agency | Body Length or Diameter | Case Code (Imperial) | Body Breadth | Physical Dimension | Working Voltage | Current | Power Dissipation | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Rated Current | Melting I2t | DC Cold Resistance | Circuit Protection Type | Blow Characteristic | Fuse Size | Outside Diameter | Joule Integral-Nom | Rated Voltage | Fuse Current | Trip Time or Delay | Rated Breaking Capacity | Fuse Class | Rated Voltage(AC) | Pre-arcing Rating | Voltage Rating (VAC) | Product Length (mm) | Diameter | Height | Body Height | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0875004.MXEP Littelfuse Inc. | 940 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | Cartridge, Non-Standard (Axial) | - | PIN WIRE | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | 875 | 0.142Diax0.394L 3.60mmx10.00mm | - | - | Active | 1 (Unlimited) | Axial | EAR99 | - | 13.5mOhm | - | - | - | - | - | - | 8536.10.00.40 | 250V | - | - | - | unknown | 4A | - | CSA; UL | - | 250V | - | cULus | - | - | - | 3.6mm x 10mm | - | - | - | Slow Blow | Cartridge, Ceramic | 50A | - | 42.45 | 0.0135Ohm | ELECTRIC FUSE | TIME LAG | - | 3.6 mm | 42 J | - | 4A | 14400 s | - | - | - | - | - | - | - | - | 10mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() KLK005 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 21806.3 Littelfuse | In Stock | - | - | - | - | - | - | - | NO | END CAP | INLINE/HOLDER | - | Glass | - | Slow Blow | - | LITTELFUSE INC | Littelfuse Inc | 21806.3 | Holder | -55C to 125C | Military | 125 °C | -55 °C | Active | Not Required(mm) | 5.2(mm) | No | 5.21 | Yes | Not Required(mm) | Not Required(mm) | 250 | - | - | - | - | - | e3 | No | - | - | - | EAR99 | Miniature | - | Tin (Sn) | - | - | - | - | PRE ARCHING TIME: OPEN WITHIN 20 MILLISEC AT 1000% RATED CURRENT | - | - | - | BULK; TAPE AND REEL | - | unknown | 0.063(A) | 2 | CCC; CE; CSA; IEC; KTL; PSE; SEMKO; UL | CARTRIDGE | - | - | - | 5.2 mm | - | - | 5.2mm x 20mm | - | - | - | - | - | - | 6.3 A | - | - | ELECTRIC FUSE | TIME LAG | 5 X 20 | - | 198 J | 250 V | - | 0.02 s | 63 A | - | 250 V | 600 A2/s | 250(V) | 20(mm) | - | - | 20 mm | Not Required(mm) | - | - | - | - | - | ||
![]() 0473004.YRT1L Littelfuse Inc. | 5790 | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | Axial | - | PIN WIRE | - | - | Epoxy Coated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | PICO® II 473 | 0.135Diax0.280L 3.43mmx7.11mm | e3 | no | Active | 1 (Unlimited) | - | EAR99 | - | 19.4mOhm | Tin (Sn) | - | - | - | - | - | 8536.10.00.40 | 125V | - | TAPE AND REEL | - | - | 4A | - | CSA; PSE; UL | - | 125V | - | CSA, PSE, UR | - | - | - | 3.43mm x 7.11mm | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 35 | 0.0194Ohm | ELECTRIC FUSE | TIME LAG | - | - | 35 J | - | - | - | - | - | - | - | - | - | 3.17mm | - | 7.11mm | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() R251003T1L Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R251.250T1L Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R251.750T1L Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 239.250 Littelfuse | In Stock | - | - | - | - | - | - | - | NO | END CAP | INLINE/HOLDER | - | - | - | - | - | LITTELFUSE INC | Littelfuse Inc | 239.250 | - | - | - | 125 °C | -55 °C | Active | - | - | - | 5.61 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | Nickel (Ni) | - | - | - | - | - | - | - | - | BULK; TAPE AND REEL | - | unknown | - | - | CSA; KTL; PSE; UL | - | - | - | - | 5.2 mm | - | - | 5.2mm x 20mm | - | - | - | - | - | - | 0.25 A | - | - | ELECTRIC FUSE | TIME LAG | - | - | - | - | - | - | 35 A | - | 250 V | - | - | - | - | - | 20 mm | - | - | - | - | - | - | ||
![]() 263.250T1L Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 031301.5MXP Littelfuse Inc. | 290 |
| Datasheet | 11 Weeks | Nickel | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | - | - | - | Glass | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | 313 | 0.250Diax1.250L 6.35mmx31.75mm | e3 | yes | Active | 1 (Unlimited) | Clip | EAR99 | - | 5mOhm | Tin (Sn) | - | - | - | - | - | - | 250V | - | - | - | - | 1.5A | - | UL | - | 250V | - | CE, CSA, PSE, UL | - | - | - | 31.75mm x 6.35mm | - | 1.5A | - | Slow Blow | Cartridge, Glass | 100A | - | 38 | 0.191Ohm | ELECTRIC FUSE | TIME LAG | 3AG | 6.35 mm | 38 J | - | 1.5A | 14400 s | - | Supplemental | - | - | - | - | 6.3mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0251.375MRT1L Littelfuse Inc. | 1000 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Axial | - | PIN WIRE | - | 2 | Ceramic | Ceramic, Epoxy Coated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | PICO® II 251 | 0.110Diax0.280L 2.80mmx7.11mm | e3 | no | Active | 1 (Unlimited) | - | EAR99 | - | 395mOhm | Matte Tin (Sn) | - | - | - | - | - | 8536.10.00.40 | 125V | - | TAPE AND REEL | - | - | 375mA | - | CSA; QPL; UL | - | 125V | - | CSA, cURus | - | - | - | - | 125V | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | - | 0.0296 | 0.395Ohm | ELECTRIC FUSE | VERY FAST | - | - | - | - | 375mA | - | - | Supplemental | - | - | - | - | 2.8mm | - | 7.11mm | - | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 38211000410 Littelfuse Inc. | 615 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2011 | TR5® 382 | 0.335Dia x 0.315 H 8.50mmx8.00mm | e3 | - | Active | Not Applicable | Radial | EAR99 | - | 62.5mOhm | Tin (Sn) | - | - | - | Brown | - | 8536.10.00.40 | 250V | - | - | - | - | 1A | - | CCC; KC; PSE; SEMKO; UL; VDE | - | 250V | - | CCC, cURus, KC, PSE/JET, SEMKO, VDE | - | - | - | 8.5mm x 8mm | - | - | 400mW | Slow Blow | Board Mount (Cartridge Style Excluded) | 100A | - | 4.85 | 0.0625Ohm | ELECTRIC FUSE | TIME LAG | TR5 | - | 3 J | - | 1A | - | - | - | - | 3 A2/s | - | - | 8.5mm | 8.001mm | - | - | - | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0324020.HXP Littelfuse Inc. | 47 |
| Datasheet | 11 Weeks | - | - | Through Hole | 3AB, 3AG, 1/4 x 1-1/4 (Axial) | NO | PIN WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | 324 | 0.275Diax1.288L 6.99mmx32.72mm | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | Tin (Sn) | - | - | - | - | RATED BREAKING CAPACITY AT 125 VDC: 10000 A | 8536.10.00.40 | 125V | 20A | - | - | - | - | - | CE; CSA; KC; PSE; UL | - | 250V | - | CE, CSA, PSE, UL | 6.99mm | - | - | 6.99mm x 32.72mm | - | - | - | Fast Blow | Cartridge, Ceramic | 200A AC 10kA DC | 20A | 631 | 0.00355Ohm | ELECTRIC FUSE | - | 3AB | - | 631 J | - | - | - | - | - | - | - | - | - | - | - | 32.72mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0251004.MAT1L Littelfuse Inc. | 22850 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | Axial | - | PIN WIRE | - | 2 | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Box (TB) | - | PICO® II 251 | 0.110Diax0.280L 2.80mmx7.11mm | e3 | no | Active | 1 (Unlimited) | - | EAR99 | - | 20.4mOhm | Matte Tin (Sn) | - | - | - | - | - | 8536.10.00.40 | 125V | - | AMMO PACK | - | - | 4A | - | CCC; CSA; PSE; QPL; TUV; UL | - | 125V | - | CCC, CSA, cURus, PSE, TUV | - | - | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | - | 2.45 | 0.0204Ohm | ELECTRIC FUSE | VERY FAST | - | - | 2 J | - | 4A | - | - | Supplemental | - | - | - | - | 2.8mm | - | 7.11mm | - | No | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0257001.PXPV Littelfuse Inc. | 60000 | - | Datasheet | - | - | Holder, Socket | Holder | Blade, ATO/ATC | - | TAB/BLADE | - | - | - | Plastic, Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | ATO® | 0.750Lx0.200W x 0.480 H 19.05mmx5.08mmx12.19mm | e2 | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | 123mOhm | Tin/Copper (Sn/Cu) | 105°C | -40°C | - | Black | - | - | 32V | - | - | 5.08mm | unknown | 1A | - | UL | - | 32V | - | - | 19.05mm | - | - | 19.05mm x 5.08mm x 12.19mm | 32V | - | - | Fast Blow | Automotive | 1kA | - | 0.4 | 0.123Ohm | ELECTRIC FUSE | - | - | - | - | - | 1A | 360000 s | - | ATO | - | - | - | - | - | 12.192mm | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 03121.25MXP Littelfuse Inc. | 818 |
| Datasheet | 11 Weeks | - | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | 312 | 0.250Diax1.250L 6.35mmx31.75mm | e3 | yes | Active | Not Applicable | - | EAR99 | - | - | Tin (Sn) | - | - | - | - | - | - | 250V | - | - | - | - | 1.25A | - | CE; CSA; KC; PSE; UL | - | 250V | - | CE, CSA, KC, PSE, UL | 6.35mm | - | - | 6.35mm x 31.75mm | - | - | - | Fast Blow | Cartridge, Glass | 100A | - | 1.45 | 0.1385Ohm | ELECTRIC FUSE | - | - | - | 1 J | - | - | - | - | - | - | - | - | - | - | - | 31.75mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0997025.WXN Littelfuse Inc. | 3000 |
| Datasheet | 13 Weeks | - | - | Holder | Blade, Miniature | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | - | MINI® 997 | 0.429Lx0.150W x 0.346 H 10.90mmx3.80mmx8.80mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 2.36mOhm | - | - | - | - | Clear | - | - | 58V | - | - | - | unknown | 25A | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Blow | Automotive | 1kA | - | 625 | 0.00236Ohm | ELECTRIC FUSE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.7884mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0435003.KR Littelfuse Inc. | 36800 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | Glass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~90°C | Tape & Reel (TR) | - | 435 | 0.039Lx0.020W x 0.013 H 0.99mmx0.51mmx0.33mm | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | 16.5mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | - | - | 8536.10.00.40 | 32V | - | TAPE AND REEL | 560μm | - | 3A | - | CSE; UL | - | 32V | 1005 | CSA, UL | 0.99mm | 0402 | 0.51 mm | 0.99mm x 0.51mm x 0.3mm | - | - | 187.4mW | Fast Blow | Board Mount (Cartridge Style Excluded) | 35A | - | 0.2032 | 0.0165Ohm | ELECTRIC FUSE | - | - | - | - | - | 3A | - | - | - | - | - | - | - | - | 330.2μm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 021606.3MRET1P Littelfuse Inc. | 354874 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | 5mm x 20mm (Axial) | - | PIN WIRE | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | 216 | 0.228Diax0.886L 5.80mmx22.50mm | e3 | yes | Active | 1 (Unlimited) | Axial, Clip | EAR99 | - | 13.7mOhm | Tin (Sn) | - | - | - | - | - | 8536.10.00.40 | 250V | 6.3A | TAPE AND REEL | - | - | 63mA | - | CCC; CE; CSA; IEC; KC; PSE; SEMKO; SEV; UL; VDE | - | 250V | - | BSI, CCC, CE, CSA, KC, PSE, SEMKO, UR, VDE | 5.8mm | - | - | 5.8mm x 22.5mm | - | - | 1.6W | Fast Blow | Cartridge, Ceramic | 1.5kA | - | 56.43 | 0.0137Ohm | ELECTRIC FUSE | - | 5x20mm | - | 56 J | - | - | - | - | - | - | - | - | - | - | - | 22.5mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 04611.25EER Littelfuse Inc. | 19000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | WRAPAROUND | - | 2 | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | Telelink® 461E | 0.398Lx0.123W x 0.123 H 10.10mmx3.12mmx3.12mm | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | 110mOhm | - | - | - | - | - | - | 8536.10.00.40 | 80V | - | TAPE AND REEL | 3.12mm | - | 1.25A | - | EN; IEC; UL | - | 600V | - | CSA, UL | 10.1mm | - | - | - | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 60A AC 100A DC | - | 16.5 | 0.11Ohm | ELECTRIC FUSE | - | - | - | 14 J | - | 1.25A | - | - | - | - | - | - | - | - | 3.1242mm | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free |