- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Current Rating (Amps)
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Manufacturer
Littelfuse Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Housing Material | Body Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Working Voltage | Current | Power Dissipation | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Rated Current | Melting I2t | DC Cold Resistance | Circuit Protection Type | Blow Characteristic | Fuse Size | Outside Diameter | Joule Integral-Nom | Fuse Current | Trip Time or Delay | Rated Voltage(DC) | Built-in Feature | Fuse Class | Diameter | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0446002.ZRP Littelfuse Inc. | 21539 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2-SMD, Gull Wing | - | - | - | Plastic | - | -40°C~125°C | Tape & Reel (TR) | - | 446 | 0.430Lx0.345W x 0.150 H 10.92mmx8.76mmx3.81mm | - | - | Active | 2 (1 Year) | - | EAR99 | 56mOhm | - | - | - | - | - | 8536.10.00.40 | 125V | - | TAPE AND REEL | 8.76mm | unknown | 2A | CSA; UL | 350V | CSA, UL | 10.92mm | - | 10.92mm x 3.81mm x 8.76mm | 350V | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A AC 50A DC | - | 2.8 | 0.056Ohm | ELECTRIC FUSE | - | - | - | 2 J | 2A | 14400 s | - | - | - | - | 3.81mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 37200630411 Littelfuse Inc. | 149 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | 2 | - | - | -40°C~85°C | Bulk | 2009 | TR5® 372 | 0.335Dia x 0.315 H 8.50mmx8.00mm | e3 | - | Active | 1 (Unlimited) | Radial | EAR99 | 3.8Ohm | Matte Tin (Sn) | - | - | Brown | - | 8536.10.00.40 | 250V | - | - | - | - | 63mA | CCC; KTL; SEMKO; UL; VDE | 250V | CCC, cURus, SEMKO, VDE | - | - | 8.5mm x 8mm | - | - | 80mW | Slow Blow | Board Mount (Cartridge Style Excluded) | 35A | - | 0.0278 | 3.8Ohm | ELECTRIC FUSE | TIME LAG | TR5 | - | - | 63mA | - | - | - | - | 8.5mm | 8.001mm | - | - | - | No | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0251003.MAT1L Littelfuse Inc. | 22850 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial | - | PIN WIRE | - | Ceramic | - | -55°C~125°C | Tape & Box (TB) | - | PICO® II 251 | 0.110Diax0.280L 2.80mmx7.11mm | e3 | no | Active | 1 (Unlimited) | - | EAR99 | 29mOhm | Tin (Sn) | - | - | - | - | 8536.10.00.40 | 125V | - | AMMO PACK | - | not_compliant | 3A | CCC; CSA; PSE; QPL; TUV; UL | 125V | CCC, CSA, cURus, PSE, TUV | - | - | 2.8mm x 7.11mm | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | - | 1.19 | 0.0295Ohm | ELECTRIC FUSE | VERY FAST | - | - | 1 J | 3A | - | - | - | - | 2.8mm | - | - | - | 7.11mm | - | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 39808000000 Littelfuse Inc. | 40 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Radial, Box | - | - | - | - | - | -40°C~85°C | Tape & Box (TB) | 2006 | TE5® 398 | 0.335Lx0.157W x 0.315 H 8.50mmx4.00mmx8.00mm | - | - | Active | 1 (Unlimited) | Radial | - | 85mOhm | - | 85°C | -40°C | Brown | - | - | 65V | 800mA | - | - | - | 800mA | - | 65V | cULus | - | - | - | - | - | - | Medium Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.64 | 0.085Ohms | - | - | - | - | - | - | - | - | - | - | - | 8.001mm | 8.509mm | 3.9878mm | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0504025.MXEP Littelfuse Inc. | 23 |
| Datasheet | 13 Weeks | - | Through Hole | 3AB, 3AG, 1/4 x 1-1/4 (Axial) | - | PIN WIRE | - | - | - | -55°C~125°C | - | - | 504 | 0.275Diax1.288L 6.99mmx32.72mm | - | - | Active | - | - | EAR99 | - | - | - | - | - | - | - | 420V | 25A | - | - | - | - | CE, UL | 500V | CE, cURus | 6.985mm | - | 6.985mm x 32.72mm | - | - | - | - | Cartridge, Ceramic | 200A AC 400A DC | 25A | 1500 | 0.00395Ohm | ELECTRIC FUSE | - | 3AB | - | - | - | - | - | - | - | - | - | - | - | 32.72mm | - | - | RoHS Compliant | - | - | ||
![]() 0315010.HXP Littelfuse Inc. | 18 |
| Datasheet | 11 Weeks | - | Through Hole | 3AB, 3AG, 1/4 x 1-1/4 (Axial) | NO | PIN WIRE | - | - | - | -55°C~125°C | Bulk | - | 315 | 0.275Diax1.275L 6.99mmx32.39mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 8536.10.00.40 | 32V | 10A | - | - | - | - | - | 32V | UL | 6.985mm | - | 6.985mm x 32.385mm | - | - | - | Slow Blow | Cartridge, Glass | 300A | 10A | 760 | 0.0083Ohm | ELECTRIC FUSE | TIME LAG | - | - | 760 J | - | - | - | - | - | - | - | - | - | 32.385mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 021506.3MXF11P Littelfuse Inc. | 796 |
| Datasheet | 15 Weeks | Holder | Through Hole | Radial Bend Cylinder | - | - | - | - | - | -55°C~125°C | Bulk | - | 215 | 0.205Diax0.787L 5.20mmx20.00mm | - | - | Active | 1 (Unlimited) | Clip | - | 10.8mOhm | - | 125°C | -55°C | - | - | - | - | 6.3A | - | - | - | 6.3A | - | 250V | CCC, CE, CSA, KC, PSE, SEMKO, UL, VDE | - | - | - | - | - | - | Slow Blow | Cartridge, Ceramic | 1.5kA | - | 128.75 | 0.0108Ohms | - | - | - | - | - | - | - | - | - | - | - | - | 19.9898mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0229005.MXP Littelfuse Inc. | 1116 |
| Datasheet | 11 Weeks | Holder, Surface Mount | Holder | 2AG, 5mm x 15mm | - | END CAP | 2 | Glass | - | -55°C~125°C | Bulk | - | 229 | 0.177Diax0.570L 4.50mmx14.48mm | e3 | - | Active | 1 (Unlimited) | Clip | EAR99 | 18.6mOhm | Tin (Sn) | - | - | - | - | - | 125V | - | - | - | - | 5A | CSA; CE; PSE; UL | 125V | CE, CSA, PSE, UL | - | - | 4.5mm x 14.48mm | - | - | - | Slow Blow | Cartridge, Glass | 400A | - | 267 | 0.0186Ohm | ELECTRIC FUSE | TIME LAG | 2AG | 4.5 mm | 267 J | 5A | 14400 s | - | INDICATOR | - | 4.5mm | - | - | - | 14.48mm | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 1206SFF700F/24-2 Littelfuse Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | 1206 (3216 Metric) | YES | WRAPAROUND | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | SFF | 0.126Lx0.063W x 0.043 H 3.20mmx1.60mmx1.10mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 8536.10.00.40 | 24V | 7A | - | - | - | - | UL | - | UL | - | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 45A | 7A | 1.75 | 0.011Ohm | ELECTRIC FUSE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 025101.5MXL Littelfuse Inc. | 560 | - | Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | Axial | - | PIN WIRE | 2 | Ceramic | - | -55°C~125°C | Bulk | - | PICO® II 251 | 0.110Diax0.280L 2.80mmx7.11mm | e3 | no | Active | 1 (Unlimited) | - | EAR99 | 82.3mOhm | Matte Tin (Sn) | - | - | - | - | 8536.10.00.40 | 125V | - | - | - | - | 1.5A | CSA; PSE; QPL; TUV; UL | 125V | CSA, cURus, PSE, TUV | - | - | - | 32V | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | - | 0.587 | 0.0823Ohm | ELECTRIC FUSE | VERY FAST | - | - | - | 1.5A | 14400 s | - | - | Supplemental | 2.413mm | 2.8mm | - | - | - | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0233008.MXP Littelfuse Inc. | 1000 | - | Datasheet | 15 Weeks | - | Holder | 5mm x 20mm | NO | END CAP | - | Glass | - | -55°C~125°C | Bulk | - | 233 | 0.205Diax0.787L 5.20mmx20.00mm | - | - | Active | 1 (Unlimited) | Clip | EAR99 | 8.4mOhm | - | - | - | - | - | - | 125V | - | - | - | - | 8A | CE; CSA; PSE; UL | 125V | CE, CSA, PSE, UL | - | - | 5.2mm x 20mm | - | - | - | Medium Blow | Cartridge, Glass | 10kA | - | 169.435 | 0.0084Ohm | ELECTRIC FUSE | - | - | 5.2 mm | 169 J | 8A | - | - | - | - | - | - | - | - | 20mm | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0451005.MR Littelfuse Inc. | 438 | - | Datasheet | - | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | - | 2 | - | Ceramic | -55°C~125°C | Tape & Reel (TR) | - | NANO²® 451 | 0.240Lx0.106W x 0.106 H 6.10mmx2.69mmx2.69mm | - | no | Obsolete | 1 (Unlimited) | - | EAR99 | 12.5mOhm | - | - | - | - | - | 8536.10.00.40 | 125V | - | - | 2.69mm | - | 5A | - | 125V | CSA, PSE, UL | - | - | - | 125V | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 5.566 | 0.0125Ohm | - | - | - | - | - | 5A | - | - | - | - | - | 2.6924mm | - | - | - | No | No SVHC | Non-RoHS Compliant | - | Contains Lead | ||
![]() 0239.300MXP Littelfuse Inc. | 737 |
| Datasheet | 15 Weeks | - | Holder | 5mm x 20mm | NO | END CAP | 2 | Glass | - | -55°C~125°C | Bulk | - | 239 | 0.205Diax0.787L 5.20mmx20.00mm | - | yes | Active | 1 (Unlimited) | Clip | EAR99 | 2.3Ohm | Nickel (Ni) | - | - | - | - | - | 250V | - | - | - | - | 300mA | CE; CSA; KC; UL | 250V | CE, CSA, KC, UL | - | - | - | - | 300mA | - | Slow Blow | Cartridge, Glass | 35A | - | 0.615 | 2.3Ohm | ELECTRIC FUSE | TIME LAG | - | 5.2 mm | - | 300mA | 14400 s | - | - | Supplemental | 5.2mm | - | - | - | - | No | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0476012.MRSN Littelfuse Inc. | 9 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | NANO²®476 | 0.240Lx0.106W x 0.106 H 6.10mmx2.69mmx2.69mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 125V | 12A | - | - | - | - | - | 125V | cURus | - | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A AC 300A DC | - | 20.635 | 0.006Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 045106.3MR Littelfuse Inc. | 2000 | - | Datasheet | - | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | WRAPAROUND | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | - | NANO²® 451 | 0.240Lx0.106W x 0.106 H 6.10mmx2.69mmx2.69mm | e0 | no | Obsolete | 1 (Unlimited) | - | EAR99 | 9.6mOhm | Tin/Lead (Sn/Pb) | - | - | - | - | 8536.10.00.40 | 125V | - | TAPE AND REEL | 2.69mm | - | 6.3A | CE; CSA; PSE; UL | 125V | CSA, PSE, UL | 6.1mm | - | 6.1mm x 2.69mm x 2.69mm | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 9.17 | 0.0096Ohm | ELECTRIC FUSE | VERY FAST | - | - | 9 J | - | 14400 s | - | - | - | - | 2.6924mm | - | - | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 0324025.MXP Littelfuse Inc. | 10000 | - | Datasheet | 13 Weeks | Through Hole | Through Hole | 3AB, 3AG, 1/4 x 1-1/4 (Axial) | - | PIN WIRE | 2 | Ceramic | - | -55°C~125°C | Bulk | - | 324 | 0.275Diax1.288L 6.99mmx32.72mm | e3 | - | Active | 1 (Unlimited) | Axial | EAR99 | 2.35mOhm | Tin (Sn) | - | - | - | RATED BREAKING CAPACITY AT 75 VDC: 400 A | 8536.10.00.40 | 125V | - | - | - | - | 25A | CE; KC; PSE; UL | 250V | CE, K-MARK, PSE, UL | 6.99mm | - | - | 250V | - | - | Fast Blow | Cartridge, Ceramic | 100A AC 400A DC | - | 1450 | 0.00235Ohm | ELECTRIC FUSE | - | 3AB | 6.985 mm | 1450 J | 25A | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0440005.WRA Littelfuse Inc. | 2676 |
| Datasheet | 17 Weeks | - | Surface Mount | 1206 (3216 Metric) | YES | WRAPAROUND | - | - | - | -55°C~150°C | Tape & Reel (TR) | - | 440A | 0.126Lx0.064W x 0.033 H 3.20mmx1.63mmx0.84mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | PRE ARCING TIME: OPEN WITHIN 5 SEC AT 350% RATED CURRENT | - | - | 5A | TR | - | unknown | - | AEC-Q200; CSA; CUL; UL | 32V | CSA, UR | 3.2mm | 1.63 mm | 3.2mm x 1.63mm x 0.835mm | - | - | - | - | Board Mount (Cartridge Style Excluded) | 50A | 5A | 4.761 | - | ELECTRIC FUSE | - | - | - | 4 J | - | - | 32V | - | - | - | - | - | - | 0.835mm | - | - | ROHS3 Compliant | - | - | ||
![]() 0239.800HXP Littelfuse Inc. | 71 |
| Datasheet | 15 Weeks | Holder, Through Hole | Holder | 5mm x 20mm | - | END CAP | 2 | Glass | - | -55°C~125°C | Bulk | - | 239 | 0.205Diax0.787L 5.20mmx20.00mm | - | yes | Active | 1 (Unlimited) | Clip | EAR99 | 415.5mOhm | Nickel (Ni) | - | - | - | - | - | 250V | - | - | - | - | 800mA | CE; CSA; KC; UL | 250V | CE, CSA, KC, UL | - | - | - | - | - | - | Slow Blow | Cartridge, Glass | 35A | - | 7.565 | 0.4155Ohm | ELECTRIC FUSE | TIME LAG | - | - | 7 J | 800mA | 14400 s | - | - | Supplemental | 5mm | - | - | - | - | No | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0464005.DR Littelfuse Inc. | 100 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | END CAP | - | - | Ceramic | -55°C~125°C | Tape & Reel (TR) | - | NANO²® 464 | 0.476Lx0.177W x 0.177 H 12.10mmx4.50mmx4.50mm | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 11.9mOhm | - | - | - | - | - | 8536.10.00.40 | 250V | - | TAPE AND REEL | 4.5mm | - | 5A | PSE; UMF | 250V | PSE, UMF | 12.1mm | - | 12.1mm x 4.5mm x 4.5mm | 250V | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A | - | 23.6 | 0.0119Ohm | ELECTRIC FUSE | - | - | - | 23 J | 5A | - | - | - | - | - | 4.4958mm | - | - | - | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 229.500 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |