- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Current Rating (Amps)
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Manufacturer
Littelfuse Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Housing Material | Body Material | Terminal Material | Contact Materials | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Color | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Approval Agency | Body Length or Diameter | Case Code (Imperial) | Body Breadth | Physical Dimension | Working Voltage | Number of Circuits | Current | Power Dissipation | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Rated Current | Melting I2t | DC Cold Resistance | Circuit Protection Type | Blow Characteristic | Joule Integral-Nom | Fuse Current | Ambient Temperature Range High | Trip Time or Delay | Rated Voltage(DC) | Rated Breaking Capacity | Fuse Class | Diameter | Height | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0287001.PXCN Littelfuse Inc. | 6000 | - | Datasheet | 9 Weeks | - | Holder, Socket | Holder | Blade, ATO/ATC | - | TAB/BLADE | 2 | Polyamide | - | - | - | -40°C~105°C | Bulk | ATO® | 0.752Lx0.201W x 0.484 H 19.10mmx5.10mmx12.30mm | e3 | - | Active | Not Applicable | - | EAR99 | 123mOhm | Tin (Sn) | Black | - | - | 32V | - | - | 5.1mm | - | 1A | - | 32V | - | UL | 19.1mm | - | - | - | 32V | - | - | - | Fast Blow | Automotive | 1kA | - | 0.4 | 0.123Ohm | ELECTRIC FUSE | - | - | 1A | - | 360000 s | - | - | ATOF | - | 12.2936mm | - | No | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0451001.MRL Littelfuse Inc. | 3352 |
| Datasheet | 15 Weeks | Silver | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | WRAPAROUND | 2 | - | Ceramic | Gold | - | -55°C~125°C | Tape & Reel (TR) | NANO²® 451 | 0.240Lx0.106W x 0.106 H 6.10mmx2.69mmx2.69mm | e4 | no | Active | 1 (Unlimited) | - | EAR99 | 78mOhm | - | - | - | 8536.10.00.40 | 125V | - | TR | 2.69mm | - | 1A | CE; CSA; PSE; UL | 125V | - | CSA, PSE, UL | - | - | - | - | 125V | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.459 | 0.153Ohm | ELECTRIC FUSE | VERY FAST | - | 1A | - | 14400 s | - | - | - | 2.69mm | 2.94mm | - | No | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0287003.PXCN Littelfuse Inc. | 12000 | - | Datasheet | 9 Weeks | - | Holder, Socket | Holder | Blade, ATO/ATC | - | TAB/BLADE | 2 | Polyamide | Nylon | - | - | -40°C~105°C | Bulk | ATO® | 0.752Lx0.201W x 0.484 H 19.10mmx5.10mmx12.30mm | e3 | - | Active | Not Applicable | - | EAR99 | 31.1mOhm | Tin (Sn) | Violet | - | - | 32V | - | - | 5.1mm | - | 3A | - | 32V | - | UL | 19.1mm | - | - | - | 32V | - | - | - | Fast Blow | Automotive | 1kA | - | 7.4 | 0.0311Ohm | ELECTRIC FUSE | - | 7 J | 3A | 105°C | - | - | - | - | - | 18.8mm | - | No | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0297020.WXNV Littelfuse Inc. | 32000 | - | Datasheet | 6 Weeks | - | Holder, Socket | Holder | Blade, Miniature | - | TAB/BLADE | 2 | - | Plastic, Polyamide, Thermoplastic | - | - | -40°C~125°C | Bulk | MINI® 297 | 0.429Lx0.150W x 0.346 H 10.90mmx3.80mmx8.80mm | e4 | - | Active | 1 (Unlimited) | - | EAR99 | 3.21mOhm | Silver (Ag) | Yellow | PRE ARCING TIME: OPEN WITHIN 0.030 SEC AT 600% RATED CURRENT | - | 32V | - | - | 3.8mm | - | 20A | ISO; SAE; UL | 32V | - | - | 10.9mm | - | - | 10.9mm x 3.8mm x 8.8mm | 32V | - | - | - | Fast Blow | Automotive | 1kA | - | 380 | 0.00321Ohm | ELECTRIC FUSE | - | 380 J | 20A | 125°C | 14400 s | - | - | - | - | 8.7884mm | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0297003.WXNV Littelfuse Inc. | 6005 |
| Datasheet | 6 Weeks | - | Holder, Socket | Holder | Blade, Miniature | - | TAB/BLADE | 2 | - | - | - | - | -40°C~125°C | Bulk | MINI® 297 | 0.429Lx0.150W x 0.346 H 10.90mmx3.80mmx8.80mm | e4 | - | Active | 1 (Unlimited) | - | EAR99 | 33.75mOhm | Silver (Ag) | Violet | - | - | 32V | - | - | 3.8mm | - | 3A | UL | 32V | - | - | 10.9mm | - | - | 10.9mm x 3.8mm x 8.8mm | 32V | - | - | - | Fast Blow | Automotive | 1kA | - | 9.4 | 0.03375Ohm | ELECTRIC FUSE | - | - | 3A | - | 14400 s | - | - | - | - | 8.8mm | - | No | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0466005.NR Littelfuse Inc. | 5000 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | END CAP | 2 | Ceramic | - | Copper | - | -55°C~90°C | Tape & Reel (TR) | SlimLine™ 466 | 0.125Lx0.060W x 0.023 H 3.18mmx1.52mmx0.58mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | 11mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8536.10.00.40 | 32V | - | TAPE AND REEL | 1.52mm | - | 5A | CSA; UL | 32V | 3216 | CSA, UL | 3.18mm | 1206 | - | - | 32V | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 1.6 | 0.011Ohm | ELECTRIC FUSE | VERY FAST | 1 J | 5A | - | 14400 s | - | - | - | - | 660μm | - | No | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0287010.PXCN Littelfuse Inc. | 33961 | - | Datasheet | 9 Weeks | - | Holder, Socket | Holder | Blade, ATO/ATC | - | TAB/BLADE | 2 | Polyamide | - | - | - | -40°C~105°C | Bulk | ATO® | 0.752Lx0.201W x 0.484 H 19.10mmx5.10mmx12.30mm | e3 | - | Active | Not Applicable | - | EAR99 | 7.7mOhm | Tin (Sn) | Red | - | - | 32V | - | - | 5.1mm | - | 10A | - | 32V | - | UL | 19.1mm | - | - | - | 32V | - | 10A | - | Fast Blow | Automotive | 1kA | - | 115 | 0.0077Ohm | ELECTRIC FUSE | - | 115 J | 10A | - | 360000 s | - | - | ATOF | - | 12.2936mm | - | No | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0451015.MRL Littelfuse Inc. | 2930 | - | Datasheet | 15 Weeks | - | - | Surface Mount | 2-SMD, Square End Block | YES | WRAPAROUND | - | Ceramic | - | - | - | -55°C~125°C | Tape & Reel (TR) | NANO²® 451 | 0.240Lx0.106W x 0.106 H 6.10mmx2.69mmx2.69mm | e4 | no | Active | 1 (Unlimited) | - | EAR99 | - | Gold (Au) | - | - | 8536.10.00.40 | 65V | - | TR | - | not_compliant | 15A | CE; CSA; UL | 65V | - | CSA, UL | - | - | - | 6.1mm x 2.69mm x 2.69mm | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 97.82 | 0.0037Ohm | ELECTRIC FUSE | VERY FAST | 97 J | 15A | - | 14400 s | - | - | - | 2.69mm | 2.94mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 015406.3DR Littelfuse Inc. | 1396 | - | Datasheet | 15 Weeks | - | Holder, Surface Mount | Holder, Surface Mount | 2-SMD, Square End Block with Holder | - | WRAPAROUND | - | - | Ceramic, Thermoplastic | - | - | -55°C~125°C | Tape & Reel (TR) | OMNI-BLOK® 154 | 0.383Lx0.198W x 0.150 H 9.73mmx5.03mmx3.81mm | e4 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 9.6mOhm | Silver (Ag) | White | - | - | 125V | - | TAPE AND REEL | 5.03mm | not_compliant | 6.3A | CSA; PSE; UL | 125V | - | PSE, UL | 9.73mm | - | - | - | - | 1 | - | 125W | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 9.17 | 0.0096Ohm | ELECTRIC FUSE | - | - | 6.3A | - | - | - | - | - | - | 3.81mm | - | - | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0466002.NR Littelfuse Inc. | 1906 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | END CAP | 2 | Ceramic | Thermoplastic | Copper | - | -55°C~90°C | Tape & Reel (TR) | SlimLine™ 466 | 0.125Lx0.060W x 0.023 H 3.18mmx1.52mmx0.58mm | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 30mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8536.10.00.40 | 63V | - | TAPE AND REEL | 1.52mm | - | 2A | CSA; UL | 63V | 3216 | CSA, UL | 3.18mm | 1206 | - | - | 63V | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.2326 | 0.031Ohm | ELECTRIC FUSE | VERY FAST | - | 2A | - | 14400 s | - | - | - | - | 660μm | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0440.750WRA Littelfuse Inc. | 13410 | - | Datasheet | 17 Weeks | - | - | Surface Mount | 1206 (3216 Metric) | YES | WRAPAROUND | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 440A | 0.126Lx0.064W x 0.033 H 3.20mmx1.63mmx0.84mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | PRE ARCING TIME: OPEN WITHIN 5 SEC AT 350% RATED CURRENT | - | - | 750mA | TR | - | unknown | - | AEC-Q200; CSA; CUL; UL | 63V | - | CSA, UR | 3.2mm | - | 1.63 mm | 3.2mm x 1.63mm x 0.835mm | - | - | - | - | - | Board Mount (Cartridge Style Excluded) | 50A | 0.75A | 0.09312 | - | ELECTRIC FUSE | - | - | - | - | - | 63V | - | - | - | - | 0.835mm | - | - | ROHS3 Compliant | - | - | ||
![]() 0218002.MXP Littelfuse Inc. | 6122 | - | Datasheet | 11 Weeks | Nickel | Holder, Through Hole | Holder | 5mm x 20mm | - | END CAP | 2 | - | Glass | - | Brass | -55°C~125°C | Bulk | 218 | 0.205Diax0.787L 5.20mmx20.00mm | e3 | yes | Active | 1 (Unlimited) | Clip | EAR99 | 29.3mOhm | Tin (Sn) | - | - | - | 250V | - | - | - | - | 2A | CCC; CE; CSA; IEC; KC; PSE; SEMKO; UL; VDE | 250V | - | CCC, CE, CSA, K-MARK, PSE, SEMKO, UL, VDE | - | - | - | - | 250V | - | - | 1.6W | Slow Blow | Cartridge, Glass | 35A | - | 14.45 | 0.0293Ohm | ELECTRIC FUSE | TIME LAG | 14 J | 2A | - | - | - | - | Supplemental | 5mm | 5.3mm | - | No | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0287005.PXCN Littelfuse Inc. | 10606 | - | Datasheet | 9 Weeks | - | Holder, Socket | Holder | Blade, ATO/ATC | - | TAB/BLADE | 2 | Polyamide | Thermoplastic | - | - | -40°C~105°C | Bulk | ATO® | 0.752Lx0.201W x 0.484 H 19.10mmx5.10mmx12.30mm | e3 | - | Active | Not Applicable | - | EAR99 | 17.85mOhm | Tin (Sn) | Tan | - | 8536.10.00.40 | 32V | - | - | 5.1mm | - | 5A | - | 32V | - | UL | 19.1mm | - | - | - | 32V | - | 5A | - | Fast Blow | Automotive | 1kA | - | 26 | 0.01785Ohm | ELECTRIC FUSE | - | 26 J | 5A | 105°C | - | - | - | - | - | 12.2936mm | - | No | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0287015.PXCN Littelfuse Inc. | 47700 | - | Datasheet | 9 Weeks | - | Holder, Socket | Holder | Blade, ATO/ATC | - | TAB/BLADE | 2 | Polyamide | Nylon | - | - | -40°C~105°C | Bulk | ATOF® | 0.752Lx0.201W x 0.484 H 19.10mmx5.10mmx12.30mm | e3 | - | Active | Not Applicable | - | EAR99 | 4.8mOhm | Tin (Sn) | Blue | - | - | 32V | - | - | 5.1mm | - | 15A | CUL; UL | 32V | - | CSA, UL | 19.1mm | - | - | - | 32V | - | 15A | - | - | Automotive | - | - | 340 | 0.0048Ohm | ELECTRIC FUSE | - | 340 J | 15A | 105°C | - | - | 1000 A | - | - | 12.2936mm | - | No | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0452005.MRL Littelfuse Inc. | 1833 | - | Datasheet | 15 Weeks | Gold | PCB, Surface Mount | Surface Mount | 2-SMD, Square End Block | - | WRAPAROUND | 2 | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | NANO²® 452 | 0.240Lx0.106W x 0.106 H 6.10mmx2.69mmx2.69mm | e4 | no | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 13.6mOhm | - | - | - | 8536.10.00.40 | 125V | - | TR | 2.69mm | - | 5A | CSA; PSE; UL | 125V | - | CSA, PSE, UR | - | - | - | - | - | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 53.72 | 0.0136Ohm | ELECTRIC FUSE | - | 53 J | 5A | - | 14400 s | - | - | - | 2.69mm | 2.94mm | - | No | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 029707.5WXNV Littelfuse Inc. | 26000 | - | Datasheet | 6 Weeks | - | Holder, Socket | Holder | Blade, Miniature | - | TAB/BLADE | 2 | - | - | - | - | -40°C~125°C | Bulk | MINI® 297 | 0.429Lx0.150W x 0.346 H 10.90mmx3.80mmx8.80mm | e4 | - | Active | 1 (Unlimited) | - | EAR99 | 10.85mOhm | Silver (Ag) | Brown | - | - | 32V | - | - | 3.8mm | - | 7.5A | UL | 32V | - | UL, UR | 10.9mm | - | - | 10.9mm x 3.8mm x 8.8mm | 32V | - | - | - | Fast Blow | Automotive | 1kA | - | 68 | 0.01085Ohm | ELECTRIC FUSE | - | 68 J | 7.5A | - | 14400 s | - | - | - | - | 8.7884mm | - | No | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0451005.MRL Littelfuse Inc. | 5934 | - | Datasheet | 15 Weeks | Silver | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | WRAPAROUND | 2 | - | Ceramic | Gold | - | -55°C~125°C | Tape & Reel (TR) | NANO²® 451 | 0.240Lx0.106W x 0.106 H 6.10mmx2.69mmx2.69mm | e4 | no | Active | 1 (Unlimited) | - | EAR99 | 12.5mOhm | - | - | - | 8536.10.00.40 | 125V | - | TR | 2.69mm | - | 5A | CE; CSA; PSE; UL | 125V | - | CSA, PSE, UL | - | - | - | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 5.566 | 0.0125Ohm | ELECTRIC FUSE | VERY FAST | 5 J | 5A | - | 14400 s | - | - | - | 2.69mm | 2.94mm | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0459002.UR Littelfuse Inc. | 381 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | 2 | - | Thermoplastic | - | - | -55°C~125°C | Tape & Reel (TR) | PICO® 459 | 0.285Lx0.170W x 0.120 H 7.24mmx4.32mmx3.05mm | e3 | no | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 46.8mOhm | Matte Tin (Sn) | White | - | 8536.10.00.40 | 125V | - | TAPE AND REEL | 4.32mm | - | 2A | CSA; UL | 125V | - | CSA, UL | - | - | - | - | 125V | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | - | 0.421 | 0.0468Ohm | ELECTRIC FUSE | VERY FAST | - | 2A | - | 14400 s | - | - | - | - | 3.048mm | - | No | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0297002.WXNV Littelfuse Inc. | 48000 | - | Datasheet | 6 Weeks | - | Holder, Socket | Holder | Blade, Miniature | - | TAB/BLADE | 2 | - | Polyamide | - | - | -40°C~125°C | Bulk | MINI® 297 | 0.429Lx0.150W x 0.346 H 10.90mmx3.80mmx8.80mm | e4 | - | Active | 1 (Unlimited) | - | EAR99 | 55.6mOhm | Silver (Ag) | Gray | - | - | 32V | - | - | 3.8mm | - | 2A | UL | 32V | - | - | 10.9mm | - | - | 10.9mm x 3.8mm x 8.8mm | 32V | - | - | - | Fast Blow | Automotive | 1kA | - | 2.8 | 0.0556Ohm | ELECTRIC FUSE | - | - | 2A | 125°C | 14400 s | - | - | - | - | 3.8mm | - | No | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0452002.MRL Littelfuse Inc. | 47000 | - | Datasheet | 15 Weeks | Gold | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | WRAPAROUND | 2 | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | NANO²® 452 | 0.240Lx0.106W x 0.106 H 6.10mmx2.69mmx2.69mm | e4 | no | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 62.5mOhm | - | - | - | 8536.10.00.40 | 125V | - | TR | 2.69mm | - | 2A | CSA; PSE; UL | 125V | - | CSA, PSE, UR | - | - | - | - | 125V | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 8.2 | 0.0625Ohm | ELECTRIC FUSE | - | 8 J | 2A | - | 14400 s | - | - | - | 2.69mm | 2.94mm | - | No | Unknown | ROHS3 Compliant | - | Lead Free |