- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Current Rating (Amps)
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Manufacturer
Littelfuse Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Housing Material | Body Material | Contact Materials | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Color | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Lead Length | Working Voltage | Current | Power Dissipation | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Rated Current | Melting I2t | DC Cold Resistance | Circuit Protection Type | Blow Characteristic | Fuse Size | Outside Diameter | Joule Integral-Nom | Fuse Current | Trip Time or Delay | Rated Voltage(DC) | Built-in Feature | Fuse Class | Pre-arcing Rating | Diameter | Height | Length | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0209.375MXEP Littelfuse Inc. | 40 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | 2AG, 5mm x 15mm (Axial) | - | PIN WIRE | - | - | - | - | -55°C~125°C | Bulk | - | 209 | 0.185Diax0.570L 4.70mmx14.48mm | e3 | - | Active | 1 (Unlimited) | Axial | EAR99 | 1.17Ohm | Tin (Sn) | - | - | 8536.10.00.40 | - | - | - | - | unknown | 375mA | CE; UL | 350V | CE, cULus | 4.7mm | - | 4.7mm x 14.48mm | - | - | - | - | Slow Blow | Cartridge, Glass | 100A | - | 0.58 | 1.17Ohm | ELECTRIC FUSE | TIME LAG | 2AG | - | - | - | 14400 s | - | - | - | - | - | - | - | 14.48mm | - | - | ROHS3 Compliant | - | - | ||
![]() 0459.750ER Littelfuse Inc. | 32 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | - | Thermoplastic | - | - | -55°C~125°C | Tape & Reel (TR) | - | PICO® 459 | 0.285Lx0.170W x 0.120 H 7.24mmx4.32mmx3.05mm | e3 | no | Active | 1 (Unlimited) | - | EAR99 | 175mOhm | Tin (Sn) | White | - | 8536.10.00.40 | 125V | - | TAPE AND REEL | 4.32mm | unknown | 750mA | CSA; UL | 125V | CSA, UL | 7.24mm | - | 7.24mm x 4.32mm x 3.05mm | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | - | 0.155 | 0.175Ohm | ELECTRIC FUSE | VERY FAST | - | - | - | - | 14400 s | - | - | - | 0.15 A2/s | - | 3.05mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0617001.MXP Littelfuse Inc. | 5464 |
| Datasheet | 15 Weeks | - | Holder | Holder | 5mm x 20mm | - | - | - | - | - | - | -55°C~125°C | Bulk | - | 617 | 0.205Diax0.787L 5.20mmx20.00mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1A | - | - | - | 1A | - | 250V | CCC, CE, CSA, UR. VDE | - | - | - | - | - | - | - | Fast Blow | Cartridge, Glass | 35A | - | 1.045 | 0.0964Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.9898mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 047601.6MRSN Littelfuse Inc. | 32 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | NANO²®476 | 0.240Lx0.106W x 0.106 H 6.10mmx2.69mmx2.69mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 125V | 1.6A | TAPE AND REEL | - | - | - | UL | 250V | cURus | 6.1mm | 2.69 mm | 6.1mm x 2.69mm x 2.69mm | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A AC 300A DC | 1.6A | 0.62 | 0.0825Ohm | ELECTRIC FUSE | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.69mm | - | - | ROHS3 Compliant | - | - | ||
![]() 0451012.MR Littelfuse Inc. | 355 | - | Datasheet | - | - | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | WRAPAROUND | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | - | NANO²® 451 | 0.240Lx0.106W x 0.106 H 6.10mmx2.69mmx2.69mm | e0 | no | Obsolete | 1 (Unlimited) | - | EAR99 | 4.9mOhm | Tin/Lead (Sn/Pb) | - | - | 8536.10.00.40 | 65V | - | TAPE AND REEL | 2.69mm | - | 12A | CE; CSA; UL | 65V | CSA, UL | 6.1mm | - | 6.1mm x 2.69mm x 2.69mm | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 47.97 | 0.0049Ohm | ELECTRIC FUSE | VERY FAST | - | - | 47 J | - | 14400 s | - | - | - | - | - | 2.6924mm | - | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 37308000430 Littelfuse Inc. | 40 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | - | Thermoplastic | - | - | -40°C~85°C | Bulk | 2010 | TR5® 373 | 0.335Dia x 0.315 H 8.50mmx8.00mm | e3 | - | Active | 1 (Unlimited) | Radial | EAR99 | 97mOhm | Tin (Sn) | - | - | 8536.10.00.40 | - | - | - | - | unknown | 800mA | CSA; UL | 250V | CSA, cULus | 8.5mm | - | 8.5mm x 8mm | - | - | - | 160mW | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.069 | 0.097Ohm | ELECTRIC FUSE | - | TE5 | - | - | - | - | - | - | - | - | - | 8.001mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0297002.U Littelfuse Inc. | 6 |
| Datasheet | 7 Weeks | - | Holder, Socket | Holder | Blade, Miniature | - | TAB/BLADE | - | Polyamide | - | - | -40°C~125°C | Bulk | - | MINI® 297 | 0.429Lx0.150W x 0.346 H 10.90mmx3.80mmx8.80mm | e4 | - | Active | 1 (Unlimited) | - | EAR99 | 5.56mOhm | Silver (Ag) | Gray | - | - | 32V | - | - | 3.8mm | - | 2A | - | - | SAE, UL | 10.9mm | - | 10.9mm x 3.8mm x 8.8mm | - | - | - | - | Fast Blow | Automotive | 1kA | - | 2.8 | 0.00556Ohm | ELECTRIC FUSE | - | - | - | - | - | 14400 s | - | - | - | - | - | 8.7884mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 39101250000 Littelfuse Inc. | 40 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Radial, Box | - | PIN WIRE | - | - | - | - | -40°C~85°C | Tape & Box (TB) | 2006 | TE5® 391 | 0.335Lx0.157W x 0.315 H 8.50mmx4.00mmx8.00mm | - | - | Active | 1 (Unlimited) | Radial | EAR99 | 3.4Ohm | - | Brown | - | 8536.10.00.40 | 65V | - | AMMO PACK; TAPE AND REEL | - | unknown | 125mA | UL | 65V | cULus | 8.5mm | - | 8.5mm x 4mm x 8mm | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.005 | 3.4Ohm | ELECTRIC FUSE | - | TE5 | - | - | - | - | - | - | - | - | - | 4mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 37001600410 Littelfuse Inc. | 225 |
| Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | - | - | - | Copper | -40°C~85°C | Bulk | 2011 | TR5® 370 | 0.335Dia x 0.315 H 8.50mmx8.00mm | e3 | - | Active | Not Applicable | Radial | EAR99 | - | - | Brown | - | 8536.10.00.40 | 250V | - | - | - | - | 160mA | CCC; SEMKO; UL; VDE | 250V | CCC, cURus, SEMKO, VDE | - | - | 8.5mm x 8mm | - | 250V | - | 165mW | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.014 | - | ELECTRIC FUSE | - | TR5 | - | - | 160mA | - | - | - | - | - | 8.5mm | 8.001mm | - | - | - | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 022903.5HXP Littelfuse Inc. | 127 | - | Datasheet | 11 Weeks | - | - | Holder | 2AG, 5mm x 15mm | NO | END CAP | - | Glass | - | - | -55°C~125°C | Bulk | - | 229 | 0.177Diax0.570L 4.50mmx14.48mm | e3 | yes | Active | 1 (Unlimited) | Clip | EAR99 | 31mOhm | Tin (Sn) | - | - | - | 125V | - | - | - | unknown | 3.5A | CE; CSA; PSE; UL | 250V | CE, CSA, PSE, UL | - | - | 4.5mm x 14.48mm | - | 250V | - | - | Slow Blow | Cartridge, Glass | 100A AC 10kA DC | - | 110 | 0.0312Ohm | ELECTRIC FUSE | TIME LAG | 2AG | - | 110 J | 3.5A | 14400 s | - | INDICATOR | - | - | 4.5mm | - | - | 14.48mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0440008.WRA Littelfuse Inc. | 2992 |
| Datasheet | 17 Weeks | - | - | Surface Mount | 1206 (3216 Metric) | YES | WRAPAROUND | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | - | 440A | 0.126Lx0.064W x 0.033 H 3.20mmx1.63mmx0.84mm | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | - | PRE ARCING TIME: OPEN WITHIN 5 SEC AT 350% RATED CURRENT | 8536.10.00.40 | - | 8A | TR | - | - | - | AEC-Q200; CSA; CUL; UL | 32V | CSA, UR | 3.2mm | 1.63 mm | 3.2mm x 1.63mm x 0.835mm | - | - | - | - | - | Board Mount (Cartridge Style Excluded) | 50A | 8A | 12.95 | - | ELECTRIC FUSE | - | - | - | 12 J | - | - | 32V | - | - | - | - | - | - | 0.835mm | - | - | ROHS3 Compliant | - | - | ||
![]() 0216010.MRET1P Littelfuse Inc. | 999 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | 5mm x 20mm (Axial) | - | PIN WIRE | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | - | 216 | 0.228Diax0.886L 5.80mmx22.50mm | e3 | yes | Active | 1 (Unlimited) | Clip | EAR99 | 7.9mOhm | Tin (Sn) | - | - | 8536.10.00.40 | 250V | - | TAPE AND REEL | - | - | 10A | CE; CSA; IEC; KC; PSE; SEMKO; UL | 250V | CE, CSA, ICC, PSE, SEMKO, TUV, UR | 5.8mm | - | 5.8mm x 22.5mm | - | - | - | 4W | Fast Blow | Cartridge, Ceramic | 1.5kA | - | 154.34 | 0.0079Ohm | ELECTRIC FUSE | - | 5x20mm | - | 154 J | - | - | - | - | - | - | - | - | - | 22.5mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 37201600431 Littelfuse Inc. | 123 | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | - | - | - | - | -40°C~85°C | Bulk | 2005 | TR5® 372 | 0.335Dia x 0.315 H 8.50mmx8.00mm | e3 | - | Active | Not Applicable | Radial | EAR99 | 778mOhm | Matte Tin (Sn) | - | - | 8536.10.00.40 | - | - | - | - | - | 160mA | CCC; KTL; SEMKO; UL; VDE | 250V | CCC, cURus, SEMKO, VDE | - | - | 8.5mm x 8mm | 4.3mm | - | - | 130mW | Slow Blow | Board Mount (Cartridge Style Excluded) | 35A | - | 0.1792 | 0.778Ohm | ELECTRIC FUSE | TIME LAG | TR5 | - | - | 160mA | - | - | - | - | 0.14 A2/s | 8.5mm | 8.001mm | - | - | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0449.750MR Littelfuse Inc. | 940 | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | - | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | - | NANO²® 449 | 0.240Lx0.106W x 0.106 H 6.10mmx2.69mmx2.69mm | e4 | - | Active | 1 (Unlimited) | - | EAR99 | 408mOhm | Gold (Au) | - | - | - | 125V | - | TAPE AND REEL | 2.69mm | - | 750mA | CSA; UL | 125V | cULus | 6.1mm | - | 6.1mm x 2.69mm x 2.69mm | - | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.847 | 0.408Ohm | ELECTRIC FUSE | TIME LAG | - | - | - | 750mA | 14400 s | - | - | - | 0.84 A2/s | - | 2.6924mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 0313.600MXP Littelfuse Inc. | 997 | - | Datasheet | 11 Weeks | Nickel | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | - | Glass | - | Brass | -55°C~125°C | Bulk | - | 313 | 0.250Diax1.250L 6.35mmx31.75mm | e3 | - | Active | 1 (Unlimited) | Clip | EAR99 | 912mOhm | Tin (Sn) | - | - | - | 250V | - | - | - | - | 600mA | CE; CSA; UL | 250V | CE, CSA, UL | - | - | 31.75mm x 6.35mm | - | - | 600mA | 267mW | Slow Blow | Cartridge, Glass | 35A | - | 4 | 0.912Ohm | ELECTRIC FUSE | TIME LAG | 3AG | 6.35 mm | 4 J | 600mA | - | - | - | Supplemental | - | 6.35mm | - | - | - | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 022901.5HXP Littelfuse Inc. | 100 | - | Datasheet | 11 Weeks | - | Clip, Holder, Surface Mount | Holder | 2AG, 5mm x 15mm | - | END CAP | 2 | - | Glass | - | -55°C~125°C | Bulk | - | 229 | 0.177Diax0.570L 4.50mmx14.48mm | e3 | yes | Active | 1 (Unlimited) | Clip | EAR99 | 107mOhm | Tin (Sn) | - | - | - | 125V | - | - | - | - | 1.5A | CE; CSA; PSE; UL | 250V | CE, CSA, PSE, UL | - | - | 4.5mm x 14.48mm | - | 250V | - | - | Slow Blow | Cartridge, Glass | 35A AC 10kA DC | - | 15 | 0.1077Ohm | ELECTRIC FUSE | TIME LAG | - | - | 15 J | 1.5A | - | - | INDICATOR | - | - | 4.5mm | - | - | 14.48mm | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 031301.2HXP Littelfuse Inc. | 51 |
| Datasheet | 11 Weeks | - | Holder, Surface Mount | Holder | 3AB, 3AG, 1/4 x 1-1/4 | - | END CAP | 2 | Glass | - | - | -55°C~125°C | Bulk | - | 313 | 0.250Diax1.250L 6.35mmx31.75mm | e3 | yes | Active | 1 (Unlimited) | Clip | EAR99 | 6.4mOhm | Tin (Sn) | - | - | - | 250V | - | - | - | - | 1.2A | CE; CSA; PSE; UL | 250V | CE, CSA, PSE, UL | - | - | 6.35mm x 31.75mm | - | - | - | - | Slow Blow | Cartridge, Glass | 100A | - | 21.5 | 0.278Ohm | ELECTRIC FUSE | TIME LAG | 3AG | - | 21 J | 1.2A | 14400 s | - | - | Supplemental | - | 6.35mm | - | - | 31.75mm | No | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0473.750YRT1L Littelfuse Inc. | 8000 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | Axial | - | PIN WIRE | - | Epoxy Coated | - | - | -55°C~125°C | Tape & Reel (TR) | - | PICO® II 473 | 0.135Diax0.280L 3.43mmx7.11mm | e3 | no | Active | 1 (Unlimited) | - | EAR99 | 460mOhm | Tin (Sn) | - | - | 8536.10.00.40 | 125V | - | TAPE AND REEL | - | unknown | 750mA | CSA; UL | 125V | CSA, UR | - | - | 3.43mm x 7.11mm | - | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.76 | 0.46Ohm | ELECTRIC FUSE | TIME LAG | - | - | - | - | - | - | - | - | - | 3.17mm | - | - | 7.11mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0452.500MRL Littelfuse Inc. | 1000 | - | Datasheet | 15 Weeks | Gold | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | WRAPAROUND | 2 | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | - | NANO²® 452 | 0.240Lx0.106W x 0.106 H 6.10mmx2.69mmx2.69mm | e4 | no | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 700mOhm | - | - | - | 8536.10.00.40 | 125V | - | TAPE AND REEL | 2.69mm | - | 500mA | CSA; UL | 125V | CSA, UR | - | - | - | - | 125V | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.24 | 0.7Ohm | ELECTRIC FUSE | - | - | - | - | 500mA | 14400 s | - | - | - | - | 2.69mm | 2.94mm | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0215001.HXP Littelfuse Inc. | 22850 | - | Datasheet | 15 Weeks | - | Holder, Through Hole | Holder | 5mm x 20mm | - | END CAP | 2 | - | Ceramic | - | -55°C~125°C | Bulk | - | 215 | 0.205Diax0.787L 5.20mmx20.00mm | - | yes | Active | 1 (Unlimited) | Clip | EAR99 | 111mOhm | Nickel (Ni) | - | PRE ARCING TIME: OPEN WITHIN .010 SEC AT 1000% RATED CURRENT | - | 250V | - | - | - | - | 1A | BSI; CCC; CE; CSA; IEC; KC; PSE; SEMKO; UL; VDE | 250V | CCC, CE, CSA, KC, PSE, SEMKO, UL, VDE | - | - | - | - | - | - | - | Slow Blow | Cartridge, Ceramic | 1.5kA | - | 1.52 | 0.1515Ohm | ELECTRIC FUSE | TIME LAG | - | - | 1 J | 1A | - | - | - | Supplemental | - | 5mm | - | - | - | No | Unknown | ROHS3 Compliant | - | Lead Free |