- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Current Rating (Amps)
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Manufacturer
Littelfuse Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Housing Material | Body Material | Contact Materials | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Working Voltage | Number of Circuits | Current | Power Dissipation | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Melting I2t | DC Cold Resistance | Circuit Protection Type | Blow Characteristic | Fuse Size | Joule Integral-Nom | Fuse Current | Trip Time or Delay | Fuse Class | Pre-arcing Rating | Diameter | Height | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0229.500VXSP Littelfuse Inc. | 40 |
| Datasheet | 11 Weeks | - | - | Holder | 2AG, 5mm x 15mm | NO | END CAP | - | - | - | - | -55°C~125°C | Bulk | - | 229 | 0.177Diax0.570L 4.50mmx14.48mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | 693.5mOhm | Matte Tin (Sn) | - | - | - | - | 125V | - | - | - | unknown | 500mA | CE; CSA; UL | 250V | CE, CSA, UL | 4.5mm | - | 4.5mm x 14.48mm | - | - | - | - | Slow Blow | Cartridge, Glass | 35A AC 10kA DC | 1.16 | 0.6935Ohm | ELECTRIC FUSE | TIME LAG | - | 1 J | - | - | - | - | - | - | 14.48mm | - | - | ROHS3 Compliant | - | - | ||
![]() 031301.6HXP Littelfuse Inc. | 134 | - | Datasheet | 11 Weeks | - | Clip, Holder | Holder | 3AB, 3AG, 1/4 x 1-1/4 | - | END CAP | - | - | Glass | - | -55°C~125°C | Bulk | - | 313 | 0.250Diax1.250L 6.35mmx31.75mm | e3 | yes | Active | 1 (Unlimited) | Clip | EAR99 | 170mOhm | Tin (Sn) | - | - | - | - | 250V | - | - | - | - | 1.6A | CE; CSA; PSE; UL | 250V | CE, CSA, PSE, UL | - | - | 6.35mm x 31.75mm | 250V | - | - | - | Slow Blow | Cartridge, Glass | 100A | 49.6 | 0.171Ohm | ELECTRIC FUSE | TIME LAG | 3AG | 49 J | 1.6A | 14400 s | Supplemental | - | 6.35mm | - | 31.75mm | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0202005.H Littelfuse Inc. | 125 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | 2-DIP (0.400, 10.16mm) | - | PIN WIRE | - | Thermoplastic | - | - | -55°C~125°C | Tube | - | FLAT-PAK® 202 | 0.372Lx0.250W x 0.165 H 9.45mmx6.35mmx4.19mm | e0 | - | Active | Not Applicable | Radial | EAR99 | 17.4mOhm | TIN LEAD | - | - | - | 8536.10.00.40 | 250V | - | - | 6.35mm | unknown | 5A | CSA; UL | 250V | CSA, UL | 9.45mm | - | 9.45mm x 6.35mm x 4.19mm | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 4.68 | 0.0174Ohm | ELECTRIC FUSE | - | - | 4 J | - | 14400 s | - | - | - | 4.191mm | - | - | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 0298200.TXN Littelfuse Inc. | 22 |
| Datasheet | 7 Weeks | - | Bolt | Bolt Mount | Auto Link | - | TAB/BLADE | - | - | - | - | -40°C~125°C | Bulk | - | MEGA® | 1.149Lx0.750W x 0.390 H 29.20mmx19.05mmx9.90mm | - | yes | Active | Not Applicable | - | EAR99 | 257μOhm | - | - | - | Blue | - | 32V | - | - | 19.05mm | unknown | 200A | - | - | - | 29.21mm | - | 29.21mm x 19.05mm x 10.67mm | - | - | - | - | Slow Blow | Automotive | 2kA | 204000 | 0.000257Ohm | ELECTRIC FUSE | - | - | 204000 J | - | - | - | - | - | 10.67mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0154.100DR Littelfuse Inc. | 22850 | - | Datasheet | 11 Weeks | - | Holder, Surface Mount | Holder, Surface Mount | 2-SMD, Square End Block with Holder | - | WRAPAROUND | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | OMNI-BLOK® 154 | 0.383Lx0.198W x 0.150 H 9.73mmx5.03mmx3.81mm | e4 | - | Active | 1 (Unlimited) | - | EAR99 | 3.1Ohm | Silver (Ag) | - | - | White | - | 125V | TAPE AND REEL | - | 5.03mm | unknown | 100mA | - | 125V | UL | 9.73mm | - | - | - | 1 | - | 125W | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.00138 | 3.1Ohm | ELECTRIC FUSE | - | - | - | - | - | - | - | - | 3.81mm | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0215010.HXP Littelfuse Inc. | 100 | - | Datasheet | 15 Weeks | - | Holder, Surface Mount | Holder | 5mm x 20mm | - | END CAP | 2 | - | Ceramic | - | -55°C~125°C | Bulk | - | 215 | 0.205Diax0.787L 5.20mmx20.00mm | - | yes | Active | 1 (Unlimited) | Clip | EAR99 | 6.6mOhm | Nickel (Ni) | - | - | - | - | 250V | - | - | - | - | 10A | BSI, CE, CSA, PSE, UL, VDE | 250V | CE, CSA, KC, PSE, SEMKO, UL, VDE | - | - | - | 250V | - | - | 4W | Slow Blow | Cartridge, Ceramic | 1.5kA | 333.565 | 0.0066Ohm | ELECTRIC FUSE | TIME LAG | - | - | 10A | - | Supplemental | - | 5mm | - | - | No | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0218001.MXP Littelfuse Inc. | 3732 | - | Datasheet | 15 Weeks | Nickel | Holder, Through Hole | Holder | 5mm x 20mm | - | END CAP | 2 | - | Glass | Brass | -55°C~125°C | Bulk | - | 218 | 0.205Diax0.787L 5.20mmx20.00mm | - | yes | Active | 1 (Unlimited) | Clip | EAR99 | 61.3mOhm | - | - | - | - | - | 250V | - | - | - | - | 1A | CCC; CE; CSA; IEC; KC; PSE; SEMKO; UL; VDE | 250V | CCC, CE, CSA, K-MARK, PSE, SEMKO, UL, VDE | - | - | - | 250V | - | - | 1.6W | Slow Blow | Cartridge, Glass | 35A | 6.73 | 0.0613Ohm | ELECTRIC FUSE | TIME LAG | - | 6 J | 1A | - | Supplemental | - | 5mm | - | - | No | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0217002.TXP Littelfuse Inc. | 1014 |
| Datasheet | 15 Weeks | - | - | Holder | 5mm x 20mm | NO | END CAP | - | Glass | - | - | -55°C~125°C | Bulk | - | 217 | 0.205Diax0.787L 5.20mmx20.00mm | e3 | yes | Active | 1 (Unlimited) | Clip | EAR99 | 41.6mOhm | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | 2A | CCC; CE; CSA; IEC; KC; PSE; SEMKO; UL; VDE | 250V | BSI, CE, CCC, CSA, KC, PSE, SEMKO, UR, VDE | 5.2mm | - | 5.2mm x 20mm | - | - | - | 1.6W | Fast Blow | Cartridge, Glass | 35A | 5.73 | 0.0416Ohm | ELECTRIC FUSE | - | - | 5 J | 2A | - | - | - | - | - | 20mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 02200007MXP Littelfuse Inc. | 200 |
| Datasheet | 15 Weeks | - | Holder, PCB, Through Hole | Through Hole | 2AG, 5mm x 15mm (Axial) | - | PIN WIRE | - | - | Glass | - | -55°C~125°C | Bulk | 2006 | 220 | 0.177Diax0.571L 4.50mmx14.50mm | e3 | - | Active | 1 (Unlimited) | Axial | EAR99 | 31.7mOhm | Tin (Sn) | - | - | - | 8536.10.00.40 | 350V | - | - | - | unknown | 3A | CE; CSA; PSE; UL | 350V | CE, CSA, PSE, UL | - | - | 4.5mm x 14.48mm | 350V | - | - | - | Slow Blow | Cartridge, Glass | 60A | 4.62 | 0.0317Ohm | ELECTRIC FUSE | - | 2AG | 4 J | 3A | 14400 s | Supplemental | - | 4.7mm | - | 14.48mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0322030.HXP Littelfuse Inc. | 127 |
| Datasheet | 11 Weeks | - | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | - | Ceramic | - | - | -55°C~125°C | Bulk | - | 322 | 0.250Diax1.250L 6.35mmx31.75mm | - | yes | Active | 1 (Unlimited) | Clip | EAR99 | 2.3mOhm | Nickel (Ni) | - | - | - | - | 65V | - | - | - | unknown | 30A | CE; UL | 65V | CE, UL | - | - | 6.35mm x 31.75mm | - | - | 30A | - | Fast Blow | Cartridge, Ceramic | 200A AC 1kA DC | 540 | 0.0023Ohm | ELECTRIC FUSE | VERY FAST | 3AB | 540 J | - | 14400 s | - | - | 6.35mm | - | 31.75mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0877002.MRET1P Littelfuse Inc. | 10000 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | Cartridge, Non-Standard (Axial) | - | PIN WIRE | - | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | - | 877 | 0.142Diax0.394L 3.60mmx10.00mm | - | - | Active | 1 (Unlimited) | Axial | EAR99 | 35mOhm | - | - | - | - | - | - | - | - | - | unknown | 2A | UL; VDE | 250V | cULus, VDE | 3.6mm | - | 3.6mm x 10mm | 250V | - | - | 450mW | Slow Blow | Cartridge, Ceramic | 35A | 24.6 | 0.035Ohm | ELECTRIC FUSE | TIME LAG | - | - | - | - | - | - | - | - | 10mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0287003.PXS Littelfuse Inc. | 11 |
| Datasheet | 9 Weeks | - | - | Holder | Blade, ATO/ATC | - | - | - | - | - | - | -40°C~125°C | Bulk | - | ATOF® | 0.752Lx0.201W x 0.484 H 19.10mmx5.10mmx12.30mm | e3 | - | Active | Not Applicable | - | EAR99 | 31.1Ohm | Tin (Sn) | - | - | Purple | - | 32V | - | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | - | Automotive | 1kA | 7.4 | 31.1Ohm | ELECTRIC FUSE | - | - | - | - | - | - | - | - | 12.2936mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0235004.MXP Littelfuse Inc. | 435 | - | Datasheet | 9 Weeks | - | - | Holder | 5mm x 20mm | NO | END CAP | - | Glass | - | - | -55°C~125°C | Bulk | - | 235 | 0.205Diax0.787L 5.20mmx20.00mm | e3 | yes | Active | 1 (Unlimited) | Clip | EAR99 | 24.6mOhm | Tin (Sn) | - | - | - | - | 125V | - | - | - | - | 4A | CE; CSA; KC; PSE; UL | 125V | CE, CSA, KC, PSE, UL | - | - | 20mm x 5.2mm | - | - | 4A | 2.2W | Fast Blow | Cartridge, Glass | 10kA | 17.14 | 0.0246Ohm | ELECTRIC FUSE | - | - | 17 J | - | - | - | - | 5.2mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0452.375MR Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | WRAPAROUND | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | NANO²® 452 | 0.240Lx0.106W x 0.106 H 6.10mmx2.69mmx2.69mm | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | 1.2Ohm | Gold (Au) | - | - | - | 8536.10.00.40 | 125V | TAPE AND REEL | - | - | unknown | 375mA | CSA; UL | 125V | CSA, UR | 6.1mm | - | 6.1mm x 2.69mm x 2.69mm | - | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.101 | 1.2Ohm | ELECTRIC FUSE | TIME LAG | - | - | - | 14400 s | - | 0.1 A2/s | - | 2.69mm | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 37000630410 Littelfuse Inc. | 141 |
| Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | 2 | - | Polyamide, Thermoplastic | Copper | -40°C~85°C | Bulk | 2009 | TR5® 370 | 0.335Dia x 0.315 H 8.50mmx8.00mm | e3 | - | Active | 1 (Unlimited) | Radial | EAR99 | - | - | - | - | Brown | 8536.10.00.40 | 250V | - | - | - | - | 63mA | CCC; SEMKO; UL; VDE | 250V | CCC, cURus, SEMKO, VDE | - | - | 8.5mm x 8mm | - | - | - | 100mW | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.0005 | - | ELECTRIC FUSE | - | TR5 | - | 63mA | - | - | - | 8.5mm | 8.001mm | - | No | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0218002.HXP Littelfuse Inc. | 500 | - | Datasheet | 9 Weeks | Nickel | Clip, Holder, Through Hole | Holder | 5mm x 20mm | - | END CAP | 2 | - | Glass | Brass | -55°C~125°C | Bulk | - | 218 | 0.205Diax0.787L 5.20mmx20.00mm | - | yes | Active | 1 (Unlimited) | Clip | EAR99 | 29mOhm | - | - | - | - | - | 250V | - | 1.6W | - | - | 2A | CCC; CE; CSA; IEC; KC; PSE; SEMKO; UL; VDE | 250V | CCC, CE, CSA, K-MARK, PSE, SEMKO, UL, VDE | - | - | - | 250V | - | - | 1.6W | Slow Blow | Cartridge, Glass | 35A | 14.45 | 0.0293Ohm | ELECTRIC FUSE | TIME LAG | - | 14 J | 2A | - | Supplemental | - | 5mm | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 099707.5WXN Littelfuse Inc. | 3000 | - | Datasheet | 13 Weeks | - | Holder, Socket | Holder | Blade, Miniature | - | TAB/BLADE | - | - | - | - | -40°C~125°C | Bulk | - | MINI® 997 | 0.429Lx0.150W x 0.346 H 10.90mmx3.80mmx8.80mm | e4 | - | Active | 1 (Unlimited) | - | EAR99 | 10.85mOhm | Silver (Ag) | - | - | Brown | - | 58V | - | - | 3.8mm | - | 7.5A | - | - | - | 10.9mm | 3.55 mm | 10.9mm x 3.55mm x 8.8mm | - | - | 7.5A | - | Fast Blow | Automotive | 1kA | 68 | 0.01085Ohm | ELECTRIC FUSE | - | - | 68 J | - | - | - | - | - | 8.7884mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 027201.5H Littelfuse Inc. | 135 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | - | - | - | - | -55°C~125°C | Bulk | - | MICRO™ 272 | 0.235Dia x 0.287 H 5.97mmx7.30mm | e3 | - | Active | 1 (Unlimited) | Radial | EAR99 | 57.8mOhm | Tin (Sn) | - | - | - | 8536.10.00.40 | 125V | - | - | - | - | 1.5A | CSA; QPL; UL | 125V | CSA, QPL, UL | - | - | 5.97mm x 7.3mm | 125V | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 10kA | 0.16 | 0.0578Ohm | ELECTRIC FUSE | VERY FAST | - | - | - | 14400 s | - | - | 5.97mm | 7.2898mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 38316300410 Littelfuse Inc. | 3047 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | - | - | - | - | -65°C~125°C | Bulk | 2009 | TR5® 383 | 0.335Dia x 0.315 H 8.50mmx8.00mm | - | - | Active | 1 (Unlimited) | Radial | EAR99 | 7.6mOhm | - | - | - | - | 8536.10.00.40 | - | - | - | - | unknown | 6.3A | UL | 300V | cURus, PSE | 8.5mm | - | 8.5mm x 8mm | 300V | - | 6.3A | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | 105 | 0.0076Ohm | ELECTRIC FUSE | TIME LAG | - | 105 J | - | - | - | - | - | 8.001mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 142.5631.6202 Littelfuse Inc. | 721 | - | Datasheet | 7 Weeks | - | Bolt | Bolt Mount | Auto Link | - | TAB/BLADE | - | - | - | - | - | Bulk | - | BF1 | 0.630Lx0.472W x 0.323 H 16.00mmx12.00mmx8.20mm | e3 | - | Active | 1 (Unlimited) | - | EAR99 | 240μOhm | Tin (Sn) | 125°C | -40°C | Violet | - | 58V | - | - | 12mm | unknown | 200A | UL | - | cUL | - | - | 12mm x 7.8mm x 16mm | - | - | - | - | Slow Blow | Automotive | 1kA | 126000 | 0.00024Ohm | ELECTRIC FUSE | - | - | 12600 J | - | - | - | - | - | 7.8mm | - | - | - | ROHS3 Compliant | - | Contains Lead |