- Fail Short
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Impulse Discharge Current (8/20µs)
- Factory Lead Time
- Number of Terminations
- Telecom IC Type
Attribute column
Manufacturer
Littelfuse Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Breakdown Voltage / V | Impulse Discharge Current (8/20µs) | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | Case Code (Metric) | Case Code (Imperial) | Lead Length | Temperature Grade | Insulation Resistance | Number of Poles | Max Voltage Rating (DC) | Peak Pulse Current | Telecom IC Type | Max Breakdown Voltage | Fail Short | Voltage - DC Spark Over (Nom) | Min Breakdown Voltage | Diameter | Height | Height Seated (Max) | Length | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SL0902A090SM Littelfuse Inc. | 1800 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | - | 5000A 5kA | 90°C | -40°C | 90V | Cut Tape (CT) | 2005 | SL0902A | - | e3 | - | Active | 1 (Unlimited) | 2 | Solder | Matte Tin (Sn) | - | - | - | UNSPECIFIED | - | 265 | 1 | 5mm | 30 | - | - | - | - | INDUSTRIAL | - | 2 | 550V | 2.5kA | SURGE PROTECTION CIRCUIT | 108V | No | - | 72V | - | - | - | 5mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CG31.5L Littelfuse Inc. | 1250 |
| Datasheet | 12 Weeks | Axial, Through Hole | Through Hole | Axial Cylinder | - | 1.8kV | 5000A 5kA | - | - | - | Tray | - | CG3 | - | - | - | Active | 1 (Unlimited) | 2 | Axial | - | 90°C | -40°C | 1pF | DUAL | WIRE | 260 | 1 | - | 30 | 2 | - | - | - | INDUSTRIAL | 10GOhm | 2 | - | 10A | SURGE PROTECTION CIRCUIT | 1.8kV | No | 1500V | 1.2kV | 8mm | - | - | 62mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CG75L Littelfuse Inc. | 20 |
| Datasheet | 12 Weeks | Axial, Through Hole | Through Hole | Axial Cylinder | - | 90V | 20000A 20kA | - | - | 75V | Tray | 2007 | CG | - | - | yes | Active | 1 (Unlimited) | 2 | Axial | - | 125°C | -40°C | 1pF | DUAL | WIRE | - | 1 | 8.1mm | - | 2 | - | - | - | - | - | 2 | 75V | 20A | SURGE PROTECTION CIRCUIT | 90V | No | - | 60V | 8.1mm | 8.1mm | - | 6.07mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SL1010A090SM Littelfuse Inc. | 18318 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 3-SMD Cylinder Square End | - | - | 5000A 5kA | 90°C | -40°C | - | Tape & Reel (TR) | 2016 | SL1010A | - | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | UNSPECIFIED | - | - | 1 | - | - | - | - | - | - | INDUSTRIAL | - | 3 | - | - | SURGE PROTECTION CIRCUIT | - | No | 90V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SG75 Littelfuse Inc. | 20000 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | - | 2000A 2kA | - | - | - | Tape & Reel (TR) | 2011 | SG | - | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | 90°C | -40°C | - | DUAL | - | - | 1 | 3.2mm | - | 2 | 4532 | 1812 | - | INDUSTRIAL | - | 2 | - | - | SURGE PROTECTION CIRCUIT | - | No | 75V | - | - | - | 3mm | 4.5mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() CG2350L Littelfuse Inc. | 736 |
| Datasheet | 12 Weeks | Axial, Through Hole | Through Hole | Axial Cylinder | - | 403V | 20000A 20kA | - | - | 350V | Tray | 2009 | CG2 | - | e3 | - | Active | 1 (Unlimited) | 2 | Axial | TIN | 125°C | -40°C | 1.5pF | DUAL | WIRE | 260 | 1 | 8.1mm | 30 | 2 | - | - | - | - | - | - | - | 20A | SURGE PROTECTION CIRCUIT | 403V | No | - | 297V | - | 8.1mm | - | 6.07mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SL1021B090R Littelfuse Inc. | 450 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 20000A 20kA | - | - | - | Tray | 2009 | SL1021B | - | e3 | - | Active | 1 (Unlimited) | 3 | Radial | Matte Tin (Sn) - with Nickel (Ni) barrier | 90°C | -40°C | - | UNSPECIFIED | WIRE | 260 | 1 | 8.1mm | 30 | - | - | - | - | INDUSTRIAL | 1GOhm | 3 | - | 20kA | SURGE PROTECTION CIRCUIT | 108V | No | 90V | 72V | 8mm | - | - | 10.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() CG2600LTR Littelfuse Inc. | 1000 |
| Datasheet | 12 Weeks | Axial, Through Hole | Through Hole | Axial Cylinder | - | - | 20000A 20kA | - | - | 600V | Tape & Reel (TR) | 2009 | CG2 | - | e3 | - | Active | 1 (Unlimited) | 2 | Axial | TIN | 125°C | -40°C | - | DUAL | WIRE | 265 | 1 | 8.1mm | 10 | 2 | - | - | - | - | - | 2 | - | 10A | SURGE PROTECTION CIRCUIT | 690V | No | - | 510V | - | - | - | 6.07mm | - | ROHS3 Compliant | Lead Free | ||
![]() CG75LTR Littelfuse Inc. | 776 |
| Datasheet | 12 Weeks | Axial, Through Hole | Through Hole | Axial Cylinder | - | - | 20000A 20kA | - | - | 75V | Tape & Reel (TR) | 2009 | CG | - | e3 | - | Active | 1 (Unlimited) | 2 | Axial | TIN | 125°C | -40°C | - | DUAL | WIRE | 260 | 1 | 8.1mm | 30 | 2 | - | - | - | - | - | 2 | - | 20A | SURGE PROTECTION CIRCUIT | 90V | No | - | 60V | - | - | - | 6.07mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() CG21000MS Littelfuse Inc. | 74 |
| Datasheet | 12 Weeks | Axial, Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | 1.15kV | 10000A 10kA | - | - | - | Tape & Reel (TR) | 2007 | CG2 | - | e3 | - | Active | 1 (Unlimited) | 2 | Solder | TIN | 90°C | -40°C | 1.5pF | UNSPECIFIED | - | 260 | 1 | 8.3mm | 30 | - | - | - | - | - | 10GOhm | 2 | - | 10A | SURGE PROTECTION CIRCUIT | 1.15kV | No | 1000V | 850V | 8.1mm | 8.3mm | - | 6.07mm | - | ROHS3 Compliant | Lead Free | ||
![]() CG21000L Littelfuse Inc. | 875 | - | Datasheet | 12 Weeks | Axial, Through Hole | Through Hole | Axial Cylinder | - | 1.15kV | 10000A 10kA | - | - | 1kV | Tray | 2009 | CG2 | - | e3 | - | Active | 1 (Unlimited) | 2 | Axial | Tin (Sn) | 125°C | -40°C | 1.5pF | DUAL | WIRE | 260 | 1 | 8.1mm | 30 | 2 | - | - | - | - | - | 2 | - | 10A | SURGE PROTECTION CIRCUIT | 1.15kV | No | 1000V | 850V | - | 8.1mm | - | 6.07mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() CG41.0SM Littelfuse Inc. | 1104 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | - | 3000A 3kA | - | - | - | Tape & Reel (TR) | - | CG4 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | No | 1000V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SL1002A090SM Littelfuse Inc. | 34 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | - | 5000A 5kA | - | - | 90V | Tape & Reel (TR) | 2009 | SL1002A | - | e3 | - | Active | 1 (Unlimited) | 2 | Solder | TIN | 90°C | -40°C | - | UNSPECIFIED | - | 265 | 1 | 6.2mm | 30 | - | - | - | - | INDUSTRIAL | - | - | 108V | 5kA | SURGE PROTECTION CIRCUIT | 108V | No | - | 70V | 7.5mm | 6.2mm | - | 6.2mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() GTCS23-750M-R01-2 Littelfuse Inc. | 2000 | - | Datasheet | 11 Weeks | - | Surface Mount | 2-SMD Cylinder Square End | NO | - | 1000A 1kA | 90°C | -40°C | - | Cut Tape (CT) | 2009 | GT | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | UNSPECIFIED | UNSPECIFIED | 260 | 1 | - | - | - | - | - | - | INDUSTRIAL | - | 2 | - | - | SURGE PROTECTION CIRCUIT | - | No | 75V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() GTCC23-900M-R01-2 Littelfuse Inc. | 2141 | - | Datasheet | 11 Weeks | - | Surface Mount | 1812 (4532 Metric) | YES | - | 1000A 1kA | 90°C | -40°C | - | Tape & Reel (TR) | 2010 | GT | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | TIN | - | - | - | UNSPECIFIED | - | - | 1 | - | - | - | - | - | - | INDUSTRIAL | - | 2 | - | - | SURGE PROTECTION CIRCUIT | - | No | 90V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SL1011A230A Littelfuse Inc. | 59850 | - | Datasheet | 12 Weeks | Axial, Through Hole | Through Hole | Axial Cylinder | - | 230V | 5000A 5kA | - | - | - | Tape & Reel (TR) | 2009 | SL1011A | - | e3 | - | Active | 1 (Unlimited) | 2 | Axial | TIN | 90°C | -40°C | 5pF | DUAL | WIRE | 260 | 1 | 8mm | 30 | - | - | - | 25mm | INDUSTRIAL | 100MOhm | 2 | - | 5kA | SURGE PROTECTION CIRCUIT | - | No | - | - | 8mm | - | - | 6.05mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() CG2600L Littelfuse Inc. | 6000 |
| Datasheet | 12 Weeks | Axial, Through Hole | Through Hole | Axial Cylinder | - | 690V | 20000A 20kA | - | - | - | Tray | 2009 | CG2 | - | e3 | yes | Active | 1 (Unlimited) | 2 | Axial | Tin (Sn) | 90°C | -40°C | 1pF | DUAL | WIRE | 260 | 1 | 8.1mm | 30 | 2 | - | - | - | - | 10GOhm | 2 | - | 10A | SURGE PROTECTION CIRCUIT | 690V | No | 600V | 510V | 8.1mm | 8.1mm | - | 6.07mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() AC240L Littelfuse Inc. | 350 |
| Datasheet | 12 Weeks | Axial, Plug-In, Through Hole | Through Hole | Axial Cylinder | - | 715V | 5000A 5kA | - | - | 240V | Tray | 2007 | AC | - | - | - | Active | 1 (Unlimited) | 2 | Axial | - | 125°C | -40°C | 1.5pF | DUAL | WIRE | 260 | 1 | - | 30 | 2 | - | - | - | INDUSTRIAL | - | 2 | - | 10A | SURGE PROTECTION CIRCUIT | 715V | No | 600V | 425V | - | 8mm | - | 6.07mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() CG75MS Littelfuse Inc. | 103783 |
| Datasheet | 12 Weeks | Axial, Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | 90V | 20000A 20kA | - | - | 75V | Tape & Reel (TR) | 2009 | CG | - | e3 | - | Active | 1 (Unlimited) | 2 | Solder | Matte Tin (Sn) | 90°C | -40°C | 1pF | UNSPECIFIED | - | 260 | 1 | 8.3mm | 30 | - | - | - | - | - | - | - | - | 10A | SURGE PROTECTION CIRCUIT | 90V | No | - | 60V | - | 8.3mm | - | 6.05mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() CG90L Littelfuse Inc. | 4040 |
| Datasheet | 12 Weeks | Axial, Through Hole | Through Hole | Axial Cylinder | - | 108V | 20000A 20kA | - | - | 90V | Tray | 2009 | CG | - | - | yes | Active | 1 (Unlimited) | 2 | Axial | - | 125°C | -40°C | 1pF | DUAL | WIRE | - | 1 | 8.1mm | - | 2 | - | - | - | - | - | 2 | - | 20A | SURGE PROTECTION CIRCUIT | 108V | No | - | 72V | - | 8.1mm | - | 6.07mm | Unknown | ROHS3 Compliant | Lead Free |