- Fail Short
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Impulse Discharge Current (8/20µs)
- Factory Lead Time
- Number of Terminations
- Telecom IC Type
Attribute column
Manufacturer
Littelfuse Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Breakdown Voltage / V | Impulse Discharge Current (8/20µs) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Qualification Status | Temperature Grade | Insulation Resistance | Number of Poles | Peak Pulse Current | Telecom IC Type | Max Breakdown Voltage | Fail Short | Voltage - DC Spark Over (Nom) | Min Breakdown Voltage | Diameter | Height | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SL1011A260C Littelfuse Inc. | 36 |
| Datasheet | 13 Weeks | - | User Defined | Cylinder No Lead | - | - | 5000A 5kA | - | - | Bulk | 2005 | SL1011A | - | - | - | Active | 1 (Unlimited) | - | Axial | - | 90°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 1GOhm | 2 | 5kA | - | - | No | 260V | - | 8mm | - | 6mm | - | ROHS3 Compliant | Lead Free | ||
![]() SL1011A600C Littelfuse Inc. | 36 |
| Datasheet | 13 Weeks | - | User Defined | Cylinder No Lead | YES | - | 5000A 5kA | - | - | Bulk | 2005 | SL1011A | - | e3 | - | Active | 1 (Unlimited) | 2 | Axial | TIN | 90°C | -40°C | - | DUAL | - | 260 | 1 | - | - | 30 | - | - | INDUSTRIAL | 1GOhm | 2 | 5kA | SURGE PROTECTION CIRCUIT | - | No | 600V | - | 8mm | - | 6mm | - | ROHS3 Compliant | Lead Free | ||
![]() SL1011A500C Littelfuse Inc. | 19 |
| Datasheet | 13 Weeks | - | User Defined | Cylinder No Lead | YES | - | 5000A 5kA | - | - | Bulk | 2005 | SL1011A | - | e3 | - | Active | 1 (Unlimited) | 2 | Axial | TIN | 90°C | -40°C | - | DUAL | - | 260 | 1 | - | - | 30 | - | - | INDUSTRIAL | 1GOhm | 2 | 5kA | SURGE PROTECTION CIRCUIT | - | No | 500V | - | 8mm | - | 6mm | - | ROHS3 Compliant | Lead Free | ||
![]() SL1003A350RF Littelfuse Inc. | 19 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 10000A 10kA | - | - | Tray | 2012 | SL1003A | - | e3 | - | Active | 1 (Unlimited) | 3 | Solder | TIN OVER NICKEL | 90°C | -40°C | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | unknown | - | 3 | - | INDUSTRIAL | 1GOhm | 3 | 5kA | SURGE PROTECTION CIRCUIT | - | Yes | 350V | - | 6.1mm | - | 12.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() SL1021A420RF Littelfuse Inc. | 27 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 10000A 10kA | - | - | Tray | 2005 | SL1021A | - | e3 | - | Active | 1 (Unlimited) | 3 | Radial | MATTE TIN OVER NICKEL | 90°C | -40°C | - | UNSPECIFIED | WIRE | 260 | 1 | - | unknown | 30 | - | - | INDUSTRIAL | 1GOhm | 3 | 10kA | SURGE PROTECTION CIRCUIT | - | Yes | 420V | - | 8mm | - | 10.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() SL1003A450C Littelfuse Inc. | 27 |
| Datasheet | 12 Weeks | - | User Defined | Cylinder No Lead, 3 Terminal | NO | - | 10000A 10kA | - | - | Bulk | 2005 | SL1003A | - | e3 | - | Active | 1 (Unlimited) | 3 | Solder | TIN | 90°C | -40°C | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | 3 | - | INDUSTRIAL | 1GOhm | 3 | 5kA | SURGE PROTECTION CIRCUIT | - | No | 450V | - | 6.1mm | - | 8.1mm | - | ROHS3 Compliant | Lead Free | ||
![]() SL1003A300C Littelfuse Inc. | 19 |
| Datasheet | 12 Weeks | - | User Defined | Cylinder No Lead, 3 Terminal | NO | - | 10000A 10kA | - | - | Bulk | 2005 | SL1003A | - | e3 | - | Active | 1 (Unlimited) | 3 | Solder | TIN | 90°C | -40°C | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | 3 | - | INDUSTRIAL | 1GOhm | 3 | 5kA | SURGE PROTECTION CIRCUIT | - | No | 300V | - | 6.1mm | - | 8.1mm | - | ROHS3 Compliant | Lead Free | ||
![]() SL1021B090X Littelfuse Inc. | 36 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (T-Shape) | - | - | 20000A 20kA | 90°C | -40°C | Tray | - | SL1021B | - | e3 | - | Active | 1 (Unlimited) | 3 | - | MATTE TIN OVER NICKEL | - | - | - | UNSPECIFIED | WIRE | 260 | 1 | - | - | 30 | - | - | INDUSTRIAL | - | 3 | - | SURGE PROTECTION CIRCUIT | - | No | 90V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SL1021B300RF Littelfuse Inc. | 27 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 20000A 20kA | - | - | Tray | 2009 | SL1021B | - | e3 | - | Active | 1 (Unlimited) | 3 | Radial | MATTE TIN OVER NICKEL | 90°C | -40°C | - | UNSPECIFIED | WIRE | 260 | 1 | - | unknown | 30 | 3 | Not Qualified | INDUSTRIAL | 1GOhm | 3 | 20kA | SURGE PROTECTION CIRCUIT | - | Yes | 300V | - | 8mm | - | 10.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() SL1021B090RF Littelfuse Inc. | 19 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 20000A 20kA | - | - | Tray | 2009 | SL1021B | - | e3 | - | Active | 1 (Unlimited) | 3 | Radial | MATTE TIN OVER NICKEL | 90°C | -40°C | - | UNSPECIFIED | WIRE | 260 | 1 | - | unknown | 30 | - | - | INDUSTRIAL | 1GOhm | 3 | 20kA | SURGE PROTECTION CIRCUIT | - | Yes | 90V | - | 8mm | - | 10.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() SL1021B250RF Littelfuse Inc. | 19 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 20000A 20kA | - | - | Tray | 2009 | SL1021B | - | e3 | - | Active | 1 (Unlimited) | 3 | Radial | MATTE TIN OVER NICKEL | 90°C | -40°C | - | UNSPECIFIED | WIRE | 260 | 1 | - | unknown | 30 | 3 | Not Qualified | INDUSTRIAL | 1GOhm | 3 | 20kA | SURGE PROTECTION CIRCUIT | - | Yes | 250V | - | 8mm | - | 10.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() CG2350MS Littelfuse Inc. | 753 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | 403V | 20000A 20kA | - | - | Tape & Reel (TR) | 2007 | CG2 | - | e3 | - | Active | 1 (Unlimited) | 2 | Solder | TIN | 90°C | -40°C | 1pF | UNSPECIFIED | - | 260 | 1 | 8.3mm | - | 30 | - | - | - | 10GOhm | 2 | 10A | SURGE PROTECTION CIRCUIT | 403V | No | 350V | 297V | 8.1mm | - | 6.07mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SG600Q Littelfuse Inc. | 40 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | - | 1000A 1kA | - | - | Tape & Reel (TR) | 2016 | SG | - | - | - | Active | 1 (Unlimited) | 2 | - | - | 90°C | -40°C | - | DUAL | - | - | 1 | 3.2mm | - | - | - | - | INDUSTRIAL | - | 2 | - | SURGE PROTECTION CIRCUIT | - | No | 600V | - | - | - | 4.5mm | - | Non-RoHS Compliant | - | ||
![]() GTCA28-212M-R03 Littelfuse Inc. | 19 |
| Datasheet | 11 Weeks | - | Through Hole | Axial Cylinder | NO | - | 3000A 3kA | 90°C | -40°C | Tray | - | GT | ±20% | e3 | - | Active | Not Applicable | 2 | - | TIN | - | - | - | DUAL | UNSPECIFIED | - | 1 | - | - | - | - | - | INDUSTRIAL | - | 2 | - | SURGE PROTECTION CIRCUIT | - | No | 2100V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CG5350MS Littelfuse Inc. | 27 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | - | 5000A 5kA | - | - | Tape & Reel (TR) | 2005 | CG5 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | 90°C | -40°C | - | UNSPECIFIED | - | 265 | 1 | 5.4mm | - | 30 | - | - | INDUSTRIAL | 1GOhm | 2 | 500A | SURGE PROTECTION CIRCUIT | - | No | 350V | - | 5.4mm | - | 5mm | - | ROHS3 Compliant | Lead Free | ||
![]() CG90LSN Littelfuse Inc. | 70 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder | - | - | 20000A 20kA | - | - | Tray | 2009 | CG | - | - | yes | Active | 1 (Unlimited) | 2 | Axial | - | 90°C | -40°C | - | DUAL | UNSPECIFIED | 260 | 1 | 8.1mm | - | 30 | 2 | - | INDUSTRIAL | 10GOhm | 2 | 4kA | SURGE PROTECTION CIRCUIT | 113V | No | 90V | 72V | 8.1mm | - | 6.07mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() GTCS28-201M-R20-2 Littelfuse Inc. | 19 |
| Datasheet | 11 Weeks | - | Surface Mount | 2-SMD Cylinder Square End | - | - | 20000A 20kA | - | - | Tape & Reel (TR) | - | GT | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | No | 200V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() GTCA28-102M-R03 Littelfuse Inc. | 47 |
| Datasheet | 11 Weeks | - | Through Hole | Axial Cylinder | NO | - | 3000A 3kA | 90°C | -40°C | Tray | - | GT | ±20% | e3 | - | Active | Not Applicable | 2 | - | TIN | - | - | - | DUAL | UNSPECIFIED | - | 1 | - | - | - | - | - | INDUSTRIAL | - | 2 | - | SURGE PROTECTION CIRCUIT | - | No | 1000V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CG2300L Littelfuse Inc. | 295 |
| Datasheet | 12 Weeks | Axial, Through Hole | Through Hole | Axial Cylinder | - | 345V | 20000A 20kA | - | - | Tray | 2009 | CG2 | - | e3 | - | Active | 1 (Unlimited) | 2 | Axial | TIN | 90°C | -40°C | 1.5pF | DUAL | WIRE | 260 | 1 | 8.1mm | - | 30 | 2 | - | - | 10GOhm | 2 | 20A | SURGE PROTECTION CIRCUIT | 345V | No | 300V | 255V | 8.1mm | 8.1mm | 6.07mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CG21000LTR Littelfuse Inc. | 19 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder | - | - | 10000A 10kA | - | - | Tape & Reel (TR) | 2007 | CG2 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 90°C | -40°C | - | DUAL | WIRE | - | 1 | - | - | - | 2 | - | - | 10GOhm | 2 | 10A | SURGE PROTECTION CIRCUIT | 1.15kV | No | 1000V | 850V | 8.1mm | - | 62mm | - | ROHS3 Compliant | Lead Free |