- Fail Short
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Impulse Discharge Current (8/20µs)
- Factory Lead Time
- Number of Terminations
- Telecom IC Type
Attribute column
Manufacturer
Littelfuse Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Impulse Discharge Current (8/20µs) | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | Temperature Grade | Insulation Resistance | Number of Poles | Max Voltage Rating (DC) | Peak Pulse Current | Telecom IC Type | Max Breakdown Voltage | Fail Short | Voltage - DC Spark Over (Nom) | Min Breakdown Voltage | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SH230 Littelfuse Inc. | 4063 |
| Datasheet | 12 Weeks | - | Surface Mount | 2-SMD, Square End Block | - | 5000A 5kA | - | - | - | Tape & Reel (TR) | - | SH | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | SURGE PROTECTION CIRCUIT | - | No | 230V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SL1003A250C Littelfuse Inc. | 2152 |
| Datasheet | 12 Weeks | - | User Defined | Cylinder No Lead, 3 Terminal | NO | 10000A 10kA | - | - | - | Bulk | 2005 | SL1003A | - | - | - | Active | 1 (Unlimited) | 3 | Solder | - | 90°C | -40°C | - | UNSPECIFIED | UNSPECIFIED | - | 1 | 6mm | - | 3 | INDUSTRIAL | 1GOhm | 3 | - | 5kA | SURGE PROTECTION CIRCUIT | 300V | No | 250V | 200V | 6.1mm | - | 8.1mm | 6.1mm | - | ROHS3 Compliant | Lead Free | ||
![]() GTCC23-301M-R01-2 Littelfuse Inc. | 19 |
| Datasheet | 11 Weeks | - | Surface Mount | 1812 (4532 Metric) | YES | 1000A 1kA | 90°C | -40°C | - | Tape & Reel (TR) | - | GT | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | TIN | - | - | - | UNSPECIFIED | - | - | 1 | - | - | - | INDUSTRIAL | - | 2 | - | - | SURGE PROTECTION CIRCUIT | - | No | 300V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SL1021A420R Littelfuse Inc. | 332 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 10000A 10kA | - | - | - | Tray | 2005 | SL1021A | - | e3 | - | Active | 1 (Unlimited) | 3 | Radial | Matte Tin (Sn) | 90°C | -40°C | - | UNSPECIFIED | WIRE | 260 | 1 | - | 30 | - | INDUSTRIAL | 1GOhm | 3 | - | 10kA | SURGE PROTECTION CIRCUIT | - | No | 420V | - | 8mm | - | 10.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SL1003A230C Littelfuse Inc. | 19 |
| Datasheet | 12 Weeks | - | User Defined | Cylinder No Lead, 3 Terminal | NO | 10000A 10kA | - | - | - | Bulk | 2009 | SL1003A | - | e3 | yes | Active | 1 (Unlimited) | 3 | Solder | TIN | 90°C | -40°C | - | UNSPECIFIED | UNSPECIFIED | 265 | 1 | 6mm | 30 | 3 | INDUSTRIAL | 1GOhm | 3 | - | 5kA | SURGE PROTECTION CIRCUIT | - | No | 230V | - | 6.1mm | - | 8.1mm | 6.1mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SE500 Littelfuse Inc. | 7227 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | 500A | - | - | - | Tape & Reel (TR) | 2016 | SE | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | No | 500V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() GTCA28-312L-R03 Littelfuse Inc. | 47 |
| Datasheet | 11 Weeks | - | Through Hole | Axial Cylinder | NO | 3000A 3kA | 90°C | -40°C | - | Tray | - | GT | ±15% | e3 | - | Active | Not Applicable | 2 | - | TIN | - | - | - | DUAL | UNSPECIFIED | - | 1 | - | - | - | INDUSTRIAL | - | 2 | - | - | SURGE PROTECTION CIRCUIT | - | No | 3100V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CG31.3LTR Littelfuse Inc. | 19 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder | - | 5000A 5kA | 90°C | -40°C | - | Tape & Reel (TR) | - | CG3 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | TIN | - | - | - | DUAL | WIRE | - | 1 | - | - | 2 | INDUSTRIAL | - | 2 | - | - | SURGE PROTECTION CIRCUIT | - | No | 1300V | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CG32.7L Littelfuse Inc. | 4748 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder | - | 5000A 5kA | 90°C | -40°C | - | Tray | - | CG3 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | TIN | - | - | - | DUAL | WIRE | - | 1 | - | - | 2 | INDUSTRIAL | - | 2 | - | - | SURGE PROTECTION CIRCUIT | - | No | 2700V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SL1411A350SM Littelfuse Inc. | 36 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | 10000A 10kA | - | - | - | Tape & Reel (TR) | 2006 | SL1411A | - | - | - | Active | 1 (Unlimited) | 2 | Solder | - | 90°C | -40°C | - | DUAL | - | - | 1 | 8mm | - | - | INDUSTRIAL | 1GOhm | 2 | - | 10kA | SURGE PROTECTION CIRCUIT | - | No | 350V | - | 8.3mm | - | 6.05mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() GTCC23-201M-R01-2 Littelfuse Inc. | 1985 |
| Datasheet | 11 Weeks | - | Surface Mount | 1812 (4532 Metric) | YES | 1000A 1kA | 90°C | -40°C | - | Tape & Reel (TR) | 2010 | GT | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | TIN | - | - | - | UNSPECIFIED | - | - | 1 | - | - | - | INDUSTRIAL | - | 2 | - | - | SURGE PROTECTION CIRCUIT | - | No | 200V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SL1003A400SM Littelfuse Inc. | 717 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 3-SMD Cylinder Square End | - | 10000A 10kA | 90°C | -40°C | 400V | Tape & Reel (TR) | 2005 | SL1003A | - | e3 | - | Active | 1 (Unlimited) | 3 | Solder | TIN | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | 3 | INDUSTRIAL | - | 3 | - | 5kA | SURGE PROTECTION CIRCUIT | - | No | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SL1026-275 Littelfuse Inc. | 20 |
| Datasheet | 12 Weeks | - | Holder | Cartridge | - | 20000A 20kA | - | - | 275V | Tray | 2009 | SL1026 | - | - | - | Active | Not Applicable | 2 | Clip | - | 90°C | -40°C | - | - | - | - | - | 9.1mm | - | - | - | - | 3 | - | 40kA | SURGE PROTECTION CIRCUIT | - | No | - | - | 9.1mm | - | 45mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() CG775MS Littelfuse Inc. | 28 | - | Datasheet | 12 Weeks | - | Surface Mount | 2-SMD Cylinder Square End | YES | 1000A 1kA | 90°C | -40°C | - | Tape & Reel (TR) | 2016 | CG7 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | TIN | - | - | - | UNSPECIFIED | - | 260 | 1 | - | 30 | - | INDUSTRIAL | - | 2 | - | - | SURGE PROTECTION CIRCUIT | - | No | 75V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SE470 Littelfuse Inc. | 50000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | 500A | - | - | - | Tape & Reel (TR) | 2016 | SE | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | No | 470V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CG90LSTR Littelfuse Inc. | 36 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Axial Cylinder, Radial SMT Bend | - | 20000A 20kA | - | - | - | Tape & Reel (TR) | 2012 | CG | - | - | - | Active | 1 (Unlimited) | 2 | - | - | 90°C | -40°C | - | DUAL | UNSPECIFIED | - | 1 | 8.1mm | - | 2 | - | 10GOhm | 2 | - | 4kA | SURGE PROTECTION CIRCUIT | - | No | 90V | - | 8.1mm | - | 11.15mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() VIS800 Littelfuse Inc. | 36 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder | - | - | - | - | - | Tape & Reel (TR) | 2011 | VIS | - | e3 | - | Active | 1 (Unlimited) | 2 | Axial | TIN | 125°C | -20°C | - | DUAL | WIRE | - | 1 | 6.05mm | - | 2 | OTHER | - | 2 | - | - | SURGE PROTECTION CIRCUIT | - | No | 800V | - | - | - | 6.05mm | - | - | ROHS3 Compliant | - | ||
![]() PMT3(310)15004 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 20000A 20kA | - | - | - | Tray | 2009 | PMT3(310) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 125°C | -40°C | 1.5pF | - | - | - | - | - | - | - | - | - | 3 | 150V | 10A | - | 180V | No | 150V | 120V | 8.25mm | 10.82mm | 15mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SL1003A350R Littelfuse Inc. | 36 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 10000A 10kA | - | - | - | Tray | 2005 | SL1003A | - | e3 | - | Active | 1 (Unlimited) | 3 | Radial | TIN OVER NICKEL | 90°C | -40°C | - | UNSPECIFIED | UNSPECIFIED | - | 1 | 6.3mm | - | 3 | INDUSTRIAL | 1GOhm | 3 | - | 5kA | SURGE PROTECTION CIRCUIT | - | No | 350V | - | 6.1mm | - | 12.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() GTCA28-252M-R03 Littelfuse Inc. | 19 |
| Datasheet | 11 Weeks | - | Through Hole | Axial Cylinder | NO | 3000A 3kA | 90°C | -40°C | - | Tray | - | GT | ±20% | e3 | - | Active | Not Applicable | 2 | - | TIN | - | - | - | DUAL | UNSPECIFIED | - | 1 | - | - | - | INDUSTRIAL | - | 2 | - | - | SURGE PROTECTION CIRCUIT | - | No | 2500V | - | - | - | - | - | - | ROHS3 Compliant | - |