- Fail Short
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Impulse Discharge Current (8/20µs)
- Factory Lead Time
- Number of Terminations
- Telecom IC Type
Attribute column
Manufacturer
Littelfuse Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Breakdown Voltage / V | Impulse Discharge Current (8/20µs) | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Qualification Status | Lead Pitch | Temperature Grade | Insulation Resistance | Number of Poles | Peak Pulse Current | Telecom IC Type | Max Breakdown Voltage | Fail Short | Voltage - DC Spark Over (Nom) | Min Breakdown Voltage | Diameter | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CG2470LSN Littelfuse Inc. | 49 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder | - | - | 20000A 20kA | - | - | - | Tray | 2009 | CG2 | - | e3 | yes | Active | 1 (Unlimited) | 2 | Axial | TIN (689) | 90°C | -40°C | - | DUAL | UNSPECIFIED | 260 | 1 | 8.1mm | - | 30 | 2 | - | - | INDUSTRIAL | 10GOhm | 2 | 10A | SURGE PROTECTION CIRCUIT | - | No | 470V | - | 8.1mm | 62mm | Unknown | ROHS3 Compliant | - | ||
![]() SL1122A230 Littelfuse Inc. | 40 |
| Datasheet | 23 Weeks | Through Hole | Through Hole | Radial Cylinder, 3 Lead | - | 230V | 10000A 10kA | - | - | - | Tray | 2009 | SL1122A | - | - | - | Active | 1 (Unlimited) | 3 | Radial | - | 90°C | -40°C | 100pF | - | - | - | - | 8.3mm | - | - | - | - | - | - | 100MOhm | 3 | 10kA | - | - | No | 230V | - | 8.3mm | 14.4mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() GTCR38-231M-R10 Littelfuse Inc. | 2318 |
| Datasheet | 11 Weeks | - | Through Hole | Radial Cylinder, 3 Lead | NO | - | 10000A 10kA | 90°C | -40°C | - | Tray | 2014 | GT | ±20% | e3 | - | Active | 1 (Unlimited) | 3 | - | TIN | - | - | - | UNSPECIFIED | WIRE | - | 1 | - | - | - | - | - | - | INDUSTRIAL | - | 3 | - | SURGE PROTECTION CIRCUIT | - | No | 230V | - | - | - | - | ROHS3 Compliant | - | ||
![]() GTCA28-351M-R10 Littelfuse Inc. | 710 |
| Datasheet | 11 Weeks | - | Through Hole | Axial Cylinder | NO | - | 10000A 10kA | - | - | - | Tray | - | GT | ±20% | - | - | Active | Not Applicable | 2 | - | - | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | - | - | - | - | 2 | - | SURGE PROTECTION CIRCUIT | - | No | 350V | - | - | - | - | ROHS3 Compliant | - | ||
![]() CG5600LTR Littelfuse Inc. | 1004 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder | - | - | 5000A 5kA | 90°C | -40°C | - | Tape & Reel (TR) | - | CG5 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | - | - | WIRE | 265 | 1 | - | - | 30 | 2 | - | - | INDUSTRIAL | - | 2 | - | SURGE PROTECTION CIRCUIT | - | No | 600V | - | - | - | - | ROHS3 Compliant | - | ||
![]() CG5600LS Littelfuse Inc. | 32 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Axial Cylinder, Radial SMT Bend | - | - | 5000A 5kA | - | - | - | Tape & Reel (TR) | 2010 | CG5 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | 90°C | -40°C | - | DUAL | UNSPECIFIED | 265 | 1 | - | - | 30 | 2 | - | - | INDUSTRIAL | 1GOhm | 2 | 500A | SURGE PROTECTION CIRCUIT | - | No | 600V | - | 5mm | 9.3mm | - | ROHS3 Compliant | - | ||
![]() GTCR36-231M-R10 Littelfuse Inc. | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Radial Cylinder, 3 Lead | NO | - | 10000A 10kA | 90°C | -40°C | - | Tray | - | GT | ±20% | e3 | - | Active | 1 (Unlimited) | 3 | - | TIN | - | - | - | UNSPECIFIED | - | - | 1 | - | - | - | - | - | - | INDUSTRIAL | - | 3 | - | SURGE PROTECTION CIRCUIT | - | No | 230V | - | - | - | - | ROHS3 Compliant | - | ||
![]() CG110LTR Littelfuse Inc. | 51 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder | - | 132V | 20000A 20kA | - | - | - | Tape & Reel (TR) | 2009 | CG | - | - | - | Active | 1 (Unlimited) | 2 | Axial | - | 90°C | -40°C | 1pF | DUAL | WIRE | - | 1 | 8.1mm | - | - | 2 | - | - | - | 10GOhm | - | 20A | SURGE PROTECTION CIRCUIT | - | No | 110V | - | 8.1mm | 62mm | No SVHC | ROHS3 Compliant | - | ||
![]() SL1021A500R Littelfuse Inc. | 743 |
| Datasheet | 12 Weeks | Radial, Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 500V | 10000A 10kA | - | - | 500V | Tray | 2009 | SL1021A | - | e3 | - | Active | 1 (Unlimited) | 3 | Radial | MATTE TIN OVER NICKEL | 90°C | -40°C | 1.5pF | UNSPECIFIED | WIRE | 260 | 1 | 8.1mm | - | 30 | - | - | 4.4mm | INDUSTRIAL | - | - | 5kA | SURGE PROTECTION CIRCUIT | - | No | - | - | 8mm | 12.4mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() SL1021B400R Littelfuse Inc. | 122 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 20000A 20kA | - | - | - | Tray | 2009 | SL1021B | - | e3 | - | Active | 1 (Unlimited) | 3 | Radial | MATTE TIN OVER NICKEL | 90°C | -40°C | - | UNSPECIFIED | WIRE | 260 | 1 | - | - | 30 | - | - | - | INDUSTRIAL | 1GOhm | 3 | 20kA | SURGE PROTECTION CIRCUIT | - | No | 400V | - | 8mm | 10.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() GTCA26-231M-R05 Littelfuse Inc. | 40 |
| Datasheet | 11 Weeks | - | Through Hole | Axial Cylinder | NO | - | 5000A 5kA | 90°C | -40°C | - | Tray | 2011 | GT | ±20% | - | - | Active | Not Applicable | 2 | - | - | - | - | - | DUAL | WIRE | - | 1 | - | - | - | - | - | - | INDUSTRIAL | - | 2 | - | SURGE PROTECTION CIRCUIT | - | No | 230V | - | - | - | - | ROHS3 Compliant | - | ||
![]() CG2145L Littelfuse Inc. | 120 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder | - | 174V | 20000A 20kA | - | - | - | Tray | 2009 | CG2 | - | e3 | - | Active | 1 (Unlimited) | 2 | Axial | TIN | 125°C | -40°C | 1.5pF | DUAL | WIRE | 260 | 1 | 8.1mm | - | 30 | 2 | - | - | - | 10GOhm | 2 | 20A | SURGE PROTECTION CIRCUIT | 174V | No | 145V | 116V | 8.1mm | 6.07mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SL1003A250SM Littelfuse Inc. | 23 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 3-SMD Cylinder Square End | - | - | 10000A 10kA | - | - | - | Tape & Reel (TR) | 2005 | SL1003A | - | e3 | - | Active | 1 (Unlimited) | 3 | Solder | TIN | 90°C | -40°C | - | UNSPECIFIED | UNSPECIFIED | 260 | 1 | 6mm | - | 30 | 3 | - | - | INDUSTRIAL | 1GOhm | 3 | 5kA | SURGE PROTECTION CIRCUIT | - | No | 250V | - | 6.1mm | 8.1mm | - | ROHS3 Compliant | Lead Free | ||
![]() GTCS28-421M-R10-2 Littelfuse Inc. | 40 |
| Datasheet | 11 Weeks | - | Surface Mount | 2-SMD Cylinder Square End | - | - | 10000A 10kA | - | - | - | Tape & Reel (TR) | 2016 | GTC | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | No | 420V | - | - | - | - | ROHS3 Compliant | - | ||
![]() GTCA28-601L-R20 Littelfuse Inc. | 870 |
| Datasheet | 11 Weeks | - | Through Hole | Axial Cylinder | NO | - | 20000A 20kA | 90°C | -40°C | - | Tray | 2014 | GTC | ±15% | - | - | Active | Not Applicable | 2 | - | - | - | - | - | DUAL | WIRE | - | 1 | - | - | - | - | - | - | INDUSTRIAL | - | 2 | - | SURGE PROTECTION CIRCUIT | - | No | 600V | - | - | - | - | ROHS3 Compliant | - | ||
![]() GTCS23-351M-R01-2 Littelfuse Inc. | 969 |
| Datasheet | 11 Weeks | - | Surface Mount | 2-SMD Cylinder Square End | YES | - | 1000A 1kA | 90°C | -40°C | - | Tape & Reel (TR) | - | GT | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | DUAL | - | - | 1 | - | - | - | - | - | - | INDUSTRIAL | - | 2 | - | SURGE PROTECTION CIRCUIT | - | No | 350V | - | - | - | - | ROHS3 Compliant | - | ||
![]() SG450Q Littelfuse Inc. | 40 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | - | 1000A 1kA | 90°C | -40°C | - | Tape & Reel (TR) | 2016 | SG | - | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | DUAL | - | - | 1 | - | - | - | - | - | - | INDUSTRIAL | - | 2 | - | SURGE PROTECTION CIRCUIT | - | No | 450V | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SL1021B420RF Littelfuse Inc. | 40 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 20000A 20kA | - | - | - | Tray | 2009 | SL1021B | - | e3 | - | Active | 1 (Unlimited) | 3 | Radial | MATTE TIN OVER NICKEL | 90°C | -40°C | - | UNSPECIFIED | WIRE | 260 | 1 | - | unknown | 30 | 3 | Not Qualified | - | INDUSTRIAL | 1GOhm | 3 | 20kA | SURGE PROTECTION CIRCUIT | - | Yes | 420V | - | 8mm | 10.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() GTCA28-750M-R10 Littelfuse Inc. | 757 |
| Datasheet | 11 Weeks | - | Through Hole | Axial Cylinder | NO | - | 10000A 10kA | - | - | - | Tray | - | GT | ±20% | - | - | Active | Not Applicable | 2 | - | - | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | - | - | - | - | 2 | - | SURGE PROTECTION CIRCUIT | - | No | 75V | - | - | - | - | ROHS3 Compliant | - | ||
![]() GTCR37-900M-R10 Littelfuse Inc. | 14 |
| Datasheet | 11 Weeks | - | Through Hole | Radial Cylinder, 3 Lead | NO | - | 10000A 10kA | 90°C | -40°C | - | Tray | 2014 | GT | ±20% | - | - | Active | 1 (Unlimited) | 3 | - | NICKEL | - | - | - | UNSPECIFIED | WIRE | - | 1 | - | - | - | - | - | - | INDUSTRIAL | - | 3 | - | SURGE PROTECTION CIRCUIT | - | No | 90V | - | - | - | - | ROHS3 Compliant | - |