- Fail Short
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Impulse Discharge Current (8/20µs)
- Factory Lead Time
- Number of Terminations
- Telecom IC Type
Attribute column
Manufacturer
Littelfuse Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Impulse Discharge Current (8/20µs) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Temperature Grade | Insulation Resistance | Number of Poles | Peak Pulse Current | Telecom IC Type | Max Breakdown Voltage | Fail Short | Voltage - DC Spark Over (Nom) | Min Breakdown Voltage | Diameter | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SL1003A260R Littelfuse Inc. | 40 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 10000A 10kA | - | - | Tray | 2005 | SL1003A | - | e3 | Active | 1 (Unlimited) | 3 | Radial | TIN OVER NICKEL | 90°C | -40°C | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | 3 | INDUSTRIAL | 1GOhm | 3 | 5kA | SURGE PROTECTION CIRCUIT | - | No | 260V | - | 6.1mm | 12.2mm | ROHS3 Compliant | Lead Free | ||
![]() SL1021A230X Littelfuse Inc. | 14 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (T-Shape) | - | 10000A 10kA | 90°C | -40°C | Tray | - | SL1021A | - | e3 | Active | 1 (Unlimited) | 3 | - | MATTE TIN OVER NICKEL | - | - | UNSPECIFIED | WIRE | 260 | 1 | - | - | 30 | - | INDUSTRIAL | - | 3 | - | SURGE PROTECTION CIRCUIT | - | No | 230V | - | - | - | ROHS3 Compliant | - | ||
![]() SL1021A230C Littelfuse Inc. | 23 |
| Datasheet | 12 Weeks | - | User Defined | Cylinder No Lead, 3 Terminal | YES | 10000A 10kA | - | - | Tray | 2005 | SL1021A | - | e3 | Active | 1 (Unlimited) | 3 | Solder | MATTE TIN OVER NICKEL | 90°C | -40°C | UNSPECIFIED | - | 260 | 1 | - | - | 30 | - | INDUSTRIAL | 1GOhm | 3 | 10kA | SURGE PROTECTION CIRCUIT | - | No | 230V | - | 8mm | 10.5mm | ROHS3 Compliant | Lead Free | ||
![]() SL1021B230X Littelfuse Inc. | 40 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (T-Shape) | - | 20000A 20kA | 90°C | -40°C | Tray | - | SL1021B | - | e3 | Active | 1 (Unlimited) | 3 | - | MATTE TIN OVER NICKEL | - | - | UNSPECIFIED | WIRE | 260 | 1 | - | - | 30 | - | INDUSTRIAL | - | 3 | - | SURGE PROTECTION CIRCUIT | - | No | 230V | - | - | - | ROHS3 Compliant | - | ||
![]() SL1021B350PF Littelfuse Inc. | 40 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 20000A 20kA | 90°C | -40°C | Tray | - | SL1021B | - | e3 | Active | 1 (Unlimited) | 3 | - | MATTE TIN OVER NICKEL | - | - | UNSPECIFIED | WIRE | 260 | 1 | - | unknown | 30 | - | INDUSTRIAL | - | 3 | - | SURGE PROTECTION CIRCUIT | - | Yes | 350V | - | - | - | ROHS3 Compliant | - | ||
![]() SL1021B420R Littelfuse Inc. | 40 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 20000A 20kA | - | - | Tray | 2009 | SL1021B | - | e3 | Active | 1 (Unlimited) | 3 | Radial | MATTE TIN OVER NICKEL | 90°C | -40°C | UNSPECIFIED | WIRE | 260 | 1 | - | - | 30 | - | INDUSTRIAL | 1GOhm | 3 | 20kA | SURGE PROTECTION CIRCUIT | - | No | 420V | - | 8mm | 10.5mm | ROHS3 Compliant | Lead Free | ||
![]() SL1021B250C Littelfuse Inc. | 40 |
| Datasheet | 12 Weeks | - | User Defined | Cylinder No Lead, 3 Terminal | YES | 20000A 20kA | - | - | Tray | 2009 | SL1021B | - | e3 | Active | 1 (Unlimited) | 3 | Solder | MATTE TIN OVER NICKEL | 90°C | -40°C | UNSPECIFIED | - | 260 | 1 | - | - | 30 | - | INDUSTRIAL | 1GOhm | 3 | 20kA | SURGE PROTECTION CIRCUIT | - | No | 250V | - | 8mm | 10.5mm | ROHS3 Compliant | Lead Free | ||
![]() SG500 Littelfuse Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | 1000A 1kA | 90°C | -40°C | Tape & Reel (TR) | 2016 | SG | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | DUAL | - | - | 1 | - | - | - | - | INDUSTRIAL | - | 2 | - | SURGE PROTECTION CIRCUIT | - | No | 500V | - | - | - | Non-RoHS Compliant | - | ||
![]() GTCA26-251M-R05-2 Littelfuse Inc. | 40 |
| Datasheet | 11 Weeks | - | Through Hole | Axial Cylinder | NO | 5000A 5kA | 90°C | -40°C | Tape & Reel (TR) | 2014 | GTC | ±20% | - | Active | Not Applicable | 2 | - | - | - | - | DUAL | WIRE | - | 1 | - | - | - | - | INDUSTRIAL | - | 2 | - | SURGE PROTECTION CIRCUIT | - | No | 250V | - | - | - | ROHS3 Compliant | - | ||
![]() GTCR36-351M-R10-FT Littelfuse Inc. | 40 |
| Datasheet | 11 Weeks | - | Through Hole | Radial Cylinder, 3 Lead | NO | 10000A 10kA | 90°C | -40°C | Tray | - | GT | ±20% | e3 | Active | 1 (Unlimited) | 3 | - | TIN | - | - | UNSPECIFIED | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | INDUSTRIAL | - | 3 | - | SURGE PROTECTION CIRCUIT | - | Yes | 350V | - | - | - | ROHS3 Compliant | - | ||
![]() CG690SM Littelfuse Inc. | 87800 |
| Datasheet | 12 Weeks | - | Surface Mount | 2-SMD Cylinder Square End | - | 3000A 3kA | - | - | Tape & Reel (TR) | 2016 | CG6 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | SURGE PROTECTION CIRCUIT | - | No | 90V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() GTCR36-401M-R05 Littelfuse Inc. | 23 |
| Datasheet | 11 Weeks | - | Through Hole | Radial Cylinder, 3 Lead | - | 5000A 5kA | - | - | Tray | 2011 | GT | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | No | 400V | - | - | - | ROHS3 Compliant | - | ||
![]() CG5350LTR Littelfuse Inc. | 40 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Axial Cylinder | - | 5000A 5kA | - | - | Tape & Reel (TR) | 2009 | CG5 | - | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | 90°C | -40°C | - | WIRE | 265 | 1 | - | - | 30 | 2 | INDUSTRIAL | 1GOhm | 2 | 500A | SURGE PROTECTION CIRCUIT | - | No | 350V | - | 5mm | 62mm | ROHS3 Compliant | - | ||
![]() GTCR36-351M-R10 Littelfuse Inc. | 7 |
| Datasheet | 11 Weeks | - | Through Hole | Radial Cylinder, 3 Lead | NO | 10000A 10kA | 90°C | -40°C | Tray | 2011 | GT | ±20% | e3 | Active | 1 (Unlimited) | 3 | - | TIN | - | - | UNSPECIFIED | - | - | 1 | - | - | - | - | INDUSTRIAL | - | 3 | - | SURGE PROTECTION CIRCUIT | - | No | 350V | - | - | - | ROHS3 Compliant | - | ||
![]() GTCA25-900M-R02 Littelfuse Inc. | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Axial Cylinder | NO | 2500A 2.5kA | 90°C | -40°C | Tray | - | GT | ±20% | - | Active | Not Applicable | 2 | - | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | INDUSTRIAL | - | 2 | - | SURGE PROTECTION CIRCUIT | - | No | 90V | - | - | - | ROHS3 Compliant | - | ||
![]() GTCA28-151M-R10 Littelfuse Inc. | 40 |
| Datasheet | 11 Weeks | - | Through Hole | Axial Cylinder | NO | 10000A 10kA | 90°C | -40°C | Tray | - | GT | ±20% | e3 | Active | Not Applicable | 2 | - | TIN | - | - | DUAL | WIRE | - | 1 | - | - | - | - | INDUSTRIAL | - | 2 | - | SURGE PROTECTION CIRCUIT | - | No | 150V | - | - | - | ROHS3 Compliant | - | ||
![]() GTCR38-351M-R10-FS Littelfuse Inc. | 1118 |
| Datasheet | 11 Weeks | - | Through Hole | Radial Cylinder, 3 Lead | NO | 10000A 10kA | 90°C | -40°C | Tray | - | GT | ±20% | e3 | Active | 1 (Unlimited) | 3 | - | TIN | - | - | UNSPECIFIED | WIRE | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | INDUSTRIAL | - | 3 | - | SURGE PROTECTION CIRCUIT | - | Yes | 350V | - | - | - | ROHS3 Compliant | - | ||
![]() SL1021B500R Littelfuse Inc. | 885 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 20000A 20kA | - | - | Tray | 2009 | SL1021B | - | e3 | Active | 1 (Unlimited) | 3 | Radial | MATTE TIN OVER NICKEL | 90°C | -40°C | UNSPECIFIED | WIRE | 260 | 1 | 8.1mm | - | 30 | - | INDUSTRIAL | 1GOhm | 3 | 20kA | SURGE PROTECTION CIRCUIT | 500V | No | - | 400V | 8mm | 10.5mm | ROHS3 Compliant | Lead Free | ||
![]() GTCA28-421M-R05 Littelfuse Inc. | 801 |
| Datasheet | 11 Weeks | - | Through Hole | Axial Cylinder | NO | 5000A 5kA | 90°C | -40°C | Tray | 2009 | GT | ±20% | e3 | Active | Not Applicable | 2 | - | TIN | - | - | DUAL | WIRE | - | 1 | - | - | - | - | INDUSTRIAL | - | 2 | - | SURGE PROTECTION CIRCUIT | - | No | 420V | - | - | - | ROHS3 Compliant | - | ||
![]() CG2350LTR Littelfuse Inc. | 1320 |
| Datasheet | 12 Weeks | Axial, Through Hole | Through Hole | Axial Cylinder | - | 20000A 20kA | - | - | Tape & Reel (TR) | 2011 | CG2 | - | e3 | Active | 1 (Unlimited) | 2 | Axial | TIN | 90°C | -40°C | DUAL | WIRE | 260 | 1 | 8.1mm | - | 30 | 2 | - | 10GOhm | 2 | 20A | SURGE PROTECTION CIRCUIT | - | No | 350V | - | 8.1mm | 6.07mm | ROHS3 Compliant | - |