- Fail Short
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Impulse Discharge Current (8/20µs)
- Factory Lead Time
- Number of Terminations
- Telecom IC Type
Attribute column
Manufacturer
Littelfuse Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Impulse Discharge Current (8/20µs) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Temperature Grade | Insulation Resistance | Number of Poles | Peak Pulse Current | Telecom IC Type | Fail Short | Voltage - DC Spark Over (Nom) | Diameter | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GTCA38-601M-R20 Littelfuse Inc. | 40 |
| Datasheet | 11 Weeks | - | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 20000A 20kA | - | - | Tray | 2013 | GT | ±20% | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | No | 600V | - | - | ROHS3 Compliant | - | ||
![]() GTCA28-102M-R03-2 Littelfuse Inc. | 40 |
| Datasheet | 11 Weeks | - | Through Hole | Axial Cylinder | NO | 3000A 3kA | 90°C | -40°C | Tape & Reel (TR) | 2016 | GTC | ±20% | - | Active | Not Applicable | 2 | - | - | - | - | - | DUAL | WIRE | - | 1 | - | - | - | INDUSTRIAL | - | 2 | - | SURGE PROTECTION CIRCUIT | No | 1000V | - | - | ROHS3 Compliant | - | ||
![]() VIS230 Littelfuse Inc. | 14 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder | - | 1000A 1kA | - | - | Tape & Reel (TR) | 2011 | VIS | - | e3 | Active | 1 (Unlimited) | 2 | - | TIN | - | - | - | DUAL | WIRE | - | 1 | - | 2 | - | OTHER | - | 2 | - | SURGE PROTECTION CIRCUIT | No | 230V | - | - | ROHS3 Compliant | - | ||
![]() SL1411A350C Littelfuse Inc. | 23 |
| Datasheet | 12 Weeks | - | User Defined | Cylinder No Lead | YES | 10000A 10kA | - | - | Bulk | 2006 | SL1411A | - | e3 | Active | 1 (Unlimited) | 2 | Solder | TIN | 90°C | -40°C | - | DUAL | - | 260 | 1 | 30 | - | - | INDUSTRIAL | 1GOhm | 2 | 10kA | SURGE PROTECTION CIRCUIT | No | 350V | 8mm | 6.05mm | ROHS3 Compliant | Lead Free | ||
![]() SL1021A500RS Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 10000A 10kA | - | - | Tray | 2005 | SL1021A | - | - | Obsolete | 1 (Unlimited) | - | Radial | - | 90°C | -40°C | 1pF | - | - | - | - | - | - | - | - | 1GOhm | 3 | 10kA | - | No | 500V | 8mm | 10.5mm | ROHS3 Compliant | Lead Free | ||
![]() CG37.5L Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | Axial Cylinder | NO | 5000A 5kA | 90°C | -40°C | Tray | - | CG3 | - | e3 | Obsolete | 1 (Unlimited) | 2 | - | TIN | - | - | - | DUAL | WIRE | - | 1 | - | 2 | - | INDUSTRIAL | - | 2 | - | SURGE PROTECTION CIRCUIT | No | 7500V | - | - | ROHS3 Compliant | - | ||
![]() GTCA28-402M-R03 Littelfuse Inc. | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Axial Cylinder | NO | 3000A 3kA | 90°C | -40°C | Tray | 2008 | GT | ±20% | e3 | Active | Not Applicable | 2 | - | Matte Tin (Sn) | - | - | - | DUAL | UNSPECIFIED | - | 1 | - | - | - | INDUSTRIAL | - | 2 | - | SURGE PROTECTION CIRCUIT | No | 4000V | - | - | ROHS3 Compliant | - | ||
![]() CG31.3L-01 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial Cylinder | - | 5000A 5kA | - | - | Bulk | - | CG3 | - | - | Active | 1 (Unlimited) | - | Axial | - | 90°C | -40°C | - | - | - | - | - | - | - | - | - | 10GOhm | 2 | 10A | - | No | 1300V | 8mm | 62mm | ROHS3 Compliant | Lead Free | ||
![]() GTCR38-900M-R10 Littelfuse Inc. | 32 |
| Datasheet | 11 Weeks | - | Through Hole | Radial Cylinder, 3 Lead | NO | 10000A 10kA | - | - | Tray | 2014 | GT | ±20% | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | - | 3 | - | SURGE PROTECTION CIRCUIT | No | 90V | - | - | ROHS3 Compliant | - | ||
![]() GTCR37-251M-R10 Littelfuse Inc. | 1140 |
| Datasheet | 11 Weeks | - | Through Hole | Radial Cylinder, 3 Lead | NO | 10000A 10kA | 90°C | -40°C | Tray | - | GT | ±20% | - | Active | 1 (Unlimited) | 3 | - | NICKEL | - | - | - | UNSPECIFIED | WIRE | - | 1 | - | - | - | INDUSTRIAL | - | 3 | - | SURGE PROTECTION CIRCUIT | No | 250V | - | - | ROHS3 Compliant | - | ||
![]() GTCA28-242M-R03 Littelfuse Inc. | 183 |
| Datasheet | 11 Weeks | - | Through Hole | Axial Cylinder | NO | 3000A 3kA | 90°C | -40°C | Tray | - | GT | ±20% | e3 | Active | Not Applicable | 2 | - | TIN | - | - | - | DUAL | UNSPECIFIED | - | 1 | - | - | - | INDUSTRIAL | - | 2 | - | SURGE PROTECTION CIRCUIT | No | 2400V | - | - | ROHS3 Compliant | - | ||
![]() GTCS35-151M-R05-2 Littelfuse Inc. | 14 |
| Datasheet | 11 Weeks | - | Surface Mount | 3-SMD Cylinder Square End | YES | 5000A 5kA | 90°C | -40°C | Tape & Reel (TR) | - | GT | ±20% | e3 | Active | 1 (Unlimited) | 3 | - | TIN | - | - | - | UNSPECIFIED | - | - | 1 | - | - | - | INDUSTRIAL | - | 3 | - | SURGE PROTECTION CIRCUIT | No | 150V | - | - | ROHS3 Compliant | - | ||
![]() GTCS25-900M-R02 Littelfuse Inc. | 6400 |
| Datasheet | 11 Weeks | - | Surface Mount | 2-SMD Cylinder Square End | NO | 2500A 2.5kA | 90°C | -40°C | Tray | - | GT | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | UNSPECIFIED | UNSPECIFIED | 260 | 1 | - | - | X-XXSS-X | INDUSTRIAL | - | 2 | - | SURGE PROTECTION CIRCUIT | No | 90V | - | - | ROHS3 Compliant | - | ||
![]() GTCA28-750M-R05 Littelfuse Inc. | 23 |
| Datasheet | 11 Weeks | - | Through Hole | Axial Cylinder | NO | 5000A 5kA | 90°C | -40°C | Tray | - | GT | ±20% | e3 | Active | Not Applicable | 2 | - | TIN | - | - | - | DUAL | WIRE | - | 1 | - | - | - | INDUSTRIAL | - | 2 | - | SURGE PROTECTION CIRCUIT | No | 75V | - | - | ROHS3 Compliant | - | ||
![]() GTCA25-401M-R02 Littelfuse Inc. | 40 |
| Datasheet | 11 Weeks | - | Through Hole | Axial Cylinder | NO | 2500A 2.5kA | - | - | Tray | 2011 | GT | ±20% | - | Active | Not Applicable | 2 | - | - | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | - | 2 | - | SURGE PROTECTION CIRCUIT | No | 400V | - | - | ROHS3 Compliant | - | ||
![]() CG21000 Littelfuse Inc. | 23 |
| Datasheet | 12 Weeks | - | User Defined | Cylinder No Lead | NO | 10000A 10kA | - | - | Bulk | 2011 | CG2 | - | - | Active | 1 (Unlimited) | - | - | - | 90°C | -40°C | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | O-XXSS-X | - | 10GOhm | 2 | 10A | SURGE PROTECTION CIRCUIT | No | 1000V | 8.1mm | 6.07mm | ROHS3 Compliant | - | ||
![]() GTCC23-401M-R01-2 Littelfuse Inc. | 23 |
| Datasheet | 11 Weeks | - | Surface Mount | 1812 (4532 Metric) | YES | 1000A 1kA | 90°C | -40°C | Tape & Reel (TR) | - | GT | ±20% | e3 | Active | 1 (Unlimited) | 2 | - | TIN | - | - | - | UNSPECIFIED | - | - | 1 | - | - | - | INDUSTRIAL | - | 2 | - | SURGE PROTECTION CIRCUIT | No | 400V | - | - | ROHS3 Compliant | - | ||
![]() GTCA38-351M-R10 Littelfuse Inc. | 7 |
| Datasheet | 11 Weeks | - | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | NO | 10000A 10kA | - | - | Tray | - | GT | ±20% | - | Active | Not Applicable | 3 | - | - | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | - | 3 | - | SURGE PROTECTION CIRCUIT | No | 350V | - | - | ROHS3 Compliant | - | ||
![]() CG36.5LD004 Littelfuse Inc. | 322 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder | - | 5000A 5kA | - | - | Tray | - | CG3 | - | e3 | Active | 1 (Unlimited) | 2 | Axial | TIN | 90°C | -40°C | 1.5pF | DUAL | WIRE | - | 1 | - | 2 | - | INDUSTRIAL | - | 2 | - | SURGE PROTECTION CIRCUIT | No | 6500V | - | 7.9mm | ROHS3 Compliant | Lead Free | ||
![]() GTCA28-471M-R10 Littelfuse Inc. | 7 |
| Datasheet | 11 Weeks | - | Through Hole | Axial Cylinder | NO | 10000A 10kA | - | - | Tray | - | GT | ±20% | - | Active | Not Applicable | 2 | - | - | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | - | 2 | - | SURGE PROTECTION CIRCUIT | No | 470V | - | - | ROHS3 Compliant | - |