- Fail Short
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Impulse Discharge Current (8/20µs)
- Factory Lead Time
- Number of Terminations
- Telecom IC Type
Attribute column
Manufacturer
Littelfuse Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Impulse Discharge Current (8/20µs) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | Qualification Status | Temperature Grade | Insulation Resistance | Number of Poles | Peak Pulse Current | Telecom IC Type | Fail Short | Voltage - DC Spark Over (Nom) | Diameter | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CG42.5SM Littelfuse Inc. | 452 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | 3000A 3kA | - | - | Tape & Reel (TR) | - | CG4 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | SURGE PROTECTION CIRCUIT | No | 2500V | - | - | ROHS3 Compliant | - | ||
![]() GTCR37-551M-R10-FT Littelfuse Inc. | 1184 |
| Datasheet | 11 Weeks | - | Through Hole | Radial Cylinder, 3 Lead | - | 10000A 10kA | - | - | Tray | - | GT | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | Yes | 550V | - | - | ROHS3 Compliant | - | ||
![]() SL1024A090R Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 10000A 10kA | - | - | Tray | 2009 | SL1024A | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | Radial | TIN | 90°C | -40°C | - | UNSPECIFIED | WIRE | 260 | 1 | 9mm | 30 | - | - | INDUSTRIAL | 1GOhm | 3 | 20kA | SURGE PROTECTION CIRCUIT | No | 90V | 8.4mm | 11.8mm | ROHS3 Compliant | Lead Free | ||
![]() SH145 Littelfuse Inc. | 8 |
| Datasheet | 12 Weeks | - | Surface Mount | 2-SMD, Square End Block | - | 5000A 5kA | - | - | Tape & Reel (TR) | - | SH | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | SURGE PROTECTION CIRCUIT | No | 145V | - | - | ROHS3 Compliant | - | ||
![]() CG7150MS Littelfuse Inc. | 23 |
| Datasheet | 12 Weeks | - | Surface Mount | 2-SMD Cylinder Square End | YES | 1000A 1kA | 90°C | -40°C | Tape & Reel (TR) | 2016 | CG7 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | TIN | - | - | - | UNSPECIFIED | - | 260 | 1 | - | 30 | - | - | INDUSTRIAL | - | 2 | - | SURGE PROTECTION CIRCUIT | No | 150V | - | - | ROHS3 Compliant | - | ||
![]() CG790MS Littelfuse Inc. | 60 |
| Datasheet | 12 Weeks | - | Surface Mount | 2-SMD Cylinder Square End | - | 1000A 1kA | - | - | Tape & Reel (TR) | 2016 | CG7 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | SURGE PROTECTION CIRCUIT | No | 90V | - | - | ROHS3 Compliant | Lead Free | ||
![]() CG6230SM Littelfuse Inc. | 1675 |
| Datasheet | 12 Weeks | - | Surface Mount | 2-SMD Cylinder Square End | - | 3000A 3kA | - | - | Tape & Reel (TR) | 2016 | CG6 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | SURGE PROTECTION CIRCUIT | No | 230V | - | - | ROHS3 Compliant | Lead Free | ||
![]() SL1021B230CF Littelfuse Inc. | 14 |
| Datasheet | 12 Weeks | - | User Defined | Cylinder No Lead, 3 Terminal | YES | 10000A 10kA | - | - | Bulk | - | SL1021B | - | e3 | - | Active | 1 (Unlimited) | 3 | Solder | MATTE TIN OVER NICKEL | 90°C | -40°C | 1.5pF | UNSPECIFIED | - | 260 | 1 | - | 30 | 3 | Not Qualified | INDUSTRIAL | 1GOhm | 3 | 20kA | SURGE PROTECTION CIRCUIT | Yes | 230V | 8mm | 10.5mm | ROHS3 Compliant | - | ||
![]() CG7250MS Littelfuse Inc. | 9 |
| Datasheet | 12 Weeks | - | Surface Mount | 2-SMD Cylinder Square End | YES | 1000A 1kA | 90°C | -40°C | Tape & Reel (TR) | 2007 | CG7 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | TIN | - | - | - | UNSPECIFIED | - | 260 | 1 | - | 30 | - | - | INDUSTRIAL | - | 2 | - | SURGE PROTECTION CIRCUIT | No | 250V | - | - | ROHS3 Compliant | - | ||
![]() GTCA25-900M-R05 Littelfuse Inc. | 319 |
| Datasheet | 11 Weeks | - | Through Hole | Axial Cylinder | NO | 5000A 5kA | 90°C | -40°C | Tray | 2014 | GTC | ±20% | - | - | Active | Not Applicable | 2 | - | - | - | - | - | DUAL | WIRE | - | 1 | - | - | - | - | INDUSTRIAL | - | 2 | - | SURGE PROTECTION CIRCUIT | No | 90V | - | - | ROHS3 Compliant | - | ||
![]() GTCA28-301M-R05 Littelfuse Inc. | 42 |
| Datasheet | 11 Weeks | - | Through Hole | Axial Cylinder | NO | 5000A 5kA | 90°C | -40°C | Tray | - | GT | ±20% | e3 | - | Active | Not Applicable | 2 | - | TIN | - | - | - | DUAL | WIRE | - | 1 | - | - | - | - | INDUSTRIAL | - | 2 | - | SURGE PROTECTION CIRCUIT | No | 300V | - | - | ROHS3 Compliant | - | ||
![]() GTCS36-231M-R10 Littelfuse Inc. | 7 |
| Datasheet | 11 Weeks | - | Surface Mount | 3-SMD Cylinder Square End | NO | 10000A 10kA | 90°C | -40°C | Tray | - | GT | ±20% | e3 | - | Active | 1 (Unlimited) | 3 | - | TIN | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | INDUSTRIAL | - | 3 | - | SURGE PROTECTION CIRCUIT | No | 230V | - | - | ROHS3 Compliant | - | ||
![]() SL1011B260A Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial Cylinder | - | 10000A 10kA | - | - | Tape & Reel (TR) | 2005 | SL1011B | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | Axial | TIN | 90°C | -40°C | - | DUAL | WIRE | 260 | 1 | - | 30 | - | - | INDUSTRIAL | 1GOhm | 2 | 10kA | SURGE PROTECTION CIRCUIT | No | 260V | 8mm | 6mm | ROHS3 Compliant | Lead Free | ||
![]() GTCA28-141M-R20 Littelfuse Inc. | 94 |
| Datasheet | 11 Weeks | - | Through Hole | Axial Cylinder | NO | 20000A 20kA | 90°C | -40°C | Tray | 2016 | GTC | ±20% | - | - | Active | Not Applicable | 2 | - | - | - | - | - | DUAL | WIRE | - | 1 | - | - | - | - | INDUSTRIAL | - | 2 | - | SURGE PROTECTION CIRCUIT | No | 140V | - | - | ROHS3 Compliant | - | ||
![]() GTCS36-151M-R10-2 Littelfuse Inc. | 40 |
| Datasheet | 11 Weeks | - | Surface Mount | 3-SMD Cylinder Square End | - | 10000A 10kA | - | - | Tape & Reel (TR) | - | GT | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | No | 150V | - | - | ROHS3 Compliant | - | ||
![]() SL1021B260CF Littelfuse Inc. | 14 |
| Datasheet | 12 Weeks | - | User Defined | Cylinder No Lead, 3 Terminal | YES | 10000A 10kA | - | - | Bulk | - | SL1021B | - | e3 | - | Active | 1 (Unlimited) | 3 | Solder | MATTE TIN OVER NICKEL | 90°C | -40°C | 1.5pF | UNSPECIFIED | - | 260 | 1 | - | 30 | 3 | Not Qualified | INDUSTRIAL | 1GOhm | 3 | 20kA | SURGE PROTECTION CIRCUIT | Yes | 260V | 8mm | 10.5mm | ROHS3 Compliant | - | ||
![]() GTCT38-401M-R20 Littelfuse Inc. | 40 |
| Datasheet | 11 Weeks | - | Through Hole | Axial Cylinder, 3 Lead (T-Shape) | - | 20000A 20kA | - | - | Bulk | 2016 | GTC | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | No | 400V | - | - | ROHS3 Compliant | - | ||
![]() CG5470LS Littelfuse Inc. | 23 |
| Datasheet | 12 Weeks | - | Surface Mount | Axial Cylinder, Radial SMT Bend | - | 5000A 5kA | - | - | Tape & Reel (TR) | - | CG5 | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | SURGE PROTECTION CIRCUIT | No | 470V | - | - | ROHS3 Compliant | - | ||
![]() SL1002A350C Littelfuse Inc. | 40 |
| Datasheet | 12 Weeks | - | User Defined | Cylinder No Lead | YES | 5000A 5kA | - | - | Bulk | 2005 | SL1002A | - | e3 | - | Active | 1 (Unlimited) | 2 | Solder | TIN | 90°C | -40°C | 1.2pF | DUAL | - | 265 | 1 | - | 30 | - | - | INDUSTRIAL | 1GOhm | 2 | 5kA | SURGE PROTECTION CIRCUIT | No | 350V | 6.2mm | 4.3mm | ROHS3 Compliant | - | ||
![]() GTCS36-231M-R10-2 Littelfuse Inc. | 40 |
| Datasheet | 11 Weeks | - | Surface Mount | 3-SMD Cylinder Square End | - | 10000A 10kA | - | - | Tape & Reel (TR) | 2014 | GT | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | No | 230V | - | - | ROHS3 Compliant | - |