- Fail Short
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Impulse Discharge Current (8/20µs)
- Factory Lead Time
- Number of Terminations
- Telecom IC Type
Attribute column
Manufacturer
Littelfuse Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Terminals | DC Sparkover Voltage Tolerance | ECCN (US) | Fail Safe Protection | Impulse Discharge Current (8/20µs) | Lead Diameter (mm) | Maximum Capacitance @ 1MHz (pF) | Maximum Impulse Sparkover Voltage @ 100V/s (V) | Maximum Impulse Sparkover Voltage @ 1KV/s (V) | Maximum Operating Temperature (°C) | Minimum Insulation Resistance @ 100V (GOhm) | Minimum Operating Temperature (°C) | Mounting | Number of Electrodes | Operating Temperature (Max.) | Operating Temperature (Min.) | Product Diameter (mm) | Typical AC Discharge Current @ 1s @ <= 10Times (A) | Typical DC Sparkover Voltage @ 100V/s (V) | Typical Impulse Discharge Current @ 8/20us @ 10Times (kA) | Typical Impulse Life @ 10/1000us (Times) | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Termination Style | JESD-30 Code | Temperature Grade | Insulation Resistance | Number of Poles | Peak Pulse Current | Telecom IC Type | Max Breakdown Voltage | Fail Short | Voltage - DC Spark Over (Nom) | Min Breakdown Voltage | Product Length (mm) | Diameter | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RF2126-000 Littelfuse | In Stock | - | - | - | - | - | - | - | 3 | ±20% | EAR99 | No | - | 1 | 1 | 500 | 600 | 90 | 10 | -40 | Surface Mount | 3 | - | - | 7.5 | 10 | 150 | 10 | 100 | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pad | - | - | - | - | - | - | - | - | - | - | 11.5 | - | - | RoHS Compliant | - | ||
![]() GTCS26-421M-R05-2 Littelfuse Inc. | 40 |
| Datasheet | 11 Weeks | - | Surface Mount | 2-SMD Cylinder Square End | - | - | - | - | - | 5000A 5kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | GT | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | No | 420V | - | - | - | - | ROHS3 Compliant | - | ||
![]() GTCR36-750M-R10 Littelfuse Inc. | 23 |
| Datasheet | 11 Weeks | - | Through Hole | Radial Cylinder, 3 Lead | NO | - | - | - | - | 10000A 10kA | - | - | - | - | - | - | - | - | - | 90°C | -40°C | - | - | - | - | - | Tray | - | GT | ±20% | e3 | Active | 1 (Unlimited) | 3 | - | TIN | - | - | - | UNSPECIFIED | - | - | 1 | - | - | - | - | - | INDUSTRIAL | - | 3 | - | SURGE PROTECTION CIRCUIT | - | No | 75V | - | - | - | - | ROHS3 Compliant | - | ||
![]() GTCA28-471M-R20 Littelfuse Inc. | 1021 |
| Datasheet | 11 Weeks | - | Through Hole | Axial Cylinder | NO | - | - | - | - | 20000A 20kA | - | - | - | - | - | - | - | - | - | 90°C | -40°C | - | - | - | - | - | Tray | 2013 | GTC | ±20% | - | Active | Not Applicable | 2 | - | - | - | - | - | DUAL | WIRE | - | 1 | - | - | - | - | - | INDUSTRIAL | - | 2 | - | SURGE PROTECTION CIRCUIT | - | No | 470V | - | - | - | - | ROHS3 Compliant | - | ||
![]() SL1003A250R Littelfuse Inc. | 40 |
| Datasheet | 12 Weeks | - | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | NO | - | - | - | - | 5000A 5kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | SL1003A | - | e3 | Active | 1 (Unlimited) | 3 | Radial | TIN OVER NICKEL | 90°C | -40°C | 1.5pF | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | 3 | - | - | INDUSTRIAL | 1GOhm | 3 | 5kA | SURGE PROTECTION CIRCUIT | - | No | 250V | - | - | 6.1mm | 12.2mm | ROHS3 Compliant | - | ||
![]() GTCS35-401M-R05-2 Littelfuse Inc. | 32 |
| Datasheet | 11 Weeks | - | Surface Mount | 3-SMD Cylinder Square End | YES | - | - | - | - | 5000A 5kA | - | - | - | - | - | - | - | - | - | 90°C | -40°C | - | - | - | - | - | Tape & Reel (TR) | - | GT | ±20% | e3 | Active | 1 (Unlimited) | 3 | - | TIN | - | - | - | UNSPECIFIED | - | - | 1 | - | - | - | - | - | INDUSTRIAL | - | 3 | - | SURGE PROTECTION CIRCUIT | - | No | 400V | - | - | - | - | ROHS3 Compliant | - | ||
![]() GTCS23-301M-R01-2 Littelfuse Inc. | 40 |
| Datasheet | 11 Weeks | - | Surface Mount | 2-SMD Cylinder Square End | NO | - | - | - | - | 1000A 1kA | - | - | - | - | - | - | - | - | - | 90°C | -40°C | - | - | - | - | - | Tape & Reel (TR) | - | GT | ±20% | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | UNSPECIFIED | UNSPECIFIED | 260 | 1 | - | - | - | - | - | INDUSTRIAL | - | 2 | - | SURGE PROTECTION CIRCUIT | - | No | 300V | - | - | - | - | ROHS3 Compliant | - | ||
![]() GTCS35-301M-R05-2 Littelfuse Inc. | 1621 |
| Datasheet | 11 Weeks | - | Surface Mount | 3-SMD Cylinder Square End | YES | - | - | - | - | 5000A 5kA | - | - | - | - | - | - | - | - | - | 90°C | -40°C | - | - | - | - | - | Tape & Reel (TR) | 2003 | GT | ±20% | e3 | Active | 1 (Unlimited) | 3 | - | TIN | - | - | - | UNSPECIFIED | - | - | 1 | - | - | - | - | - | INDUSTRIAL | - | 3 | - | SURGE PROTECTION CIRCUIT | - | No | 300V | - | - | - | - | ROHS3 Compliant | - | ||
![]() SL1003A400C Littelfuse Inc. | 14 |
| Datasheet | 12 Weeks | - | User Defined | Cylinder No Lead, 3 Terminal | NO | - | - | - | - | 10000A 10kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2005 | SL1003A | - | e3 | Active | 1 (Unlimited) | 3 | Solder | TIN | 90°C | -40°C | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | 3 | - | - | INDUSTRIAL | 1GOhm | 3 | 5kA | SURGE PROTECTION CIRCUIT | - | No | 400V | - | - | 6.1mm | 8.1mm | ROHS3 Compliant | Lead Free | ||
![]() SL1021A230RF Littelfuse Inc. | 406 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | - | - | - | 10000A 10kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2005 | SL1021A | - | e3 | Active | 1 (Unlimited) | 3 | Radial | MATTE TIN OVER NICKEL | 90°C | -40°C | - | UNSPECIFIED | WIRE | 260 | 1 | unknown | 30 | - | - | - | INDUSTRIAL | 1GOhm | 3 | 10kA | SURGE PROTECTION CIRCUIT | - | Yes | 230V | - | - | 8mm | 10.5mm | ROHS3 Compliant | Lead Free | ||
![]() GTCA36-351M-R10-FT Littelfuse Inc. | 384 |
| Datasheet | 11 Weeks | - | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | NO | - | - | - | - | 10000A 10kA | - | - | - | - | - | - | - | - | - | 90°C | -40°C | - | - | - | - | - | Tray | - | GT | ±20% | e3 | Active | Not Applicable | 3 | - | TIN | - | - | - | UNSPECIFIED | - | NOT SPECIFIED | 1 | unknown | NOT SPECIFIED | - | - | - | INDUSTRIAL | - | 3 | - | SURGE PROTECTION CIRCUIT | - | Yes | 350V | - | - | - | - | ROHS3 Compliant | - | ||
![]() GTCS36-900M-R10 Littelfuse Inc. | 2023 |
| Datasheet | 11 Weeks | - | Surface Mount | 3-SMD Cylinder Square End | NO | - | - | - | - | 5000A 5kA | - | - | - | - | - | - | - | - | - | 90°C | -40°C | - | - | - | - | - | Tray | - | GT | ±20% | e3 | Active | 1 (Unlimited) | 3 | - | TIN | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | - | INDUSTRIAL | - | 3 | - | SURGE PROTECTION CIRCUIT | - | No | 90V | - | - | - | - | ROHS3 Compliant | - | ||
![]() GTCA38-261M-R10 Littelfuse Inc. | 898 |
| Datasheet | 11 Weeks | - | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | NO | - | - | - | - | 10000A 10kA | - | - | - | - | - | - | - | - | - | 90°C | -40°C | - | - | - | - | - | Tray | - | GT | ±20% | - | Active | Not Applicable | 3 | - | - | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | - | INDUSTRIAL | - | 3 | - | SURGE PROTECTION CIRCUIT | - | No | 260V | - | - | - | - | ROHS3 Compliant | - | ||
![]() SL1021A600RF Littelfuse Inc. | 728 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | - | - | - | 10000A 10kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2005 | SL1021A | - | e3 | Active | 1 (Unlimited) | 3 | Radial | MATTE TIN OVER NICKEL | 90°C | -40°C | - | UNSPECIFIED | WIRE | 260 | 1 | unknown | 30 | - | - | - | INDUSTRIAL | 1GOhm | 3 | 10kA | SURGE PROTECTION CIRCUIT | - | Yes | 600V | - | - | 8mm | 10.5mm | ROHS3 Compliant | Lead Free | ||
![]() CG7350MS Littelfuse Inc. | 2208 |
| Datasheet | 12 Weeks | - | Surface Mount | 2-SMD Cylinder Square End | - | - | - | - | - | 1000A 1kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | CG7 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | SURGE PROTECTION CIRCUIT | - | No | 350V | - | - | - | - | ROHS3 Compliant | - | ||
![]() CG7120MS Littelfuse Inc. | 235 |
| Datasheet | 12 Weeks | - | Surface Mount | 2-SMD Cylinder Square End | YES | - | - | - | - | 1000A 1kA | - | - | - | - | - | - | - | - | - | 90°C | -40°C | - | - | - | - | - | Tape & Reel (TR) | 2016 | CG7 | - | e3 | Active | 1 (Unlimited) | 2 | - | TIN | - | - | - | UNSPECIFIED | - | 260 | 1 | - | 30 | - | - | - | INDUSTRIAL | - | 2 | - | SURGE PROTECTION CIRCUIT | - | No | 120V | - | - | - | - | ROHS3 Compliant | - | ||
![]() CG42.7SM Littelfuse Inc. | 1519 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | - | - | - | - | 3000A 3kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | CG4 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | SURGE PROTECTION CIRCUIT | - | No | 2700V | - | - | - | - | ROHS3 Compliant | - | ||
![]() SL1024B090RF Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | - | - | - | 20000A 20kA | - | - | - | - | - | - | - | - | - | 90°C | -40°C | - | - | - | - | - | Tray | 2009 | SL1024B | - | e3 | Obsolete | 1 (Unlimited) | 3 | Radial | TIN | - | - | - | UNSPECIFIED | WIRE | 260 | 1 | unknown | 30 | - | - | - | INDUSTRIAL | 1GOhm | 3 | 20kA | SURGE PROTECTION CIRCUIT | - | Yes | 90V | - | - | 8.4mm | 11.8mm | ROHS3 Compliant | Lead Free | ||
![]() CG2350 Littelfuse Inc. | 40 |
| Datasheet | 12 Weeks | - | User Defined | Cylinder No Lead | NO | - | - | - | - | 20000A 20kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | CG2 | - | e3 | Active | 1 (Unlimited) | - | - | TIN | 90°C | -40°C | - | UNSPECIFIED | UNSPECIFIED | 260 | 1 | - | 30 | - | - | O-XXSS-X | - | 10GOhm | 2 | 20A | SURGE PROTECTION CIRCUIT | 403V | No | 350V | 297V | - | 8.1mm | 6.07mm | ROHS3 Compliant | Lead Free | ||
![]() GTCA26-750M-R05 Littelfuse Inc. | 777 |
| Datasheet | 11 Weeks | - | Through Hole | Axial Cylinder | NO | - | - | - | - | 5000A 5kA | - | - | - | - | - | - | - | - | - | 90°C | -40°C | - | - | - | - | - | Tray | 2011 | GTC | ±20% | - | Active | Not Applicable | 2 | - | - | - | - | - | DUAL | WIRE | - | 1 | - | - | - | - | - | INDUSTRIAL | - | 2 | - | SURGE PROTECTION CIRCUIT | - | No | 75V | - | - | - | - | ROHS3 Compliant | - |