- Fail Short
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Impulse Discharge Current (8/20µs)
- Factory Lead Time
- Number of Terminations
- Telecom IC Type
Attribute column
Manufacturer
Littelfuse Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Impulse Discharge Current (8/20µs) | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Operating Supply Voltage | Temperature Grade | Insulation Resistance | Number of Poles | Clamping Voltage | Peak Pulse Current | Telecom IC Type | Fail Short | Voltage - DC Spark Over (Nom) | Diameter | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SL1021A600RG Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | 10000A 10kA | - | - | - | Tray | 2005 | SL1021A | e3 | Obsolete | 1 (Unlimited) | 3 | Radial | MATTE TIN OVER NICKEL | 90°C | -40°C | - | UNSPECIFIED | WIRE | 260 | 1 | - | unknown | 30 | - | - | INDUSTRIAL | 1GOhm | 3 | - | 10kA | SURGE PROTECTION CIRCUIT | Yes | 600V | 8mm | 10.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() SL1021A500RG Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | 10000A 10kA | - | - | - | Tray | 2005 | SL1021A | e3 | Obsolete | 1 (Unlimited) | 3 | Radial | MATTE TIN OVER NICKEL | 90°C | -40°C | - | UNSPECIFIED | WIRE | 260 | 1 | - | unknown | 30 | - | - | INDUSTRIAL | 1GOhm | 3 | - | 10kA | SURGE PROTECTION CIRCUIT | Yes | 500V | 8mm | 10.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() SL1021B350RG Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | 20000A 20kA | - | - | - | Tray | - | SL1021B | - | Obsolete | 1 (Unlimited) | - | Radial | - | 90°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 1GOhm | 3 | - | 20kA | - | Yes | 350V | 8mm | 10.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() SL1024A450RG Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | 10000A 10kA | 90°C | -40°C | - | Tray | 2005 | SL1024A | e3 | Obsolete | 1 (Unlimited) | 3 | Radial | TIN | - | - | - | UNSPECIFIED | WIRE | 260 | 1 | - | unknown | 30 | - | - | INDUSTRIAL | 1GOhm | 3 | - | 20kA | SURGE PROTECTION CIRCUIT | Yes | 450V | 8mm | 10.7mm | - | ROHS3 Compliant | Lead Free | ||
![]() SL1021A420RG Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | 10000A 10kA | - | - | - | Tray | 2005 | SL1021A | e3 | Obsolete | 1 (Unlimited) | 3 | Radial | MATTE TIN OVER NICKEL | 90°C | -40°C | - | UNSPECIFIED | WIRE | 260 | 1 | - | unknown | 30 | - | - | INDUSTRIAL | 1GOhm | 3 | - | 10kA | SURGE PROTECTION CIRCUIT | Yes | 420V | 8mm | 10.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() SL1021A090RG Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | 10000A 10kA | - | - | - | Tray | 2009 | SL1021A | e3 | Obsolete | 1 (Unlimited) | 3 | Radial | MATTE TIN OVER NICKEL | 90°C | -40°C | - | UNSPECIFIED | WIRE | 260 | 1 | - | unknown | 30 | - | - | INDUSTRIAL | 1GOhm | 3 | - | 10kA | SURGE PROTECTION CIRCUIT | Yes | 90V | 8mm | 10.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() SL1021B150RG Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | 20000A 20kA | - | - | - | Tray | - | SL1021B | e3 | Obsolete | 1 (Unlimited) | 3 | Radial | MATTE TIN OVER NICKEL | 90°C | -40°C | - | UNSPECIFIED | WIRE | 260 | 1 | - | unknown | 30 | - | - | INDUSTRIAL | 1GOhm | 3 | - | 20kA | SURGE PROTECTION CIRCUIT | Yes | 150V | 8mm | 10.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() SL1024B250RG Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | 20000A 20kA | 90°C | -40°C | - | Tray | - | SL1024B | e3 | Obsolete | 1 (Unlimited) | 3 | Radial | TIN | - | - | - | UNSPECIFIED | WIRE | 260 | 1 | - | unknown | 30 | - | - | INDUSTRIAL | 1GOhm | 3 | - | 40kA | SURGE PROTECTION CIRCUIT | Yes | 250V | 8mm | 10.7mm | - | ROHS3 Compliant | Lead Free | ||
![]() SL1024B230RG Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | 20000A 20kA | 90°C | -40°C | - | Tray | - | SL1024B | e3 | Obsolete | 1 (Unlimited) | 3 | Radial | TIN | - | - | - | UNSPECIFIED | WIRE | 260 | 1 | - | unknown | 30 | - | - | INDUSTRIAL | 1GOhm | 3 | - | 40kA | SURGE PROTECTION CIRCUIT | Yes | 230V | 8mm | 10.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() SL1024A400RG Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | 10000A 10kA | 90°C | -40°C | - | Tray | 2005 | SL1024A | e3 | Obsolete | 1 (Unlimited) | 3 | Radial | TIN | - | - | - | UNSPECIFIED | WIRE | 260 | 1 | - | unknown | 30 | - | - | INDUSTRIAL | 1GOhm | 3 | - | 20kA | SURGE PROTECTION CIRCUIT | Yes | 400V | 8mm | 10.7mm | - | ROHS3 Compliant | Lead Free | ||
![]() SL1024A500RG Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | 10000A 10kA | 90°C | -40°C | - | Tray | 2005 | SL1024A | e3 | Obsolete | 1 (Unlimited) | 3 | Radial | TIN | - | - | - | UNSPECIFIED | WIRE | 260 | 1 | - | unknown | 30 | - | - | INDUSTRIAL | 1GOhm | 3 | - | 20kA | SURGE PROTECTION CIRCUIT | Yes | 500V | 8mm | 10.7mm | - | ROHS3 Compliant | Lead Free | ||
![]() SL1021B600C Littelfuse Inc. | In Stock | - | Datasheet | - | User Defined | Cylinder No Lead, 3 Terminal | 20000A 20kA | - | - | 600V | Tray | - | SL1021B | - | Obsolete | 1 (Unlimited) | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 2.5kA | - | No | 600V | 8mm | 10.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() SL1024B260RG Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | 20000A 20kA | 90°C | -40°C | - | Tray | - | SL1024B | e3 | Obsolete | 1 (Unlimited) | 3 | Radial | TIN | - | - | - | UNSPECIFIED | WIRE | 260 | 1 | - | unknown | 30 | - | - | INDUSTRIAL | 1GOhm | 3 | - | 40kA | SURGE PROTECTION CIRCUIT | Yes | 260V | 8mm | 10.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() SL1021B200C Littelfuse Inc. | In Stock | - | Datasheet | - | User Defined | Cylinder No Lead, 3 Terminal | 20000A 20kA | - | - | 200V | Tray | 2009 | SL1021B | - | Obsolete | 1 (Unlimited) | 3 | Solder | - | - | - | - | - | - | - | 1 | - | - | - | 3 | - | - | - | 3 | - | 20kA | SURGE PROTECTION CIRCUIT | No | - | 8mm | 10.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() SL1011A230D Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial Cylinder | 5000A 5kA | - | - | 230V | Bulk | 2005 | SL1011A | - | Obsolete | 1 (Unlimited) | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 5kA | - | No | 230V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SL1122A200 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial Cylinder, 3 Lead | 10000A 10kA | - | - | - | Tray | 2005 | SL1122A | - | Obsolete | 1 (Unlimited) | 3 | Radial | - | 90°C | -40°C | 200pF | - | - | - | - | 8.1mm | - | - | - | 200V | - | 100MOhm | 3 | 120V | 10kA | - | No | 200V | 8.3mm | 14.4mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SL1122A450 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial Cylinder, 3 Lead | 10000A 10kA | - | - | - | Tray | 2005 | SL1122A | - | Obsolete | 1 (Unlimited) | 3 | Radial | - | 90°C | -40°C | - | - | - | - | - | 8.1mm | - | - | - | - | - | 100MOhm | 3 | - | 10kA | - | No | 450V | 8.3mm | 14.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() SL1021A350RS Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | 10000A 10kA | - | - | 350V | Tray | 2005 | SL1021A | - | Obsolete | 1 (Unlimited) | - | Radial | - | - | - | 1pF | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 10kA | - | No | 350V | 8mm | 10.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() SL1021A420RS Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | 10000A 10kA | - | - | 420V | Tray | 2005 | SL1021A | - | Obsolete | 1 (Unlimited) | - | Radial | - | - | - | 1pF | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 10kA | - | No | 420V | 8mm | 10.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() SL1021A600RS Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | 10000A 10kA | - | - | 600V | Tray | 2005 | SL1021A | - | Obsolete | 1 (Unlimited) | - | Radial | - | - | - | 1pF | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 10kA | - | No | 600V | 8mm | 10.5mm | - | ROHS3 Compliant | Lead Free |