- Fail Short
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Impulse Discharge Current (8/20µs)
- Factory Lead Time
- Number of Terminations
- Telecom IC Type
Attribute column
Manufacturer
Littelfuse Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Manufacturer Package Identifier | Breakdown Voltage / V | Impulse Discharge Current (8/20µs) | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | Case Code (Metric) | Case Code (Imperial) | Operating Supply Voltage | Temperature Grade | Insulation Resistance | Number of Poles | Max Voltage Rating (DC) | Clamping Voltage | Peak Pulse Current | Direction | Telecom IC Type | Max Breakdown Voltage | Fail Short | Voltage - DC Spark Over (Nom) | Min Breakdown Voltage | Diameter | Height | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CG31.0L Littelfuse Inc. | 19 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder | - | - | - | 5000A 5kA | - | - | - | Tray | - | CG3 | - | e3 | Active | 1 (Unlimited) | 2 | - | TIN | 90°C | -40°C | - | DUAL | WIRE | 260 | 1 | - | 30 | 2 | - | - | - | INDUSTRIAL | 10GOhm | 2 | 1kV | - | 10A | - | SURGE PROTECTION CIRCUIT | - | No | 1000V | - | 8mm | - | 62mm | - | ROHS3 Compliant | - | ||
![]() SG500Q Littelfuse Inc. | 39 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | - | - | 1000A 1kA | - | - | - | Tape & Reel (TR) | 2016 | SG | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | No | 500V | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CG2470MS Littelfuse Inc. | 463 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | - | 400V | 20000A 20kA | - | - | - | Tape & Reel (TR) | 2007 | CG2 | - | - | Active | 1 (Unlimited) | 2 | Solder | - | 90°C | -40°C | 1pF | UNSPECIFIED | - | - | 1 | 8.3mm | - | - | - | - | - | - | 10GOhm | 2 | - | - | 10A | - | SURGE PROTECTION CIRCUIT | - | No | 470V | - | 8.1mm | - | 6.07mm | - | ROHS3 Compliant | Lead Free | ||
![]() GTCA28-362M-R03 Littelfuse Inc. | 706 |
| Datasheet | 11 Weeks | - | Through Hole | Axial Cylinder | NO | - | - | 3000A 3kA | 90°C | -40°C | - | Tray | - | GT | ±20% | e3 | Active | Not Applicable | 2 | - | TIN | - | - | - | DUAL | UNSPECIFIED | - | 1 | - | - | - | - | - | - | INDUSTRIAL | - | 2 | - | - | - | - | SURGE PROTECTION CIRCUIT | - | No | 3600V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SL1011A090A Littelfuse Inc. | 500 | - | Datasheet | 12 Weeks | Axial, Through Hole | Through Hole | Axial Cylinder | - | - | 90V | 5000A 5kA | - | - | - | Tape & Reel (TR) | 2008 | SL1011A | - | e3 | Active | 1 (Unlimited) | 2 | Axial | TIN | 90°C | -40°C | 1.5pF | DUAL | WIRE | 260 | 1 | 8mm | 30 | - | - | - | - | INDUSTRIAL | 1GOhm | 2 | - | - | 5kA | - | SURGE PROTECTION CIRCUIT | 108V | No | - | 72V | 8mm | - | 6.05mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() CG90LTR Littelfuse Inc. | 49 |
| Datasheet | 12 Weeks | Axial, Through Hole | Through Hole | Axial Cylinder | - | - | - | 20000A 20kA | - | - | 90V | Tape & Reel (TR) | 2009 | CG | - | e3 | Active | 1 (Unlimited) | 2 | Axial | TIN | 125°C | -40°C | - | DUAL | WIRE | 260 | 1 | 8.1mm | 30 | 2 | - | - | - | - | - | 2 | - | - | 20A | - | SURGE PROTECTION CIRCUIT | 108V | No | - | 72V | - | - | 6.07mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() CG75LSTR Littelfuse Inc. | 19 |
| Datasheet | 12 Weeks | - | Surface Mount | Axial Cylinder, Radial SMT Bend | NO | - | - | 20000A 20kA | - | - | - | Tape & Reel (TR) | 2007 | CG | - | e3 | Active | 1 (Unlimited) | 2 | - | TIN | - | - | - | DUAL | UNSPECIFIED | 260 | 1 | - | 30 | 2 | - | - | - | - | - | 2 | - | - | - | - | SURGE PROTECTION CIRCUIT | - | No | 75V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CG5230MS Littelfuse Inc. | 1397 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | - | 184V | 5000A 5kA | - | - | - | Tape & Reel (TR) | 2009 | CG5 | - | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | 90°C | -40°C | 1pF | UNSPECIFIED | - | 265 | 1 | 5.4mm | 30 | - | - | - | - | INDUSTRIAL | 1GOhm | 2 | - | - | 500A | - | SURGE PROTECTION CIRCUIT | - | No | 230V | - | 5.4mm | - | 5mm | - | ROHS3 Compliant | Lead Free | ||
![]() SG230 Littelfuse Inc. | 69245 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | - | - | 1000A 1kA | - | - | - | Tape & Reel (TR) | 2011 | SG | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | 90°C | -40°C | - | DUAL | - | - | 1 | 3.2mm | - | - | 4532 | 1812 | - | INDUSTRIAL | - | 2 | - | - | - | - | SURGE PROTECTION CIRCUIT | - | No | 230V | - | - | - | 4.5mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SE230 Littelfuse Inc. | 50000 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | SE | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 90°C | -40°C | - | - | - | - | - | 1.6mm | - | - | 3216 | 1206 | - | - | 1GOhm | 2 | - | - | 500A | - | - | - | No | 230V | - | - | - | 3.2mm | - | ROHS3 Compliant | - | ||
![]() SL1011A350A Littelfuse Inc. | 2155 |
| Datasheet | 12 Weeks | Axial, Through Hole | Through Hole | Axial Cylinder | - | - | 350V | 5000A 5kA | - | - | - | Tape & Reel (TR) | 2010 | SL1011A | - | e3 | Active | 1 (Unlimited) | 2 | Axial | TIN | 90°C | -40°C | 1.5pF | DUAL | WIRE | 260 | 1 | 8mm | 30 | - | - | - | - | INDUSTRIAL | 1GOhm | 2 | - | 135V | 5kA | - | SURGE PROTECTION CIRCUIT | - | No | - | - | 8mm | - | 6.05mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() SL1002A260SM Littelfuse Inc. | 19 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | - | - | 5000A 5kA | - | - | - | Tape & Reel (TR) | 2006 | SL1002A | - | e3 | Active | 1 (Unlimited) | 2 | Solder | TIN | 90°C | -40°C | - | UNSPECIFIED | - | 265 | 1 | - | 30 | - | - | - | - | INDUSTRIAL | 1GOhm | 2 | - | - | 5kA | - | SURGE PROTECTION CIRCUIT | - | No | 260V | - | 6.2mm | - | 4.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() GTCA28-601M-R10 Littelfuse Inc. | 896 |
| Datasheet | 11 Weeks | - | Through Hole | Axial Cylinder | NO | GTCA28-601M-R10 | - | 10000A 10kA | - | - | - | Tray | - | GT | ±20% | e3 | Active | Not Applicable | 2 | - | TIN | 90°C | -40°C | - | DUAL | WIRE | - | 1 | - | - | - | - | - | 600V | INDUSTRIAL | - | 2 | - | - | - | Bidirectional | SURGE PROTECTION CIRCUIT | - | No | - | - | - | 8.2mm | - | - | ROHS3 Compliant | - | ||
![]() SL1411A250A Littelfuse Inc. | 19 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder | - | - | - | 10000A 10kA | - | - | - | Tape & Reel (TR) | 2006 | SL1411A | - | e3 | Active | 1 (Unlimited) | 2 | Axial | TIN | 90°C | -40°C | - | DUAL | WIRE | 260 | 1 | - | 30 | - | - | - | - | INDUSTRIAL | 1GOhm | 2 | - | - | 10kA | - | SURGE PROTECTION CIRCUIT | - | No | 250V | - | 8mm | - | 62mm | - | ROHS3 Compliant | Lead Free | ||
![]() GTCN36-900M-R10 Littelfuse Inc. | In Stock | - | Datasheet | 11 Weeks | - | User Defined | Cylinder No Lead, 3 Terminal | YES | - | - | 10000A 10kA | 90°C | -40°C | - | Tray | - | GT | ±20% | e3 | Active | 1 (Unlimited) | 3 | - | TIN | - | - | - | UNSPECIFIED | - | - | 1 | - | - | - | - | - | - | INDUSTRIAL | - | 3 | - | - | - | - | SURGE PROTECTION CIRCUIT | - | No | 90V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() GTCS35-750M-R05-2 Littelfuse Inc. | 2741 |
| Datasheet | 11 Weeks | - | Surface Mount | 3-SMD Cylinder Square End | YES | - | - | 5000A 5kA | 90°C | -40°C | - | Tape & Reel (TR) | 2010 | GT | ±20% | e3 | Active | 1 (Unlimited) | 3 | - | TIN | - | - | - | UNSPECIFIED | - | - | 1 | - | - | - | - | - | - | INDUSTRIAL | - | 3 | - | - | - | - | SURGE PROTECTION CIRCUIT | - | No | 75V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CG2470LTR Littelfuse Inc. | 7202 |
| Datasheet | 12 Weeks | Axial, Through Hole | Through Hole | Axial Cylinder | - | - | - | 20000A 20kA | - | - | - | Tape & Reel (TR) | 2009 | CG2 | - | e3 | Active | 1 (Unlimited) | 2 | Axial | Matte Tin (Sn) | 90°C | -40°C | - | DUAL | WIRE | 260 | 1 | 8.1mm | 30 | 2 | - | - | - | - | 10GOhm | 2 | - | - | 20A | - | SURGE PROTECTION CIRCUIT | 540V | No | 470V | 400V | 8.1mm | - | 6.07mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() SL1003A090C Littelfuse Inc. | 646 |
| Datasheet | 12 Weeks | Surface Mount | User Defined | Cylinder No Lead, 3 Terminal | - | - | - | 10000A 10kA | - | - | - | Bulk | 2005 | SL1003A | - | - | Active | 1 (Unlimited) | 3 | Solder | - | 90°C | -40°C | - | UNSPECIFIED | UNSPECIFIED | - | 1 | 6mm | - | 3 | - | - | - | INDUSTRIAL | 1GOhm | - | - | - | 5kA | - | SURGE PROTECTION CIRCUIT | 108V | No | 90V | 72V | 6.1mm | - | 8.1mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() GTCC23-231M-R01-2 Littelfuse Inc. | 27 |
| Datasheet | 11 Weeks | - | Surface Mount | 1812 (4532 Metric) | YES | - | - | 1000A 1kA | 90°C | -40°C | - | Tape & Reel (TR) | 2010 | GT | ±20% | e3 | Active | 1 (Unlimited) | 2 | - | TIN | - | - | - | UNSPECIFIED | - | - | 1 | - | - | - | - | - | - | INDUSTRIAL | - | 2 | - | - | - | - | SURGE PROTECTION CIRCUIT | - | No | 230V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SG420 Littelfuse Inc. | 3856 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | - | - | 1000A 1kA | 90°C | -40°C | - | Tape & Reel (TR) | 2011 | SG | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | - | - | - | DUAL | - | - | 1 | - | - | - | 4532 | 1812 | - | INDUSTRIAL | - | 2 | - | - | - | - | SURGE PROTECTION CIRCUIT | - | No | 420V | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free |