- Fail Short
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Impulse Discharge Current (8/20µs)
- Factory Lead Time
- Number of Terminations
- Telecom IC Type
Attribute column
Manufacturer
Littelfuse Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Breakdown Voltage / V | Impulse Discharge Current (8/20µs) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Temperature Grade | Insulation Resistance | Number of Poles | Peak Pulse Current | Telecom IC Type | Max Breakdown Voltage | Fail Short | Voltage - DC Spark Over (Nom) | Min Breakdown Voltage | Diameter | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GTCN28-401M-R05 Littelfuse Inc. | 1596 |
| Datasheet | 11 Weeks | - | User Defined | Cylinder No Lead | YES | - | 5000A 5kA | 90°C | -40°C | Tray | - | GT | ±20% | e3 | Active | 1 (Unlimited) | 2 | - | TIN | - | - | - | DUAL | - | - | 1 | - | - | - | - | - | INDUSTRIAL | - | 2 | - | SURGE PROTECTION CIRCUIT | - | No | 400V | - | - | - | - | ROHS3 Compliant | - | ||
![]() GTCA38-231M-R10-FT Littelfuse Inc. | 193 |
| Datasheet | 11 Weeks | - | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | NO | - | 10000A 10kA | 90°C | -40°C | Tray | - | GT | ±20% | e3 | Active | Not Applicable | 3 | - | TIN | - | - | - | UNSPECIFIED | WIRE | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | - | - | INDUSTRIAL | - | 3 | - | SURGE PROTECTION CIRCUIT | - | Yes | 230V | - | - | - | - | ROHS3 Compliant | - | ||
![]() GTCA28-421M-R05-2 Littelfuse Inc. | 2596 |
| Datasheet | 11 Weeks | - | Through Hole | Axial Cylinder | - | - | 5000A 5kA | - | - | Tape & Reel (TR) | - | GT | ±20% | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | SURGE PROTECTION CIRCUIT | - | No | 420V | - | - | - | - | ROHS3 Compliant | - | ||
![]() GTCN28-231M-R10 Littelfuse Inc. | 1589 |
| Datasheet | 11 Weeks | - | User Defined | Cylinder No Lead | YES | - | 10000A 10kA | 90°C | -40°C | Tray | - | GT | ±20% | - | Active | 1 (Unlimited) | 2 | - | NICKEL | - | - | - | DUAL | - | - | 1 | - | - | - | - | - | INDUSTRIAL | - | 2 | - | SURGE PROTECTION CIRCUIT | - | No | 230V | - | - | - | - | ROHS3 Compliant | - | ||
![]() SL1021A350RG Littelfuse Inc. | 578 |
| Datasheet | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 10000A 10kA | - | - | Tray | 2009 | SL1021A | - | e3 | Obsolete | 1 (Unlimited) | 3 | Radial | MATTE TIN OVER NICKEL | 90°C | -40°C | - | UNSPECIFIED | WIRE | 260 | 1 | - | unknown | 30 | - | - | INDUSTRIAL | 1GOhm | 3 | 10kA | SURGE PROTECTION CIRCUIT | - | Yes | 350V | - | 8mm | 10.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() CG31.3L Littelfuse Inc. | 40 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder | - | - | 5000A 5kA | 90°C | -40°C | Tray | - | CG3 | - | e3 | Active | 1 (Unlimited) | 2 | - | TIN | - | - | - | DUAL | WIRE | - | 1 | - | - | - | 2 | - | INDUSTRIAL | - | 2 | - | SURGE PROTECTION CIRCUIT | - | No | 1300V | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CG90 Littelfuse Inc. | 32 |
| Datasheet | 12 Weeks | - | User Defined | Cylinder No Lead | NO | - | 20000A 20kA | - | - | Bulk | - | CG | - | e3 | Active | 1 (Unlimited) | - | - | TIN | 90°C | -40°C | - | UNSPECIFIED | UNSPECIFIED | 260 | 1 | 8.1mm | - | 30 | - | O-XXSS-X | - | 10GOhm | 2 | 4kA | SURGE PROTECTION CIRCUIT | 108V | No | 90V | 72V | 8.1mm | 6.07mm | - | ROHS3 Compliant | Lead Free | ||
![]() GTCS35-750M-R05-FT-2 Littelfuse Inc. | 14 |
| Datasheet | 11 Weeks | - | Surface Mount | 3-SMD Cylinder Square End | - | - | 5000A 5kA | - | - | Tape & Reel (TR) | - | GTC | ±20% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | Yes | 75V | - | - | - | - | - | - | ||
![]() SL1021A260RS Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 10000A 10kA | - | - | Tray | 2005 | SL1021A | - | - | Obsolete | 1 (Unlimited) | - | Radial | - | 90°C | -40°C | 1pF | - | - | - | - | - | - | - | - | - | - | 1GOhm | 3 | 10kA | - | - | No | 260V | - | 8mm | 10.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() GTCC23-750M-R01-2 Littelfuse Inc. | 734 | - | Datasheet | 11 Weeks | - | Surface Mount | 1812 (4532 Metric) | YES | - | 1000A 1kA | 90°C | -40°C | Tape & Reel (TR) | 2010 | GT | ±20% | e3 | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | UNSPECIFIED | - | 260 | 1 | - | - | 10 | - | - | INDUSTRIAL | - | 2 | - | SURGE PROTECTION CIRCUIT | - | No | 75V | - | - | - | - | ROHS3 Compliant | - | ||
![]() GTCS26-750M-R05-2 Littelfuse Inc. | 40 |
| Datasheet | 11 Weeks | - | Surface Mount | 2-SMD Cylinder Square End | - | - | 5000A 5kA | - | - | Tape & Reel (TR) | - | GT | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | No | 75V | - | - | - | - | ROHS3 Compliant | - | ||
![]() GTCA38-231M-R10 Littelfuse Inc. | 3055 |
| Datasheet | 11 Weeks | - | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | NO | - | 10000A 10kA | 90°C | -40°C | Tray | - | GT | ±20% | e3 | Active | Not Applicable | 3 | - | TIN | - | - | - | UNSPECIFIED | WIRE | - | 1 | - | - | - | - | - | INDUSTRIAL | - | 3 | - | SURGE PROTECTION CIRCUIT | - | No | 230V | - | - | - | - | ROHS3 Compliant | - | ||
![]() CG33.0 Littelfuse Inc. | 14 |
| Datasheet | 12 Weeks | - | User Defined | Cylinder No Lead | NO | - | 5000A 5kA | - | - | Bulk | - | CG3 | - | - | Active | 1 (Unlimited) | 2 | - | - | 90°C | -40°C | - | UNSPECIFIED | UNSPECIFIED | 260 | 1 | - | - | 30 | 2 | - | INDUSTRIAL | 10GOhm | 2 | 10A | SURGE PROTECTION CIRCUIT | - | No | 3000V | - | 8mm | 6mm | - | ROHS3 Compliant | Lead Free | ||
![]() GTCS28-151M-R20-2 Littelfuse Inc. | 288 |
| Datasheet | 11 Weeks | - | Surface Mount | 2-SMD Cylinder Square End | - | - | 20000A 20kA | - | - | Tape & Reel (TR) | 2013 | GTC | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | No | 150V | - | - | - | - | ROHS3 Compliant | - | ||
![]() SL1021A500X Littelfuse Inc. | 40 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (T-Shape) | - | - | 10000A 10kA | 90°C | -40°C | Tray | - | SL1021A | - | e3 | Active | 1 (Unlimited) | 3 | - | MATTE TIN OVER NICKEL | - | - | - | UNSPECIFIED | WIRE | 260 | 1 | - | - | 30 | - | - | INDUSTRIAL | - | 3 | - | SURGE PROTECTION CIRCUIT | - | No | 500V | - | - | - | - | ROHS3 Compliant | - | ||
![]() PMT823004 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 230V | 20000A 20kA | - | - | Tray | 2009 | PMT8 | - | e3 | Obsolete | 1 (Unlimited) | 3 | - | TIN | 125°C | -40°C | 1.5pF | UNSPECIFIED | WIRE | 260 | 1 | 8.25mm | - | 30 | - | - | INDUSTRIAL | 10GOhm | 3 | 10A | SURGE PROTECTION CIRCUIT | - | No | - | - | 8.1mm | 12.4mm | Unknown | ROHS3 Compliant | - | ||
![]() SL1003A400R Littelfuse Inc. | 40 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 10000A 10kA | - | - | Tray | 2005 | SL1003A | - | e3 | Active | 1 (Unlimited) | 3 | Radial | TIN OVER NICKEL | 90°C | -40°C | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | 3 | - | INDUSTRIAL | 1GOhm | 3 | 5kA | SURGE PROTECTION CIRCUIT | - | No | 400V | - | 6.1mm | 12.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() GTCS35-750M-R05 Littelfuse Inc. | 7 |
| Datasheet | 11 Weeks | - | Surface Mount | 3-SMD Cylinder Square End | NO | - | 5000A 5kA | 90°C | -40°C | Tray | - | GT | ±20% | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | UNSPECIFIED | UNSPECIFIED | 260 | 1 | - | - | - | - | - | INDUSTRIAL | - | 3 | - | SURGE PROTECTION CIRCUIT | - | No | 75V | - | - | - | - | ROHS3 Compliant | - | ||
![]() GTCR37-151M-R10 Littelfuse Inc. | 823 |
| Datasheet | 11 Weeks | - | Through Hole | Radial Cylinder, 3 Lead | NO | - | 10000A 10kA | 90°C | -40°C | Tray | - | GT | ±20% | - | Active | 1 (Unlimited) | 3 | - | NICKEL | - | - | - | UNSPECIFIED | WIRE | - | 1 | - | - | - | - | - | INDUSTRIAL | - | 3 | - | SURGE PROTECTION CIRCUIT | - | No | 150V | - | - | - | - | ROHS3 Compliant | - | ||
![]() GTCS25-900M-R02-2 Littelfuse Inc. | 40 |
| Datasheet | 11 Weeks | - | Surface Mount | 2-SMD Cylinder Square End | - | - | 2500A 2.5kA | - | - | Tape & Reel (TR) | - | GT | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | No | 90V | - | - | - | - | ROHS3 Compliant | - |