- Fail Short
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Impulse Discharge Current (8/20µs)
- Factory Lead Time
- Number of Terminations
- Telecom IC Type
Attribute column
Manufacturer
Littelfuse Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Breakdown Voltage / V | Impulse Discharge Current (8/20µs) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | Temperature Grade | Insulation Resistance | Number of Poles | Clamping Voltage | Peak Pulse Current | Telecom IC Type | Fail Short | Voltage - DC Spark Over (Nom) | Diameter | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SL1011B230A Littelfuse Inc. | In Stock | - | Datasheet | - | Axial, Through Hole | Through Hole | Axial Cylinder | - | - | 230V | 10000A 10kA | - | - | Tape & Reel (TR) | 2008 | SL1011B | - | e3 | Obsolete | 1 (Unlimited) | 2 | Axial | TIN | 90°C | -40°C | 1.5pF | DUAL | WIRE | 260 | 1 | 8mm | 30 | - | INDUSTRIAL | 1GOhm | 2 | 135V | 10kA | SURGE PROTECTION CIRCUIT | No | - | 8mm | 6.05mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() CG6145SM Littelfuse Inc. | 46 |
| Datasheet | 12 Weeks | - | Surface Mount | 2-SMD Cylinder Square End | - | - | - | 3000A 3kA | - | - | Tape & Reel (TR) | 2016 | CG6 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | No | 145V | - | - | - | ROHS3 Compliant | - | ||
![]() CG34.5LTR Littelfuse Inc. | 14 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder | - | - | - | 5000A 5kA | 90°C | -40°C | Tape & Reel (TR) | - | CG3 | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | DUAL | WIRE | - | 1 | - | - | 2 | INDUSTRIAL | - | 2 | - | - | SURGE PROTECTION CIRCUIT | No | 4500V | - | - | - | ROHS3 Compliant | - | ||
![]() SL1021A600R Littelfuse Inc. | 406 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | - | 10000A 10kA | - | - | Tray | 2005 | SL1021A | - | e3 | Active | 1 (Unlimited) | 3 | Radial | MATTE TIN OVER NICKEL | 90°C | -40°C | - | UNSPECIFIED | WIRE | 260 | 1 | - | 30 | - | INDUSTRIAL | 1GOhm | 3 | - | 10kA | SURGE PROTECTION CIRCUIT | No | 600V | 8mm | 10.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() GTCR36-900M-R10 Littelfuse Inc. | 40 |
| Datasheet | 11 Weeks | - | Through Hole | Radial Cylinder, 3 Lead | NO | - | - | 10000A 10kA | 90°C | -40°C | Tray | 2014 | GT | ±20% | e3 | Active | 1 (Unlimited) | 3 | - | TIN | - | - | - | UNSPECIFIED | - | - | 1 | - | - | - | INDUSTRIAL | - | 3 | - | - | SURGE PROTECTION CIRCUIT | No | 90V | - | - | - | ROHS3 Compliant | - | ||
![]() GTCA28-272L-R03 Littelfuse Inc. | 712 |
| Datasheet | 11 Weeks | - | Through Hole | Axial Cylinder | NO | - | - | 3000A 3kA | 90°C | -40°C | Tray | - | GT | ±15% | e3 | Active | Not Applicable | 2 | - | TIN | - | - | - | DUAL | UNSPECIFIED | - | 1 | - | - | - | INDUSTRIAL | - | 2 | - | - | SURGE PROTECTION CIRCUIT | No | 2700V | - | - | - | ROHS3 Compliant | - | ||
![]() CG31.5 Littelfuse Inc. | 650 |
| Datasheet | 12 Weeks | - | User Defined | Cylinder No Lead | NO | - | - | 5000A 5kA | - | - | Bulk | - | CG3 | - | e3 | Active | 1 (Unlimited) | 2 | - | TIN | 90°C | -40°C | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | 2 | INDUSTRIAL | 10GOhm | 2 | - | 10A | SURGE PROTECTION CIRCUIT | No | 1500V | 8mm | 6mm | - | ROHS3 Compliant | - | ||
![]() HV275A Littelfuse Inc. | 2500 | - | Datasheet | - | Through Hole | Through Hole | Axial Cylinder | - | 2 | - | 3000A 3kA | - | - | Bulk | 2005 | HV | - | - | Obsolete | 1 (Unlimited) | 2 | Axial | - | 150°C | -40°C | - | - | - | - | - | 8mm | - | - | - | 100MOhm | 2 | - | - | - | No | 2750V | - | 8mm | - | ROHS3 Compliant | Lead Free | ||
![]() GTCS36-351M-R10-2 Littelfuse Inc. | 1223 |
| Datasheet | 11 Weeks | - | Surface Mount | 3-SMD Cylinder Square End | - | - | - | 10000A 10kA | - | - | Tape & Reel (TR) | 2016 | GT | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | No | 350V | - | - | - | ROHS3 Compliant | - | ||
![]() GTCS26-231M-R05-2 Littelfuse Inc. | 722 |
| Datasheet | 11 Weeks | - | Surface Mount | 2-SMD Cylinder Square End | - | - | - | 5000A 5kA | - | - | Tape & Reel (TR) | - | GT | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | No | 230V | - | - | - | ROHS3 Compliant | - | ||
![]() GTCR36-231M-R05-FT Littelfuse Inc. | 178 |
| Datasheet | 11 Weeks | - | Through Hole | Radial Cylinder, 3 Lead | - | - | - | 5000A 5kA | - | - | Tray | - | GT | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | Yes | 230V | - | - | - | ROHS3 Compliant | - | ||
![]() GTCS28-601M-R05-2 Littelfuse Inc. | 3157 |
| Datasheet | 11 Weeks | - | Surface Mount | 2-SMD Cylinder Square End | - | - | - | 5000A 5kA | - | - | Tape & Reel (TR) | 2013 | GT | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | No | 600V | - | - | - | ROHS3 Compliant | - | ||
![]() GTCR36-351M-R05 Littelfuse Inc. | 906 |
| Datasheet | 11 Weeks | - | Through Hole | Radial Cylinder, 3 Lead | - | - | - | 5000A 5kA | - | - | Tray | - | GT | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | No | 350V | - | - | - | ROHS3 Compliant | - | ||
![]() CG6250SM Littelfuse Inc. | 40 |
| Datasheet | 12 Weeks | - | Surface Mount | 2-SMD Cylinder Square End | - | - | - | 3000A 3kA | - | - | Tape & Reel (TR) | 2007 | CG6 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | No | 250V | - | - | - | ROHS3 Compliant | - | ||
![]() GTCS36-251M-R10-2 Littelfuse Inc. | 40 |
| Datasheet | 11 Weeks | - | Surface Mount | 3-SMD Cylinder Square End | - | - | - | 10000A 10kA | - | - | Tape & Reel (TR) | 2014 | GT | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | No | 250V | - | - | - | ROHS3 Compliant | - | ||
![]() GTCR38-151M-R20 Littelfuse Inc. | 823 |
| Datasheet | 11 Weeks | - | Through Hole | Radial Cylinder, 3 Lead | - | - | - | 20000A 20kA | - | - | Tray | - | GT | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | No | 150V | - | - | - | ROHS3 Compliant | - | ||
![]() GTCS26-421M-R05 Littelfuse Inc. | 14 |
| Datasheet | 11 Weeks | - | Surface Mount | 2-SMD Cylinder Square End | NO | - | - | 5000A 5kA | 90°C | -40°C | Tray | - | GT | ±20% | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | UNSPECIFIED | UNSPECIFIED | 260 | 1 | - | - | - | INDUSTRIAL | - | 2 | - | - | SURGE PROTECTION CIRCUIT | No | 420V | - | - | - | ROHS3 Compliant | - | ||
![]() GTCS26-900M-R05 Littelfuse Inc. | 32 |
| Datasheet | 11 Weeks | - | Surface Mount | 2-SMD Cylinder Square End | NO | - | - | 5000A 5kA | 90°C | -40°C | Tray | - | GT | ±20% | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | UNSPECIFIED | UNSPECIFIED | 260 | 1 | - | - | - | INDUSTRIAL | - | 2 | - | - | SURGE PROTECTION CIRCUIT | No | 90V | - | - | - | ROHS3 Compliant | - | ||
![]() GTCS36-900M-R05-2 Littelfuse Inc. | 682 |
| Datasheet | 11 Weeks | - | Surface Mount | 3-SMD Cylinder Square End | - | - | - | 5000A 5kA | - | - | Tape & Reel (TR) | - | GT | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | No | 90V | - | - | - | ROHS3 Compliant | - | ||
![]() GTCR36-231M-R10-FT Littelfuse Inc. | 168 |
| Datasheet | 11 Weeks | - | Through Hole | Radial Cylinder, 3 Lead | NO | - | - | 10000A 10kA | 90°C | -40°C | Tray | - | GT | ±20% | e3 | Active | 1 (Unlimited) | 3 | - | TIN | - | - | - | UNSPECIFIED | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | INDUSTRIAL | - | 3 | - | - | SURGE PROTECTION CIRCUIT | Yes | 230V | - | - | - | ROHS3 Compliant | - |