- Fail Short
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Impulse Discharge Current (8/20µs)
- Factory Lead Time
- Number of Terminations
- Telecom IC Type
Attribute column
Manufacturer
Littelfuse Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Weight | Impulse Discharge Current (8/20µs) | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Qualification Status | Temperature Grade | Insulation Resistance | Number of Poles | Peak Pulse Current | Telecom IC Type | Fail Short | Voltage - DC Spark Over (Nom) | Diameter | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LT800C Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | - | - | - | - | - | Tube | 2005 | LT | - | Obsolete | 1 (Unlimited) | - | - | - | 150°C | -40°C | 2pF | - | - | - | - | - | - | - | - | - | - | 2 | - | - | No | 800V | 8mm | 6mm | ROHS3 Compliant | Lead Free | ||
![]() SL1021A145RF Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 10000A 10kA | - | - | - | Tray | 2005 | SL1021A | e3 | Obsolete | 1 (Unlimited) | 3 | Radial | MATTE TIN OVER NICKEL | 90°C | -40°C | - | UNSPECIFIED | WIRE | 260 | 1 | unknown | 30 | - | - | INDUSTRIAL | 1GOhm | 3 | 10kA | SURGE PROTECTION CIRCUIT | Yes | 145V | 8mm | 10.5mm | ROHS3 Compliant | Lead Free | ||
![]() SL1011A075C Littelfuse Inc. | In Stock | - | Datasheet | - | User Defined | Cylinder No Lead | YES | - | 5000A 5kA | - | - | - | Bulk | 2005 | SL1011A | e3 | Obsolete | 1 (Unlimited) | 2 | Axial | TIN | 90°C | -40°C | - | DUAL | - | 260 | 1 | - | 30 | - | - | INDUSTRIAL | 1GOhm | 2 | 5kA | SURGE PROTECTION CIRCUIT | No | 75V | 8mm | 6mm | ROHS3 Compliant | Lead Free | ||
![]() SL1021A300RS Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 10000A 10kA | - | - | 300V | Tray | 2005 | SL1021A | - | Obsolete | 1 (Unlimited) | - | Radial | - | - | - | 1pF | - | - | - | - | - | - | - | - | - | - | 3 | 10kA | - | No | 300V | 8mm | 10.5mm | ROHS3 Compliant | Lead Free | ||
![]() SL1021A150C Littelfuse Inc. | In Stock | - | Datasheet | - | User Defined | Cylinder No Lead, 3 Terminal | YES | - | 10000A 10kA | 90°C | -40°C | 150V | Tray | 2005 | SL1021A | e3 | Obsolete | 1 (Unlimited) | 3 | Solder | MATTE TIN OVER NICKEL | - | - | - | UNSPECIFIED | - | 260 | 1 | - | 30 | - | - | INDUSTRIAL | - | 3 | 10kA | SURGE PROTECTION CIRCUIT | No | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SL1011A145C Littelfuse Inc. | In Stock | - | Datasheet | - | User Defined | Cylinder No Lead | - | - | 5000A 5kA | - | - | - | Bulk | 2005 | SL1011A | - | Obsolete | 1 (Unlimited) | - | Axial | - | 90°C | -40°C | - | - | - | - | - | - | - | - | - | - | 1GOhm | 2 | 5kA | - | No | 145V | 8mm | 6mm | ROHS3 Compliant | Lead Free | ||
![]() SL1021B145R Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 20000A 20kA | - | - | - | Tray | 2009 | SL1021B | e3 | Obsolete | 1 (Unlimited) | 3 | Radial | MATTE TIN OVER NICKEL | 90°C | -40°C | - | UNSPECIFIED | WIRE | 260 | 1 | - | 30 | - | - | INDUSTRIAL | 1GOhm | 3 | 20kA | SURGE PROTECTION CIRCUIT | No | 145V | 8mm | 10.5mm | ROHS3 Compliant | Lead Free | ||
![]() SL1011B150C Littelfuse Inc. | In Stock | - | Datasheet | - | User Defined | Cylinder No Lead | YES | - | 10000A 10kA | 90°C | -40°C | 150V | Bulk | 2005 | SL1011B | e3 | Obsolete | 1 (Unlimited) | 2 | Solder | TIN | - | - | - | DUAL | - | 260 | 1 | - | 30 | - | - | INDUSTRIAL | - | 2 | 10kA | SURGE PROTECTION CIRCUIT | No | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SL1021B145RF Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 20000A 20kA | - | - | - | Tray | 2009 | SL1021B | e3 | Obsolete | 1 (Unlimited) | 3 | Radial | MATTE TIN OVER NICKEL | 90°C | -40°C | - | UNSPECIFIED | WIRE | 260 | 1 | unknown | 30 | 3 | Not Qualified | INDUSTRIAL | 1GOhm | 3 | 20kA | SURGE PROTECTION CIRCUIT | Yes | 145V | 8mm | 10.5mm | ROHS3 Compliant | Lead Free | ||
![]() SL1024A300C Littelfuse Inc. | In Stock | - | Datasheet | - | User Defined | Cylinder No Lead, 3 Terminal | YES | - | 10000A 10kA | 90°C | -40°C | - | Tray | 2005 | SL1024A | e3 | Obsolete | 1 (Unlimited) | 3 | Solder | TIN | - | - | - | UNSPECIFIED | - | 260 | 1 | - | 30 | - | - | INDUSTRIAL | 1GOhm | 3 | 20kA | SURGE PROTECTION CIRCUIT | No | 300V | 8.4mm | 11.8mm | ROHS3 Compliant | Lead Free | ||
![]() SL1024A145R Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 10000A 10kA | 90°C | -40°C | 145V | Tray | 2005 | SL1024A | e3 | Obsolete | 1 (Unlimited) | 3 | Radial | TIN | - | - | - | UNSPECIFIED | WIRE | 260 | 1 | - | 30 | - | - | INDUSTRIAL | - | 3 | 10kA | SURGE PROTECTION CIRCUIT | No | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SL1024A145C Littelfuse Inc. | In Stock | - | Datasheet | - | User Defined | Cylinder No Lead, 3 Terminal | YES | - | 10000A 10kA | 90°C | -40°C | - | Bulk | 2005 | SL1024A | e3 | Obsolete | 1 (Unlimited) | 3 | Radial | TIN | - | - | - | UNSPECIFIED | - | 260 | 1 | - | 30 | - | - | INDUSTRIAL | 1GOhm | 3 | 10kA | SURGE PROTECTION CIRCUIT | No | 145V | 8.4mm | 11.8mm | ROHS3 Compliant | Lead Free | ||
![]() SL1024A150R Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 10000A 10kA | 90°C | -40°C | - | Tray | 2005 | SL1024A | e3 | Obsolete | 1 (Unlimited) | 3 | Radial | TIN | - | - | - | UNSPECIFIED | WIRE | 260 | 1 | - | 30 | - | - | INDUSTRIAL | 1GOhm | 3 | 10kA | SURGE PROTECTION CIRCUIT | No | 150V | 8.4mm | 11.8mm | ROHS3 Compliant | Lead Free | ||
![]() LT600A Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial Cylinder | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | LT | - | Obsolete | 1 (Unlimited) | - | Axial | - | 150°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 2 | 400A | - | No | 600V | 8mm | 6mm | ROHS3 Compliant | Lead Free | ||
![]() SL1024B420C Littelfuse Inc. | In Stock | - | Datasheet | - | User Defined | Cylinder No Lead, 3 Terminal | YES | - | 20000A 20kA | 90°C | -40°C | - | Tray | - | SL1024B | e3 | Obsolete | 1 (Unlimited) | 3 | Radial | TIN | - | - | - | UNSPECIFIED | - | 260 | 1 | - | 30 | - | - | INDUSTRIAL | 1GOhm | 3 | 20kA | SURGE PROTECTION CIRCUIT | No | 420V | 8.4mm | 11.8mm | ROHS3 Compliant | Lead Free | ||
![]() SL1122A350 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial Cylinder, 3 Lead | - | - | 10000A 10kA | - | - | 350V | Tray | 2005 | SL1122A | - | Obsolete | 1 (Unlimited) | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | 5kA | - | No | 350V | - | - | ROHS3 Compliant | Lead Free | ||
![]() SL1024B150R Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 20000A 20kA | 90°C | -40°C | - | Tray | 2009 | SL1024B | e3 | Obsolete | 1 (Unlimited) | 3 | Radial | TIN | - | - | - | UNSPECIFIED | WIRE | 260 | 1 | - | 30 | - | - | INDUSTRIAL | 1GOhm | 3 | 20kA | SURGE PROTECTION CIRCUIT | No | 150V | 8.4mm | 11.8mm | ROHS3 Compliant | Lead Free | ||
![]() VS600A Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial Cylinder | - | 1.419999g | 1000A 1kA | - | - | - | - | 2005 | VS | - | Obsolete | 1 (Unlimited) | - | Axial | - | 150°C | -40°C | 2pF | - | - | - | - | - | - | - | - | - | - | 2 | - | - | No | 600V | 8mm | 6mm | ROHS3 Compliant | Lead Free | ||
![]() VS600SM Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | 1.419999g | 1000A 1kA | - | - | - | - | 2005 | VS | - | Obsolete | 1 (Unlimited) | - | Axial | - | 150°C | -40°C | 2pF | - | - | - | - | - | - | - | - | - | - | 2 | - | - | No | 600V | 8mm | 6mm | ROHS3 Compliant | Lead Free | ||
![]() SL1024B420RF Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 20000A 20kA | 90°C | -40°C | - | Tray | 2009 | SL1024B | e3 | Obsolete | 1 (Unlimited) | 3 | Radial | TIN | - | - | - | UNSPECIFIED | WIRE | 260 | 1 | unknown | 30 | - | - | INDUSTRIAL | 1GOhm | 3 | 20kA | SURGE PROTECTION CIRCUIT | Yes | 420V | 8.4mm | 11.8mm | ROHS3 Compliant | Lead Free |