- Fail Short
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Impulse Discharge Current (8/20µs)
- Factory Lead Time
- Number of Terminations
- Telecom IC Type
Attribute column
Manufacturer
Littelfuse Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Impulse Discharge Current (8/20µs) | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Time@Peak Reflow Temperature-Max (s) | Pin Count | Temperature Grade | Insulation Resistance | Number of Poles | Peak Pulse Current | Telecom IC Type | Fail Short | Voltage - DC Spark Over (Nom) | Diameter | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GTCS38-231M-R10-2 Littelfuse Inc. | 590 |
| Datasheet | 11 Weeks | - | Surface Mount | 3-SMD Cylinder Square End | - | 10000A 10kA | - | - | - | Tape & Reel (TR) | - | GT | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | No | 230V | - | - | ROHS3 Compliant | - | ||
![]() GTCS38-900M-R10-2 Littelfuse Inc. | 7 |
| Datasheet | 11 Weeks | - | Surface Mount | 3-SMD Cylinder Square End | - | 10000A 10kA | - | - | - | Tape & Reel (TR) | - | GT | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | No | 90V | - | - | ROHS3 Compliant | - | ||
![]() GTCS25-151M-R02-2 Littelfuse Inc. | 4054 |
| Datasheet | 11 Weeks | - | Surface Mount | 2-SMD Cylinder Square End | - | 2500A 2.5kA | - | - | - | Tape & Reel (TR) | - | GT | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | No | 150V | - | - | ROHS3 Compliant | - | ||
![]() SL1021B260C Littelfuse Inc. | 494 |
| Datasheet | 12 Weeks | - | Surface Mount | Cylinder No Lead, 3 Terminal | YES | 20000A 20kA | - | - | - | Tray | 2009 | SL1021B | - | e3 | Active | 1 (Unlimited) | 3 | Solder | MATTE TIN OVER NICKEL | 90°C | -40°C | UNSPECIFIED | - | 260 | 1 | 30 | - | INDUSTRIAL | 1GOhm | 3 | 20kA | SURGE PROTECTION CIRCUIT | No | 260V | 8mm | 10.5mm | ROHS3 Compliant | Lead Free | ||
![]() CG5470L Littelfuse Inc. | 40 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder | - | 5000A 5kA | - | - | - | Tape & Reel (TR) | - | CG5 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | SURGE PROTECTION CIRCUIT | No | 470V | - | - | ROHS3 Compliant | - | ||
![]() GTCS36-151M-R10 Littelfuse Inc. | 14 |
| Datasheet | 11 Weeks | - | Surface Mount | 3-SMD Cylinder Square End | NO | 10000A 10kA | 90°C | -40°C | - | Tray | - | GT | ±20% | e3 | Active | 1 (Unlimited) | 3 | - | TIN | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | INDUSTRIAL | - | 3 | - | SURGE PROTECTION CIRCUIT | No | 150V | - | - | ROHS3 Compliant | - | ||
![]() GTCS26-471M-R05 Littelfuse Inc. | 7 |
| Datasheet | 11 Weeks | - | Surface Mount | 2-SMD Cylinder Square End | NO | 5000A 5kA | 90°C | -40°C | - | Tray | - | GT | ±20% | - | Active | 1 (Unlimited) | 2 | - | - | - | - | UNSPECIFIED | UNSPECIFIED | 260 | 1 | - | - | INDUSTRIAL | - | 2 | - | SURGE PROTECTION CIRCUIT | No | 470V | - | - | ROHS3 Compliant | - | ||
![]() GTCS36-421M-R10 Littelfuse Inc. | 1514 |
| Datasheet | 11 Weeks | - | Surface Mount | 3-SMD Cylinder Square End | NO | 10000A 10kA | 90°C | -40°C | - | Tray | - | GT | ±20% | e3 | Active | 1 (Unlimited) | 3 | - | TIN | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | INDUSTRIAL | - | 3 | - | SURGE PROTECTION CIRCUIT | No | 420V | - | - | ROHS3 Compliant | - | ||
![]() PMT809060 Littelfuse Inc. | 23 |
| - | 12 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (T-Shape) | - | 20000A 20kA | - | - | - | Tray | - | PMT8 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | No | 90V | - | - | ROHS3 Compliant | - | ||
![]() GTCS26-471M-R05-2 Littelfuse Inc. | 40 |
| Datasheet | 11 Weeks | - | Surface Mount | 2-SMD Cylinder Square End | - | 5000A 5kA | - | - | - | Tape & Reel (TR) | - | GT | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | No | 470V | - | - | ROHS3 Compliant | - | ||
![]() SL1023A260C Littelfuse Inc. | In Stock | - | - | - | Through Hole | Through Hole | Axial | - | 10000A 10kA | - | - | - | Bulk | - | SL1023A | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | 450°C | -25°C | - | - | - | - | - | - | - | - | - | 2.5kA | - | - | 260V | 8mm | 10.5mm | Non-RoHS Compliant | Contains Lead | ||
![]() SL1023A420C Littelfuse Inc. | In Stock | - | - | - | Through Hole | Through Hole | Axial | - | 10000A 10kA | - | - | 420V | Bulk | - | SL1023A | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | 2.5kA | - | - | 420V | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SL1023A230C Littelfuse Inc. | In Stock | - | - | - | Through Hole | Through Hole | Axial | - | 10000A 10kA | - | - | 230V | Bulk | - | SL1023A | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | 2.5kA | - | - | 230V | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SL1023A200C Littelfuse Inc. | In Stock | - | - | - | Through Hole | Through Hole | Axial | - | 10000A 10kA | - | - | - | Bulk | - | SL1023A | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | 450°C | -25°C | - | - | - | - | - | - | - | - | - | 2.5kA | - | - | 200V | 8mm | 10.5mm | Non-RoHS Compliant | Contains Lead | ||
![]() CG5550 Littelfuse Inc. | 40 |
| - | 12 Weeks | - | User Defined | Cylinder No Lead | YES | 5000A 5kA | 90°C | -40°C | - | Bulk | 2016 | CG5 | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | UNSPECIFIED | - | - | 1 | - | - | INDUSTRIAL | - | 2 | - | SURGE PROTECTION CIRCUIT | No | 550V | - | - | Non-RoHS Compliant | - | ||
![]() CG5350LNF Littelfuse Inc. | In Stock | - | - | 12 Weeks | - | Through Hole | Axial Cylinder | - | 5000A 5kA | - | - | - | Tape & Reel (TR) | - | CG5 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | No | 350V | - | - | ROHS3 Compliant | - | ||
![]() CG5350LF Littelfuse Inc. | 40 |
| - | 12 Weeks | - | Through Hole | Axial Cylinder | - | 5000A 5kA | - | - | - | Tape & Reel (TR) | - | CG5 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | No | 350V | - | - | ROHS3 Compliant | - | ||
![]() CG32.0 Littelfuse Inc. | 40 |
| Datasheet | 12 Weeks | Surface Mount | User Defined | Cylinder No Lead | - | 5000A 5kA | 90°C | -40°C | - | Bulk | - | CG3 | - | e3 | Active | 1 (Unlimited) | 2 | - | TIN | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | 2 | INDUSTRIAL | - | 2 | - | SURGE PROTECTION CIRCUIT | No | 2000V | - | - | ROHS3 Compliant | - | ||
![]() GTCR38-351M-P20 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | Radial Cylinder, 3 Lead | - | 20000A 20kA | - | - | - | Tray | - | GT | ±20% | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | No | 350V | - | - | ROHS3 Compliant | - | ||
![]() SL1411A800A Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | Axial Cylinder | - | 10000A 10kA | - | - | - | Tape & Reel (TR) | 2009 | SL1411A | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | No | 800V | - | - | ROHS3 Compliant | - |