- Fail Short
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Impulse Discharge Current (8/20µs)
- Factory Lead Time
- Number of Terminations
- Telecom IC Type
Attribute column
Manufacturer
Littelfuse Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Impulse Discharge Current (8/20µs) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | Temperature Grade | Insulation Resistance | Number of Poles | Max Voltage Rating (DC) | Peak Pulse Current | Telecom IC Type | Max Breakdown Voltage | Fail Short | Voltage - DC Spark Over (Nom) | Min Breakdown Voltage | Diameter | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CG2145LSTR Littelfuse Inc. | 36 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Axial Cylinder, Radial SMT Bend | - | 20000A 20kA | - | - | Tape & Reel (TR) | 2007 | CG2 | - | - | - | Active | 1 (Unlimited) | 2 | - | - | 90°C | -40°C | DUAL | UNSPECIFIED | - | 1 | - | - | 2 | - | 10GOhm | 2 | - | 20A | SURGE PROTECTION CIRCUIT | - | No | 145V | - | 8.1mm | 62mm | - | ROHS3 Compliant | - | ||
![]() CG2350LS Littelfuse Inc. | 36 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Axial Cylinder, Radial SMT Bend | - | 20000A 20kA | - | - | Tape & Reel (TR) | 2007 | CG2 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | TIN | 90°C | -40°C | DUAL | UNSPECIFIED | 260 | 1 | - | 30 | 2 | - | 10GOhm | 2 | - | - | SURGE PROTECTION CIRCUIT | 403V | No | 350V | 297V | 8.1mm | 62mm | - | ROHS3 Compliant | Lead Free | ||
![]() CG32.0LTR Littelfuse Inc. | 627 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder | - | 5000A 5kA | - | - | Tape & Reel (TR) | - | CG3 | - | - | - | Active | 1 (Unlimited) | 2 | Axial | - | 125°C | -40°C | DUAL | WIRE | - | 1 | - | - | 2 | INDUSTRIAL | 10GOhm | 2 | 2kV | 10A | SURGE PROTECTION CIRCUIT | - | No | 2000V | - | 8mm | 7.57mm | - | ROHS3 Compliant | Lead Free | ||
![]() CG21000LSTR Littelfuse Inc. | 19 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Axial Cylinder, Radial SMT Bend | - | 10000A 10kA | - | - | Tape & Reel (TR) | 2007 | CG2 | - | - | - | Active | 1 (Unlimited) | 2 | - | - | 90°C | -40°C | DUAL | UNSPECIFIED | - | 1 | - | - | 2 | - | 10GOhm | 2 | - | 10A | SURGE PROTECTION CIRCUIT | - | No | 1000V | - | 8.1mm | 62mm | - | ROHS3 Compliant | - | ||
![]() SL1011A250C Littelfuse Inc. | 19 |
| Datasheet | 13 Weeks | - | User Defined | Cylinder No Lead | YES | 5000A 5kA | - | - | Bulk | 2005 | SL1011A | - | e3 | - | Active | 1 (Unlimited) | 2 | Axial | TIN | 90°C | -40°C | DUAL | - | 260 | 1 | - | 30 | - | INDUSTRIAL | 1GOhm | 2 | - | 5kA | SURGE PROTECTION CIRCUIT | - | No | 250V | - | 8mm | 6mm | - | ROHS3 Compliant | Lead Free | ||
![]() GTCN28-302M-R03 Littelfuse Inc. | 36 |
| Datasheet | 11 Weeks | - | User Defined | Cylinder No Lead | YES | 3000A 3kA | 90°C | -40°C | Bulk | 2016 | GTC | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | TIN | - | - | UNSPECIFIED | - | - | 1 | - | - | - | INDUSTRIAL | - | 2 | - | - | SURGE PROTECTION CIRCUIT | - | No | 3000V | - | - | - | - | ROHS3 Compliant | - | ||
![]() CG2230LSN Littelfuse Inc. | 309 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder | - | 20000A 20kA | - | - | Tray | 2009 | CG2 | - | e3 | yes | Active | 1 (Unlimited) | 2 | Axial | TIN (689) OVER NICKEL (197) | 90°C | -40°C | DUAL | UNSPECIFIED | 260 | 1 | 8.1mm | 30 | 2 | INDUSTRIAL | 10GOhm | 2 | - | 10A | SURGE PROTECTION CIRCUIT | 276V | No | 230V | 184V | 8.1mm | 62mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() CG35.0 Littelfuse Inc. | 27 |
| Datasheet | 12 Weeks | Surface Mount | User Defined | Cylinder No Lead | - | 5000A 5kA | 90°C | -40°C | Bulk | - | CG3 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | TIN | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | 2 | INDUSTRIAL | - | 2 | - | - | SURGE PROTECTION CIRCUIT | - | No | 5000V | - | - | - | - | ROHS3 Compliant | - | ||
![]() CG31.0 Littelfuse Inc. | 36 |
| Datasheet | 12 Weeks | Surface Mount | User Defined | Cylinder No Lead | - | 5000A 5kA | 90°C | -40°C | Bulk | - | CG3 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | TIN | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | 2 | INDUSTRIAL | - | 2 | - | - | SURGE PROTECTION CIRCUIT | - | No | 1000V | - | - | - | - | ROHS3 Compliant | - | ||
![]() CG5470LNF Littelfuse Inc. | 36 |
| Datasheet | 12 Weeks | - | - | - | - | 5000A 5kA | - | - | Tape & Reel (TR) | - | CG5 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | No | 470V | - | - | - | - | ROHS3 Compliant | - | ||
![]() CG21000MSTR Littelfuse Inc. | 20256 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | 10000A 10kA | - | - | Tape & Reel (TR) | 2007 | CG2 | - | - | - | Active | 1 (Unlimited) | 2 | - | - | 90°C | -40°C | UNSPECIFIED | - | - | 1 | 8.3mm | - | - | - | 10GOhm | 2 | - | 10A | SURGE PROTECTION CIRCUIT | - | No | 1000V | - | 8.1mm | 6.07mm | - | ROHS3 Compliant | Lead Free |