- Fail Short
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Impulse Discharge Current (8/20µs)
- Factory Lead Time
- Number of Terminations
- Telecom IC Type
Attribute column
Manufacturer
Littelfuse Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Impulse Discharge Current (8/20µs) | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Case Code (Metric) | Case Code (Imperial) | Temperature Grade | Insulation Resistance | Number of Poles | Peak Pulse Current | Telecom IC Type | Max Breakdown Voltage | Fail Short | Voltage - DC Spark Over (Nom) | Min Breakdown Voltage | Diameter | Height Seated (Max) | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AC120LTR Littelfuse Inc. | 1102 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder | - | 5000A 5kA | - | - | - | Tape & Reel (TR) | 2007 | AC | - | - | - | Active | 1 (Unlimited) | 2 | - | - | 125°C | -40°C | 1pF | DUAL | WIRE | 260 | 1 | - | - | 30 | 2 | - | - | INDUSTRIAL | 1GOhm | 2 | 10A | SURGE PROTECTION CIRCUIT | 500V | No | 285V | 225V | 8mm | - | 6.07mm | - | ROHS3 Compliant | Lead Free | ||
![]() SL1021A150R Littelfuse Inc. | 27 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 10000A 10kA | - | - | - | Tray | 2005 | SL1021A | - | e3 | - | Active | 1 (Unlimited) | 3 | Radial | MATTE TIN OVER NICKEL | 90°C | -40°C | - | UNSPECIFIED | WIRE | 260 | 1 | - | - | 30 | - | - | - | INDUSTRIAL | 1GOhm | 3 | 10kA | SURGE PROTECTION CIRCUIT | - | No | 150V | - | 8mm | - | 10.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() SL1411A300A Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial Cylinder | - | 10000A 10kA | - | - | - | Tape & Reel (TR) | - | SL1411A | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 90°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 1GOhm | 2 | 10kA | - | - | No | 300V | - | 8mm | - | 62mm | - | ROHS3 Compliant | - | ||
![]() GTCC23-141M-R01-2 Littelfuse Inc. | 2111 |
| Datasheet | 11 Weeks | - | Surface Mount | 1812 (4532 Metric) | YES | 1000A 1kA | 90°C | -40°C | - | Tape & Reel (TR) | 2010 | GT | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | TIN | - | - | - | UNSPECIFIED | - | - | 1 | - | - | - | - | - | - | INDUSTRIAL | - | 2 | - | SURGE PROTECTION CIRCUIT | - | No | 140V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SH250 Littelfuse Inc. | 382 |
| Datasheet | 12 Weeks | - | Surface Mount | 2-SMD, Square End Block | - | 5000A 5kA | - | - | - | Tape & Reel (TR) | - | SH | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | SURGE PROTECTION CIRCUIT | - | No | 250V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CG90MSTR Littelfuse Inc. | 47 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | 20000A 20kA | - | - | - | Tape & Reel (TR) | 2011 | CG | - | - | - | Active | 1 (Unlimited) | 2 | - | - | 90°C | -40°C | - | UNSPECIFIED | - | - | 1 | - | - | - | - | - | - | - | 10GOhm | 2 | 4kA | SURGE PROTECTION CIRCUIT | - | No | 90V | - | 8.1mm | - | 6.07mm | - | ROHS3 Compliant | - | ||
![]() SL1021B090C Littelfuse Inc. | 19 |
| Datasheet | 12 Weeks | - | User Defined | Cylinder No Lead, 3 Terminal | YES | 20000A 20kA | - | - | - | Tray | 2009 | SL1021B | - | e3 | - | Active | 1 (Unlimited) | 3 | Solder | MATTE TIN OVER NICKEL | 90°C | -40°C | - | UNSPECIFIED | - | 260 | 1 | - | - | 30 | - | - | - | INDUSTRIAL | 1GOhm | 3 | 20kA | SURGE PROTECTION CIRCUIT | - | No | 90V | - | 8mm | - | 10.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() SL1021A230CF Littelfuse Inc. | 36 |
| Datasheet | 12 Weeks | - | User Defined | Cylinder No Lead, 3 Terminal | YES | 10000A 10kA | - | - | - | Bulk | 2009 | SL1021A | - | e3 | - | Active | 1 (Unlimited) | 3 | Solder | MATTE TIN OVER NICKEL | 90°C | -40°C | 1.5pF | UNSPECIFIED | - | 260 | 1 | - | - | 30 | - | - | - | INDUSTRIAL | 1GOhm | 3 | 10kA | SURGE PROTECTION CIRCUIT | - | Yes | 230V | - | 8mm | - | 10.5mm | - | ROHS3 Compliant | - | ||
![]() SL1003A400RF Littelfuse Inc. | 19 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 10000A 10kA | - | - | - | Tray | 2012 | SL1003A | - | e3 | - | Active | 1 (Unlimited) | 3 | - | TIN OVER NICKEL | 90°C | -40°C | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | unknown | - | 3 | - | - | INDUSTRIAL | 1GOhm | 3 | 5kA | SURGE PROTECTION CIRCUIT | - | Yes | 400V | - | 6.1mm | - | 12.2mm | - | ROHS3 Compliant | - | ||
![]() SL1003A500SM Littelfuse Inc. | 19 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 3-SMD Cylinder Square End | - | 10000A 10kA | 90°C | -40°C | - | Tape & Reel (TR) | - | SL1003A | - | e3 | - | Active | 1 (Unlimited) | 3 | - | TIN | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | 3 | - | - | INDUSTRIAL | - | 3 | - | SURGE PROTECTION CIRCUIT | - | No | 500V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SL1021B300R Littelfuse Inc. | 36 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 20000A 20kA | - | - | - | Tray | 2009 | SL1021B | - | e3 | - | Active | 1 (Unlimited) | 3 | Radial | MATTE TIN OVER NICKEL | 90°C | -40°C | - | UNSPECIFIED | WIRE | 260 | 1 | - | - | 30 | - | - | - | INDUSTRIAL | 1GOhm | 3 | 20kA | SURGE PROTECTION CIRCUIT | 360V | No | 300V | 240V | 8mm | - | 10.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() SL1002A075C Littelfuse Inc. | 27 |
| Datasheet | 12 Weeks | - | User Defined | Cylinder No Lead | YES | 5000A 5kA | 90°C | -40°C | - | Bulk | 2013 | SL1002A | - | e3 | - | Active | 1 (Unlimited) | 2 | - | TIN | - | - | 1.2pF | DUAL | - | 265 | 1 | - | - | 30 | - | - | - | INDUSTRIAL | - | 2 | - | SURGE PROTECTION CIRCUIT | - | No | 75V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() GTCS35-900M-R05-2 Littelfuse Inc. | 527 |
| Datasheet | 11 Weeks | - | Surface Mount | 3-SMD Cylinder Square End | YES | 5000A 5kA | 90°C | -40°C | - | Tape & Reel (TR) | - | GT | ±20% | e3 | - | Active | 1 (Unlimited) | 3 | - | TIN | - | - | - | UNSPECIFIED | - | - | 1 | - | - | - | - | - | - | INDUSTRIAL | - | 3 | - | SURGE PROTECTION CIRCUIT | - | No | 90V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SL1024B090R Littelfuse Inc. | 27 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 20000A 20kA | - | - | 90V | Tray | 2009 | SL1024B | - | e3 | - | Active | 1 (Unlimited) | 3 | Radial | TIN | 90°C | -40°C | - | UNSPECIFIED | WIRE | 260 | 1 | 8.1mm | - | 30 | - | - | - | INDUSTRIAL | - | 3 | 20kA | SURGE PROTECTION CIRCUIT | 108V | No | - | 72V | 8mm | - | 12.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() SG350Q Littelfuse Inc. | 357 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | 1000A 1kA | 90°C | -40°C | - | Tape & Reel (TR) | 2011 | SG | - | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | - | - | - | DUAL | - | - | 1 | - | - | - | 2 | 4532 | 1812 | INDUSTRIAL | - | 2 | - | SURGE PROTECTION CIRCUIT | - | No | 350V | - | - | 3mm | 4.5mm | No SVHC | ROHS3 Compliant | - | ||
![]() SL1003A230RF Littelfuse Inc. | 19 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 10000A 10kA | - | - | - | Tray | 2005 | SL1003A | - | e3 | - | Active | 1 (Unlimited) | 3 | Radial | TIN OVER NICKEL | 90°C | -40°C | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | unknown | - | 3 | - | - | INDUSTRIAL | 1GOhm | 3 | 5kA | SURGE PROTECTION CIRCUIT | - | Yes | 230V | - | 6.1mm | - | 12.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() CG590LTR Littelfuse Inc. | 27 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder | - | 5000A 5kA | - | - | - | Tape & Reel (TR) | 2009 | CG5 | - | e3 | - | Active | 1 (Unlimited) | 2 | Axial | Tin (Sn) | 90°C | -40°C | - | - | WIRE | 265 | 1 | 5mm | - | 30 | 2 | - | - | INDUSTRIAL | 1GOhm | 2 | 500A | SURGE PROTECTION CIRCUIT | 108V | No | 90V | 72V | 5mm | - | 62mm | - | ROHS3 Compliant | Lead Free | ||
![]() SL1021B400C Littelfuse Inc. | 36 |
| Datasheet | 12 Weeks | - | User Defined | Cylinder No Lead, 3 Terminal | YES | 20000A 20kA | - | - | - | Tray | 2009 | SL1021B | - | e3 | - | Active | 1 (Unlimited) | 3 | Solder | MATTE TIN OVER NICKEL | 90°C | -40°C | - | UNSPECIFIED | - | 260 | 1 | - | - | 30 | - | - | - | INDUSTRIAL | 1GOhm | 3 | 20kA | SURGE PROTECTION CIRCUIT | - | No | 400V | - | 8mm | - | 10.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() SG200 Littelfuse Inc. | 99999 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | 1000A 1kA | 90°C | -40°C | - | Tape & Reel (TR) | 2013 | SG | - | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | - | - | - | DUAL | - | - | 1 | - | - | - | - | 4532 | 1812 | INDUSTRIAL | - | 2 | 1kA | SURGE PROTECTION CIRCUIT | - | No | 200V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SL1021B250R Littelfuse Inc. | 410 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 20000A 20kA | - | - | - | Tray | 2009 | SL1021B | - | e3 | - | Active | 1 (Unlimited) | 3 | Radial | MATTE TIN OVER NICKEL | 90°C | -40°C | - | UNSPECIFIED | WIRE | 260 | 1 | 8.1mm | - | 30 | - | - | - | INDUSTRIAL | 1GOhm | 3 | 20kA | SURGE PROTECTION CIRCUIT | - | No | 250V | - | 8mm | - | 10.5mm | - | ROHS3 Compliant | Lead Free |