- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance - Initial (Ri) (Min)
- Resistance - Post Trip (R1) (Max)
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Littelfuse PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Maximum Operating Temperature | RoHS | Voltage Rating (DC) | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Reach Compliance Code | Current Rating | Case Code (Metric) | Rated Power Dissipation (P) | Approval Agency | Case Code (Imperial) | Lead Pitch | Operating Supply Voltage | Lead Spacing | Max Current Rating | Power Dissipation | Max Voltage Rating (DC) | Rated (AC) Voltage (URac) | Hold Current | Current - Hold (Ih) (Max) | Thermistor Application | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Current - Trip (It) | Trip Current | Height Seated (Max) | Width | Thickness (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LVR040K-1 Littelfuse Inc. | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Radial, Disc | NO | WIRE | - | - | - | - | -20°C~85°C | Bulk | 2008 | PolySwitch®, LVR | 0.453Lx0.150W 11.50mmx3.80mm | e3 | yes | Active | Not Applicable | 2 | - | - | Polymeric | - | TIN | - | - | RESISTANCE RANGE(MIN-MAX): 0.6-0.97 | - | - | - | - | - | - | 2W | CQC, CSA, TUV, UL | - | - | - | 0.200 5.08mm | - | - | - | 240V | - | 400mA | TEMPERATURE SENSING | 240V 265V Int | 24s | 600mOhm | 1.9Ohm | 900mA | - | 0.823 20.90mm | - | - | - | ROHS3 Compliant | - | ||
![]() TRF600-150-RB-2 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | Radial, Disc | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | PolySwitch®, TRF600 | 0.354Lx0.181W 9.00mmx4.60mm | - | - | Obsolete | Not Applicable | - | - | - | Polymeric | - | - | - | - | - | - | - | - | - | - | - | - | CSA, TUV, UL | - | - | - | 0.197 5.00mm | - | - | - | - | - | 150mA | - | 250V 600V Int | 3s | 9Ohm | 22Ohm | 300mA | - | 0.492 12.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() 72R040XU Littelfuse Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Radial, Disc | NO | WIRE | - | - | - | - | -40°C~85°C | Bulk | 2008 | POLY-FUSE®, 72R | 0.299Dia x 0.122 T 7.60mmx3.10mm | e3 | - | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 1.29Ohm | Tin (Sn) | - | - | 0.55 TO 1.29 OHMS MEASURED AT 23 DEG CEL | - | 72V | - | unknown | - | - | - | cURus, TUV | - | - | 72V | 0.201 5.10mm | 40A | - | - | - | 400mA | - | OVERLOAD PROTECTION | - | 3.8s | 550mOhm | 1.29Ohm | - | 800mA | 0.532 13.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() 1812L750SLPR Littelfuse Inc. | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | 1812 (4532 Metric), Concave | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | POLY-FUSE®, LoRho | 0.179Lx0.128W 4.55mmx3.24mm | - | - | Active | 1 (Unlimited) | - | - | - | Polymeric | - | - | - | - | - | - | - | - | - | - | 4532 | - | - | 1812 | - | - | - | 50A | - | - | - | 7.5A | 7.5A | - | 6V | 2s | 1mOhms | 6mOhms | 15A | 15A | - | - | 0.028 0.70mm | - | ROHS3 Compliant | - | ||
![]() 060R0017U Littelfuse | In Stock | - | - | - | - | - | - | - | - | 2 | - | Compliant | 60 V | - | Bulk | - | - | - | - | - | - | - | - | Radial | - | - | 8 Ω | - | 85 °C | -40 °C | - | - | - | - | - | 40 A | - | - | - | - | 5.1 mm | 60 V | - | 40 A | - | - | - | 170 mA | - | - | - | - | - | - | - | 340 mA | - | - | - | - | - | - | ||
![]() 250R120-RFZR Littelfuse Inc. | 36800 | - | Datasheet | 10 Weeks | - | Through Hole | Radial, Disc | NO | WIRE | - | - | - | - | -40°C~85°C | Tape & Box (TB) | 2008 | POLY-FUSE®, 250R | 0.256Lx0.181W 6.50mmx4.60mm | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Polymeric | 16Ohm | Matte Tin (Sn) | - | - | 6 TO 16 OHMS MEASURED AT 20 DEG CEL | 8533.40.80.70 | - | AMMO PACK | - | - | - | - | cURus, TUV | - | - | - | 0.201 5.10mm | 3A | - | - | 250V | 120mA | - | OVERLOAD PROTECTION | 60V 250V Int | 2.5s | 6Ohm | 16Ohm | - | 240mA | 0.433 11.00mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 16R185BPR Littelfuse Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Radial, Disc | NO | WIRE | - | - | - | - | -40°C~85°C | Tape & Box (TB) | 2010 | POLY-FUSE®, USBR | 0.402Lx0.118W 10.20mmx3.00mm | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 90mOhm | Matte Tin (Sn) | - | - | 0.03OHM MEASURED AT 20 DEG CEL | - | - | AMMO PACK; TR | - | 40A | - | - | cURus, TUV | - | 5.1mm | 16V | 0.201 5.10mm | 40A | 1W | 16V | - | 1.85A | 1.85A | TEMPERATURE SENSING | - | 10s | 30mOhm | 90mOhm | - | 3.7A | 0.618 15.70mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RF3057-000 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF2711-000 Littelfuse | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.16 mm | - | - | 40 A | - | - | - | 2.5 A | - | - | - | 15.6 s | - | - | - | 5 A | 25.4 mm | 2.9972 mm | - | - | - | - | ||
![]() RF2694-000 Littelfuse | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.0546 mm | - | - | 40 A | - | - | - | 1.1 A | - | - | - | 8.2 s | - | - | - | 2.2 A | 17.5006 mm | 2.9972 mm | - | - | - | - | ||
![]() RF2715-000 Littelfuse | In Stock | - | - | - | Through Hole | - | - | - | - | - | + 85 C | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.0546 mm | - | - | 40 A | - | - | - | 1.6 A | - | - | - | 11.4 s | - | - | - | 3.2 A | 20.8026 mm | 2.9972 mm | - | - | - | - | ||
![]() RF2702-000 Littelfuse | 502 | - | - | - | Through Hole | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.16 mm | - | - | 40 A | - | - | - | 3 A | - | - | - | 19.8 s | - | - | - | 6 A | 29.3116 mm | 2.9972 mm | - | - | - | - | ||
![]() RF2709-000 Littelfuse | In Stock | - | - | - | Through Hole | - | - | - | - | - | + 85 C | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.0546 mm | - | - | 40 A | - | - | - | 1.85 A | - | - | - | 12.6 s | - | - | - | 3.7 A | 22.4028 mm | 2.9972 mm | - | - | - | - | ||
![]() RF3263-000 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF3223-000 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF3316-000 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF3320-000 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | + 125 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF0233-000 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | + 85 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF3269-000 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF3287-000 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |