- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance - Initial (Ri) (Min)
- Resistance - Post Trip (R1) (Max)
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Littelfuse PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Brand | Current Rating - Max | Manufacturer | Maximum Operating Temperature | Maximum Voltage | Minimum Operating Temperature | Mounting Styles | RoHS | Tradename | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Additional Feature | HTS Code | Subcategory | Packing Method | Reach Compliance Code | Current Rating | Termination Style | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Lead Pitch | Lead Spacing | Max Current Rating | Terminal Placement | Product Type | Hold Current | Current - Hold (Ih) (Max) | Thermistor Application | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Current - Trip (It) | Trip Current | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RF2673-000 Littelfuse | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.0546 mm | - | 40 A | - | - | 200 mA | - | - | - | 2.2 s | - | - | - | 400 mA | - | - | - | 11.7094 mm | - | 2.9972 mm | - | - | - | ||
![]() RF2708-000 Littelfuse | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.0546 mm | - | 40 A | - | - | 1.85 A | - | - | - | 12.6 s | - | - | - | 3.7 A | - | - | - | 22.4028 mm | - | 2.9972 mm | - | - | - | ||
![]() RF2682-000 Littelfuse | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.0546 mm | - | 40 A | - | - | 900 mA | - | - | - | 7.2 s | - | - | - | 1.8 A | - | - | - | 15.7988 mm | - | 2.9972 mm | - | - | - | ||
![]() RF3309-000 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF3347-000 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF3350-000 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF2663-000 Littelfuse | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | + 85 C | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.0546 mm | - | 40 A | - | - | 400 mA | - | - | - | 3.8 s | - | - | - | 800 mA | - | - | - | 13.5128 mm | - | 2.9972 mm | - | - | - | ||
![]() RF3226-000 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF2687-000 Littelfuse | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.0546 mm | - | 40 A | - | - | 1.6 A | - | - | - | 11.4 s | - | - | - | 3.2 A | - | - | - | 20.8026 mm | - | 2.9972 mm | - | - | - | ||
![]() SMDCH125F/24-02 Littelfuse Inc. | 1028 |
| Datasheet | 10 Weeks | - | Surface Mount | 2920 (7351 Metric), Concave | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | SMDC | 0.295Lx0.201W 7.50mmx5.10mm | - | Active | 2A (4 Weeks) | - | - | - | Polymeric | - | - | - | - | - | - | - | - | - | - | UL | - | - | - | - | - | - | - | 1.25A | - | 24V | 500ms | - | - | 2.5A | - | - | - | - | - | - | - | 0.055 1.40mm | ROHS3 Compliant | - | ||
![]() SMD1210P010TSA Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 1210 (3225 Metric), Concave | YES | WRAPAROUND | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | POLY-FUSE®, SMD1210 | 0.127Lx0.102W 3.22mmx2.58mm | e0 | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymeric | 15Ohm | Tin/Lead (Sn/Pb) | 1.6 OHMS MINIMUM AT 20 DEG CEL | 8533.40.80.70 | - | TR, BLISTER, 7 INCH | unknown | 10A | - | 3225 | cURus, TUV | 1210 | 2.5mm | - | 10A | DUAL | - | 100mA | 100mA | TEMPERATURE SENSING | 30V | 1.5s | 1.6Ohm | 15Ohm | - | 300mA | - | - | 2.8mm | - | - | - | 0.039 1.00mm | Non-RoHS Compliant | Contains Lead | ||
![]() RF2679-000 Littelfuse | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.0546 mm | - | 40 A | - | - | 170 mA | - | - | - | 3 s | - | - | - | 340 mA | - | - | - | 12.7 mm | - | 2.9972 mm | - | - | - | ||
![]() SMD1812P110TSA/16 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 1812 (4532 Metric), Concave | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | POLY-FUSE®, SMD1812 | 0.179Lx0.128W 4.55mmx3.24mm | - | Obsolete | 1 (Unlimited) | - | - | - | Polymeric | - | - | - | - | - | - | - | - | - | 4532 | cURus, TUV | 1812 | - | - | 40A | - | - | 1.1A | 1.1A | - | 16V | 500ms | 60mOhms | 180mOhms | 1.95A | 1.95A | - | - | 3.41mm | - | - | 4.73mm | 0.039 1.00mm | Non-RoHS Compliant | Contains Lead | ||
![]() TSL250-130F-2 Littelfuse Inc. | 15 |
| Datasheet | 11 Weeks | - | Surface Mount | 2-SMD | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | PolySwitch®, TRF250 | 0.287Lx0.199W 7.30mmx5.05mm | - | Active | 1 (Unlimited) | - | - | - | Polymeric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 130mA | - | 60V 250V Int | 2s | 4Ohm | 8Ohm | 260mA | - | - | - | - | 0.146 3.70mm | - | - | - | ROHS3 Compliant | - | ||
![]() VTP145ULF Littelfuse Inc. | In Stock | - | Datasheet | - | - | User Defined | Strap | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2013 | PolySwitch®, VTP | 0.811Lx0.197W 20.60mmx5.00mm | - | Discontinued | 1 (Unlimited) | - | - | - | Polymeric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.45A | - | 16V | 5s | - | - | - | - | - | - | - | - | - | - | 0.028 0.70mm | ROHS3 Compliant | - | ||
![]() RHEF050US Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | Radial, Disc | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | 2016 | PolySwitch®, RHEF | 0.201Dia x 0.118 T 5.10mmx3.00mm | - | Obsolete | Not Applicable | - | - | - | Polymeric | - | - | - | - | - | - | - | - | - | - | CSA, TUV, UL | - | - | 0.199 5.05mm | - | - | - | - | 500mA | - | 30V | 2.5s | 480mOhm | 1.1Ohm | 920mA | - | - | - | - | 0.201 5.10mm | - | - | - | ROHS3 Compliant | - | ||
![]() RHEF050US-2 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | Radial, Disc | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | PolySwitch®, RHEF | 0.201Dia x 0.118 T 5.10mmx3.00mm | - | Obsolete | Not Applicable | - | - | - | Polymeric | - | - | - | - | - | - | - | - | - | - | CSA, TUV, UL | - | - | 0.199 5.05mm | - | - | - | - | 500mA | - | 30V | 2.5s | 480mOhm | 1.1Ohm | 920mA | - | - | - | - | 0.201 5.10mm | - | - | - | ROHS3 Compliant | - | ||
![]() 30R600-PB Littelfuse | In Stock | - | - | - | - | - | - | - | - | Littelfuse | 40 A | Littelfuse | + 85 C | 30 V | - 40 C | PCB Mount | N | POLYFUSE | - | - | - | 30R | - | - | - | - | - | - | - | PolyFuse Resettable PTC | 40 mOhms | - | - | - | PPTC Resettable Fuses | - | - | - | Radial | - | - | - | - | - | - | - | Resettable Fuses - PPTC | 6 A | - | - | - | - | - | - | - | 12 A | Resettable Fuses - PPTC | - | 3 mm | - | 16.5 mm | 16.5 mm | - | - | - | ||
![]() SRP120SSF Littelfuse Inc. | In Stock | - | - | - | - | User Defined | Strap | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | PolySwitch®, SRP | 0.827Lx0.199W 21.00mmx5.05mm | - | Obsolete | 2A (4 Weeks) | - | - | - | Polymeric | - | - | - | - | - | - | - | - | - | - | CSA, TUV, UL | - | - | - | - | - | - | - | 1.2A | - | 15V | 5s | 85mOhm | 220mOhm | 2.7A | - | - | - | - | - | - | - | 0.039 1.00mm | ROHS3 Compliant | - | ||
![]() 60R030-PB Littelfuse | In Stock | - | - | - | - | - | - | - | - | Littelfuse | 40 A | Littelfuse | + 85 C | 60 V | - 40 C | PCB Mount | N | POLYFUSE | - | - | - | 60R | - | - | - | - | - | - | - | PolyFuse Resettable PTC | 2.1 Ohms | - | - | - | PPTC Resettable Fuses | - | - | - | Radial | - | - | - | - | 0.51 mm | - | - | Resettable Fuses - PPTC | 300 mA | - | - | - | - | - | - | - | 600 mA | Resettable Fuses - PPTC | 7.4 mm | - | - | - | - | - | - | - |