- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance - Initial (Ri) (Min)
- Resistance - Post Trip (R1) (Max)
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Littelfuse PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Maximum Operating Temperature | RoHS | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Current Rating | Approval Agency | Lead Pitch | Operating Supply Voltage | Lead Spacing | Max Current Rating | Hold Current | Current - Hold (Ih) (Max) | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Current - Trip (It) | Trip Current | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 060R0025WR Littelfuse | In Stock | - | - | - | - | - | - | 2 | - | Compliant | 60 V | - | - | - | - | - | - | - | - | Radial | - | 3 Ω | 85 °C | -40 °C | 40 A | - | 510 µm | 60 V | - | 40 A | 250 mA | - | - | - | - | - | - | 500 mA | - | - | - | - | - | - | - | - | ||
![]() RF2681-000 Littelfuse | In Stock | - | - | - | Through Hole | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.0546 mm | - | - | 40 A | 170 mA | - | - | 3 s | - | - | - | 340 mA | - | - | 12.7 mm | - | 2.9972 mm | - | - | - | ||
![]() RF1522-000 Littelfuse | In Stock | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NANOSMDH075F-02 Littelfuse Inc. | 1782 | - | Datasheet | 3 Weeks | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | PolySwitch®, nanoSMD | 0.126Lx0.063W 3.20mmx1.60mm | Active | 2A (4 Weeks) | - | Polymeric | - | - | - | - | - | - | - | - | - | - | 750mA | 6V | 100ms | 100mOhms | 360mOhms | 2A | - | - | - | - | - | - | 0.039 1.00mm | - | ROHS3 Compliant | ||
![]() RF3060-000 Littelfuse | In Stock | - | - | - | - | - | - | - | + 125 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF2668-000 Littelfuse | In Stock | - | - | - | Through Hole | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.0546 mm | - | - | 40 A | 250 mA | - | - | 2.5 s | - | - | - | 500 mA | - | - | 12.7 mm | - | 2.9972 mm | - | - | - | ||
![]() RF2642-000 Littelfuse | In Stock | - | - | - | Through Hole | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.0546 mm | - | - | 100 A | 900 mA | - | - | 5.9 s | - | - | - | 1.8 A | - | - | 12.192 mm | 7.3914 mm | 2.9972 mm | - | - | - | ||
![]() RF2664-000 Littelfuse | In Stock | - | - | - | Through Hole | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.0546 mm | - | - | 40 A | 200 mA | - | - | 2.2 s | - | - | - | 400 mA | - | - | 11.7094 mm | - | 2.9972 mm | - | - | - | ||
![]() RF3389-000 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF3202-000 Littelfuse | In Stock | - | - | - | - | - | - | - | + 85 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF2627-000 Littelfuse | In Stock | - | - | - | Through Hole | - | - | - | + 85 C | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.0546 mm | - | - | 40 A | 650 mA | - | - | 5.3 s | - | - | - | 1.3 A | - | - | 14.478 mm | - | 2.9972 mm | - | - | - | ||
![]() RF2661-000 Littelfuse | In Stock | - | - | - | Through Hole | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.0546 mm | - | - | 40 A | 650 mA | - | - | 5.3 s | - | - | - | 1.3 A | - | - | 14.478 mm | - | 2.9972 mm | - | - | - | ||
![]() RF2758-000 Littelfuse | In Stock | - | - | - | Through Hole | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.16 mm | - | - | 100 A | 5 A | - | - | 14.5 s | - | - | - | 10 A | - | - | 25.6032 mm | 13.9954 mm | 2.9972 mm | - | - | - | ||
![]() RF3391-000 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF3365-000 Littelfuse | 636 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF3379-000 Littelfuse | In Stock | - | - | - | - | - | - | - | + 85 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF3256-000 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | 16VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.8mm | - | - | - | - | 5.5s | - | - | - | - | - | 21.7mm | - | 14mm | - | - | 3mm | - | ||
![]() NANOSMD500LR-D-2 Littelfuse Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | PolySwitch®, LoRho | 0.127Lx0.063W 3.22mmx1.61mm | Active | 2A (4 Weeks) | - | Polymeric | - | - | - | - | CSA, TUV, UR | - | - | - | - | - | 5A | 6V | 2s | 2mOhm | 8mOhm | 10A | - | - | - | - | - | - | 0.032 0.80mm | - | - | ||
![]() RF3384-000 Littelfuse | 457 |
| - | - | - | - | - | - | + 85 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF1396-000 Littelfuse | In Stock | - | - | - | - | - | - | - | + 85 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |