- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance - Initial (Ri) (Min)
- Resistance - Post Trip (R1) (Max)
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Littelfuse PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Reach Compliance Code | Current Rating | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Lead Pitch | Operating Supply Voltage | Lead Spacing | Max Current Rating | Power Dissipation | Terminal Placement | Max Voltage Rating (DC) | Rated (AC) Voltage (URac) | Hold Current | Current - Hold (Ih) (Max) | Thermistor Application | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Current - Trip (It) | Trip Current | Height Seated (Max) | Width | Thickness (Max) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RXEF185K-0.167 Littelfuse Inc. | 206 |
| Datasheet | - | - | Through Hole | Radial, Disc | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | PolySwitch®, RXEF | 0.660Dia x 0.118 T 16.76mmx3.00mm | - | - | Active | 1 (Unlimited) | - | - | - | Polymeric | - | - | - | - | - | - | - | - | - | - | - | CQC, CSA, TUV, UL | - | - | - | 0.199 5.05mm | - | - | - | - | - | - | 1.85A | - | 72V | 12.6s | 80mOhm | 190mOhm | 3.7A | - | 0.906 23.00mm | - | - | ROHS3 Compliant | - | ||
![]() RF3198-000 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF3246-000 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF3305-000 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF2778-000 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF2703-000 Littelfuse | 463 |
| - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.0546 mm | - | - | 40 A | - | - | - | - | 1.1 A | - | - | - | 8.2 s | - | - | - | 2.2 A | 17.5006 mm | 2.9972 mm | - | - | - | ||
![]() RF0169-000 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 598204-000 Littelfuse | In Stock | - | - | - | - | - | - | - | - | LITTELFUSE INC | Littelfuse Inc | 598204-000 | + 85 C | RADIAL LEADED, ROHS COMPLIANT | Active | 1.59 | - | Yes | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 336638-000 Littelfuse | 464 |
| - | - | - | - | - | - | - | LITTELFUSE INC | Littelfuse Inc | 336638-000 | - | RADIAL LEADED, ROHS COMPLIANT | Active | 2.16 | - | Yes | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF0309-000 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF1251-000 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 250R120-R3U Littelfuse Inc. | In Stock | - | Datasheet | 25 Weeks | - | Through Hole | Radial, Disc | NO | WIRE | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2011 | POLY-FUSE®, 250R | 0.256Lx0.181W 6.50mmx4.60mm | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymeric | 16Ohm | Matte Tin (Sn) | - | - | 8 TO 16 OHMS MEASURED AT 20 DEG CEL | 8533.40.80.70 | - | - | - | - | - | cURus, TUV | - | - | - | 0.201 5.10mm | 3A | - | - | - | 250V | 120mA | - | OVERLOAD PROTECTION | 60V 250V Int | 2.5s | 8Ohm | 16Ohm | - | 240mA | 0.433 11.00mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 0402L010SLYR Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 0402 (1005 Metric), Concave | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | LoRho Surface Mount | 0.039Lx0.020W 1.00mmx0.50mm | - | - | Obsolete | 1 (Unlimited) | - | - | - | Polymeric | - | - | 85°C | -40°C | - | - | - | - | - | - | 1005 | cURus, TUV | 0402 | - | - | - | 40A | 500mW | - | 6V | - | 100mA | 100mA | - | 6V | 1s | 150mOhms | 2Ohms | 300mA | 300mA | - | - | 0.024 0.60mm | ROHS3 Compliant | - | ||
![]() 1210L300SLYR Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 1210 (3225 Metric), Concave | YES | WRAPAROUND | - | - | - | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | 2012 | POLY-FUSE®, LoRho | 0.127Lx0.102W 3.22mmx2.58mm | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | Polymeric | 20mOhm | Matte Tin (Sn) | - | - | MINIMUM RESISTANCE IS 0.003 OHMS | - | 6V | TR, 7 INCH | unknown | - | 3225 | cURus, TUV | 1210 | - | 6V | - | 50A | - | DUAL ENDED | - | - | 3A | - | OVERLOAD PROTECTION | - | 2s | 3mOhm | 20mOhm | - | 6A | - | - | 0.028 0.70mm | ROHS3 Compliant | - | ||
![]() HVR600P150CMF Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | Radial, Disc | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Box (TB) | 2004 | POLY-FUSE®, HVR600 | 0.532Lx0.236W 13.50mmx6.00mm | - | - | Obsolete | Not Applicable | - | Radial | - | Polymeric | 12Ohm | - | 85°C | -40°C | - | - | - | - | - | 3A | - | cURus, TUV | - | - | - | 0.201 5.10mm | 3A | - | - | - | - | 150mA | 150mA | - | 60V 600V Int | 5s | 6Ohms | 22Ohms | 300mA | 300mA | 0.496 12.60mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() HVR600P150CFF Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | Radial, Disc | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Box (TB) | 2004 | POLY-FUSE®, HVR600 | 0.532Lx0.236W 13.50mmx6.00mm | - | - | Obsolete | Not Applicable | - | Radial | - | Polymeric | 12Ohm | - | 85°C | -40°C | - | - | - | - | - | 3A | - | cURus, TUV | - | - | - | 0.201 5.10mm | 3A | - | - | - | - | 150mA | 150mA | - | 60V 600V Int | 5s | 6Ohms | 22Ohms | 300mA | 300mA | 0.496 12.60mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() HVR600P160CMFF Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | Radial, Disc | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Box (TB) | 2004 | POLY-FUSE®, HVR600 | 0.630Lx0.236W 16.00mmx6.00mm | - | - | Obsolete | Not Applicable | - | Radial | - | Polymeric | 10Ohm | - | 85°C | -40°C | - | - | - | - | - | 3A | - | cURus, TUV | - | - | - | 0.201 5.10mm | 3A | - | - | - | - | 160mA | 160mA | - | 60V 600V Int | 7s | 4Ohms | 18Ohms | 320mA | 320mA | 0.496 12.60mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() HVR600P150CMFF Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | Radial, Disc | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Box (TB) | 2004 | POLY-FUSE®, HVR600 | 0.532Lx0.236W 13.50mmx6.00mm | - | - | Obsolete | Not Applicable | - | Radial | - | Polymeric | 12Ohm | - | 85°C | -40°C | - | - | - | - | - | 3A | - | cURus, TUV | - | - | - | 0.201 5.10mm | 3A | - | - | - | - | 150mA | 150mA | - | 60V 600V Int | 5s | 6Ohms | 22Ohms | 300mA | 300mA | 0.496 12.60mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RLD30P185UFF Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | Radial, Disc | NO | WIRE | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Box (TB) | 2006 | POLY-FUSE®, RLD30 | 0.402Lx0.118W 10.20mmx3.00mm | e3 | - | Obsolete | Not Applicable | 2 | Radial | EAR99 | Polymeric | 90mOhm | Tin (Sn) | - | - | 0.03 TO0.09 OHMS AT20 DEG CEL | 8533.40.80.70 | - | AMMO PACK | unknown | 40A | - | cURus, TUV | - | 5.1mm | - | 0.201 5.10mm | 40A | - | - | - | - | 1.85A | 1.85A | TEMPERATURE SENSING | 30V | 8.7s | 30mOhm | 90mOhm | - | 3.7A | 0.618 15.70mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1812L125ZR Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 1812 (4532 Metric), Concave | YES | WRAPAROUND | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | POLY-FUSE®, 1812L | 0.179Lx0.128W 4.55mmx3.24mm | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Polymeric | - | Matte Tin (Sn) | - | - | - | 8533.40.80.70 | - | TR, 13 INCH | - | - | - | cURus, TUV | - | - | - | - | - | - | DUAL ENDED | - | - | - | 1.25A | TEMPERATURE SENSING | - | 400ms | 50mOhm | 140mOhm | 2.5A | - | - | - | 0.049 1.25mm | ROHS3 Compliant | - |