- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance - Initial (Ri) (Min)
- Resistance - Post Trip (R1) (Max)
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Littelfuse PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage, Rating | Pbfree Code | Reach Compliance Code | Lead Pitch | Lead Spacing | Max Current Rating | Hold Current | Time to Trip | Trip Current | Diameter | Height | Height Seated (Max) | Length | Width | Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RF3398-000 Littelfuse | 228 | - | - | - | - | - | - | + 85 C | - | - | - | - | - | 16VDC | - | - | - | 5.8mm | - | - | 40s | - | - | 18.3mm | - | 11.4mm | - | 3mm | ||
![]() F81914-000 Littelfuse | In Stock | - | - | - | LITTELFUSE INC | Littelfuse Inc | F81914-000 | + 85 C | RADIAL LEADED, ROHS COMPLIANT | Active | 1.62 | - | Yes | - | Yes | unknown | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F71843-000 Littelfuse | 604 | - | - | - | LITTELFUSE INC | Littelfuse Inc | F71843-000 | + 85 C | RADIAL LEADED, ROHS COMPLIANT | Active | 1.59 | - | Yes | 120VAC | Yes | unknown | - | 5.8mm | - | - | 21s | - | - | 16.5mm | - | 11.4mm | - | 3.8mm | ||
![]() 122814-000 Littelfuse | 500 | - | - | - | LITTELFUSE INC | Littelfuse Inc | 122814-000 | + 85 C | RADIAL LEADED, ROHS COMPLIANT | Active | 1.62 | - | Yes | - | Yes | unknown | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF0067-000 Littelfuse | 906 | - | - | - | - | - | - | + 85 C | - | - | - | - | - | 240VAC | - | - | - | 5.8mm | - | - | 15s | - | 9.9mm | 13.8mm | - | - | - | 3.8mm | ||
![]() RF2614-000 Littelfuse | In Stock | - | - | Through Hole | - | - | - | + 85 C | - | - | - | Compliant | - | - | - | - | 5.0546 mm | - | 40 A | 500 mA | 4 s | 1 A | - | - | 13.6906 mm | - | 3.048 mm | - | ||
![]() RF3317-000 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF3377-000 Littelfuse | In Stock | - | - | - | - | - | - | + 85 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF2653-000 Littelfuse | 166 | - | - | Through Hole | - | - | - | + 85 C | - | - | - | Compliant | - | 30VDC | - | - | 10.16 mm | 10.9mm | 100 A | 7 A | 17.5s | 14 A | - | 25.9mm | 25.908 mm | 19.1mm | 2.9972 mm | 3mm | ||
![]() RF2776-000 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF2775-000 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF1732-000 Littelfuse | In Stock | - | - | - | - | - | - | + 85 C | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF4357-000 Littelfuse | In Stock | - | - | - | - | - | - | + 85 C | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF4466-000 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF3253-000 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF3270-000 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF1973-000 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF3283-000 Littelfuse | In Stock | - | - | - | - | - | - | + 85 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF0713-000 Littelfuse | In Stock | - | - | - | - | - | - | + 85 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF2706-000 Littelfuse | In Stock | - | - | Through Hole | - | - | - | + 85 C | - | - | - | Compliant | - | - | - | - | 5.0546 mm | - | 40 A | 1.1 A | 8.2 s | 2.2 A | - | - | 17.5006 mm | - | 2.9972 mm | - |