- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance - Initial (Ri) (Min)
- Resistance - Post Trip (R1) (Max)
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Littelfuse PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Initial Resistance (Max) | Initial Resistance (Min) | Lead Diameter (nom) | Maximum Operating Temperature | Mounting Styles | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Post Trip Resistance (Max) | RoHS | Schedule B | Seated Plane Height | Trip Time (Max) | Voltage Rating (DC) | Voltage Rating Max | Voltage, Rating | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Current Rating | Termination Style | Approval Agency | Lead Pitch | Operating Supply Voltage | Lead Spacing | Max Current Rating | Power Dissipation | Rated (AC) Voltage (URac) | Hold Current | Current Rating (Max) | Current - Hold (Ih) (Max) | Thermistor Application | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Current - Trip (It) | Trip Current | Diameter | Height | Height Seated (Max) | Length | Width | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RXE065 Littelfuse Inc. | In Stock | - | - | - | - | Through Hole | Radial, Disc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | PolySwitch®, RXE | 0.370Dia x 0.118 T 9.40mmx3.00mm | - | - | Obsolete | Not Applicable | - | - | Polymeric | - | - | - | - | - | - | - | - | CSA, TUV, UL | - | - | 0.199 5.05mm | - | - | - | - | - | 650mA | - | 60V | 5.3s | 310mOhm | 720mOhm | 1.3A | - | - | - | 0.571 14.50mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 060R0300U Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 60 V | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Radial | - | 100 mΩ | - | 85 °C | -40 °C | - | - | 40 A | - | - | - | 60 V | - | 40 A | - | - | 3 A | - | - | - | - | - | - | - | - | 6 A | - | - | - | - | - | - | - | - | ||
![]() 060R0110U Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 60 V | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Radial | - | 380 mΩ | - | 85 °C | -40 °C | - | - | 40 A | - | - | 5.1 mm | 60 V | - | 40 A | - | - | 1.1 A | - | - | - | - | - | - | - | - | 2.2 A | - | - | - | - | - | - | - | - | ||
![]() F95456-000 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | 12(Ohm) | 9(Ohm) | 0.64(mm) | - | - | 85C | -40C | 22(Ohm) | - | - | 12.5(mm) | 3@1A(s) | - | 250VDC | 250VAC | Y KINK | - | BAG/BOX/LOOSE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | 1.4(W) | - | 0.15(A) | 3(A) | - | - | - | 3s | - | - | - | 0.3(A) | - | 12.5mm | - | 9mm | - | 4.6mm | - | - | ||
![]() RF3295-000 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF3262-000 Littelfuse | 310 |
| - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 060R0250U Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 60 V | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Radial | - | 130 mΩ | - | 85 °C | -40 °C | - | - | 40 A | - | - | 10.2 mm | 60 V | - | 40 A | - | - | 2.5 A | - | - | - | - | - | - | - | - | 5 A | - | - | - | - | - | - | - | - | ||
![]() 030R0900U Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 30 V | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Radial | - | 20 mΩ | - | 85 °C | -40 °C | - | - | 40 A | - | - | 10.2 mm | 30 V | - | 40 A | - | - | 9 A | - | - | - | - | - | - | - | - | 18 A | - | - | - | - | - | - | - | - | ||
![]() 060R0020U Littelfuse | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | Compliant | - | - | - | 60 V | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Radial | - | 4.4 Ω | - | 85 °C | -40 °C | - | - | 40 A | - | - | 510 µm | 60 V | - | 40 A | - | - | 200 mA | - | - | - | - | - | - | - | - | 400 mA | - | - | - | - | - | - | - | - | ||
![]() TRF250-145T-2 Littelfuse Inc. | 1439 |
| Datasheet | 10 Weeks | - | Through Hole | Radial, Disc | NO | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | PolySwitch®, TRF250 | 0.181Lx0.181W 4.60mmx4.60mm | e3 | yes | Active | 1 (Unlimited) | 2 | - | Polymeric | - | TIN | - | - | 7.5 OHMS AT 20 DEG CEL | TR | - | - | CSA, TUV, UL | - | - | 0.197 5.00mm | - | - | 250V | - | - | 145mA | OVERLOAD PROTECTION | 60V 250V Int | 1.5s | 5.4Ohm | 14Ohm | 290mA | - | - | - | 0.433 11.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() RF2704-000 Littelfuse | In Stock | - | - | - | Through Hole | - | - | - | - | - | 0.06(Ohm) | 0.04(Ohm) | - | + 85 C | - | 85C | -40C | 0.1(Ohm) | Compliant | 8536100040/8536100040/8536100040/8536100040/8536100040 | 29.3(MAX)(mm) | 19.8@15A(s) | - | 72V | - | - | - | Bag | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.16 mm | - | - | 40 A | 2.8(W) | - | 3(A) | 40(A) | - | - | - | 19.8 s | - | - | - | 6(A) | - | - | 29.3116 mm | - | 2.9972 mm | - | - | - | ||
![]() RF3225-000 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF1179-000 Littelfuse | In Stock | - | - | - | - | - | 1812 (4532 metric) | - | - | - | - | - | - | + 85 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF0057-000 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TRF250-080TA Littelfuse Inc. | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Radial, Disc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~85°C | - | 2016 | PolySwitch®, TRF250 | 0.228Dia x 0.181 T 5.80mmx4.60mm | - | - | Active | 1 (Unlimited) | - | - | Polymeric | - | - | - | - | - | - | - | - | CSA, TUV, UL | - | - | 0.197 5.00mm | - | - | - | - | - | 80mA | - | 60V 250V Int | 4s | 15Ohm | 33Ohm | 160mA | - | - | - | 0.390 9.90mm | - | - | - | ROHS3 Compliant | - | ||
![]() HVR250P120CR1F Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | Radial, Disc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Box (TB) | 2004 | POLY-FUSE®, HVR250 | 0.268Dia x 0.201 T 6.80mmx5.10mm | - | - | Obsolete | Not Applicable | - | - | Polymeric | - | - | - | - | - | - | - | - | cURus, TUV | - | - | 0.217 5.50mm | 3A | - | - | 120mA | - | 120mA | - | 60V 250V Int | 800ms | 6Ohms | 16Ohms | 240mA | 240mA | - | - | 0.492 12.50mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TRF250-055T Littelfuse Inc. | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Radial, Disc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2016 | PolySwitch®, TRF250 | 0.228Dia x 0.181 T 5.80mmx4.60mm | - | - | Active | 1 (Unlimited) | - | - | Polymeric | - | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | 55mA | - | 60V 250V Int | 3.5s | 15Ohm | 35Ohm | 170mA | - | - | - | 0.390 9.90mm | - | - | - | ROHS3 Compliant | - | ||
![]() HVR250P145RAF Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | Radial, Disc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Box (TB) | 2004 | POLY-FUSE®, HVR250 | 0.268Dia x 0.201 T 6.80mmx5.10mm | - | - | Obsolete | Not Applicable | - | - | Polymeric | - | - | - | - | - | - | - | - | - | - | - | 0.217 5.50mm | 3A | - | - | 145mA | - | 145mA | - | 60V 250V Int | 1s | 3Ohms | 5.5Ohms | 290mA | 290mA | - | - | 0.394 10.00mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HVR250P120CRAF Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | Radial, Disc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Box (TB) | 2004 | POLY-FUSE®, HVR250 | 0.268Dia x 0.201 T 6.80mmx5.10mm | - | - | Obsolete | Not Applicable | - | - | Polymeric | - | - | - | - | - | - | - | - | cURus, TUV | - | - | 0.217 5.50mm | 3A | - | - | 120mA | - | 120mA | - | 60V 250V Int | 900ms | 7Ohms | 16Ohms | 240mA | 240mA | - | - | 0.492 12.50mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HVR250P120CR2F Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | Radial, Disc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Box (TB) | 2004 | POLY-FUSE®, HVR250 | 0.268Dia x 0.201 T 6.80mmx5.10mm | - | - | Obsolete | Not Applicable | - | - | Polymeric | - | - | - | - | - | - | - | - | cURus, TUV | - | - | 0.217 5.50mm | 3A | - | - | 120mA | - | 120mA | - | 60V 250V Int | 700ms | 8Ohms | 16Ohms | 240mA | 240mA | - | - | 0.492 12.50mm | - | - | - | ROHS3 Compliant | Lead Free |