- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance - Initial (Ri) (Min)
- Resistance - Post Trip (R1) (Max)
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Littelfuse PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Approval Agency | Lead Spacing | Current - Hold (Ih) (Max) | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Current - Trip (It) | Height Seated (Max) | Thickness (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RUSB110 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Radial, Disc | - | Bulk | 2007 | PolySwitch® | 0.291Lx0.118W 7.40mmx3.00mm | Obsolete | Not Applicable | Polymeric | CSA, TUV, UR | 0.199 5.05mm | 1.1A | 16V | 2.3s | 50mOhm | 140mOhm | 2.2A | 0.559 14.20mm | - | Non-RoHS Compliant | ||
![]() RUSB160 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Radial, Disc | - | Bulk | 2004 | PolySwitch® | 0.350Lx0.118W 8.90mmx3.00mm | Obsolete | Not Applicable | Polymeric | CSA, TUV, UR | 0.199 5.05mm | 1.6A | 16V | 9s | 300mOhms | 110mOhms | 3.2A | 0.598 15.20mm | - | Non-RoHS Compliant | ||
![]() MICROSMD035-2 Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | 1210 (3225 Metric), Concave | -40°C~85°C | Tape & Reel (TR) | 1999 | PolySwitch®, microSMD | 0.127Lx0.102W 3.22mmx2.58mm | Obsolete | 2A (4 Weeks) | Polymeric | CSA, TUV, UL | - | 350mA | 6V | 200ms | 320mOhms | 1.3Ohms | 750mA | - | 0.024 0.62mm | Non-RoHS Compliant | ||
![]() MICROSMD075-2 Littelfuse Inc. | 3046 | - | Datasheet | Surface Mount | 1210 (3225 Metric), Concave | - | Tape & Reel (TR) | 2000 | PolySwitch®, microSMD | 0.127Lx0.102W 3.22mmx2.58mm | Obsolete | 2A (4 Weeks) | Polymeric | CSA, TUV, UL | - | 750mA | 6V | 100ms | 110mOhms | 400mOhms | 1.5A | - | 0.024 0.62mm | Non-RoHS Compliant | ||
![]() RUSB155 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Radial, Disc | - | Bulk | 2003 | PolySwitch® | 0.272Dia x 0.122 T 6.90mmx3.10mm | Obsolete | Not Applicable | Polymeric | CSA, TUV, UR | 0.201 5.10mm | 1.55A | 6V | 2.2s | 40mOhms | 100mOhms | 2.65A | 0.461 11.70mm | - | Non-RoHS Compliant | ||
![]() RUSB135 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Radial, Disc | - | Bulk | 2016 | PolySwitch® | 0.350Lx0.118W 8.90mmx3.00mm | Obsolete | Not Applicable | Polymeric | UL | 0.199 5.05mm | 1.35A | 16V | 4.5s | 40mOhm | 115mOhm | 2.7A | 0.532 13.50mm | - | Non-RoHS Compliant | ||
![]() RUSB185 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Radial, Disc | - | Bulk | 2007 | PolySwitch® | 0.402Lx0.118W 10.20mmx3.00mm | Obsolete | Not Applicable | Polymeric | CSA, TUV, UR | 0.199 5.05mm | 1.85A | 16V | 10s | 30mOhms | 90mOhms | 3.7A | 0.618 15.70mm | - | Non-RoHS Compliant | ||
![]() SMD300-2 Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | 2920 (7351 Metric) | -40°C~85°C | Cut Tape (CT) | 2004 | PolySwitch®, SMD | 0.290Lx0.202W 7.36mmx5.12mm | Obsolete | 2A (4 Weeks) | Polymeric | CSA, TUV, UL | - | 3A | 6V | 35s | 15mOhms | 48mOhms | 6A | - | 0.118 3.00mm | Non-RoHS Compliant | ||
![]() NANOSMDM075-2 Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | 1206 (3216 Metric), Concave | - | Cut Tape (CT) | 2001 | PolySwitch®, nanoSMD | 0.126Lx0.063W 3.20mmx1.59mm | Obsolete | 2A (4 Weeks) | Polymeric | CSA, TUV, UL | - | 750mA | 6V | 200ms | 100mOhms | 290mOhms | 1.5A | - | 0.047 1.20mm | Non-RoHS Compliant | ||
![]() MICROSMD005-2 Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | 1210 (3225 Metric), Concave | -40°C~85°C | Tape & Reel (TR) | 2001 | PolySwitch®, microSMD | 0.127Lx0.102W 3.22mmx2.58mm | Obsolete | 2A (4 Weeks) | Polymeric | CSA, TUV, UL | - | 50mA | 30V | 1.5s | 3.6Ohms | 50Ohms | 150mA | - | 0.033 0.85mm | Non-RoHS Compliant | ||
![]() NANOSMDC150-2 Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | 1206 (3216 Metric), Concave | -40°C~85°C | Tape & Reel (TR) | 2001 | PolySwitch®, nanoSMD | 0.126Lx0.065W 3.20mmx1.64mm | Obsolete | 2A (4 Weeks) | Polymeric | CSA, TUV, UL | - | 1.5A | 6V | 300ms | 40mOhms | 110mOhms | 3A | - | 0.055 1.40mm | Non-RoHS Compliant | ||
![]() 2016L300/16DR Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | 2016 (5041 Metric), Concave | -40°C~85°C | Tape & Reel (TR) | 2014 | POLY-FUSE®, 2016L | 0.200Lx0.160W 5.08mmx4.07mm | Obsolete | 1 (Unlimited) | Polymeric | cURus, TUV | - | 3A | 16V | 10s | 15mOhms | 48mOhms | 5A | - | 0.061 1.55mm | ROHS3 Compliant | ||
![]() RHEF750-1 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Radial, Disc | -40°C~125°C | Bulk | 2013 | PolySwitch®, RHEF | 0.551Lx0.118W 14.00mmx3.00mm | Obsolete | Not Applicable | Polymeric | CSA, TUV, UL | 0.199 5.05mm | 7.5A | 16V | 7s | 9.4mOhm | 22mOhm | 13.1A | 0.925 23.50mm | - | ROHS3 Compliant | ||
![]() LVR008S-1 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Radial, Disc | -20°C~85°C | Bulk | 2003 | PolySwitch®, LVR | 0.327Dia x 0.150 T 8.30mmx3.80mm | Obsolete | Not Applicable | Polymeric | CQC, CSA, TUV, UL | 0.200 5.08mm | 80mA | 240V 265V Int | 10s | 7.4Ohms | 26Ohms | 190mA | 0.430 10.70mm | - | ROHS3 Compliant | ||
![]() RXEF160-1 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Radial, Disc | -40°C~85°C | Bulk | 2013 | PolySwitch®, RXEF | 0.642Dia x 0.118 T 16.30mmx3.00mm | Obsolete | 1 (Unlimited) | Polymeric | CQC, CSA, TUV, UL | 0.199 5.05mm | 1.6A | 72V | 11.4s | 90mOhms | 220mOhms | 3.2A | 0.819 20.80mm | - | ROHS3 Compliant | ||
![]() LVR005S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Radial, Disc | -20°C~85°C | Tape & Reel (TR) | 2003 | PolySwitch®, LVR | 0.327Dia x 0.150 T 8.30mmx3.80mm | Obsolete | Not Applicable | Polymeric | CQC, CSA, TUV, UL | 0.200 5.08mm | 50mA | 240V 265V Int | 10s | 18.5Ohm | 65Ohm | 120mA | 0.430 10.70mm | - | ROHS3 Compliant | ||
![]() RXEF040-1 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Radial, Disc | -40°C~85°C | Bulk | 2016 | PolySwitch®, RXEF | 0.299Dia x 0.118 T 7.60mmx3.00mm | Obsolete | 1 (Unlimited) | Polymeric | CQC, CSA, TUV, UL | 0.199 5.05mm | 400mA | 72V | 3.8s | 550mOhm | 1.29Ohm | 800mA | 0.532 13.50mm | - | ROHS3 Compliant | ||
![]() LVR005S-1 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Radial, Disc | -20°C~85°C | Bulk | 2003 | PolySwitch®, LVR | 0.327Dia x 0.150 T 8.30mmx3.80mm | Obsolete | Not Applicable | Polymeric | CQC, CSA, TUV, UL | 0.200 5.08mm | 50mA | 240V 265V Int | 10s | 18.5Ohm | 65Ohm | 120mA | 0.430 10.70mm | - | ROHS3 Compliant | ||
![]() RXEF020-1 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Radial, Disc | -40°C~85°C | Bulk | 2016 | PolySwitch®, RXEF | 0.291Dia x 0.118 T 7.40mmx3.00mm | Obsolete | 1 (Unlimited) | Polymeric | CQC, CSA, TUV, UL | 0.199 5.05mm | 200mA | 72V | 2.2s | 1.83Ohm | 4.4Ohm | 400mA | 0.461 11.70mm | - | ROHS3 Compliant | ||
![]() RXEF025-1 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Radial, Disc | -40°C~85°C | Bulk | 2016 | PolySwitch®, RXEF | 0.291Dia x 0.118 T 7.40mmx3.00mm | Obsolete | 1 (Unlimited) | Polymeric | CQC, CSA, TUV, UL | 0.199 5.05mm | 250mA | 72V | 2.5s | 1.25Ohms | 3Ohms | 500mA | 0.500 12.70mm | - | ROHS3 Compliant |