- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance - Initial (Ri) (Min)
- Resistance - Post Trip (R1) (Max)
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Littelfuse PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Approval Agency | Lead Spacing | Current - Hold (Ih) (Max) | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Current - Trip (It) | Height Seated (Max) | Thickness (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PICOASMDCH010F-2 Littelfuse Inc. | 2354 |
| Datasheet | 11 Weeks | Surface Mount | 0805 (2012 Metric), Concave | -40°C~125°C | Tape & Reel (TR) | - | PolySwitch®, picoASMDC | 0.083Lx0.055W 2.10mmx1.40mm | Active | 2A (4 Weeks) | Polymeric | - | - | 100mA | 16V | 1.5s | 1Ohm | 10Ohm | 60mA | - | 0.031 0.78mm | ROHS3 Compliant | AEC-Q200 | ||
![]() SMD075-2 Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | 2920 (7351 Metric) | -40°C~85°C | Cut Tape (CT) | 2002 | PolySwitch®, SMD | 0.290Lx0.202W 7.36mmx5.12mm | Obsolete | 2A (4 Weeks) | Polymeric | CSA, TUV, UL | - | 750mA | 30V | 300ms | 350mOhms | 1Ohms | 1.5A | - | 0.125 3.18mm | Non-RoHS Compliant | - | ||
![]() SMD125-2 Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | 2920 (7351 Metric) | -40°C~85°C | Cut Tape (CT) | 2002 | PolySwitch®, SMD | 0.290Lx0.202W 7.36mmx5.12mm | Obsolete | 2A (4 Weeks) | Polymeric | - | - | 1.25A | 15V | 2s | 70mOhm | - | 2.5A | - | 0.118 3.00mm | Non-RoHS Compliant | - | ||
![]() SMD100-2 Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | 2920 (7351 Metric) | -40°C~85°C | Cut Tape (CT) | 2002 | PolySwitch®, SMD | 0.200Lx0.180W 5.08mmx4.58mm | Obsolete | 2A (4 Weeks) | Polymeric | CSA, TUV, UL | - | 1.1A | 30V | 500ms | 120mOhms | 480mOhms | 2.2A | - | 0.060 1.52mm | Non-RoHS Compliant | - | ||
![]() SMD250-2 Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | 2-SMD | -40°C~85°C | Cut Tape (CT) | 2002 | PolySwitch®, SMD | 0.343Lx0.250W 8.70mmx6.36mm | Obsolete | 2A (4 Weeks) | Polymeric | CSA, TUV, UL | - | 2.5A | 15V | 25s | 35mOhm | 85mOhm | 5A | - | 0.118 3.00mm | Non-RoHS Compliant | - | ||
![]() RXE010 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Radial, Disc | - | Bulk | 2002 | PolySwitch®, RXE | 0.291Dia x 0.118 T 7.40mmx3.00mm | Obsolete | Not Applicable | Polymeric | CSA, TUV, UL | 0.199 5.05mm | 100mA | 60V | 4s | 2.5Ohms | 7.5Ohms | 200mA | 0.457 11.60mm | - | Non-RoHS Compliant | - | ||
![]() RXE017 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Radial, Disc | - | Bulk | 2001 | PolySwitch®, RXE | 0.291Dia x 0.118 T 7.40mmx3.00mm | Obsolete | Not Applicable | Polymeric | CSA, TUV, UL | 0.199 5.05mm | 170mA | 60V | 3s | 3.3Ohm | 8Ohm | 340mA | 0.500 12.70mm | - | Non-RoHS Compliant | - | ||
![]() RUE400 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Radial, Disc | -40°C~85°C | Bulk | 2006 | PolySwitch® | 0.551Lx0.120W 14.00mmx3.00mm | Obsolete | Not Applicable | Polymeric | CSA, TUV, UR | 0.201 5.10mm | 4A | 30V | 12.7s | 10mOhms | 50mOhms | 8A | 0.831 21.10mm | - | Non-RoHS Compliant | - | ||
![]() RUE090 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Radial, Disc | -40°C~85°C | Bulk | 2006 | PolySwitch® | 0.291Lx0.118W 7.40mmx3.00mm | Obsolete | Not Applicable | Polymeric | CSA, TUV, UR | 0.199 5.05mm | 900mA | 30V | 5.9s | 70mOhms | 220mOhms | 1.8A | 0.480 12.20mm | - | Non-RoHS Compliant | - | ||
![]() RXE025-2 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Radial, Disc | - | Tape & Reel (TR) | 2001 | PolySwitch®, RXE | 0.291Dia x 0.118 T 7.40mmx3.00mm | Obsolete | Not Applicable | Polymeric | CSA, TUV, UL | 0.199 5.05mm | 250mA | 72V | 2.5s | 1.25Ohms | 3Ohms | 500mA | 0.500 12.70mm | - | Non-RoHS Compliant | - | ||
![]() RXE050-2 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Radial, Disc | - | Tape & Reel (TR) | 2001 | PolySwitch®, RXE | 0.311Dia x 0.118 T 7.90mmx3.00mm | Obsolete | Not Applicable | Polymeric | CSA, TUV, UL | 0.199 5.05mm | 500mA | 72V | 4s | 500mOhms | 1.17Ohms | 1A | 0.539 13.70mm | - | Non-RoHS Compliant | - | ||
![]() RXE110-2 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Radial, Disc | - | Tape & Reel (TR) | 2001 | PolySwitch®, RXE | 0.504Dia x 0.118 T 12.80mmx3.00mm | Obsolete | Not Applicable | Polymeric | CSA, TUV, UL | 0.199 5.05mm | 1.1A | 72V | 8.2s | 150mOhms | 380mOhms | 2.2A | 0.689 17.50mm | - | Non-RoHS Compliant | - | ||
![]() TR250-080U Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Radial, Disc | -40°C~85°C | Bulk | 2001 | PolySwitch® | 0.189Dia x 0.150 T 4.80mmx3.80mm | Obsolete | Not Applicable | Polymeric | CSA, TUV, UL | 0.197 5.00mm | 80mA | 250V 60V Int | 3s | 14Ohms | 33Ohms | - | 0.366 9.30mm | - | Non-RoHS Compliant | - | ||
![]() SMD260-2 Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | 2920 (7351 Metric) | -40°C~85°C | Cut Tape (CT) | 2002 | PolySwitch®, SMD | 0.290Lx0.202W 7.36mmx5.12mm | Obsolete | 2A (4 Weeks) | Polymeric | CSA, TUV, UL | - | 2.6A | 6V | 20s | 25mOhms | 75mOhms | 5.2A | - | 0.118 3.00mm | Non-RoHS Compliant | - | ||
![]() RXE090-2 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Radial, Disc | - | Tape & Reel (TR) | 2002 | PolySwitch®, RXE | 0.441Dia x 0.118 T 11.20mmx3.00mm | Obsolete | Not Applicable | Polymeric | CSA, TUV, UL | 0.199 5.05mm | 900mA | 72V | 7.2s | 200mOhms | 470mOhms | 1.8A | 0.622 15.80mm | - | Non-RoHS Compliant | - | ||
![]() MINISMDC050-2 Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | 1812 (4532 Metric), Concave | -40°C~85°C | Tape & Reel (TR) | 2002 | PolySwitch®, miniSMD | 0.179Lx0.128W 4.55mmx3.24mm | Obsolete | 2A (4 Weeks) | Polymeric | CSA, TUV, UL | - | 500mA | 24V | 150ms | 150mOhm | 1Ohm | - | - | 0.024 0.62mm | Non-RoHS Compliant | - | ||
![]() RUE250U-2 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Radial, Disc | -40°C~85°C | Tape & Reel (TR) | 2006 | PolySwitch® | 0.449Lx0.118W 11.40mmx3.00mm | Obsolete | Not Applicable | Polymeric | CSA, TUV, UR | 0.201 5.10mm | 2.5A | 30V | 10.3s | 20mOhms | 70mOhms | 5A | 0.720 18.30mm | - | Non-RoHS Compliant | - | ||
![]() RGE1200 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Radial, Disc | - | Bulk | 2001 | PolySwitch® | 0.670Lx0.115W 16.95mmx2.90mm | Obsolete | Not Applicable | Polymeric | CSA, TUV, UL | 0.400 10.15mm | 12A | 16V | 7.5s | 3.3mOhm | - | 20.4A | 1.102 28.00mm | - | Non-RoHS Compliant | - | ||
![]() RHE1000 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Radial, Disc | - | Bulk | 2001 | PolySwitch® | 0.689Lx0.120W 17.50mmx3.00mm | Obsolete | Not Applicable | Polymeric | CSA, TUV, UR | 0.400 10.15mm | 10A | 16V | 9s | 6.2mOhms | - | 18.5A | 1.043 26.50mm | - | Non-RoHS Compliant | - | ||
![]() RHE750 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Radial, Disc | - | Bulk | 2001 | PolySwitch® | 0.551Lx0.120W 14.00mmx3.00mm | Obsolete | Not Applicable | Polymeric | CSA, TUV, UR | 0.199 5.05mm | 7.5A | 16V | 7s | 9.4mOhm | 4.5Ohm | 13.1A | 0.925 23.50mm | - | Non-RoHS Compliant | - |