- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance - Initial (Ri) (Min)
- Resistance - Post Trip (R1) (Max)
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Littelfuse PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Approval Agency | Lead Spacing | Current - Hold (Ih) (Max) | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Current - Trip (It) | Height Seated (Max) | Thickness (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1206L150THWR-A Littelfuse Inc. | 24 |
| - | 25 Weeks | Surface Mount | 1206 (3216 Metric), Concave | -40°C~85°C | Tape & Reel (TR) | - | POLY-FUSE®, 1206L | 0.126Lx0.065W 3.20mmx1.65mm | Active | 1 (Unlimited) | Polymeric | cURus, TUV | - | 1.5A | 8V | 300ms | 40mOhm | 120mOhm | 3A | - | 0.039 1.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ITV4030L2015 Littelfuse Inc. | In Stock | - | Datasheet | 23 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NANOASMDCH050F/24-2 Littelfuse Inc. | 42 |
| Datasheet | 3 Weeks | Surface Mount | 1206 (3216 Metric), Concave | -40°C~125°C | - | - | PolySwitch®, ASMD | 0.126Lx0.062W 3.20mmx1.58mm | Active | 2A (4 Weeks) | Polymeric | UL | - | 500mA | 24V | 100ms | 200mOhm | 1.6Ohm | 2.5A | - | 0.045 1.14mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ITV4030L0815 Littelfuse Inc. | In Stock | - | Datasheet | 23 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ITV5432L4030 Littelfuse Inc. | In Stock | - | Datasheet | 23 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ITV9550L1245 Littelfuse Inc. | In Stock | - | Datasheet | 23 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ITV9550L1445 Littelfuse Inc. | In Stock | - | Datasheet | 23 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ITV9550L1230 Littelfuse Inc. | In Stock | - | Datasheet | 23 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ITV9550L5045 Littelfuse Inc. | In Stock | - | Datasheet | 23 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PICOASMDCH010F-2 Littelfuse Inc. | 2572 |
| Datasheet | 11 Weeks | Surface Mount | 0805 (2012 Metric), Concave | -40°C~125°C | Tape & Reel (TR) | - | PolySwitch®, picoASMDC | 0.083Lx0.055W 2.10mmx1.40mm | Active | 2A (4 Weeks) | Polymeric | - | - | 100mA | 16V | 1.5s | 1Ohm | 10Ohm | 60mA | - | 0.031 0.78mm | ROHS3 Compliant | AEC-Q200 | ||
![]() SMD075-2 Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | 2920 (7351 Metric) | -40°C~85°C | Cut Tape (CT) | 2002 | PolySwitch®, SMD | 0.290Lx0.202W 7.36mmx5.12mm | Obsolete | 2A (4 Weeks) | Polymeric | CSA, TUV, UL | - | 750mA | 30V | 300ms | 350mOhms | 1Ohms | 1.5A | - | 0.125 3.18mm | Non-RoHS Compliant | - | ||
![]() SMD125-2 Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | 2920 (7351 Metric) | -40°C~85°C | Cut Tape (CT) | 2002 | PolySwitch®, SMD | 0.290Lx0.202W 7.36mmx5.12mm | Obsolete | 2A (4 Weeks) | Polymeric | - | - | 1.25A | 15V | 2s | 70mOhm | - | 2.5A | - | 0.118 3.00mm | Non-RoHS Compliant | - | ||
![]() SMD100-2 Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | 2920 (7351 Metric) | -40°C~85°C | Cut Tape (CT) | 2002 | PolySwitch®, SMD | 0.200Lx0.180W 5.08mmx4.58mm | Obsolete | 2A (4 Weeks) | Polymeric | CSA, TUV, UL | - | 1.1A | 30V | 500ms | 120mOhms | 480mOhms | 2.2A | - | 0.060 1.52mm | Non-RoHS Compliant | - | ||
![]() SMD250-2 Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | 2-SMD | -40°C~85°C | Cut Tape (CT) | 2002 | PolySwitch®, SMD | 0.343Lx0.250W 8.70mmx6.36mm | Obsolete | 2A (4 Weeks) | Polymeric | CSA, TUV, UL | - | 2.5A | 15V | 25s | 35mOhm | 85mOhm | 5A | - | 0.118 3.00mm | Non-RoHS Compliant | - | ||
![]() RXE010 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Radial, Disc | - | Bulk | 2002 | PolySwitch®, RXE | 0.291Dia x 0.118 T 7.40mmx3.00mm | Obsolete | Not Applicable | Polymeric | CSA, TUV, UL | 0.199 5.05mm | 100mA | 60V | 4s | 2.5Ohms | 7.5Ohms | 200mA | 0.457 11.60mm | - | Non-RoHS Compliant | - | ||
![]() RXE017 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Radial, Disc | - | Bulk | 2001 | PolySwitch®, RXE | 0.291Dia x 0.118 T 7.40mmx3.00mm | Obsolete | Not Applicable | Polymeric | CSA, TUV, UL | 0.199 5.05mm | 170mA | 60V | 3s | 3.3Ohm | 8Ohm | 340mA | 0.500 12.70mm | - | Non-RoHS Compliant | - | ||
![]() RUE400 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Radial, Disc | -40°C~85°C | Bulk | 2006 | PolySwitch® | 0.551Lx0.120W 14.00mmx3.00mm | Obsolete | Not Applicable | Polymeric | CSA, TUV, UR | 0.201 5.10mm | 4A | 30V | 12.7s | 10mOhms | 50mOhms | 8A | 0.831 21.10mm | - | Non-RoHS Compliant | - | ||
![]() RUE090 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Radial, Disc | -40°C~85°C | Bulk | 2006 | PolySwitch® | 0.291Lx0.118W 7.40mmx3.00mm | Obsolete | Not Applicable | Polymeric | CSA, TUV, UR | 0.199 5.05mm | 900mA | 30V | 5.9s | 70mOhms | 220mOhms | 1.8A | 0.480 12.20mm | - | Non-RoHS Compliant | - | ||
![]() RXE025-2 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Radial, Disc | - | Tape & Reel (TR) | 2001 | PolySwitch®, RXE | 0.291Dia x 0.118 T 7.40mmx3.00mm | Obsolete | Not Applicable | Polymeric | CSA, TUV, UL | 0.199 5.05mm | 250mA | 72V | 2.5s | 1.25Ohms | 3Ohms | 500mA | 0.500 12.70mm | - | Non-RoHS Compliant | - | ||
![]() RXE050-2 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Radial, Disc | - | Tape & Reel (TR) | 2001 | PolySwitch®, RXE | 0.311Dia x 0.118 T 7.90mmx3.00mm | Obsolete | Not Applicable | Polymeric | CSA, TUV, UL | 0.199 5.05mm | 500mA | 72V | 4s | 500mOhms | 1.17Ohms | 1A | 0.539 13.70mm | - | Non-RoHS Compliant | - |