- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance - Initial (Ri) (Min)
- Resistance - Post Trip (R1) (Max)
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Littelfuse PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Current Rating - Max | Maximum Operating Temperature | Maximum Voltage | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Type | Resistance | Termination Style | Approval Agency | Lead Spacing | Current - Max | Hold Current | Current - Hold (Ih) (Max) | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Current - Trip (It) | Trip Current | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RF4570-000 Littelfuse | In Stock | - | - | - | 1812 (4532 metric) | - | + 85 C | 13.2 VDC | - | - 40 C | PCB Mount | - | - | - | - | miniASMD | - | - | - | - | SMD/SMT | - | - | - | 2.6 A | - | - | - | - | - | - | 5 A | - | - | - | ||
![]() RF2728-000 Littelfuse | In Stock | - | - | - | - | - | + 85 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF5034-000 Littelfuse | 7 |
| - | - | 1210 (3225 metric) | 20 A | + 125 C | 16 VDC | - | - 40 C | PCB Mount | - | - | - | - | Automotive SMD | - | - | - | 680 mOhms | SMD/SMT | - | - | - | 750 mA | - | - | - | - | - | - | 2.25 A | - | - | - | ||
![]() RF3106-000 Littelfuse | 40000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3425L300/36MR Littelfuse | 906 |
| - | - | - | 20 A | + 85 C | 36 V | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | 60 mOhms | SMD/SMT | - | - | - | 3 A | - | - | - | - | - | - | 6 A | - | - | - | ||
![]() RF4706-000 Littelfuse | In Stock | - | - | - | 1206 (3216 metric) | - | + 125 C | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MGPR420ZKD-2A Littelfuse | In Stock | - | - | - | - | - | - | - | Littelfuse Inc. | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LVR075S-240-2 Littelfuse | In Stock | - | - | Through Hole | Radial, Disc | - | - | - | Littelfuse Inc. | - | - | Tape & Reel (TR) | Active | -20°C ~ 85°C | - | PolySwitch® LVR | 0.450 L x 0.189 W (11.43mm x 4.80mm) | - | Polymeric | - | - | CSA, TUV, UL | 0.236 (6.00mm) | 7.5 A | - | 750 mA | 240V (265V Int) | 18 s | 0.316 Ohms | 0.839 Ohms | 1.5 A | - | 0.921 (23.40mm) | - | - | ||
![]() 3425L260/60UR Littelfuse | 411 |
| - | - | - | 20 A | + 85 C | 60 V | - | - 40 C | PCB Mount | - | - | - | - | 3425L | - | - | - | 120 mOhms | SMD/SMT | - | - | - | 2.6 A | - | - | - | - | - | - | 5.2 A | - | - | - | ||
![]() PSR-28875-2 Littelfuse | In Stock | - | - | - | - | - | - | - | Littelfuse Inc. | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 600R160F-B05 Littelfuse | In Stock | - | - | - | - | - | - | - | Littelfuse Inc. | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30R300UPR-S Littelfuse | In Stock | - | - | - | - | - | - | - | Littelfuse Inc. | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF4835-000 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 600R150ZRL150 Littelfuse | In Stock | - | - | - | - | - | - | - | Littelfuse Inc. | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 60R010XPRL30 Littelfuse | In Stock | - | - | - | - | - | - | - | Littelfuse Inc. | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MGPC370K Littelfuse | In Stock | - | - | - | - | - | - | - | Littelfuse Inc. | - | - | Bag | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 600R160-RAF-B05 Littelfuse | In Stock | - | - | - | - | - | - | - | Littelfuse Inc. | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MXP370LLK Littelfuse | 40000 | - | - | - | - | - | - | - | Littelfuse Inc. | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1210L050YR-A Littelfuse Inc. | 36 |
| Datasheet | Surface Mount | 1210 (3225 Metric), Concave | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | POLY-FUSE?, 1210L | 0.127" L x 0.101" W (3.22mm x 2.58mm) | Active | Polymeric | - | - | cURus, TUV | - | 100 A | - | 500 mA | 13.2V | 50 ms | 250 mOhms | 900 mOhms | 1 A | - | - | 0.033" (0.85mm) | - | ||
![]() 1210L035/30WR-A Littelfuse Inc. | 17 |
| Datasheet | Surface Mount | 1210 (3225 Metric), Concave | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | POLY-FUSE?, 1210L | 0.127" L x 0.101" W (3.22mm x 2.58mm) | Active | Polymeric | - | - | cURus, TUV | - | 40 A | - | 350 mA | 30V | 200 ms | 320 mOhms | 1.3 Ohms | 700 mA | - | - | 0.049" (1.25mm) | - |