- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance - Initial (Ri) (Min)
- Resistance - Post Trip (R1) (Max)
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Littelfuse PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | RoHS | Voltage Rating (DC) | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Reach Compliance Code | Current Rating | Reference Standard | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Lead Pitch | Physical Dimension | Operating Supply Voltage | Working Voltage | Max Current Rating | Power Dissipation | Terminal Placement | Max Voltage Rating (DC) | Hold Current | Current - Hold (Ih) (Max) | Thermistor Application | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Current - Trip (It) | Trip Current | Height | Width | Thickness (Max) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMD2920P100TFA Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | 2920 (7351 Metric), Concave | YES | WRAPAROUND | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | POLY-FUSE®, SMD2920 | 0.290Lx0.202W 7.36mmx5.12mm | e3 | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymeric | 410mOhm | Tin (Sn) | - | - | - | 8533.40.80.70 | TR, BLISTER, 7 INCH | unknown | 40A | - | 7351 | cURus, TUV | 2920 | 5.3mm | - | - | - | 40A | 1.5W | DUAL ENDED | - | 1.1A | 1.1A | TEMPERATURE SENSING | 33V | 500ms | 120mOhm | 410mOhm | - | 2.2A | - | - | 0.031 0.78mm | ROHS3 Compliant | Lead Free | ||
![]() SMD2920P185TSA Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | 2920 (7351 Metric), Concave | YES | WRAPAROUND | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | POLY-FUSE®, SMD2920 | 0.290Lx0.202W 7.36mmx5.12mm | e0 | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymeric | 150mOhm | Tin/Lead (Sn/Pb) | - | - | - | 8533.40.80.70 | TR, BLISTER, 7 INCH | unknown | 40A | - | 7351 | cURus, TUV | 2920 | 5.3mm | - | 33V | - | 40A | - | DUAL ENDED | - | 1.85A | 1.85A | TEMPERATURE SENSING | - | 2.5s | 65mOhm | 150mOhm | - | 3.7A | 5.44mm | - | 0.039 1.00mm | Non-RoHS Compliant | Contains Lead | ||
![]() SMD0805P035TFA Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | 0805 (2012 Metric), Concave | YES | ONE SURFACE | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | POLY-FUSE®, SMD0805 | 0.083Lx0.053W 2.10mmx1.35mm | e3 | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | Polymeric | 1.2Ohm | Tin (Sn) | - | - | 0.25 TO 1.2 OHMS AT 20 DEG CEL | - | TR, BLISTER, 7 INCH | unknown | 40A | - | 2012 | cURus, TUV | 0805 | 1.5mm | - | - | - | 40A | 500mW | DUAL ENDED | 6V | 350mA | 350mA | TEMPERATURE SENSING | - | 100ms | 250mOhm | 1.2Ohm | - | 750mA | - | - | 0.024 0.60mm | ROHS3 Compliant | Lead Free | ||
![]() SMD1210P035TFA Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | 1210 (3225 Metric), Concave | YES | WRAPAROUND | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | POLY-FUSE®, SMD1210 | 0.127Lx0.102W 3.22mmx2.58mm | e3 | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymeric | 1.3Ohm | Tin (Sn) | - | - | 0.32 OHMS MINIMUM AT 20 DEG CEL | 8533.40.80.70 | TR, BLISTER, 7 INCH | unknown | 40A | - | 3225 | cURus, TUV | 1210 | 2.5mm | - | - | - | 40A | - | DUAL | - | 350mA | 350mA | TEMPERATURE SENSING | 6V | 200ms | 320mOhm | 1.3Ohm | - | 700mA | - | - | 0.027 0.68mm | ROHS3 Compliant | Lead Free | ||
![]() SMD2920P200TF/24A Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | 2920 (7351 Metric), Concave | YES | WRAPAROUND | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | POLY-FUSE®, SMD2920 | 0.290Lx0.202W 7.36mmx5.12mm | e3 | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymeric | 125mOhm | Tin (Sn) | - | - | - | 8533.40.80.70 | TR, BLISTER, 7 INCH | unknown | 40A | - | 7351 | cURus, TUV | 2920 | 5.3mm | - | - | - | 40A | - | DUAL ENDED | - | 2A | 2A | TEMPERATURE SENSING | 24V | 5s | 50mOhm | 125mOhm | - | 4A | - | - | 0.039 1.00mm | ROHS3 Compliant | Lead Free | ||
![]() SMD1206P025TFA Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | 1206 (3216 Metric), Concave | YES | WRAPAROUND | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | POLY-FUSE®, SMD1206 | 0.128Lx0.065W 3.25mmx1.65mm | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymeric | 2.3Ohm | - | - | - | 0.55 TO 2.3 OHMS AT 20 DEG CEL | 8533.40.80.70 | TR, BLISTER, 7 INCH | unknown | 40A | - | 3216 | cURus, TUV | 1206 | 1.8mm | - | - | - | 40A | - | DUAL ENDED | - | 250mA | 250mA | TEMPERATURE SENSING | 16V | 80ms | 550mOhm | 2.3Ohm | - | 500mA | - | - | 0.030 0.75mm | ROHS3 Compliant | Lead Free | ||
![]() SMD0805P050TSA Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | 0805 (2012 Metric), Concave | YES | ONE SURFACE | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | POLY-FUSE®, SMD0805 | 0.083Lx0.053W 2.10mmx1.35mm | e0 | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymeric | 850mOhm | Tin/Lead (Sn/Pb) | - | - | 0.15 TO 0.85 OHMS AT 20 DEG CEL | 8533.40.80.70 | TR, BLISTER, 7 INCH | unknown | 40A | - | 2012 | cURus, TUV | 0805 | 1.5mm | - | - | - | 40A | - | DUAL ENDED | - | 500mA | 500mA | TEMPERATURE SENSING | 6V | 100ms | 150mOhm | 850mOhm | - | 1A | - | - | 0.039 1.00mm | Non-RoHS Compliant | Contains Lead | ||
![]() SMD2920P300TSA Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | 2920 (7351 Metric), Concave | YES | WRAPAROUND | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | POLY-FUSE®, SMD2920 | 0.290Lx0.202W 7.36mmx5.12mm | e0 | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymeric | 48mOhm | Tin/Lead (Sn/Pb) | - | - | - | 8533.40.80.70 | TR, BLISTER, 7 INCH | unknown | 40A | CSA, UL | 7351 | cURus, TUV | 2920 | 5.3mm | 7.98mm x 5.44mm x 1.25mm | - | 6V | 40A | - | DUAL ENDED | - | 3A | 3A | TEMPERATURE SENSING | 6V | 20s | 15mOhm | 48mOhm | - | 6A | 5.44mm | - | 0.039 1.00mm | Non-RoHS Compliant | Contains Lead | ||
![]() SMD1210P150TSA Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | 1210 (3225 Metric), Concave | YES | WRAPAROUND | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | POLY-FUSE®, SMD1210 | 0.127Lx0.102W 3.22mmx2.58mm | e0 | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymeric | 110mOhm | Tin/Lead (Sn/Pb) | - | - | 0.04 OHMS MINIMUM AT 20 DEG CEL | 8533.40.80.70 | TR, BLISTER, 7 INCH | unknown | 40A | - | 3225 | cURus, TUV | 1210 | 2.5mm | - | - | - | 40A | - | DUAL | - | 1.5A | 1.5A | TEMPERATURE SENSING | 6V | 500ms | 40mOhm | 110mOhm | - | 3A | 2.8mm | - | 0.051 1.30mm | Non-RoHS Compliant | Contains Lead | ||
![]() SMD1812P050TSA Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | 1812 (4532 Metric), Concave | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | POLY-FUSE®, SMD1812 | 0.179Lx0.128W 4.55mmx3.24mm | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Polymeric | 1Ohm | - | 85°C | -40°C | - | - | - | - | 40A | - | 4532 | cURus, TUV | 1812 | 3.15mm | - | - | - | 40A | - | - | - | 500mA | 500mA | - | 15V | 150ms | 150mOhms | 1Ohms | 1A | 1A | 3.41mm | 4.73mm | 0.025 0.63mm | Non-RoHS Compliant | Contains Lead | ||
![]() SMD1812P260TSA Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | 1812 (4532 Metric), Concave | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | POLY-FUSE®, SMD1812 | 0.179Lx0.128W 4.55mmx3.24mm | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Polymeric | 47mOhm | - | 85°C | -40°C | - | - | - | - | 40A | - | 4532 | cURus, TUV | 1812 | 3.15mm | - | - | - | 40A | 800mW | - | 6V | 2.6A | 2.6A | - | 6V | 2.5s | 15mOhms | 47mOhms | 5.2A | 5.2A | 3.41mm | 4.73mm | 0.051 1.30mm | Non-RoHS Compliant | Contains Lead | ||
![]() SMD2920P150TSA Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | 2920 (7351 Metric), Concave | YES | WRAPAROUND | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | POLY-FUSE®, SMD2920 | 0.290Lx0.202W 7.36mmx5.12mm | e0 | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymeric | 230mOhm | Tin/Lead (Sn/Pb) | - | - | - | 8533.40.80.70 | TR, BLISTER, 7 INCH | unknown | 40A | - | 7351 | cURus, TUV | 2920 | 5.3mm | - | 33V | - | 40A | - | DUAL ENDED | - | 1.5A | 1.5A | TEMPERATURE SENSING | - | 2s | 80mOhm | 230mOhm | - | 3A | 5.44mm | - | 0.039 1.00mm | Non-RoHS Compliant | Contains Lead | ||
![]() SMD2920P260TSA Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | 2920 (7351 Metric), Concave | YES | WRAPAROUND | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | POLY-FUSE®, SMD2920 | 0.290Lx0.202W 7.36mmx5.12mm | e0 | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymeric | 75mOhm | Tin/Lead (Sn/Pb) | - | - | - | 8533.40.80.70 | TR, BLISTER, 7 INCH | unknown | 40A | - | 7351 | cURus, TUV | 2920 | 5.3mm | - | - | - | 40A | - | DUAL ENDED | - | 2.6A | 2.6A | TEMPERATURE SENSING | 6V | 10s | 25mOhm | 75mOhm | - | 5.2A | 5.44mm | - | 0.031 0.78mm | Non-RoHS Compliant | Contains Lead | ||
![]() SMD1812P075TSA Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | 1812 (4532 Metric), Concave | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | POLY-FUSE®, SMD1812 | 0.179Lx0.128W 4.55mmx3.24mm | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Polymeric | 450mOhm | - | 85°C | -40°C | - | - | - | - | 40A | - | 4532 | cURus, TUV | 1812 | 3.15mm | - | - | - | 40A | - | - | - | 750mA | 750mA | - | 13.2V | 200ms | 110mOhms | 450mOhms | 1.5A | 1.5A | 3.41mm | 4.73mm | 0.025 0.63mm | Non-RoHS Compliant | Contains Lead | ||
![]() SMD2920P125TSA Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | 2920 (7351 Metric), Concave | YES | WRAPAROUND | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | POLY-FUSE®, SMD2920 | 0.290Lx0.202W 7.36mmx5.12mm | e0 | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymeric | 250mOhm | Tin/Lead (Sn/Pb) | - | - | - | 8533.40.80.70 | TR, BLISTER, 7 INCH | unknown | 40A | - | 7351 | cURus, TUV | 2920 | 5.3mm | - | - | - | 40A | - | DUAL ENDED | - | 1.25A | 1.25A | TEMPERATURE SENSING | 15V | 2s | 70mOhm | 250mOhm | - | 2.5A | 5.44mm | - | 0.031 0.78mm | Non-RoHS Compliant | Contains Lead | ||
![]() SMD1812P014TSA Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | 1812 (4532 Metric), Concave | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | POLY-FUSE®, SMD1812 | 0.179Lx0.128W 4.55mmx3.24mm | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Polymeric | 6Ohm | - | 85°C | -40°C | - | - | - | - | 10A | - | 4532 | cURus, TUV | 1812 | 3.15mm | - | - | - | 10A | - | - | - | 140mA | 140mA | - | 60V | 150ms | 1.5Ohms | 6Ohms | 340mA | 340mA | 3.41mm | 4.73mm | 0.053 1.35mm | Non-RoHS Compliant | Contains Lead | ||
![]() SMD1210P050TSA Littelfuse Inc. | 4000 | - | Datasheet | Surface Mount | 1210 (3225 Metric), Concave | YES | WRAPAROUND | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | POLY-FUSE®, SMD1210 | 0.127Lx0.102W 3.22mmx2.58mm | e0 | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymeric | 900mOhm | Tin/Lead (Sn/Pb) | - | - | 0.25 OHMS MINIMUM AT 20 DEG CEL | 8533.40.80.70 | TR, BLISTER, 7 INCH | unknown | 40A | - | 3225 | cURus, TUV | 1210 | 2.5mm | - | - | - | 40A | - | DUAL | - | 500mA | 500mA | TEMPERATURE SENSING | 13.2V | 100ms | 250mOhm | 900mOhm | - | 1A | 2.8mm | - | 0.027 0.68mm | Non-RoHS Compliant | Contains Lead | ||
![]() SMD0805P010TSA Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | 0805 (2012 Metric), Concave | YES | ONE SURFACE | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | POLY-FUSE®, SMD0805 | 0.083Lx0.053W 2.10mmx1.35mm | e0 | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymeric | 6Ohm | Tin/Lead (Sn/Pb) | - | - | 1 TO 6 OHMS AT 20 DEG CEL | 8533.40.80.70 | TR, BLISTER, 7 INCH | unknown | 40A | - | 2012 | cURus, TUV | 0805 | 1.5mm | - | - | - | 40A | - | DUAL ENDED | - | 100mA | 100mA | TEMPERATURE SENSING | 15V | 1.5s | 1Ohm | 6Ohm | - | 300mA | - | - | 0.039 1.00mm | Non-RoHS Compliant | Contains Lead | ||
![]() SMD1812P200TSA Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | 1812 (4532 Metric), Concave | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | POLY-FUSE®, SMD1812 | 0.179Lx0.128W 4.55mmx3.24mm | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Polymeric | 60mOhm | - | 85°C | -40°C | - | - | - | - | 40A | - | 4532 | cURus, TUV | 1812 | 3.15mm | - | - | - | 40A | - | - | - | 2A | 2A | - | 8V | 2s | 20mOhms | 60mOhms | 3.5A | 3.5A | 3.41mm | 4.73mm | 0.045 1.15mm | Non-RoHS Compliant | Contains Lead | ||
![]() 030R0400U Littelfuse | In Stock | - | - | - | - | - | - | Compliant | 30 V | - | Bulk | - | - | - | - | - | - | - | Radial | - | - | 50 mΩ | - | 85 °C | -40 °C | - | - | - | - | 40 A | - | - | - | - | 5.1 mm | - | 30 V | - | 40 A | - | - | - | 4 A | - | - | - | - | - | - | - | 8 A | - | - | - | - | - |