- Series
- Packaging
- Reset Temperature
- Brand
- Contact Rating
- Factory Pack QuantityFactory Pack Quantity
- Height
- Length
- Length - in
- Length - mm
- Manufacturer
- Maximum Breaking Current
Attribute column
Manufacturer
Littelfuse Thermal Cutoffs (Thermal Fuses)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Brand | Case Size | Contact Rating | Factory Pack QuantityFactory Pack Quantity | Length - in | Length - mm | Manufacturer | Manufacturer Part Number | Maximum Breaking Current | Maximum Leakage Current | Maximum Operating Temperature | Mfr | Minimum Holding Voltage | Minimum Operating Temperature | Package | Product Status | Tradename | Voltage Rating DC | Width - in | Width - mm | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Resistance | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Approval Agency | Rated Temperature | Analog IC - Other Type | Product Type | Reset Temperature | Product | Rated Functioning Temperature | Holding Temperature | Product Category | Maximum Temperature Limit | Height | Length | Width | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RF4744-000 Littelfuse | In Stock | - | - | - | - | Littelfuse | 5 Inches | 9 VDC / 25 A, 6000 cycles | 1000 | 0.23 in | 5.8 mm | Dwyer Instruments | BT15S5256D | 5 VDC / 80 A, 100 cycles | 200 mA | + 90 C | - | 3 V | + 80 C | - | - | MHP-TA | - | 0.15 in | 3.85 mm | Bulk | - | MHP-TAM | - | - | - | 2.5 mOhms | Thermal Management | - | - | - | + 85 C | - | Thermal Cutoffs | > 40 C | Metal Hybrid Protection Breakers | - | - | Thermal Cutoffs | - | 1.15 mm | 5.8 mm | 3.85 mm | - | ||
![]() HCRTP-MINI-B Littelfuse | 2962 |
| - | - | Nonstandard SMD | - | - | - | - | - | - | - | - | - | - | - | Littelfuse Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Obsolete | - | 16 | - | - | - | - | RTP | - | - | Fuse | - | - | - | 500 A | - | - | - | - | - | - | 228°C (442°F) | - | - | 150°C (302°F) | - | - | - | - | ||
![]() HCRTP-MINI Littelfuse | 615 |
| - | - | Nonstandard SMD | - | - | - | - | - | - | - | - | - | - | - | Littelfuse Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Discontinued at Digi-Key | - | 16 | - | - | - | - | RTP | - | - | Fuse | - | - | - | 500 A | - | - | AC-DC REGULATED POWER SUPPLY MODULE | - | - | - | 228°C (442°F) | - | - | 150°C (302°F) | - | - | - | - | ||
![]() RF4867-000 Littelfuse | In Stock | - | - | - | - | Littelfuse | - | 9 VDC / 25 A, 6000 cycles | 1000 | 0.23 in | 5.8 mm | Littelfuse | - | 5 VDC / 80 A, 100 cycles | 200 mA | + 95 C | - | 3 V | + 85 C | - | - | MHP-TA | - | 0.15 in | 3.85 mm | Bulk | - | MHP-TAM | - | - | - | 2.5 mOhms | Thermal Management | - | - | - | + 90 C | - | Thermal Cutoffs | > 40 C | Metal Hybrid Protection Breakers | - | - | Thermal Cutoffs | - | 1.15 mm | 5.8 mm | 3.85 mm | - | ||
![]() RF4849-000 Littelfuse | In Stock | - | - | - | - | Littelfuse | - | 9 VDC / 25 A, 6000 cycles | 1000 | 0.23 in | 5.8 mm | Littelfuse | - | 5 VDC / 80 A, 100 cycles | 200 mA | + 77 C | - | 3 V | + 67 C | - | - | MHP-TA | - | 0.15 in | 3.85 mm | Bulk | - | MHP-TAM | - | - | - | 2.5 mOhms | Thermal Management | - | - | - | + 72 C | - | Thermal Cutoffs | > 40 C | Metal Hybrid Protection Breakers | - | - | Thermal Cutoffs | - | 1.15 mm | 5.8 mm | 3.85 mm | - | ||
![]() RF4866-000 Littelfuse | In Stock | - | - | - | - | Littelfuse | - | 9 VDC / 25 A, 6000 cycles | 1000 | 0.23 in | 5.8 mm | Littelfuse | - | 5 VDC / 80 A, 100 cycles | 200 mA | + 87 C | - | 3 V | + 77 C | - | - | MHP-TA | - | 0.15 in | 3.85 mm | Bulk | - | MHP-TAM | - | - | - | 2.5 mOhms | Thermal Management | - | - | - | + 82 C | - | Thermal Cutoffs | > 40 C | Metal Hybrid Protection Breakers | - | - | Thermal Cutoffs | - | 1.15 mm | 5.8 mm | 3.85 mm | - | ||
![]() RTP200HR010SA Littelfuse Inc. | In Stock | - | Datasheet | 9 Weeks | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | 2014 | - | Active | - | - | - | - | 16V | 500A | - | - | - | - | - | - | - | - | - | 260°C 500°F | - | - | - | ROHS3 Compliant | ||
![]() RTP200R060SA-2 Littelfuse Inc. | In Stock | - | Datasheet | - | Nonstandard SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | RTP | Obsolete | 1 (Unlimited) | - | - | - | 32V | - | - | - | - | - | - | - | 205°C 401°F | - | - | - | - | - | - | ROHS3 Compliant |