- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | Number of Unidirectional Channels | Number of Bidirectional Channels | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1.5KE43A-B Littelfuse Inc. | 37 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | - | - | - | SILICON | 43V | 1 | 6.5W | 36.8V | -55°C~175°C TJ | Bulk | - | 1.5KE | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED, EXCELLENT CLAMPING CAPABILITY | - | - | - | - | WIRE | 260 | 30 | - | 2 | O-PALF-W2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | ISOLATED | No | 40.9V | 1500W 1.5kW | 25.6A | - | 59.3V | - | 25.6A | - | 1.5kW | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMDJ16A-T7 Littelfuse Inc. | 21 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | SILICON | 18.75V | 1 | 6.5W | 16V | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | SMDJ | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | DUAL | J BEND | 260 | 40 | - | 2 | - | - | Unidirectional | SINGLE | - | 2μA | - | - | No | - | 3000W 3kW | 115.4A | - | 26V | 16V | 115.4A | - | 3kW | - | 1mA | - | - | - | 17.8V | 3000W | - | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SLD58U-017-B Littelfuse Inc. | 47 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | - | - | - | - | - | 58V | -55°C~175°C TJ | Bulk | 2014 | Automotive, AEC-Q101, SLD | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Zener | - | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 64.4V | 5000W 5kW | 58.6A | - | 93.6V | - | 58.6A | - | 5kW | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMDJ28CA-T7 Littelfuse Inc. | 50 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | SILICON | 34.4V | 1 | 6.5W | 28V | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | SMDJ | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | DUAL | J BEND | 260 | 40 | - | 2 | - | 28V | Bidirectional | SINGLE | - | 2μA | - | - | No | - | 3000W 3kW | - | - | 45.4V | 28V | 66.1A | 300A | 3kW | - | 1mA | - | - | - | 31.1V | 3000W | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1.5KE24ARL4G Littelfuse Inc. | 40 |
| Datasheet | - | - | Through Hole | DO-201AD, Axial | NO | - | - | - | SILICON | - | 1 | 5W | - | -65°C~175°C TJ | Tape & Reel (TR) | - | Mosorb™ | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED, HIGH RELIABILITY, LOW IMPEDANCE | - | - | - | - | WIRE | 260 | 40 | 1.5KE | - | O-PALF-W2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | ISOLATED | No | 22.8V | 1500W 1.5kW | 45A | 33.2V | - | 20.5V | - | - | - | - | - | 1 | - | 20.5V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6KE200A Littelfuse Inc. | 38000 | - | Datasheet | 20 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | DO-204AC (DO-15) | - | - | 190V | 1 | - | 171V | -55°C~175°C TJ | Tape & Reel (TR) | 2004 | P6KE | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | 5W | - | - | - | - | - | - | - | 171V | Unidirectional | - | 1 | 1μA | 600kW | - | No | 190V | 600W | 2.2A | 274V | 274V | 171V | 2.2A | 2.2A | 600W | Unidirectional | 1mA | 1 | - | - | 190V | - | 210V | 1 | - | 3.6mm | - | 7.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1.5SMC180A Littelfuse Inc. | 4502 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | SILICON | 171V | 1 | 6.5W | 154V | -55°C~150°C TJ | Tape & Reel (TR) | - | 1.5SMC | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | 1.5kW | 180V | - | DUAL | J BEND | 260 | 40 | - | 2 | R-PDSO-J2 | 154V | Unidirectional | SINGLE | - | - | - | - | No | - | 1500W 1.5kW | - | 246V | 246V | - | 6.2A | 6.2A | 1.5kW | - | - | 1 | - | - | - | - | - | 1 | - | - | 2.62mm | 8.13mm | 6.22mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 15KPA180CA Littelfuse Inc. | 1206 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | SILICON | 201.1V | 1 | - | 180V | -55°C~175°C TJ | Tape & Reel (TR) | 2011 | 15KPA | e3 | no | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | 15kW | - | WIRE | 260 | 40 | - | 2 | - | 180V | Bidirectional | SINGLE | 1 | 2μA | - | ISOLATED | No | - | 15000W 15kW | - | 288.5V | 288.5V | - | 52.3A | 52A | 15kW | - | 5mA | - | - | - | 201.1V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6SMBJ18CA Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | 92.986436mg | SILICON | 17.1V | 1 | - | 15.3V | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | P6SMBJ | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | 600W | 18V | - | DUAL | C BEND | 260 | 30 | - | - | - | 15.3V | Bidirectional | SINGLE | 1 | 5μA | - | - | No | - | - | - | 25.5V | 25.5V | - | 24.2A | 24A | 600W | - | 1mA | - | - | - | 17.1V | - | - | - | - | - | 2.44mm | 5.59mm | 3.94mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 5KP14A Littelfuse Inc. | 38 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | P600 | 2.099991g | - | 15.6V | 1 | - | 14V | -55°C~175°C TJ | Tape & Reel (TR) | 2005 | 5KP | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | 5kW | 14V | - | - | - | - | - | - | - | - | 14V | Unidirectional | - | 1 | 10μA | - | - | No | 15.6V | 5000W 5kW | 219.8A | 23.2V | 23.2V | 14V | 219.8A | 216A | 5kW | - | 5mA | 1 | - | - | 15.6V | - | - | 1 | - | 9.1mm | - | 9.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 30KPA66CA-B Littelfuse Inc. | 19 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | - | SILICON | - | 1 | 8W | 66V | -55°C~175°C TJ | Bulk | 2014 | 30KPA | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | - | WIRE | 260 | 40 | - | 2 | O-PALF-W2 | - | BIDIRECTIONAL | SINGLE | - | - | - | ISOLATED | No | 73.7V | 30000W 30kW | 283.2A | - | 107V | - | 283.2A | - | 30kW | - | - | - | 1 | - | - | 30000W | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 30KPA160CA-B Littelfuse Inc. | 10 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | - | SILICON | - | 1 | 8W | 160V | -55°C~175°C TJ | Bulk | 2014 | 30KPA | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | - | WIRE | 260 | 40 | - | 2 | O-PALF-W2 | - | BIDIRECTIONAL | SINGLE | - | - | - | ISOLATED | No | 178.7V | 30000W 30kW | 120A | - | 252.6V | - | 120A | - | 30kW | - | - | - | 1 | - | - | 30000W | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 30KPA168CA-B Littelfuse Inc. | 19 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | - | SILICON | - | 1 | 8W | 168V | -55°C~175°C TJ | Bulk | 2014 | 30KPA | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | - | WIRE | 260 | 40 | - | 2 | O-PALF-W2 | - | BIDIRECTIONAL | SINGLE | - | - | - | ISOLATED | No | 187.7V | 30000W 30kW | 111.2A | - | 272.4V | - | 111.2A | - | 30kW | - | - | - | 1 | - | - | 30000W | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3.0SMC24A Littelfuse Inc. | 12 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | - | 26.7V | - | - | 24V | -65°C~150°C TJ | Tape & Reel (TR) | - | 3.0SMC | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | - | - | 1μA | - | - | No | - | - | 520A 8/20μs | 51V | 51V | - | 520A | - | - | - | 1mA | 1 | - | - | 26.7V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SA12A-B Littelfuse Inc. | 12 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | - | - | - | SILICON | 13.3V | 1 | 3W | 12V | -55°C~175°C TJ | Bulk | 2005 | SA | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | 500W | 12V | - | - | WIRE | 260 | 30 | - | 2 | O-PALF-W2 | 12V | Unidirectional | SINGLE | - | - | - | ISOLATED | No | - | - | - | 19.9V | 19.9V | - | 25.6A | 25.6A | 500W | - | - | 1 | - | - | - | - | - | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 30KPA51A-B Littelfuse Inc. | 19 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | SILICON | - | 1 | 8W | 51V | -55°C~175°C TJ | Bulk | 2014 | 30KPA | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | - | WIRE | 260 | 40 | - | 2 | - | - | Unidirectional | SINGLE | - | 100μA | - | ISOLATED | No | - | 30000W 30kW | 350.7A | - | 86.4V | 51V | 350.7A | - | 30kW | - | 5mA | - | - | - | 57V | 30000W | - | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 30KPA288CA-B Littelfuse Inc. | 36 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | SILICON | - | 1 | 8W | 288V | -55°C~175°C TJ | Bulk | 2014 | 30KPA | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | - | WIRE | 260 | 40 | - | 2 | - | - | Bidirectional | SINGLE | - | 2μA | - | ISOLATED | No | - | 30000W 30kW | 64.5A | - | 469.9V | 288V | 64.5A | - | 30kW | - | 5mA | - | - | - | 321.7V | 30000W | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 15KPA51A Littelfuse Inc. | 80000 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | SILICON | 56.7V | 1 | 8W | 51V | -55°C~175°C TJ | Tape & Reel (TR) | 2012 | 15KPA | e3 | no | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | WIRE | 260 | 40 | - | 2 | - | 51V | Unidirectional | SINGLE | - | 2μA | - | ISOLATED | No | - | 15000W 15kW | - | - | 82.9V | 51V | 182.1A | 181A | 15kW | - | 5mA | - | - | - | 57V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 5.0SMDJ13CA Littelfuse Inc. | 96800 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | - | - | 14.4V | 1 | - | 13V | -65°C~150°C TJ | Tape & Reel (TR) | - | 5.0SMDJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | Telecom | - | - | - | - | - | - | - | - | - | - | - | 13V | Bidirectional | - | 1 | 1mA | - | - | No | 14.4V | 5000W 5kW | 233A | 21.5V | 21.5V | 13V | 233A | 233A | 5kW | - | 10mA | - | 1 | - | 14.4V | - | - | - | 1 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ45CA Littelfuse Inc. | 5000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | DO-214AC (SMA) | - | - | 50V | 1 | - | 45V | -65°C~150°C TJ | Tape & Reel (TR) | - | SMAJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | 400W | 45V | - | - | - | - | - | - | - | - | 45V | Bidirectional | - | 1 | 1μA | 400W | - | No | 50V | 400W | 5.5A | 72.7V | 72.7V | 45V | 5.5A | 5.5A | 400W | Bidirectional | 1mA | - | 1 | - | 50V | - | 55.3V | - | 1 | - | 2.29mm | 5.28mm | 2.79mm | - | - | ROHS3 Compliant | Lead Free |