- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Case Code (Metric) | Case Code (Imperial) | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | Number of Unidirectional Channels | Number of Bidirectional Channels | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P6KE6.8A-B Littelfuse Inc. | 50 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | - | - | SILICON | 6.45V | 1 | - | 5.8V | -55°C~175°C TJ | Bulk | - | P6KE | e3 | - | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | 600W | 6.8V | 600W | - | WIRE | 260 | 40 | - | 2 | - | - | - | 5.8V | - | Unidirectional | SINGLE | - | 1mA | - | ISOLATED | No | - | - | 58.1A | 10.5V | 10.5V | - | 6.6A | 57A | 600W | - | 10mA | - | - | - | - | 6.45V | - | - | - | - | 3.6mm | - | 7.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() P6SMB100AT3G Littelfuse Inc. | 23107 | - | Datasheet | 19 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | - | 1 | 0.55W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | P6SMB | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | - | - | - | - | - | DUAL | C BEND | - | - | - | - | R-PDSO-C2 | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | 95V | 600W | 4.4A | 137V | - | 85.5V | - | - | - | - | - | 1 | - | 85.5V | 215pF @ 1MHz | - | 600W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SA26CA-B Littelfuse Inc. | 41 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | - | - | SILICON | 28.9V | 1 | 3W | 26V | -55°C~175°C TJ | Bulk | 2005 | SA | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | 500W | 26V | - | - | WIRE | 260 | 30 | - | 2 | - | - | - | 26V | - | Bidirectional | SINGLE | 1 | 3μA | - | ISOLATED | No | - | - | - | 42.1V | 42.1V | - | 12.1A | 12.1A | 500W | - | 1mA | - | 1 | - | - | 28.9V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AK10-170C Littelfuse Inc. | 30 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Right Angle Bend (24.15mm Center) | - | - | - | - | SILICON | 180V | 1 | - | 170V | -55°C~150°C TJ | Bulk | 2011 | AK10 | e4 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Silver (Ag) | - | - | - | General Purpose | UL RECOGNIZED | 2.8nF | - | 170V | - | DUAL | WIRE | 260 | 30 | - | 2 | R-PDIP-W2 | - | - | 170V | - | Bidirectional | SINGLE | 1 | - | - | - | No | - | - | 10000A 10kA 8/20μs | - | 260V | - | 10kA | 10kA | 10kW | - | - | - | - | - | 2800pF @ 10kHz | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SAC26 Littelfuse Inc. | 30000 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | - | - | - | SILICON | 28.9V | 1 | 3W | 26V | -55°C~175°C TJ | Tape & Reel (TR) | 2012 | SAC | e3 | - | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | 50pF | - | - | - | - | WIRE | 260 | 30 | - | 2 | O-PALF-W2 | - | - | 26V | - | Unidirectional | SINGLE | - | - | - | ISOLATED | No | - | 500W | - | - | 42.3V | - | 11.1A | 12.1A | 500W | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6KE7.5A-B Littelfuse Inc. | 12 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | - | - | SILICON | 7.13V | 1 | 5W | 6.4V | -55°C~175°C TJ | Bulk | - | P6KE | e3 | - | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | 600W | 7.5V | - | - | WIRE | 260 | 40 | - | 2 | - | - | - | 6.4V | - | Unidirectional | SINGLE | - | 500μA | - | ISOLATED | No | - | - | 54A | 11.3V | 11.3V | - | 5.9A | 53A | 600W | - | 10mA | - | - | - | - | 7.13V | - | - | - | - | 3.6mm | - | 7.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() P6KE10CA-B Littelfuse Inc. | 13 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | - | - | SILICON | 9.5V | 1 | 5W | 8.55V | -55°C~175°C TJ | Bulk | 2005 | P6KE | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | 600W | 10V | - | - | WIRE | 260 | 30 | - | 2 | - | - | - | 8.55V | - | Bidirectional | SINGLE | 1 | 20μA | - | ISOLATED | No | - | - | - | 14.5V | 14.5V | - | 42.1A | 42.1A | 600W | - | 1mA | - | 1 | - | - | 9.5V | - | - | - | - | 3.6mm | - | 7.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PGB2010201KR Littelfuse Inc. | 226 |
| Datasheet | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | SILICON | - | 1 | - | 12V | -65°C~125°C TJ | Cut Tape (CT) | 2012 | PulseGuard® PGB 0201 | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | ULTRA LOW CAPACITANCE | 70FF | - | - | - | DUAL | WRAP AROUND | - | - | - | - | R-PDSO-R2 | 0603 | 0201 | 12V | - | BIDIRECTIONAL | - | 1 | - | - | - | No | - | - | - | 55V Typ | 55V | 12V Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SZSMF24AT1G Littelfuse Inc. | 381 | - | Datasheet | 11 Weeks | - | Surface Mount | SOD-123F | YES | - | - | - | SILICON | - | 1 | 0.385W | - | -55°C~150°C TJ | Tape & Reel (TR) | 1997 | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | - | - | - | - | - | DUAL | FLAT | 265 | 30 | SMF*A | - | R-PDSO-F2 | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | 26.7V | 1000W 1kW | 5.1A 8/20μs | 38.9V | - | 24V | - | - | - | - | - | 1 | - | 24V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 15KPA110A Littelfuse Inc. | 32 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | SILICON | 122V | 1 | - | 110V | -55°C~175°C TJ | Tape & Reel (TR) | 2010 | 15KPA | e3 | no | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | 8W | - | WIRE | 260 | 40 | - | 2 | - | - | - | 110V | - | Unidirectional | SINGLE | - | 2μA | - | ISOLATED | No | - | 15000W 15kW | - | - | 178.6V | 110V | 84.5A | 84A | 15kW | - | 5mA | - | - | - | - | 122.9V | - | 134.5V | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 5.0SMDJ54CA Littelfuse Inc. | 30000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | DO-214AB (SMCJ) | - | - | - | - | - | 54V | -65°C~150°C TJ | Tape & Reel (TR) | - | 5.0SMDJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | Telecom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bidirectional | - | 1 | - | - | - | No | 60V | 5000W 5kW | 57.5A | 87.1V | 87.1V | 54V | 57.5A | - | 5kW | - | - | - | 1 | - | - | - | - | - | - | 1 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 15KPA220CA Littelfuse Inc. | 80000 | - | Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | SILICON | 245V | 1 | - | 220V | -55°C~175°C TJ | Tape & Reel (TR) | 2014 | 15KPA | e3 | no | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | - | WIRE | 260 | 40 | - | 2 | - | - | - | 220V | - | Bidirectional | SINGLE | 1 | 2μA | 1.5kW | ISOLATED | No | - | 15000W 15kW | - | - | 356V | 220V | 42.4A | 42A | 15kW | - | 5mA | - | - | - | - | 245.7V | - | 269.1V | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMAJ170CA Littelfuse Inc. | 5496 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | DO-214AC (SMA) | - | - | 189V | 1 | - | 170V | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | SMAJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | - | 400W | 170V | 3.3W | - | - | - | - | - | - | - | - | - | 170V | - | Bidirectional | - | 1 | 1μA | 400W | - | No | 189V | 400W | 1.5A | 275V | 275V | 170V | 1.5A | 1.5A | 400W | Bidirectional | 1mA | - | 1 | - | - | 189V | - | 209V | - | 1 | - | 2.29mm | 5.28mm | 2.79mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 30KPA132CA Littelfuse Inc. | 897 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | SILICON | 147V | 1 | 8W | 132V | -55°C~175°C TJ | Tape & Reel (TR) | 2012 | 30KPA | e3 | yes | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | - | - | WIRE | 260 | 40 | - | 2 | - | - | - | 132V | - | Bidirectional | SINGLE | 1 | 2μA | - | ISOLATED | No | - | 30000W 30kW | - | - | 213V | - | 142.3A | 142.3A | 30kW | - | 5mA | - | 1 | - | - | 147.4V | 30000W | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 30KPA132A Littelfuse Inc. | 19 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | SILICON | 147V | 1 | 8W | 132V | -55°C~175°C TJ | Tape & Reel (TR) | 2009 | 30KPA | e3 | yes | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | - | - | WIRE | 260 | 40 | - | 2 | - | - | - | 132V | - | Unidirectional | SINGLE | - | - | - | ISOLATED | No | 147.4V | 30000W 30kW | - | - | 213V | - | 142.3A | 142.3A | 30kW | - | - | - | - | - | - | - | 30000W | - | 1 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMCG18A-HRA Littelfuse Inc. | 77 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | DO-215AB, SMC Gull Wing | - | - | - | - | SILICON | - | 1 | 6.5W | 18V | -65°C~150°C TA | Tape & Reel (TR) | 2015 | SMCG-HR | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | DUAL | L BEND | - | - | - | - | R-PDSO-L2 | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | 20V | 1500W 1.5kW | 51.4A | - | 29.2V | - | 51.4A | - | 1.5kW | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1SMB10CAT3G Littelfuse Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | 11.1V | 1 | 0.55W | - | -65°C~150°C TJ | Cut Tape (CT) | 2011 | - | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, LOW IMPEDANCE, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | DUAL | C BEND | - | - | 1SMB | - | R-PDSO-C2 | - | - | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | No | - | 600W | 35.3A | 17V | - | 10V | - | - | - | - | - | - | 1 | - | 805pF @ 1MHz | - | 600W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SAC6.0 Littelfuse Inc. | 1395 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | - | - | SILICON | 7.9V | 1 | - | 6V | -55°C~175°C TJ | Tape & Reel (TR) | - | SAC | e3 | - | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | 50pF | - | - | 500W | - | WIRE | 260 | 30 | - | 2 | - | - | - | 6V | - | Unidirectional | SINGLE | - | 300μA | - | ISOLATED | No | - | - | - | - | 11.2V | - | 41A | 49.5A | 500W | - | - | - | - | 6V | - | 7.9V | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() SMBJ14CA-HRA Littelfuse Inc. | 21 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | 92.986436mg | SILICON | 17.2V | 1 | - | 14V | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | SMBJ-HRA | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | 600W | DUAL | J BEND | 260 | 40 | - | - | R-PDSO-J2 | - | - | - | 14V | Bidirectional | SINGLE | - | - | - | - | No | 15.6V | - | - | - | 23.2V | - | 25.9A | 25.9A | 600W | - | - | - | 1 | - | - | - | - | - | - | - | - | 2.44mm | 4.57mm | 3.94mm | - | ROHS3 Compliant | - | ||
![]() SMBJ28A-HRA Littelfuse Inc. | 21 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | 92.986436mg | SILICON | 34.4V | 1 | - | 28V | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | SMBJ-HRA | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | 600W | DUAL | J BEND | - | - | - | - | R-PDSO-J2 | - | - | - | 28V | Unidirectional | SINGLE | - | - | - | - | No | 31.1V | - | - | - | 45.4V | - | 13.3A | 13.3A | 600W | - | - | 1 | - | - | - | - | - | - | - | - | - | 2.44mm | 4.57mm | 3.94mm | - | ROHS3 Compliant | - |