- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Max Output Current | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | Number of Unidirectional Channels | Number of Bidirectional Channels | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15KPA90CA-B Littelfuse Inc. | 10 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | - | SILICON | - | 1 | 8W | 90V | -55°C~175°C TJ | Bulk | 2014 | 15KPA | e3 | no | Active | Not Applicable | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | - | WIRE | 260 | 30 | 2 | O-PALF-W2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | ISOLATED | No | 100.5V | 15000W 15kW | 103.7A | - | - | 145.6V | - | 103.7A | - | 15kW | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMDJ160A Littelfuse Inc. | 3000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | SILICON | 178V | 1 | 6.5W | 160V | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | SMDJ | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | DUAL | J BEND | 260 | 40 | 2 | - | - | 160V | Unidirectional | SINGLE | - | 2μA | - | - | No | - | 3000W 3kW | - | - | 259V | 259V | - | 11.6A | 11.6A | 3kW | - | 1mA | 1 | - | - | - | 178V | 3000W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6SMBJ12A Littelfuse Inc. | 880000 | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | 92.986436mg | SILICON | 11.4V | 1 | - | 10.2V | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | P6SMBJ | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | LOW INDUCTANCE, UL RECOGNIZED | - | 600W | 12V | - | DUAL | C BEND | - | - | - | - | - | 10.2V | - | SINGLE | - | 5μA | 600W | - | No | - | - | - | - | 16.7V | 16.7V | - | 36.5A | 36A | 600W | Unidirectional | 1mA | - | - | - | - | 11.4V | - | 11.4V | - | - | - | 2.44mm | 5.59mm | 3.94mm | - | ROHS3 Compliant | Lead Free | ||
![]() SMBJ43C Littelfuse Inc. | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | DO-214AA (SMBJ) | - | - | 47.8V | - | - | 43V | -65°C~150°C TJ | Tape & Reel (TR) | 2005 | SMBJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | - | 600W | 43V | - | - | - | - | - | - | - | - | 43V | Bidirectional | - | 1 | - | - | - | No | 45.27V | 600W | 8.7A | - | 72.87V | 72.87V | 43V | 8.7A | 8.7A | 600W | - | - | - | 1 | - | - | - | - | - | - | 1 | - | 2.44mm | 5.59mm | 3.94mm | - | ROHS3 Compliant | Lead Free | ||
![]() LCE8.0A Littelfuse Inc. | 41 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | - | - | - | SILICON | 8.89V | 1 | - | 8V | -55°C~175°C TJ | Tape & Reel (TR) | - | LCE | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | 100pF | 1.5kW | 8V | 1.5kW | - | WIRE | 260 | 40 | 2 | O-PALF-W2 | - | 8V | Unidirectional | SINGLE | - | - | - | ISOLATED | No | - | 1500W 1.5kW | - | - | - | 13.6V | - | 100A | 100A | 1.5kW | - | - | 1 | - | 8V | - | - | - | - | 1 | - | 5.3mm | - | 9.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SA120CA Littelfuse Inc. | 12 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | - | DO-204AC (DO-15) | 400.011771mg | - | 133V | - | - | 120V | -55°C~175°C TJ | Tape & Reel (TR) | 2011 | SA | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | 500W | 120V | - | - | - | - | - | - | - | - | 120V | Bidirectional | - | 1 | - | - | - | No | 133V | 500W | 2.6A | - | 193V | 193V | 120V | 2.6A | 2.6A | 500W | - | - | - | 1 | - | - | - | - | - | - | 1 | 3.6mm | - | 7.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() P6SMB18AT3G Littelfuse Inc. | 1000 | - | Datasheet | 19 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | 17.1V | 1 | 0.55W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | P6SMB | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | - | - | - | - | - | DUAL | C BEND | - | - | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | - | 600W | 24A | - | 25.2V | - | 15.3V | - | - | - | - | - | 1 | - | - | 1000pF @ 1MHz | - | 600W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMDJ54A-HRA Littelfuse Inc. | 105 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | SILICON | 60V | 1 | 6.5W | 54V | -65°C~150°C TJ | Tape & Reel (TR) | 2013 | SMDJ-HRA | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | DUAL | J BEND | 260 | 40 | - | - | - | - | Unidirectional | SINGLE | - | 2μA | - | - | No | - | 3000W 3kW | 34.4A | - | 87.1V | 87.1V | - | 34.4A | - | 3kW | - | 1mA | - | - | - | - | 60V | 3000W | - | 1 | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1.5KE39A-B Littelfuse Inc. | 21 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | - | SILICON | 37.1V | 1 | 6.5W | 33.3V | -55°C~175°C TJ | Bulk | - | 1.5KE | e3 | - | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED, EXCELLENT CLAMPING CAPABILITY | - | 1.5kW | 39V | - | - | WIRE | 260 | 30 | 2 | - | - | 33.3V | Unidirectional | SINGLE | - | 1μA | - | ISOLATED | No | - | 1500W 1.5kW | - | - | 53.9V | 53.9V | - | 28.2A | 28.2A | 1.5kW | - | 1mA | 1 | - | - | - | 37.1V | - | - | - | - | 5.3mm | - | 9.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMDJ10CA-T7 Littelfuse Inc. | 50 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | SILICON | 11.7V | 1 | 6.5W | 10V | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | SMDJ | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | DUAL | J BEND | 260 | 40 | 2 | - | - | - | Bidirectional | SINGLE | - | 10μA | - | - | No | - | 3000W 3kW | 176.5A | - | - | 17V | 10V | 176.5A | - | 3kW | - | 1mA | - | - | - | - | 11.1V | 3000W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMF4L24A Littelfuse Inc. | 19951 |
| Datasheet | 19 Weeks | - | Surface Mount | SOD-123F | YES | - | - | - | SILICON | 26.7V | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | SMF4L | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | DUAL | FLAT | - | - | - | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | - | 400W | 10.3A | - | 38.9V | - | 24V | - | - | - | - | - | 1 | - | 24V | - | - | 2000W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5KP120C Littelfuse Inc. | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | - | P600 | - | - | 133V | - | - | 120V | -55°C~175°C TJ | Tape & Reel (TR) | 2005 | 5KP | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | 5kW | 120V | - | - | - | - | - | - | - | - | 120V | Bidirectional | - | 1 | - | - | - | No | 126V | 5000W 5kW | - | - | 202.65V | 202.65V | 120V | - | 26A | 5kW | - | - | - | 1 | - | - | - | - | - | - | 1 | 9.1mm | - | 9.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 30KPA30CA-B Littelfuse Inc. | 21 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | - | SILICON | - | 1 | 8W | 30V | -55°C~175°C TJ | Bulk | 2014 | 30KPA | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | - | - | WIRE | 260 | 40 | 2 | O-PALF-W2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | ISOLATED | No | 33.51V | 30000W 30kW | 548.9A | - | - | 55.2V | - | 548.9A | - | 30kW | - | - | - | 1 | - | - | - | 30000W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TPSMD17CA Littelfuse Inc. | 50 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | DO-214AB (SMCJ) | - | - | - | - | - | 17V | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101, TPSMD | - | - | Active | 1 (Unlimited) | - | - | - | Zener | - | 150°C | -65°C | Zener | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 18.9V | 3000W 3kW | 108.7A | - | 27.6V | 27.6V | 17V | 108.7A | - | 3kW | - | - | - | 1 | - | - | - | - | - | - | 1 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ51A Littelfuse Inc. | 3000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | DO-214AA (SMBJ) | - | - | 56.7V | 1 | - | 51V | -65°C~150°C TJ | Tape & Reel (TR) | 2004 | SMBJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | - | 600W | 51V | 600W | - | - | - | - | - | - | - | 51V | Unidirectional | - | 1 | 1μA | 600W | - | No | 56.7V | 600W | 7.3A | 1μA | 82.4V | 82.4V | 51V | 7.3A | 7.3A | 600W | Unidirectional | 1mA | 1 | - | - | - | 56.7V | - | 62.7V | 1 | - | - | 2.44mm | 5.59mm | 3.94mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 30KPA43A Littelfuse Inc. | 810 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | SILICON | 48V | 1 | 8W | 43V | -55°C~175°C TJ | Tape & Reel (TR) | 2009 | 30KPA | e3 | yes | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | - | - | WIRE | 260 | 40 | 2 | - | - | 43V | Unidirectional | SINGLE | - | 2mA | - | ISOLATED | No | - | 30000W 30kW | - | - | 73V | 73V | - | 415.1A | 415.1A | 30kW | - | 10mA | 1 | - | - | - | 48V | 30000W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SZ1SMA58CAT3G Littelfuse Inc. | 3000 |
| Datasheet | 11 Weeks | - | Surface Mount | DO-214AC, SMA | YES | - | - | - | SILICON | - | 1 | 0.5W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | Automotive | - | - | - | - | - | DUAL | C BEND | - | - | - | R-PDSO-C2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | No | 64.4V | 400W | 4.3A | - | 93.6V | - | 58V | - | - | - | - | - | - | 1 | 58V | 115pF @ 1MHz | - | 400W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ7.0CA Littelfuse Inc. | 4950 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | DO-214AC (SMA) | - | - | 7.78V | 1 | - | 7V | -65°C~150°C TJ | Tape & Reel (TR) | - | SMAJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | 90pF | 400W | 7V | 3.3W | - | - | - | - | - | - | 3.5A | 70V | Bidirectional | - | 1 | 400μA | 400W | - | No | 7.78V | 400W | 33.3A | - | 12V | 113V | 7V | 33.3A | 3.5A | 400W | Bidirectional | 10mA | - | 1 | - | - | 7.78V | - | 8.6V | - | 1 | - | 2.29mm | 5.28mm | 2.79mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SP0504BAAT Littelfuse Inc. | 8358 | - | Datasheet | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | SILICON | 5.5V | 4 | 0.5W | 5.5V | -40°C~85°C TA | Tape & Reel (TR) | 2005 | SP050xBA | e0 | - | Obsolete | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | LOW CAPACITANCE | 30pF | - | 5V | - | DUAL | GULL WING | - | - | 8 | - | - | 5.5V | Bidirectional | - | - | - | - | - | No | - | - | - | - | - | 8.5V | 5.5V Max | - | - | - | - | - | 4 | - | - | - | - | - | - | 4 | - | - | 1.2mm | 4.5mm | 3.1mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 1KSMB11CA Littelfuse Inc. | 3350 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | SILICON | 9.9V | 1 | 5W | 9.4V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | 1KSMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | DUAL | J BEND | 260 | 40 | 2 | R-PDSO-J2 | - | 9.4V | Bidirectional | SINGLE | 1 | - | - | - | No | 10.5V | 1000W 1kW | - | - | - | 15.6V | - | 64.1A | 61.7A | 1kW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |