- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | Number of Unidirectional Channels | Number of Bidirectional Channels | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPSMB54A-VR Littelfuse Inc. | 32 |
| Datasheet | 18 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | - | 1 | 5W | - | -65°C~175°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, TPSMB-VR | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | DUAL | J BEND | 260 | 30 | - | - | R-PDSO-J2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | 60V | 600W | 6.9A | 87.1V | - | 54V | - | - | - | - | - | 1 | - | 54V | - | - | 600W | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 5KP180A Littelfuse Inc. | 50 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | P600 | - | - | 200V | - | - | 180V | -55°C~175°C TJ | Tape & Reel (TR) | 2005 | 5KP | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | 180V | - | Unidirectional | - | 1 | - | - | - | No | 200V | 5000W 5kW | 17.5A | 292V | 292V | 180V | 17.5A | 17.6A | 5kW | - | - | 1 | - | - | - | - | - | - | 1 | - | 9.1mm | - | 9.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMBJ64CA-HRA Littelfuse Inc. | 50 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | 92.986436mg | SILICON | 78.6V | 1 | - | 64V | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | SMBJ-HRA | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | 600W | DUAL | J BEND | - | - | - | - | R-PDSO-J2 | - | 64V | Bidirectional | SINGLE | - | - | - | - | No | 71.1V | - | - | - | 103V | - | 5.9A | 5.9A | 600W | - | - | - | 1 | - | - | - | - | - | - | - | - | 2.44mm | 4.57mm | 3.94mm | - | ROHS3 Compliant | - | ||
![]() 30KPA90CA-HRA Littelfuse Inc. | 40 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | - | SILICON | - | 1 | 8W | 90V | -55°C~175°C TA | Tape & Reel (TR) | 2014 | 30KPA-HRA | e3 | - | Active | Not Applicable | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | - | WIRE | 260 | 10 | - | - | O-PALF-W2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | ISOLATED | No | 100.5V | 30000W 30kW | 207A | - | 146.4V | - | 207A | - | 30kW | - | - | - | 1 | - | - | - | 30000W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 30KPA84A-HR Littelfuse Inc. | 36 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | - | SILICON | - | 1 | 8W | 84V | -55°C~175°C TA | Tape & Reel (TR) | 2014 | 30KPA-HR | - | - | Active | Not Applicable | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | - | WIRE | - | - | - | - | O-PALF-W2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | ISOLATED | No | 93.8V | 30000W 30kW | 217.7A | - | 139.2V | - | 217.7A | - | 30kW | - | - | 1 | - | - | - | - | 30000W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TPSMB130CA Littelfuse Inc. | 1954 |
| Datasheet | 18 Weeks | - | Surface Mount | DO-214AA, SMB | - | - | - | - | - | - | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101, TPSMB | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | - | - | - | - | - | - | - | 260 | 10 | - | - | - | - | - | - | - | - | - | - | - | No | 124V | 600W | 3.4A | 179V | - | 111V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P4KE75CA Littelfuse Inc. | 23 |
| Datasheet | 19 Weeks | - | Through Hole | DO-204AL, DO-41, Axial | - | - | DO-204AL (DO-41) | - | - | - | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | 2005 | P4KE | - | - | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | - | General Purpose | - | - | 400W | 75V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 71.3V | 400W | 4A | 103V | - | 64.1V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SA5.0AG Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | DO-204AC, DO-15, Axial | NO | - | - | - | SILICON | 6.4V | 1 | 3W | - | -55°C~150°C TJ | Bulk | - | MiniMosorb™ | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | - | WIRE | - | - | SA*A | - | O-PALF-W2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | ISOLATED | No | - | 500W | 54.3A | 9.2V | - | 5V | - | - | - | - | - | 1 | - | 5V | - | - | 500W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5.0SMDJ17A Littelfuse Inc. | 30000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | DO-214AB (SMCJ) | - | - | 18.9V | - | - | 17V | -65°C~150°C TJ | Tape & Reel (TR) | - | 5.0SMDJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | Telecom | - | - | - | - | - | - | - | - | - | - | - | - | 17V | - | Unidirectional | - | 1 | - | - | - | No | 18.9V | 5000W 5kW | 181A | 27.6V | 27.6V | 17V | 181A | 181A | 5kW | - | - | 1 | - | - | - | - | - | - | 1 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TPSMB91CA Littelfuse Inc. | 281 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | SILICON | 91V | 1 | 5W | 77.8V | -65°C~175°C TJ | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101, TPSMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY | - | - | - | - | DUAL | J BEND | 260 | 30 | - | - | - | 77.8V | - | Bidirectional | SINGLE | - | 1μA | - | - | No | - | 600W | - | - | 125V | 77.8V | 4.9A | 100A | 600W | - | 1mA | - | - | - | - | 86.5V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 30KPA66A Littelfuse Inc. | 12 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | SILICON | 73.7V | 1 | 8W | 66V | -55°C~175°C TJ | Tape & Reel (TR) | 2009 | 30KPA | e3 | yes | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | - | - | WIRE | 260 | 40 | - | 2 | - | 66V | - | Unidirectional | SINGLE | - | - | - | ISOLATED | No | - | 30000W 30kW | - | 107V | 107V | - | 283.2A | 283.2A | 30kW | - | - | 1 | - | - | - | - | 30000W | - | 1 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SESD0201X1BN-0015-096 Littelfuse Inc. | 22000 | - | Datasheet | 17 Weeks | - | Surface Mount | 0201 (0603 Metric) | YES | - | - | - | SILICON | - | 1 | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2010 | Automotive, AEC-Q101, SESD, SPA® | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | Automotive, HDMI | - | - | - | - | - | BOTTOM | - | - | - | - | - | R-PBCC-N2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | No | 9.6V Typ | - | 2.5A 8/20μs | 14V Typ | - | 7V Max | - | - | - | - | - | - | 1 | 5V | 0.15pF @ 3GHz | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ51C Littelfuse Inc. | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | DO-214AA (SMBJ) | - | - | 56.7V | 1 | - | 51V | -65°C~150°C TJ | Tape & Reel (TR) | 2005 | SMBJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | - | 600W | 51V | - | - | - | - | - | - | - | - | 51V | - | Bidirectional | - | 1 | 5μA | - | - | No | 53.73V | 600W | 7.3A | 86.52V | 86.52V | 51V | 7.3A | 7.3A | 600W | - | 1mA | - | 1 | - | - | 56.7V | - | - | - | 1 | - | 2.44mm | 5.59mm | 3.94mm | - | ROHS3 Compliant | Lead Free | ||
![]() SP3006-02XTG Littelfuse Inc. | 10000 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | SOT-563, SOT-666 | - | 6 | - | - | SILICON | - | 2 | - | 6V | -40°C~125°C TJ | Tape & Reel (TR) | 2002 | SP3006, SPA® | - | - | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | LOW CAPACITANCE | 8541.10.00.50 | - | - | - | DUAL | GULL WING | - | - | - | - | - | - | - | BIDIRECTIONAL | - | 2 | - | - | - | No | 9V | - | 2A 8/20μs | 15V Typ | 15V | 6V Max | 2A | 2A | - | - | - | - | - | 6V | - | - | - | - | - | - | - | 500μm | 1.6mm | 1.6mm | No SVHC | ROHS3 Compliant | - | ||
![]() SMBJ51 Littelfuse Inc. | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | DO-214AA (SMBJ) | - | - | 56.7V | 1 | - | 51V | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | SMBJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | - | 600W | 51V | - | - | - | - | - | - | - | - | 51V | - | Unidirectional | - | 1 | 5μA | - | - | No | 53.73V | 600W | 7.3A | 86.52V | 86.52V | 51V | 7.3A | 7.3A | 600W | - | 1mA | 1 | - | - | - | 56.7V | - | - | 1 | - | - | 2.44mm | 5.59mm | 3.94mm | - | ROHS3 Compliant | Lead Free | ||
![]() 1.5KE18CA-B Littelfuse Inc. | 12 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | - | SILICON | 17.1V | 1 | - | 15.3V | -55°C~175°C TJ | Bulk | - | 1.5KE | e3 | - | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED, EXCELLENT CLAMPING CAPABILITY | - | 1.5kW | 18V | 1.5kW | - | WIRE | 260 | 30 | - | 2 | - | 15.3V | - | Bidirectional | SINGLE | 1 | 1μA | - | ISOLATED | No | - | 1500W 1.5kW | - | 25.2V | 25.2V | - | 60.3A | 60.3A | 1.5kW | - | 1mA | - | 1 | - | - | 17.1V | - | - | - | - | 5.3mm | - | 9.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() P6SMBJ18A Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | 92.986436mg | SILICON | 17.1V | 1 | - | 15.3V | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | P6SMBJ | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | LOW INDUCTANCE, UL RECOGNIZED | - | 600W | 18V | - | DUAL | C BEND | - | - | - | - | - | 15.3V | - | - | SINGLE | - | - | 600W | - | No | - | - | - | 25.5V | 25.2V | - | 24.2A | 24A | 600W | Unidirectional | - | - | - | - | - | - | - | 18.9V | 1 | - | - | 2.44mm | 5.59mm | 3.94mm | - | ROHS3 Compliant | Lead Free | ||
![]() SZ1SMB13AT3G Littelfuse Inc. | 68 |
| Datasheet | 11 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | - | 1 | 0.55W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2012 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | Automotive | - | - | - | - | - | DUAL | C BEND | - | - | - | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | 14.4V | 600W | 27.9A | 21.5V | - | 13V | - | - | - | - | - | 1 | - | - | 1160pF @ 1MHz | - | 600W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P4SMA170A Littelfuse Inc. | 10000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | - | SILICON | 162V | 1 | 3.3W | 145V | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | P4SMA | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | 400W | 170V | - | DUAL | C BEND | 260 | 40 | - | 2 | R-PDSO-C2 | 145V | - | Unidirectional | SINGLE | - | - | - | - | No | - | - | - | 234V | 234V | - | 1.8A | 1.8A | 400W | - | - | 1 | - | - | - | - | - | - | 1 | - | - | 2.29mm | 5.28mm | 2.79mm | - | ROHS3 Compliant | Lead Free | ||
![]() SZ1SMB60AT3G Littelfuse Inc. | 32 | - | Datasheet | 11 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | - | 1 | 0.55W | - | -65°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | Automotive | - | - | - | - | - | DUAL | C BEND | - | - | - | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | 66.7V | 600W | 6.2A | 96.8V | - | 60V | - | - | - | - | - | 1 | - | 60V | 300pF @ 1MHz | - | 600W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |