- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Voltage | Leakage Current | Current | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | Number of Unidirectional Channels | Breakdown Voltage-Max | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30KPA84A Littelfuse Inc. | 41 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | SILICON | 93.8V | 1 | 8W | 84V | -55°C~175°C TJ | Tape & Reel (TR) | 2011 | 30KPA | e3 | yes | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | - | - | WIRE | 260 | 40 | - | 2 | - | 84V | - | Unidirectional | SINGLE | - | - | 2μA | - | ISOLATED | No | - | 30000W 30kW | - | 139.2V | 139.2V | - | 217.7A | 217.7A | 30kW | 5mA | 1 | - | - | - | 93.8V | 30000W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1.5SMC6.8AT3G Littelfuse Inc. | 9999 | - | Datasheet | - | - | Surface Mount | DO-214AB, SMC | YES | - | - | - | SILICON | 6.45V | 1 | 0.75W | - | -65°C~150°C TJ | Cut Tape (CT) | - | 1.5SMC | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | - | - | - | General Purpose | - | - | - | - | - | DUAL | C BEND | - | - | - | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | - | 1500W 1.5kW | 143A | 10.5V | - | 5.8V | - | - | - | - | 1 | - | 5.8V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMCJ110A Littelfuse Inc. | 1370 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | - | - | 122V | 1 | - | 110V | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | SMCJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | - | 1.5kW | 110V | 6.5W | - | - | - | - | - | - | - | 110V | - | Unidirectional | - | 1 | 110V | 1μA | 85A | - | No | 122V | 1500W 1.5kW | 8.5A | 177V | 177V | 110V | 8.5A | 8.5A | 1.5kW | 1mA | 1 | - | - | - | 122V | - | 135V | 1 | - | - | 2.62mm | 8.13mm | 6.22mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMDJ120A Littelfuse Inc. | 880000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | SILICON | 133V | 1 | - | 120V | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | SMDJ | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | 3kW | DUAL | J BEND | 260 | 40 | - | 2 | - | 120V | - | Unidirectional | SINGLE | - | - | 2μA | - | - | No | - | 3000W 3kW | - | 193V | 193V | - | 15.5A | 15.5A | 3kW | 1mA | 1 | - | - | - | 133V | 3000W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LTKAK10-080C Littelfuse Inc. | 19 |
| Datasheet | 20 Weeks | - | Surface Mount | Nonstandard SMD | - | - | - | - | - | - | - | - | - | -55°C~125°C TJ | Tape & Reel (TR) | - | LTKAK10 | - | - | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 89V | - | 10000A 10kA 8/20μs | 150V | - | 80V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1.5KE15CA-B Littelfuse Inc. | 41 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | - | SILICON | 14.3V | 1 | 6.5W | 12.8V | -55°C~175°C TJ | Bulk | - | 1.5KE | e3 | - | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED, EXCELLENT CLAMPING CAPABILITY | - | 1.5kW | 15V | - | - | WIRE | 260 | 30 | - | 2 | - | 12.8V | - | Bidirectional | SINGLE | 1 | - | 1μA | - | ISOLATED | No | - | 1500W 1.5kW | - | 21.2V | 21.2V | - | 71.7A | 71.7A | 1.5kW | 1mA | - | 1 | - | - | 14.3V | - | - | - | - | 5.3mm | - | 9.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LCE7.0A Littelfuse Inc. | 280 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | - | - | - | SILICON | 7.78V | 1 | - | 7V | -55°C~175°C TJ | Tape & Reel (TR) | - | LCE | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | 100pF | 1.5kW | 7V | 1.5kW | - | WIRE | 260 | 40 | - | 2 | O-PALF-W2 | 70V | - | Unidirectional | SINGLE | - | - | - | - | ISOLATED | No | - | 1500W 1.5kW | - | - | 12V | - | 100A | 13.3A | 1.5kW | - | - | - | 7V | - | - | - | - | 1 | - | 5.3mm | - | 9.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 5KP28A-HRA Littelfuse Inc. | 21 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | - | SILICON | - | 1 | 8W | 28V | -55°C~175°C TJ | Tape & Reel (TR) | 2008 | 5KP-HRA | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | - | WIRE | - | - | - | - | O-PALF-W2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | ISOLATED | No | 31.1V | 5000W 5kW | 112.3A | - | 45.4V | - | 112.3A | - | 5kW | - | 1 | - | - | - | - | 5000W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1SMB17CAT3G Littelfuse Inc. | 2200 | - | Datasheet | 18 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | - | 1 | 0.55W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2012 | - | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, LOW IMPEDANCE, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | DUAL | C BEND | - | - | 1SMB | - | R-PDSO-C2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 18.9V | 600W | 21.7A | 27.6V | - | 17V | - | - | - | - | - | 1 | - | 490pF @ 1MHz | - | 600W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMDJ30A-HRA Littelfuse Inc. | 50 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | SILICON | 33.3V | 1 | 6.5W | 30V | -65°C~150°C TJ | Tape & Reel (TR) | 2013 | SMDJ-HRA | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | DUAL | J BEND | 260 | 40 | - | - | - | - | - | Unidirectional | SINGLE | - | - | 2μA | - | - | No | - | 3000W 3kW | 62A | 48.4V | 48.4V | - | 62A | - | 3kW | 1mA | - | - | - | - | 33.3V | 3000W | - | 1 | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1.5SMC33C Littelfuse Inc. | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | 210.013267mg | SILICON | 31.4V | 1 | 6.5W | 28.2V | -55°C~150°C TJ | Tape & Reel (TR) | - | 1.5SMC | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | 1.5kW | 33V | - | DUAL | J BEND | 260 | 40 | - | - | R-PDSO-J2 | 28.2V | - | Bidirectional | SINGLE | 1 | - | - | - | - | No | 29.75V | 1500W 1.5kW | - | - | 47.99V | - | 33.3A | 33.3A | 1.5kW | - | - | - | - | - | - | - | - | - | - | - | 2.62mm | 8.13mm | 6.22mm | - | ROHS3 Compliant | Lead Free | ||
![]() SMCJ5.0CA-HRA Littelfuse Inc. | 50 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | - | 7V | - | - | 5V | -65°C~150°C TJ | Tape & Reel (TR) | - | SMCJ-HRA | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | - | - | - | 1.5kW | - | - | 260 | 40 | - | - | - | - | 5V | Bidirectional | - | - | - | - | - | - | No | 6.4V | 1500W 1.5kW | - | - | 9.2V | - | 163A | 163A | 1.5kW | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMCJ110A-HRAT7 Littelfuse Inc. | 50 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | - | - | 110V | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | SMCJ-HRA | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 122V | 1500W 1.5kW | 8.5A | - | 177V | - | 8.5A | - | 1.5kW | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMDJ5.0CA-HRAT7 Littelfuse Inc. | 21 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | SILICON | - | 1 | 6.5W | 5V | -65°C~150°C TJ | Tape & Reel (TR) | - | SMDJ-HRA | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | DUAL | J BEND | 260 | 40 | - | - | - | - | - | Bidirectional | SINGLE | - | - | 1.6mA | - | - | No | - | 3000W 3kW | 326.1A | - | 9.2V | 5V | 326.1A | - | 3kW | 10mA | - | - | 5V | - | 6.4V | 3000W | - | - | 7V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SLD16-018 Littelfuse Inc. | 4660 | - | Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | SILICON | 18V | 1 | - | 16V | -55°C~175°C TJ | Tape & Reel (TR) | 2009 | Automotive, AEC-Q101, SLD | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | UL RECOGNIZED | - | 2.2kW | 16V | 2.2kW | - | WIRE | 260 | 30 | - | 2 | - | 16V | - | Bidirectional | SINGLE | 1 | - | 10μA | - | ISOLATED | No | - | 5000W 5kW | - | 26V | 28.6V | - | 196.2A | 76A | 50kW | 1mA | - | - | - | - | 18V | 50000W | - | - | - | 9.1mm | - | 9.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 30KPA270CA-HRA Littelfuse Inc. | 19 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | - | SILICON | - | 1 | 8W | 270V | -55°C~175°C TA | Tape & Reel (TR) | 2014 | 30KPA-HRA | e3 | - | Active | Not Applicable | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | - | WIRE | 260 | 10 | - | - | O-PALF-W2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | ISOLATED | No | 301.6V | 30000W 30kW | 69.5A | - | 436.2V | - | 69.5A | - | 30kW | - | - | 1 | - | - | - | 30000W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1N6377G Littelfuse Inc. | In Stock | - | Datasheet | 19 Weeks | - | Through Hole | DO-201AD, Axial | NO | - | - | - | SILICON | 17.6V | 1 | 5W | - | -65°C~175°C TJ | Bulk | 2007 | Mosorb™ | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | TIN | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, LOW IMPEDANCE | - | - | - | - | - | WIRE | 260 | 40 | 1N6377 | - | O-PALF-W2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | ISOLATED | No | - | 1500W 1.5kW | - | 25V | - | 15V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMCG100CA-HRA Littelfuse Inc. | 21 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | DO-215AB, SMC Gull Wing | - | - | - | - | SILICON | - | 1 | 6.5W | 100V | -65°C~150°C TJ | Tape & Reel (TR) | 2015 | SMCG-HR | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | DUAL | L BEND | - | - | - | - | R-PDSO-L2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 111V | 1500W 1.5kW | 9.3A | - | 162V | - | 9.3A | - | 1.5kW | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 30KPA90A-HRA Littelfuse Inc. | 49 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | - | SILICON | - | 1 | 8W | 90V | -55°C~175°C TA | Tape & Reel (TR) | 2014 | 30KPA-HRA | e3 | - | Active | Not Applicable | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | - | WIRE | 260 | 10 | - | - | O-PALF-W2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | ISOLATED | No | 100.5V | 30000W 30kW | 207A | - | 146.4V | - | 207A | - | 30kW | - | 1 | - | - | - | - | 30000W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1N6280ARL4G Littelfuse Inc. | In Stock | - | Datasheet | 19 Weeks | - | Through Hole | DO-201AD, Axial | NO | - | - | - | SILICON | 22.8V | 1 | 5W | - | -65°C~175°C TJ | Tape & Reel (TR) | 2005 | Mosorb™ | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED, HIGH RELIABILITY, LOW IMPEDANCE | - | - | - | - | - | WIRE | 260 | 40 | 1N6280A | - | O-PALF-W2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | ISOLATED | No | - | 1500W 1.5kW | - | 33.2V | - | 20.5V | - | - | - | - | 1 | - | 20.5V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |