- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | Number of Unidirectional Channels | Number of Bidirectional Channels | Diameter | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15KPA28A-B Littelfuse Inc. | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | SILICON | - | 1 | 8W | 28V | -55°C~175°C TJ | Bulk | 2014 | 15KPA | e3 | no | Active | Not Applicable | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | - | WIRE | 260 | 30 | - | 2 | O-PALF-W2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | ISOLATED | No | 31.28V | 15000W 15kW | 317.9A | - | 47.5V | - | 317.9A | - | 15kW | - | - | 1 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TPSMB530CA-A Littelfuse Inc. | 51 |
| Datasheet | 18 Weeks | - | Surface Mount | DO-214AA, SMB | - | - | - | - | 503.5V | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, TPSMB | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | - | - | - | - | - | - | - | 260 | 10 | - | - | - | - | - | - | - | - | - | - | No | - | 600W | 800mA | 725V | - | 451V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1SMB11CAT3G Littelfuse Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | SILICON | 12.2V | 1 | 0.55W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2012 | - | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, LOW IMPEDANCE, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | DUAL | C BEND | - | - | 1SMB | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | - | - | - | No | - | 600W | 33A | 18.2V | - | 11V | - | - | - | - | - | - | 1 | - | 740pF @ 1MHz | - | 600W | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6SMB180CA Littelfuse Inc. | 2898 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | SILICON | 171V | 1 | 5W | 154V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | P6SMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | DUAL | J BEND | 260 | 40 | - | 2 | - | 154V | Bidirectional | SINGLE | 1 | 1μA | - | - | No | - | 600W | - | 246V | 246V | - | 2.5A | 2.4A | 600W | - | 1mA | - | - | - | - | 171V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SP0402U-ULC-02ETG Littelfuse Inc. | 7330 |
| Datasheet | 17 Weeks | - | Surface Mount | 0402 (1006 Metric) | YES | - | - | SILICON | - | 2 | - | - | -30°C~85°C TA | Tape & Reel (TR) | 2016 | SPA® | - | - | Active | 1 (Unlimited) | 3 | - | EAR99 | Zener | - | - | - | - | General Purpose | ULTRA LOW CAPACITANCE | 8541.10.00.50 | - | - | - | BOTTOM | - | - | - | - | - | R-PBCC-N3 | - | UNIDIRECTIONAL | - | - | - | - | - | No | 9V Typ | - | 2A 8/20μs | 9.2V Typ | - | 5V | - | - | - | - | - | 2 | - | 7V | 0.2pF @ 1MHz | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TPSMF4L16A Littelfuse Inc. | 12000 | - | Datasheet | 19 Weeks | - | Surface Mount | SOD-123F | YES | - | - | SILICON | 17.8V | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101, TPSMF4L | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | DUAL | FLAT | 260 | 40 | - | - | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | - | 400W | 15.4A | 26V | - | 16V | - | - | - | - | - | 1 | - | - | - | - | 2000W | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1SMA70AT3G Littelfuse Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | DO-214AC, SMA | YES | - | - | SILICON | - | 1 | 0.5W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2012 | - | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | HIGH RELIABILITY | - | - | - | - | DUAL | C BEND | - | - | - | - | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | 77.8V | 400W | 3.5A | 113V | - | 70V | - | - | - | - | - | 1 | - | 70V | 190pF @ 1MHz | - | 400W | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SZ1SMA28CAT3G Littelfuse Inc. | 2500 | - | Datasheet | 13 Weeks | - | Surface Mount | DO-214AC, SMA | YES | - | - | SILICON | - | 1 | 0.5W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | Automotive | - | - | - | - | - | DUAL | C BEND | - | - | - | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | - | - | - | No | 31.1V | 400W | 8.8A | 45.4V | - | 28V | - | - | - | - | - | - | 1 | 28V | 225pF @ 1MHz | - | 400W | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1N6275AG Littelfuse Inc. | In Stock | - | Datasheet | 19 Weeks | - | Through Hole | DO-201AD, Axial | - | - | Axial | - | 14.3V | - | - | - | -65°C~175°C TJ | Bulk | 2005 | Mosorb™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | 1N6275A | - | - | - | - | - | - | - | - | - | No | 14.3V | 1500W 1.5kW | - | 21.2V | - | 12.8V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SA36CA Littelfuse Inc. | 5964 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | DO-204AC (DO-15) | - | 40V | 1 | - | 36V | -55°C~175°C TJ | Tape & Reel (TR) | 2011 | SA | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | 500W | 36V | 500W | - | - | - | - | - | - | - | 36V | Bidirectional | - | 1 | 3μA | - | - | No | 40V | 500W | 8.8A | 58.1V | 58.1V | 36V | 8.8A | 8.8A | 500W | - | 1mA | - | 1 | - | - | 40V | - | - | - | 1 | 3.6mm | 7.6mm | ROHS3 Compliant | Lead Free | ||
![]() 5.0SMDJ85A Littelfuse Inc. | 100000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | - | 94.4V | 1 | - | 85V | -65°C~150°C TJ | Tape & Reel (TR) | - | 5.0SMDJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | Telecom | - | - | - | - | - | - | - | - | - | - | - | - | 85V | Unidirectional | - | 1 | 5μA | 5kW | - | No | 94.4V | 5000W 5kW | 36.5A | 137V | 137V | 85V | 36.5A | 36.5A | 5kW | Unidirectional | 1mA | 1 | - | - | - | 94.4V | - | 104V | 1 | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1.5KE170CA-B Littelfuse Inc. | 30 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | - | - | SILICON | 153V | 1 | 6.5W | 145V | -55°C~175°C TJ | Bulk | - | 1.5KE | e3 | - | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED, EXCELLENT CLAMPING CAPABILITY | - | 1.5kW | 170V | - | - | WIRE | 260 | 30 | - | 2 | O-PALF-W2 | 145V | Bidirectional | SINGLE | 1 | - | - | ISOLATED | No | 162V | 1500W 1.5kW | - | - | 234V | - | 6.5A | 6.5A | 1.5kW | - | - | - | - | - | - | - | - | - | - | - | 5.3mm | 9.5mm | ROHS3 Compliant | Lead Free | ||
![]() SZP6SMB20CAT3G Littelfuse Inc. | 66 |
| Datasheet | 13 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | SILICON | - | 1 | 0.55W | - | -65°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Tin (Sn) | - | - | - | Automotive | - | - | - | - | - | DUAL | C BEND | 260 | 30 | - | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | - | - | - | No | 19V | 600W | 22A | 27.7V | - | 17.1V | - | - | - | - | - | - | 1 | - | 490pF @ 1MHz | - | 600W | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P4KE47CA-B Littelfuse Inc. | 41 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | - | - | SILICON | 44.7V | 1 | - | 40.2V | -55°C~175°C TJ | Bulk | 2011 | P4KE | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | - | - | WIRE | 260 | 30 | - | 2 | O-PALF-W2 | 40.2V | Bidirectional | SINGLE | 1 | - | - | ISOLATED | No | - | - | - | 64.8V | 64.8V | - | 6.3A | 6.3A | 400W | - | - | - | 1 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P4KE16A-B Littelfuse Inc. | 21 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | - | - | SILICON | 15.2V | 1 | - | 13.6V | -55°C~175°C TJ | Bulk | 2011 | P4KE | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | - | - | WIRE | 260 | 30 | - | 2 | O-PALF-W2 | 13.6V | Unidirectional | SINGLE | - | - | - | ISOLATED | No | - | - | - | 22.5V | 22.5V | - | 18.2A | 18.2A | 400W | - | - | 1 | - | - | - | - | - | - | 1 | - | - | - | ROHS3 Compliant | - | ||
![]() P4KE27A-B Littelfuse Inc. | 41 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | - | - | SILICON | 25.7V | 1 | - | 23.1V | -55°C~175°C TJ | Bulk | 2011 | P4KE | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | - | - | WIRE | 260 | 30 | - | 2 | O-PALF-W2 | 23.1V | Unidirectional | SINGLE | - | - | - | ISOLATED | No | - | - | - | 37.5V | 37.5V | - | 10.9A | 10.9A | 400W | - | - | 1 | - | - | - | - | - | - | 1 | - | - | - | ROHS3 Compliant | - | ||
![]() 5KP170A-B Littelfuse Inc. | 21 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | SILICON | 199V | 1 | 8W | 170V | -55°C~175°C TJ | Bulk | 2014 | 5KP | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | - | - | WIRE | 260 | 40 | - | 2 | - | - | Unidirectional | SINGLE | - | 2μA | - | ISOLATED | No | - | 5000W 5kW | 18.5A | - | 275V | 170V | 18.5A | - | 5kW | - | 5mA | - | - | - | - | 189V | 5000W | - | 1 | - | - | - | ROHS3 Compliant | - | ||
![]() SMDJ100CA-T7 Littelfuse Inc. | 147 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | SILICON | 117V | 1 | 6.5W | 100V | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | SMDJ | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | DUAL | J BEND | 260 | 40 | - | 2 | - | - | Bidirectional | SINGLE | - | 2μA | - | - | No | - | 3000W 3kW | 18.5A | - | 162V | 100V | 18.5A | - | 3kW | - | 1mA | - | - | - | - | 111V | 3000W | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5.0SMDJ160A-T7 Littelfuse Inc. | 50 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | SILICON | 187.5V | 1 | 6.5W | 160V | -65°C~150°C TJ | Tape & Reel (TR) | - | 5.0SMDJ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Telecom | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | DUAL | J BEND | 260 | 40 | - | 2 | - | - | Unidirectional | SINGLE | - | 5μA | - | - | No | - | 5000W 5kW | 19.3A | - | 259V | 160V | 19.3A | - | 5kW | - | 1mA | - | - | - | - | 178V | 5000W | - | 1 | - | - | - | ROHS3 Compliant | - | ||
![]() 5.0SMDJ51A-T7 Littelfuse Inc. | 21 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | SILICON | 59.7V | 1 | 6.5W | 51V | -65°C~150°C TJ | Tape & Reel (TR) | - | 5.0SMDJ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Telecom | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | DUAL | J BEND | 260 | 40 | - | 2 | - | - | Unidirectional | SINGLE | - | 5μA | - | - | No | - | 5000W 5kW | 60.7A | - | 82.4V | 51V | 60.7A | - | 5kW | - | 1mA | - | - | - | - | 56.7V | 5000W | - | 1 | - | - | - | ROHS3 Compliant | - |