- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Non-rep Peak Rev Power Dis-Max | Number of Unidirectional Channels | Diameter | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMDJ13A-HR Littelfuse Inc. | 21 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | SILICON | 14.4V | 1 | 6.5W | 13V | -65°C~150°C TJ | Tape & Reel (TR) | 2013 | SMDJ-HR | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | DUAL | J BEND | 260 | 40 | - | 2 | - | - | - | UNIDIRECTIONAL | SINGLE | - | No | - | 3000W 3kW | - | 21.5V | 21.5V | - | 139.5A | - | 3kW | 1 | - | - | - | 3000W | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMDJ28A-HR Littelfuse Inc. | 50 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | SILICON | 31.1V | 1 | 6.5W | 28V | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | SMDJ-HR | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | DUAL | J BEND | 260 | 40 | - | 2 | R-PDSO-J2 | - | - | UNIDIRECTIONAL | SINGLE | - | No | - | 3000W 3kW | - | 45.4V | 45.4V | - | 66.1A | - | 3kW | 1 | - | - | - | 3000W | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMDJ28CA-HR Littelfuse Inc. | 50 | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | SILICON | 31.1V | 1 | 6.5W | 28V | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | SMDJ-HR | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | DUAL | J BEND | 260 | 40 | - | 2 | R-PDSO-J2 | - | - | BIDIRECTIONAL | SINGLE | - | No | - | 3000W 3kW | - | 45.4V | 45.4V | - | 66.1A | - | 3kW | - | 1 | - | - | 3000W | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMDJ6.5A-HR Littelfuse Inc. | 49 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | SILICON | 7.98V | 1 | - | 6.5V | -65°C~150°C TJ | Tape & Reel (TR) | - | SMDJ-HR | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | 3kW | DUAL | J BEND | 260 | 40 | - | 2 | R-PDSO-J2 | - | 6.5V | Unidirectional | SINGLE | - | No | 7.22V | 3000W 3kW | - | - | 11.2V | - | 267.9A | 267.9A | 3kW | 1 | - | - | - | 3000W | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMDJ43A-HR Littelfuse Inc. | 21 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | SILICON | 47.8V | 1 | 6.5W | 43V | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | SMDJ-HR | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | DUAL | J BEND | 260 | 40 | - | 2 | R-PDSO-J2 | - | - | UNIDIRECTIONAL | SINGLE | - | No | - | 3000W 3kW | - | 69.4V | 69.4V | - | 43.2A | - | 3kW | 1 | - | - | - | 3000W | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMDJ8.0A-HR Littelfuse Inc. | 50 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | SILICON | 9.83V | 1 | - | 8V | -65°C~150°C TJ | Tape & Reel (TR) | - | SMDJ-HR | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | 3kW | DUAL | J BEND | 260 | 40 | - | 2 | R-PDSO-J2 | - | 8V | Unidirectional | SINGLE | - | No | 8.89V | 3000W 3kW | - | - | 13.6V | - | 220.6A | 220.6A | 3kW | 1 | - | 8V | - | 3000W | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5KP130CA-HRA Littelfuse Inc. | 19 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | SILICON | - | 1 | 8W | 130V | -55°C~175°C TA | Tape & Reel (TR) | 2014 | 5KP-HRA | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | WIRE | - | - | - | - | O-PALF-W2 | - | - | BIDIRECTIONAL | SINGLE | ISOLATED | No | 144V | 5000W 5kW | 24.4A | - | 209V | - | 24.4A | - | 5kW | - | 1 | - | - | 5000W | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 30KPA156A-HRA Littelfuse Inc. | 36 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | SILICON | - | 1 | 8W | 156V | -55°C~175°C TA | Tape & Reel (TR) | 2014 | 30KPA-HRA | e3 | - | Active | Not Applicable | 2 | - | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | WIRE | 260 | 10 | - | - | O-PALF-W2 | - | - | UNIDIRECTIONAL | SINGLE | ISOLATED | No | 174.3V | 30000W 30kW | 123.7A | - | 245V | - | 123.7A | - | 30kW | 1 | - | - | - | 30000W | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 30KPA258A-HRA Littelfuse Inc. | 19 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | SILICON | - | 1 | 8W | 258V | -55°C~175°C TA | Tape & Reel (TR) | 2014 | 30KPA-HRA | e3 | - | Active | Not Applicable | 2 | - | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | WIRE | 260 | 10 | - | - | O-PALF-W2 | - | - | UNIDIRECTIONAL | SINGLE | ISOLATED | No | 288.2V | 30000W 30kW | 72.8A | - | 416.4V | - | 72.8A | - | 30kW | 1 | - | - | - | 30000W | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5KP12CA-HRA Littelfuse Inc. | 19 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | SILICON | - | 1 | 8W | 12V | -55°C~175°C TA | Tape & Reel (TR) | 2014 | 5KP-HRA | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | WIRE | - | - | - | - | O-PALF-W2 | - | - | BIDIRECTIONAL | SINGLE | ISOLATED | No | 13.3V | 5000W 5kW | 256.3A | - | 19.9V | - | 256.3A | - | 5kW | - | 1 | - | - | 5000W | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5KP160A-HRA Littelfuse Inc. | 36 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | SILICON | - | 1 | 8W | 160V | -55°C~175°C TA | Tape & Reel (TR) | 2014 | 5KP-HRA | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | WIRE | - | - | - | - | O-PALF-W2 | - | - | UNIDIRECTIONAL | SINGLE | ISOLATED | No | 178V | 5000W 5kW | 19.7A | - | 259V | - | 19.7A | - | 5kW | 1 | - | - | - | 5000W | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 30KPA58A-HRA Littelfuse Inc. | 19 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | SILICON | - | 1 | 8W | 58V | -55°C~175°C TA | Tape & Reel (TR) | 2014 | 30KPA-HRA | e3 | - | Active | Not Applicable | 2 | - | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | WIRE | 260 | 10 | - | - | O-PALF-W2 | - | - | UNIDIRECTIONAL | SINGLE | ISOLATED | No | 64.8V | 30000W 30kW | 327.9A | - | 92.4V | - | 327.9A | - | 30kW | 1 | - | - | - | 30000W | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1SMB60CAT3G Littelfuse Inc. | 294 |
| Datasheet | 18 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | SILICON | - | 1 | 0.55W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, LOW IMPEDANCE, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | DUAL | C BEND | - | - | 1SMB | - | R-PDSO-C2 | - | - | BIDIRECTIONAL | SINGLE | - | No | 66.7V | 600W | 6.2A | 96.8V | - | 60V | - | - | - | - | 1 | 60V | 150pF @ 1MHz | 600W | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SLD17-018 Littelfuse Inc. | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | - | 2.099991g | - | 20.9V | - | - | 17V | -55°C~175°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101, SLD | e3 | - | Active | 1 (Unlimited) | - | Axial | EAR99 | Zener | Matte Tin (Sn) | Automotive | - | - | - | 8W | - | - | - | - | - | - | - | - | - | Bidirectional | - | - | No | 18.9V | 5000W 5kW | - | - | 27.6V | - | 184.8A | 600A | 5kW | - | 1 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SLD22-018 Littelfuse Inc. | 38 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | - | 2.099991g | - | 26.9V | - | - | 22V | -55°C~175°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101, SLD | e3 | - | Active | 1 (Unlimited) | - | Axial | EAR99 | Zener | Matte Tin (Sn) | Automotive | - | - | - | 8W | - | - | - | - | - | - | - | - | - | Bidirectional | - | - | No | 24.4V | 5000W 5kW | - | - | 35.5V | - | 143.7A | 600A | 5kW | - | 1 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SZP6SMB22AT3G Littelfuse Inc. | 15000 |
| Datasheet | 11 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | SILICON | - | 1 | 0.55W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | Automotive | - | - | - | - | DUAL | C BEND | 260 | 30 | - | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | - | No | 20.9V | 600W | 20A | 30.6V | - | 18.8V | - | - | - | 1 | - | - | 835pF @ 1MHz | 600W | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5KP16A-B Littelfuse Inc. | 50 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | P600, Axial | - | - | - | SILICON | 17.8V | 1 | 8W | 16V | -55°C~175°C TJ | Bulk | 2005 | 5KP | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | General Purpose | UL RECOGNIZED | 5kW | 16V | - | - | WIRE | 260 | 40 | - | 2 | O-PALF-W2 | 16V | - | Unidirectional | SINGLE | ISOLATED | No | - | 5000W 5kW | - | 26V | 26V | - | 196.2A | 193A | 5kW | - | - | - | - | 5000W | 1 | 9.1mm | - | 9.1mm | - | ROHS3 Compliant | Lead Free | ||
![]() SMBJ78A-HRA Littelfuse Inc. | 50 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | 92.986436mg | SILICON | 95.8V | 1 | - | 78V | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | SMBJ-HRA | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | 600W | DUAL | J BEND | - | - | - | - | R-PDSO-J2 | - | 78V | Unidirectional | SINGLE | - | No | 86.7V | - | - | - | 126V | - | 4.8A | 4.8A | 600W | 1 | - | - | - | - | - | - | 2.44mm | 4.57mm | 3.94mm | ROHS3 Compliant | - | ||
![]() SMBJ9.0A-HRA Littelfuse Inc. | 107 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | 92.986436mg | SILICON | 11.1V | 1 | - | 9V | -65°C~150°C TJ | Tape & Reel (TR) | - | SMBJ-HRA | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | 600W | DUAL | J BEND | - | - | - | - | R-PDSO-J2 | - | 9V | Unidirectional | SINGLE | - | No | 10V | - | - | - | 15.4V | - | 39A | 39A | 600W | 1 | - | 9V | - | - | - | - | 2.44mm | 4.57mm | 3.94mm | ROHS3 Compliant | - | ||
![]() SMCJ6.5CA-HRA Littelfuse Inc. | 21 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | 7.98V | - | - | 6.5V | -65°C~150°C TJ | Tape & Reel (TR) | - | SMCJ-HRA | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | - | - | 1.5kW | - | - | 260 | 40 | - | - | - | - | 6.5V | Bidirectional | - | - | No | 7.22V | 1500W 1.5kW | - | - | 11.2V | - | 134A | 134A | 1.5kW | - | 1 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |