- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Case Code (Metric) | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | Number of Unidirectional Channels | Number of Bidirectional Channels | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPSMF4L36A Littelfuse Inc. | 1530 | - | Datasheet | 19 Weeks | - | Surface Mount | SOD-123F | YES | 2 | - | - | SILICON | 40V | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101, TPSMF4L | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | DUAL | FLAT | 260 | - | 40 | - | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | - | 400W | 6.9A | 58.1V | - | 36V | - | - | - | - | - | 1 | - | 36V | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PESD0603-240 Littelfuse Inc. | 5079 | - | Datasheet | 12 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | -55°C~125°C TJ | Tape & Reel (TR) | 2011 | - | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | - | Ethernet, HDMI | - | 250FF | - | - | - | - | - | - | - | - | - | - | 0603 | 24V | - | - | - | - | - | - | - | - | No | - | - | - | - | 45V | - | - | - | - | Bidirectional | - | - | 1 | - | - | - | - | - | - | - | - | 550μm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SP3003-04JTG Littelfuse Inc. | 2940 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | - | - | SILICON | 6V | 1 | - | 6V | -40°C~125°C TJ | Tape & Reel (TR) | 1998 | SP3003, SPA® | e3 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Steering (Rail to Rail) | Matte Tin (Sn) | - | - | - | General Purpose | LOW CAPACITANCE | 950FF | - | - | - | DUAL | GULL WING | - | 1.35mm | - | 6 | - | - | 6V | 6V | Bidirectional, Unidirectional | SINGLE | 4 | 500nA | - | - | - | Yes | - | - | 2.5A 8/20μs | - | 15V | 6V Max | 2.5A | 2.5A | - | Unidirectional | 10μA | - | - | 6V | MO-203AB | - | 6V | - | - | - | - | - | 2.25mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() P6SMB43CA Littelfuse Inc. | 3000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | SILICON | 37.1V | 1 | 5W | 36.8V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | P6SMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | DUAL | J BEND | 260 | - | 40 | 2 | - | - | 36.8V | - | Bidirectional | SINGLE | 1 | 1μA | - | - | - | No | - | 600W | - | - | 59.3V | 36.8V | 10.3A | 11.2A | 600W | - | 1mA | - | - | - | - | - | 40.9V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1KSMB43CA Littelfuse Inc. | 30000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | SILICON | 38.7V | 1 | - | 36.8V | -55°C~150°C TJ | Tape & Reel (TR) | 2007 | 1KSMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | DUAL | J BEND | 260 | - | 40 | 2 | - | - | 36.8V | - | Bidirectional | SINGLE | 1 | 1μA | - | 1kW | - | No | - | 1000W 1kW | - | - | 59.3V | 36.8V | 16.9A | 16A | 1kW | - | 1mA | - | - | - | - | - | 40.9V | - | 45.2V | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPSMF4L26A Littelfuse Inc. | 3040 |
| Datasheet | 19 Weeks | - | Surface Mount | SOD-123F | YES | - | - | - | SILICON | 28.9V | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101, TPSMF4L | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | DUAL | FLAT | 260 | - | 40 | - | R-PDSO-F2 | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | - | 400W | 9.5A | 42.1V | - | 26V | - | - | - | - | - | 1 | - | 26V | - | - | - | 2000W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ6.5A Littelfuse Inc. | 17109 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | DO-214AA (SMBJ) | - | - | 7.22V | 1 | - | 6.5V | -65°C~150°C TJ | Tape & Reel (TR) | - | SMBJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | - | 600W | 6.5V | 5W | - | - | - | - | - | - | - | - | 6.5V | - | Unidirectional | - | 1 | 500μA | - | 600W | - | No | 7.22V | 600W | 53.6A | 11.2V | 11.2V | 6.5V | 53.6A | 53.6A | 600W | Unidirectional | 10mA | 1 | - | - | - | - | 7.22V | - | 7.98V | 1 | - | 2.44mm | 5.59mm | 3.94mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() SMF4L5.0A Littelfuse Inc. | 2960 | - | Datasheet | 19 Weeks | - | Surface Mount | SOD-123F | YES | - | - | - | SILICON | 6.4V | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | SMF4L | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | - | - | - | - | - | DUAL | FLAT | - | - | - | - | R-PDSO-F2 | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | - | 400W | 40.1A | 9.2V | - | 5V | - | - | - | - | - | 1 | - | 5V | - | - | - | 2000W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 30KPA96CA Littelfuse Inc. | 19 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | SILICON | 107.2V | 1 | 8W | 96V | -55°C~175°C TJ | Tape & Reel (TR) | 2009 | 30KPA | e3 | yes | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | - | - | WIRE | 260 | - | 40 | 2 | - | - | 96V | - | Bidirectional | SINGLE | 1 | 2μA | - | - | ISOLATED | No | - | 30000W 30kW | - | 156V | 156V | - | 194.2A | 194.2A | 30kW | - | 5mA | - | 1 | - | - | - | 107.2V | 30000W | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P6SMB12CA Littelfuse Inc. | 18000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | SILICON | 11.4V | 1 | - | 10.2V | -55°C~150°C TJ | Tape & Reel (TR) | 2010 | P6SMB | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | 600W | DUAL | J BEND | 260 | - | 40 | 2 | - | - | 10.2V | - | Bidirectional | SINGLE | 1 | 5μA | - | - | - | No | - | - | - | 16.7V | 16.7V | - | 36.5A | 36A | 600W | - | 1mA | - | - | - | - | - | 11.4V | - | 12.6V | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMBJ220CA Littelfuse Inc. | 3000 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | DO-214AA (SMBJ) | - | - | 246V | 1 | - | 220V | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | SMBJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | - | 600W | 220V | - | - | - | - | - | - | - | - | - | 220V | - | Bidirectional | - | 1 | 1μA | - | - | - | No | 246V | 600W | 1.7A | 356V | 356V | 220V | 1.7A | 1.7A | 600W | - | 1mA | - | 1 | - | - | - | 246V | - | - | - | 1 | 2.44mm | 5.59mm | 3.94mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPSMB30A Littelfuse Inc. | 340 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | SILICON | 30V | 1 | 5W | 25.6V | -65°C~175°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101, TPSMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY | - | - | - | - | DUAL | J BEND | 260 | - | 30 | - | - | - | 25.6V | - | Unidirectional | SINGLE | - | 1μA | - | - | - | No | - | 600W | - | - | 41.4V | 25.6V | 14.7A | 100A | 600W | - | 1mA | - | - | - | - | - | 28.5V | - | - | 1 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SP3001-04JTG Littelfuse Inc. | 3000 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | - | - | SILICON | 6V | 1 | - | 6V | -40°C~125°C TJ | Tape & Reel (TR) | 2010 | SP3001, SPA® | e3 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Steering (Rail to Rail) | Matte Tin (Sn) | - | - | - | General Purpose | LOW CAPACITANCE | 650FF | - | - | - | DUAL | GULL WING | - | 1.35mm | - | 6 | - | - | 6V | 6V | Bidirectional, Unidirectional | - | 4 | 500nA | Single | - | - | Yes | - | - | 2.5A 8/20μs | - | 13V | 6V Max | 2.5A | 2.5A | - | - | 10mA | - | - | 6V | MO-203AB | - | 6V | - | - | - | - | - | 2.25mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TPSMB30CA Littelfuse Inc. | 9486 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | SILICON | 30V | 1 | 5W | 25.6V | -65°C~175°C TJ | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101, TPSMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY | - | - | - | - | DUAL | J BEND | 260 | - | 30 | - | - | - | 25.6V | - | Bidirectional | SINGLE | - | 1μA | - | - | - | No | - | 600W | - | - | 41.4V | 25.6V | 14.7A | 100A | 600W | - | 1mA | - | - | - | - | - | 28.5V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SD24C-01FTG Littelfuse Inc. | 179449 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | - | SILICON | - | 1 | - | 24V | -40°C~125°C TJ | Cut Tape (CT) | 2014 | Automotive, AEC-Q101, SD-C, SPA® | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | - | 50pF | - | - | 450W | DUAL | GULL WING | 265 | 1.4mm | 40 | - | - | - | 24V | 24V | Bidirectional | - | - | 1μA | Single | - | - | No | - | - | 7A 8/20μs | - | 42V | 24V Max | 7A | 7A | 450W | - | - | - | 1 | - | - | 50pF @ 1MHz | - | - | - | - | - | - | 1.8mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMDJ14A Littelfuse Inc. | 421 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | - | - | 15.6V | 1 | - | 14V | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | SMDJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | 14V | - | Unidirectional | - | 1 | 2μA | - | - | - | No | 15.6V | 3000W 3kW | 129.3A | 23.2V | 23.2V | 14V | 129.3A | 129.3A | 3kW | - | 1mA | 1 | - | - | - | - | 15.6V | - | - | 1 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMCJ5.0CA Littelfuse Inc. | 4900 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | - | - | 6.4V | 1 | - | 5V | -55°C~150°C TJ | Tape & Reel (TR) | - | SMCJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | - | 1.5kW | 5V | 6.5W | - | - | - | - | - | - | - | - | 5V | - | Bidirectional | - | 1 | 1.6mA | - | 1.5kW | - | No | 6.4V | 1500W 1.5kW | 163A | 9.2V | 9.2V | 5V | 163A | 163A | 1.5kW | Bidirectional | 10mA | - | 1 | - | - | - | 6.4V | - | 7V | - | 1 | 2.62mm | 8.13mm | 6.22mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMF3.3 Littelfuse Inc. | 6000 | - | Datasheet | 27 Weeks | - | Surface Mount | SOD-123F | - | - | - | - | - | 3.4V | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | SMF | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 200W | 30A | 6.8V | - | 3.3V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TPSMC39CA Littelfuse Inc. | 48 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | 210.013267mg | SILICON | 41V | 1 | - | 33.3V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101, TPSMC | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | 1.5kW | DUAL | J BEND | 260 | - | 30 | - | R-PDSO-J2 | - | - | 3.5V | Bidirectional | SINGLE | - | - | - | - | - | No | 37.1V | 1500W 1.5kW | - | - | 53.9V | - | 28.2A | 28.2A | 1.5kW | - | - | - | 1 | - | - | - | - | - | - | - | - | 2.62mm | 7.11mm | 6.22mm | - | - | ROHS3 Compliant | - | ||
![]() 1KSMB75CA Littelfuse Inc. | 15000 |
| Datasheet | 17 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | 71.3V | 1 | 5W | - | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | 1KSMB | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | DUAL | J BEND | 260 | - | 40 | 2 | R-PDSO-J2 | - | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | No | - | 1000W 1kW | 9.7A | 103V | - | 64.1V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |