- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | Number of Unidirectional Channels | Breakdown Voltage-Max | Diameter | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1.5KE33CA-B Littelfuse Inc. | 12 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | - | SILICON | 31.4V | 1 | 6.5W | 28.2V | -55°C~175°C TJ | Bulk | - | 1.5KE | e3 | - | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED, EXCELLENT CLAMPING CAPABILITY | - | 1.5kW | 33V | - | WIRE | 260 | 30 | - | 2 | - | 28.2V | Bidirectional | SINGLE | 1 | 1μA | - | ISOLATED | No | - | 1500W 1.5kW | - | 45.7V | 45.7V | - | 33.3A | 33.3A | 1.5kW | - | 1mA | - | 1 | - | - | 31.4V | - | - | - | - | 5.3mm | - | 9.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() P6SMBJ15A Littelfuse Inc. | 3000 | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | 92.986436mg | SILICON | 14.3V | 1 | - | 12.8V | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | P6SMBJ | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | 600W | 15V | DUAL | C BEND | 260 | 30 | - | 2 | - | 12.8V | - | SINGLE | - | 5μA | 600W | - | No | - | - | - | 21.2V | 21.2V | - | 28.8A | 28A | 600W | Unidirectional | 1mA | - | - | - | - | 14.3V | - | 15.8V | - | - | - | 2.44mm | 5.59mm | 3.94mm | ROHS3 Compliant | Lead Free | ||
![]() 30KPA43CA Littelfuse Inc. | 9 | - | Datasheet | 17 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | SILICON | 48V | 1 | 8W | 43V | -55°C~175°C TJ | Tape & Reel (TR) | 2011 | 30KPA | e3 | yes | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | - | WIRE | 260 | 40 | - | 2 | - | 43V | Bidirectional | SINGLE | 1 | - | - | ISOLATED | No | - | 30000W 30kW | - | 73V | 73V | - | 415.1A | 415.1A | 30kW | - | - | - | 1 | - | - | - | 30000W | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AQ4023-01FTG-C Littelfuse Inc. | 120000 | - | Datasheet | 11 Weeks | - | Surface Mount | SC-76, SOD-323 | - | - | - | - | - | - | - | - | - | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101, AQ4023, SPA® | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive, CAN | - | 8541.10.00.50 | - | - | - | - | 260 | 40 | - | - | - | 15V | - | - | - | - | - | - | No | 16V | 450W | 12A 8/20μs | 40V | - | 15V Max | - | - | - | - | - | - | 2 | - | 1.3pF @ 1MHz | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ40 Littelfuse Inc. | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | DO-214AC (SMA) | 61.008174mg | - | 44.4V | 1 | - | 40V | -65°C~150°C TJ | Tape & Reel (TR) | 2012 | SMAJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | - | 400W | 40V | - | - | - | - | - | - | - | 40V | Unidirectional | - | 1 | 1μA | - | - | No | 42.08V | 400W | 6.2A | 67.73V | 64.5V | 40V | 6.2A | 6.2A | 400W | - | 1mA | 1 | - | - | - | 44.4V | - | - | 1 | - | - | 2.29mm | 5.28mm | 2.79mm | ROHS3 Compliant | Lead Free | ||
![]() SMA6J13A Littelfuse Inc. | 35000 |
| Datasheet | 17 Weeks | - | Surface Mount | DO-214AC, SMA | - | - | DO-214AC (SMA) | - | - | - | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | - | SMA6J | - | - | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 600W | - | - | - | 13V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P4KE8.2A-B Littelfuse Inc. | 21 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | - | - | - | SILICON | 7.79V | 1 | - | 7.02V | -55°C~175°C TJ | Bulk | - | P4KE | e3 | - | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | - | WIRE | 260 | 30 | - | 2 | O-PALF-W2 | 7.02V | Unidirectional | SINGLE | - | - | - | ISOLATED | No | - | - | 33.9A | 12.1V | 12.1V | - | 3.6A | 3.6A | 400W | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1.5SMC12CA Littelfuse Inc. | 50 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | SILICON | 11.4V | 1 | 6.5W | 10.2V | -55°C~150°C TJ | Tape & Reel (TR) | - | 1.5SMC | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | 1.5kW | 12V | DUAL | J BEND | 260 | 40 | - | 2 | - | 10.2V | Bidirectional | SINGLE | 1 | 5μA | - | - | No | - | 1500W 1.5kW | - | 16.7V | 16.7V | - | 91A | 91A | 1.5kW | - | 1mA | - | 1 | - | - | 11.4V | - | - | - | - | - | 2.62mm | 8.13mm | 6.22mm | ROHS3 Compliant | Lead Free | ||
![]() P6KE130A Littelfuse Inc. | 16000 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | DO-204AC (DO-15) | - | - | 124V | 1 | - | 111V | -55°C~175°C TJ | Tape & Reel (TR) | 2005 | P6KE | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | 600W | 130V | - | - | - | - | - | - | - | 111V | Unidirectional | - | 1 | 1μA | - | - | No | 124V | 600W | 3.4A | 179V | 179V | 111V | 3.4A | 3.3A | 600W | - | 1mA | 1 | - | - | - | 124V | - | - | 1 | - | 3.6mm | - | 7.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() TPSMA6L15A Littelfuse Inc. | 30000 | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | DO-221AC, SMA Flat Leads | - | 2 | - | - | SILICON | 18.5V | 1 | 3W | 15V | -50°C~150°C TJ | Cut Tape (CT) | 2012 | Automotive, AEC-Q101, TPSMA6L | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | DUAL | - | - | - | - | - | - | 15V | Unidirectional | SINGLE | - | - | - | - | No | 16.7V | 600W | - | - | 24.4V | - | 24.6A | 60A | 600W | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1SMB51CAT3G Littelfuse Inc. | 4695 | - | Datasheet | 18 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | 56.7V | 1 | 0.55W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, LOW IMPEDANCE, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | DUAL | C BEND | - | - | 1SMB | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | - | - | - | No | - | 600W | 7.3A | 82.4V | - | 51V | - | - | - | - | - | - | 1 | - | 175pF @ 1MHz | - | 600W | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TPSMB36A-VR Littelfuse Inc. | 5021 |
| Datasheet | 18 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | - | 1 | 5W | - | -65°C~175°C TJ | Tape & Reel (TR) | 2017 | Automotive, AEC-Q101, TPSMB-VR | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | DUAL | J BEND | 260 | 30 | - | - | R-PDSO-J2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | 40V | 600W | 10.4A | 58.1V | - | 36V | - | - | - | - | - | 1 | - | 36V | - | - | 600W | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 30KPA39CA Littelfuse Inc. | 12 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | SILICON | 43.6V | 1 | 8W | 39V | -55°C~175°C TJ | Tape & Reel (TR) | 2009 | 30KPA | e3 | yes | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | - | WIRE | 260 | 40 | - | 2 | - | 39V | Bidirectional | SINGLE | 1 | - | - | ISOLATED | No | - | 30000W 30kW | - | 67.2V | 67.2V | - | 450.9A | 450.9A | 30kW | - | - | - | 1 | - | - | - | 30000W | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SZ1SMB16CAT3G Littelfuse Inc. | 8383 |
| Datasheet | 13 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | - | 1 | 0.55W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2015 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | Automotive | - | - | - | - | DUAL | C BEND | - | - | 1SMB | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | - | - | - | No | 17.8V | 600W | 23.1A | 26V | - | 16V | - | - | - | - | - | - | 1 | - | 520pF @ 1MHz | - | 600W | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5.0SMDJ26A Littelfuse Inc. | 30000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | - | - | 28.9V | 1 | - | 26V | -65°C~150°C TJ | Tape & Reel (TR) | - | 5.0SMDJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | Telecom | - | - | - | - | - | - | - | - | - | - | - | 26V | Unidirectional | - | 1 | 5μA | - | - | No | 28.9V | 5000W 5kW | 119A | 42.1V | 42.1V | 26V | 119A | 119A | 5kW | - | 1mA | 1 | - | - | - | 28.9V | - | - | 1 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5.0SMDJ28A-T7 Littelfuse Inc. | 193 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | SILICON | 32.75V | 1 | 6.5W | 28V | -65°C~150°C TJ | Tape & Reel (TR) | - | 5.0SMDJ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Telecom | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | DUAL | J BEND | 260 | 40 | - | 2 | - | - | Unidirectional | SINGLE | - | 5μA | - | - | No | - | 5000W 5kW | 110A | - | 45.4V | 28V | 110A | - | 5kW | - | 1mA | - | - | - | - | 31.1V | 5000W | - | 1 | 34.4V | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMCG7.5A-HRA Littelfuse Inc. | 41 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | DO-215AB, SMC Gull Wing | - | - | - | - | SILICON | - | 1 | 6.5W | 7.5V | -65°C~150°C TJ | Tape & Reel (TR) | - | SMCG-HR | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | DUAL | L BEND | - | - | - | - | R-PDSO-L2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | 8.33V | 1500W 1.5kW | 116.3A | - | 12.9V | - | 12.4A | - | 1.5kW | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 15KP48A Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | P600, Axial | - | 2 | P600 | - | - | 53.3V | 1 | - | 48V | -55°C~175°C TJ | Bulk | 2005 | 15KP | - | - | Obsolete | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | 15kW | 48V | - | - | - | - | - | - | - | 48V | Unidirectional | - | 1 | 10μA | 15kW | - | No | 53.3V | 15000W 15kW | 193A | 77.7V | 77.7V | 48V | 193A | 193A | 15kW | Bidirectional | 5mA | 1 | - | - | - | 53.3V | - | - | 1 | - | 9.1mm | - | 9.1mm | - | ROHS3 Compliant | Lead Free | ||
![]() TPSMB56A Littelfuse Inc. | 3308 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | SILICON | 56V | 1 | 5W | 47.8V | -65°C~175°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101, TPSMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY | - | - | - | DUAL | J BEND | 260 | 30 | - | - | - | 47.8V | Unidirectional | SINGLE | - | 1μA | - | - | No | - | 600W | - | - | 77V | 47.8V | 7.9A | 100A | 600W | - | 1mA | - | - | - | - | 53.2V | - | - | 1 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1SMA10CAT3G Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AC, SMA | YES | 2 | - | - | SILICON | 11.1V | 1 | 0.5W | - | -65°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | - | - | - | - | DUAL | C BEND | - | - | - | - | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | No | - | 400W | 23.5A | 17V | - | 10V | - | - | - | - | - | - | 1 | - | 580pF @ 1MHz | - | 400W | - | - | - | - | - | - | - | ROHS3 Compliant | - |