- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Max Output Current | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Forward Voltage | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | ESD Protection | Number of Unidirectional Channels | Max Junction Temperature (Tj) | Number of Bidirectional Channels | Clamping Voltage-Max | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPSMB33A Littelfuse Inc. | 153000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | SILICON | 31.4V | 1 | 5W | 28.2V | -65°C~175°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101, TPSMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY | - | - | - | - | DUAL | J BEND | 260 | 30 | - | - | - | 28.2V | - | - | SINGLE | - | 1μA | - | - | - | No | - | 600W | - | - | 45.7V | 45.7V | - | 13.3A | 100A | 600W | Unidirectional | 1mA | - | - | - | - | - | - | 31.4V | - | - | - | - | 175°C | - | - | 2.44mm | - | - | - | ROHS3 Compliant | - | ||
![]() SP1002-01JTG Littelfuse Inc. | 494 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | - | - | SILICON | 6V | 2 | - | 6V | -40°C~125°C TJ | Tape & Reel (TR) | 2010 | SP1002, SPA® | e3 | - | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | LOW CAPACITANCE | 5pF | - | - | - | DUAL | GULL WING | - | - | 3 | - | - | 8.8V | - | Bidirectional | - | 1 | 500nA | - | - | - | No | 8V | - | 2A 8/20μs | - | - | 16V | 6V Max | 2A | 2A | - | - | 10mA | - | - | - | 6V | - | - | 6V | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1KSMB12CA Littelfuse Inc. | 50000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | SILICON | 10.8V | 1 | - | 10.2V | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | 1KSMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | 1kW | DUAL | J BEND | 260 | 40 | 2 | - | - | 10.2V | - | Bidirectional | SINGLE | 1 | 1μA | - | - | - | No | - | 1000W 1kW | - | - | 16.7V | 17.3V | 10.2V | 59.9A | 58.3A | 1kW | - | 1mA | - | - | - | - | - | - | 11.4V | - | 13.2V | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() SMBJ22CA Littelfuse Inc. | 2997 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | DO-214AA (SMBJ) | - | - | 24.4V | 1 | - | 22V | -65°C~150°C TJ | Tape & Reel (TR) | 2005 | SMBJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | - | 600W | 22V | 5W | - | - | - | - | - | - | - | 22V | - | Bidirectional | - | 1 | 1μA | Single | 600W | - | No | 24.4V | 600W | 16.9A | - | 35.5V | 35.5V | 22V | 16.9A | 16.9A | 600W | Bidirectional | 1mA | - | - | 1 | - | - | - | 24.4V | - | 26.9V | Yes | - | - | 1 | - | 2.4384mm | 4.5466mm | 3.937mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TPSMA6L20A Littelfuse Inc. | 76 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | DO-221AC, SMA Flat Leads | - | 2 | - | - | SILICON | 24.5V | 1 | 3W | 20V | -50°C~150°C TJ | Cut Tape (CT) | 2012 | Automotive, AEC-Q101, TPSMA6L | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | DUAL | - | - | - | - | - | - | 20V | - | Unidirectional | SINGLE | - | 1μA | - | - | - | No | - | 600W | - | - | - | 32.4V | 20V | 18.6A | 60A | 600W | - | 1mA | - | - | - | - | - | - | 22.2V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 15KPA33CA Littelfuse Inc. | 570 | - | Datasheet | 17 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | SILICON | 36.9V | 1 | - | 33V | -55°C~175°C TJ | Tape & Reel (TR) | - | 15KPA | e3 | no | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | 15kW | - | WIRE | 260 | 30 | 2 | - | - | 33V | - | Bidirectional | SINGLE | 1 | 2μA | - | - | ISOLATED | No | - | 15000W 15kW | - | - | 54.7V | 54.7V | - | 276.1A | 274A | 15kW | - | 5mA | - | - | - | - | - | - | 36.9V | - | 40.4V | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMDJ28CA Littelfuse Inc. | 3000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | - | - | 31.1V | 1 | - | 28V | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | SMDJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | - | - | - | 3kW | - | - | - | - | - | - | - | 28V | - | Bidirectional | - | 1 | 2μA | - | 3kW | - | No | 31.1V | 3000W 3kW | 66.1A | - | 45.4V | 45.4V | 28V | 66.1A | 66.1A | 3kW | Bidirectional | 1mA | - | - | 1 | - | - | - | 31.1V | - | 34.4V | - | - | - | 1 | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMBJ54A Littelfuse Inc. | 2960 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | DO-214AA (SMBJ) | - | - | 60V | 1 | - | 54V | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | SMBJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | - | 600W | 54V | 600W | - | - | - | - | - | - | - | 54V | - | Unidirectional | - | 1 | 1μA | - | 600W | - | No | 60V | 600W | 6.9A | - | 87.1V | 87.1V | 54V | 6.9A | 6.9A | 600W | Unidirectional | 1mA | 1 | - | - | - | - | - | 60V | - | 66.3V | - | 1 | - | - | - | 2.44mm | 5.59mm | 3.94mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 1.5SMC39A Littelfuse Inc. | 10 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | SILICON | 37.1V | 1 | - | 33.3V | -55°C~150°C TJ | Tape & Reel (TR) | - | 1.5SMC | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | 1.5kW | 39V | 6.5W | DUAL | J BEND | 260 | 40 | 2 | - | - | 33.3V | - | Unidirectional | SINGLE | - | 1μA | - | - | - | No | - | 1500W 1.5kW | - | - | 53.9V | 53.9V | - | 28.2A | 28.2A | 1.5kW | - | 1mA | 1 | - | - | - | - | - | 37.1V | - | 41V | - | - | - | - | - | 2.62mm | 8.13mm | 6.22mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1KSMB68CA Littelfuse Inc. | 15000 |
| Datasheet | 17 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | 68V | 1 | 5W | - | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | 1KSMB | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | DUAL | J BEND | 260 | 40 | 2 | R-PDSO-J2 | - | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 64.6V | 1000W 1kW | 10.9A | - | 92V | - | 58.1V | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 92V | - | - | - | - | ROHS3 Compliant | - | ||
![]() TPSMB20CA Littelfuse Inc. | 7760 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | SILICON | 20V | 1 | 5W | 17.1V | -65°C~175°C TJ | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101, TPSMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY | - | - | - | - | DUAL | J BEND | 260 | 30 | - | R-PDSO-J2 | - | 17.1V | - | Bidirectional | SINGLE | - | - | - | - | - | No | 19V | - | 22A | - | - | 27.7V | - | 22A | 100A | 600W | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SP3374NUTG Littelfuse Inc. | 80 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 10-UDFN Exposed Pad | - | - | - | - | SILICON | - | 1 | - | 3.3V | -40°C~125°C TJ | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101, SPA® | - | - | Active | 1 (Unlimited) | 10 | - | EAR99 | Steering (Rail to Rail) | - | - | - | - | Automotive, Ethernet | LOW CAPACITANCE | - | - | - | - | DUAL | NO LEAD | NOT SPECIFIED | NOT SPECIFIED | - | R-PDSO-N10 | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | Yes | - | 1000W 1kW | 25A 8/20μs | - | - | 18V | 3.3V Max | 25A | - | 1kW | - | - | 4 | - | - | - | MO-229 | 3.5pF @ 1MHz | - | 1000W | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TPSMC12A Littelfuse Inc. | 41 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | 210.013267mg | SILICON | 12.6V | 1 | - | 10.2V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101, TPSMC | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | 1.5kW | DUAL | J BEND | 260 | 30 | - | R-PDSO-J2 | - | - | 3.5V | Unidirectional | SINGLE | - | - | - | - | - | No | 11.4V | 1500W 1.5kW | - | - | - | 16.7V | - | 91A | 91A | 1.5kW | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.62mm | 7.11mm | 6.22mm | - | ROHS3 Compliant | - | ||
![]() SMDJ5.0A Littelfuse Inc. | 3000 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | SILICON | 6.4V | 1 | 6.5W | 5V | -65°C~150°C TJ | Tape & Reel (TR) | - | SMDJ | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | DUAL | J BEND | 260 | 40 | 2 | - | - | 5V | - | Unidirectional | SINGLE | - | 800μA | - | - | - | No | - | 3000W 3kW | - | - | 9.2V | 9.2V | - | 326.1A | 326.1A | 3kW | - | 10mA | 1 | - | - | 5V | - | - | 6.4V | 3000W | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ33CA Littelfuse Inc. | 9820 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | DO-214AC (SMA) | - | - | 36.7V | 1 | - | 33V | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | SMAJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | - | 400W | 33V | 3.3W | - | - | - | - | - | - | - | 33V | - | Bidirectional | - | 1 | 1μA | - | 400W | - | No | 36.7V | 400W | 7.5A | - | 53.3V | 53.3V | 33V | 7.5A | 7.5A | 400W | Bidirectional | 1mA | - | - | 1 | - | - | - | 36.7V | - | 40.6V | - | - | - | 1 | - | 2.29mm | 5.28mm | 2.79mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() P6SMB550A Littelfuse Inc. | 3000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | SILICON | 522.5V | 1 | - | 495V | -55°C~150°C TJ | Tape & Reel (TR) | 2010 | P6SMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | 600W | DUAL | J BEND | 260 | 40 | 2 | - | - | 495V | - | - | - | - | 1μA | Single | 600W | - | No | - | - | - | 1μA | 760V | 760V | 468V | 800mA | 800mA | 600W | Unidirectional | 1mA | 1 | - | - | - | - | - | 522.5V | - | 577.5V | - | - | - | - | - | 2.237mm | 4.57mm | 3.94mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMCJ30A Littelfuse Inc. | 3172 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | - | - | 33.3V | 1 | - | 30V | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | SMCJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | - | 1.5kW | 30V | 6.5W | - | - | - | - | - | - | - | 30V | - | Unidirectional | - | 1 | 1μA | Single | 1.5kW | - | No | 33.3V | 1500W 1.5kW | 31A | 1μA | 48.4V | 48.4V | 30V | 31A | 31A | 1.5kW | Unidirectional | 1mA | 1 | - | - | - | - | - | 33.3V | - | 36.8V | - | 1 | 150°C | - | - | 2.62mm | 7.11mm | 6.22mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMAJ24CA Littelfuse Inc. | 12427 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | DO-214AC (SMA) | - | - | 26.7V | 1 | - | 24V | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | SMAJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | - | 400W | 24V | 3.3W | - | - | - | - | - | - | - | 24V | - | Bidirectional | - | 1 | 1μA | - | 400W | - | No | 26.7V | 400W | 10.3A | - | 38.9V | 38.9V | 24V | 10.3A | 10.3A | 400W | Bidirectional | 1mA | - | - | 1 | - | - | - | 26.7V | - | 29.5V | - | - | - | 1 | - | 2.29mm | 5.28mm | 2.79mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() P6SMB350A Littelfuse Inc. | 500 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | SILICON | 332V | 1 | - | 300V | -55°C~150°C TJ | Tape & Reel (TR) | 2010 | P6SMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | 600W | DUAL | J BEND | 260 | 40 | 2 | - | - | 300V | - | - | SINGLE | - | 1μA | - | 600W | - | No | - | - | - | - | 482V | 482V | - | 1.3A | 1.3A | 600W | Unidirectional | 1mA | - | - | - | - | - | - | 332V | - | 368V | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMBJ26A Littelfuse Inc. | 5226 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | DO-214AA (SMBJ) | - | - | 28.9V | 1 | - | 26V | -65°C~150°C TJ | Tape & Reel (TR) | 2004 | SMBJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | 1.29nF | 600W | 26V | 5W | - | - | - | - | - | - | 14.3A | 26V | - | Unidirectional | - | 1 | 1μA | - | 600W | - | No | 28.9V | 600W | 14.3A | - | 42.1V | 42.1V | 26V | 14.3A | 14.3A | 600W | Unidirectional | 1mA | 1 | 5V | - | - | - | - | 28.9V | - | 31.9V | - | 1 | 150°C | - | - | 2.61mm | 5.59mm | 3.94mm | No SVHC | ROHS3 Compliant | Lead Free |