- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | Number of Unidirectional Channels | Number of Bidirectional Channels | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMDJ16CA Littelfuse Inc. | 4000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | - | - | 17.8V | 1 | - | 16V | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | SMDJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | - | - | - | 3kW | - | - | - | - | - | - | - | 16V | - | Bidirectional | - | 1 | 2μA | - | - | - | No | 17.8V | 3000W 3kW | 115.4A | - | 26V | 26V | 16V | 115.4A | 115.4A | 3kW | - | 1mA | - | 1 | - | - | - | 17.8V | - | 19.7V | - | 1 | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() SMBJ58A Littelfuse Inc. | 3000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | DO-214AA (SMBJ) | - | - | 64.4V | 1 | - | 58V | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | SMBJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | - | 600W | 58V | 600W | - | - | - | - | - | - | - | 58V | - | Unidirectional | - | 1 | 1μA | - | 600W | - | No | 64.4V | 600W | 6.5A | - | 93.6V | 93.6V | 58V | 6.5A | 6.5A | 600W | Unidirectional | 1mA | 1 | - | - | - | - | 64.4V | - | 71.2V | 1 | - | - | 2.44mm | 5.59mm | 3.94mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SLD24-018 Littelfuse Inc. | 4800 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | 2.099991g | SILICON | 25V | 1 | - | 24V | -55°C~175°C TJ | Tape & Reel (TR) | 2009 | Automotive, AEC-Q101, SLD | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | UL RECOGNIZED | - | 2.2kW | 24V | 2.2kW | - | WIRE | 260 | - | 30 | 2 | - | 24V | - | - | SINGLE | 1 | 10μA | - | 8W | ISOLATED | No | 26.7V | 5000W 5kW | 131.1A | - | 38.9V | 36V | - | 61A | 61A | 50kW | Bidirectional | 1mA | - | - | - | - | - | 25V | 50000W | 30V | - | - | 9.1mm | - | 9.1mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMF4L58A Littelfuse Inc. | 48135 |
| Datasheet | 19 Weeks | - | Surface Mount | SOD-123F | YES | - | - | - | SILICON | 64.4V | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | SMF4L | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | DUAL | FLAT | - | - | - | - | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | - | 400W | 4.3A | - | 93.6V | - | 58V | - | - | - | - | - | 1 | - | 58V | - | - | - | 2000W | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1.5SMC440CA Littelfuse Inc. | 2488 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | SILICON | 418V | 1 | - | 376V | -55°C~150°C TJ | Tape & Reel (TR) | - | 1.5SMC | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | 1.5kW | 440V | 6.5W | DUAL | J BEND | 260 | - | 40 | 2 | - | 376V | - | - | - | 1 | 5μA | Single | 1.5kW | - | No | - | 1500W 1.5kW | - | 1μA | 602V | 602V | - | 2.5A | 2.5A | 1.5kW | Bidirectional | 1mA | - | 1 | - | - | - | 418V | - | 462V | - | - | - | 2.417mm | 7.11mm | 6.22mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() SMF24A Littelfuse Inc. | 3000 | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | SOD-123F | - | 2 | - | - | SILICON | 29.5V | 1 | - | 24V | -55°C~150°C TJ | Cut Tape (CT) | 2013 | SMF | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | - | DUAL | FLAT | 260 | - | 40 | - | - | - | - | Unidirectional | SINGLE | - | 1μA | - | - | - | No | - | - | - | - | - | 38.9V | 24V | 5.1A | 5.1A | 200W | - | 1mA | 1 | - | - | - | - | 26.7V | - | 29.5V | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() SP0524PUTG Littelfuse Inc. | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 10-UFDFN | - | 10 | - | - | SILICON | 5V | 1 | - | 5V | -40°C~125°C TJ | Cut Tape (CT) | 2013 | Automotive, AEC-Q101, SP0524P, SPA® | e4 | - | Active | 1 (Unlimited) | 10 | SMD/SMT | EAR99 | Steering (Rail to Rail) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | Automotive | LOW CAPACITANCE, ULTRA LOW CAPACITANCE | 500FF | - | - | - | DUAL | - | 260 | 1mm | 10 | - | - | 5V | 5V | UNIDIRECTIONAL | SINGLE | 4 | 1.5μA | - | - | - | Yes | - | - | 4A 8/20μs | - | 7V Typ | 7V | 5V Max | 4A | - | - | Bidirectional | - | - | - | 5V | MO-229 | 0.5pF @ 1MHz | - | - | - | - | - | - | - | 2.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMCJ78A Littelfuse Inc. | 3000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | - | - | 86.7V | 1 | - | 78V | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | SMCJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | - | 1.5kW | 78V | 1.5kW | - | - | - | - | - | - | - | 78V | - | Unidirectional | - | 1 | 1μA | - | 1.5kW | - | No | 86.7V | 1500W 1.5kW | 11.9A | - | 126V | 126V | 78V | 11.9A | 11.9A | 1.5kW | Unidirectional | 1mA | 1 | - | - | - | - | 86.7V | - | 95.8V | 1 | - | - | 2.62mm | 8.13mm | 6.22mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() P6SMB300A Littelfuse Inc. | 4800 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | SILICON | 285V | 1 | - | 256V | -55°C~150°C TJ | Tape & Reel (TR) | 2010 | P6SMB | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | 600W | DUAL | J BEND | 260 | - | 40 | 2 | - | 256V | - | - | - | - | 1μA | Single | 600W | - | No | - | - | - | 1μA | 414V | 414V | - | 1.5A | 1.5A | 600W | Unidirectional | 1mA | 1 | - | - | - | - | 285V | - | 315V | - | - | - | 2.237mm | 4.57mm | 3.94mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 5KP43A Littelfuse Inc. | 50 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | P600 | - | - | 47.8V | 1 | - | 43V | -55°C~175°C TJ | Tape & Reel (TR) | 2009 | 5KP | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | 5kW | 43V | 5kW | - | - | - | - | - | - | - | 43V | - | Unidirectional | - | 1 | 2μA | - | 5kW | - | No | 47.8V | 5000W 5kW | 73.5A | - | 69.4V | 69.4V | 43V | 73.5A | 72.1A | 5kW | Unidirectional | 5mA | 1 | - | - | - | - | 47.8V | - | 52.8V | 1 | - | 9.1mm | - | 9.1mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMAJ40A Littelfuse Inc. | 5000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | DO-214AC (SMA) | - | - | 44.4V | 1 | - | 40V | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | SMAJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | - | 400W | 40V | 3.3W | - | - | - | - | - | - | - | 40V | - | Unidirectional | - | 1 | 1μA | - | 400W | - | No | 44.4V | 400W | 6.2A | - | 64.5V | 64.5V | 40V | 6.2A | 6.2A | 400W | Unidirectional | 1mA | 1 | - | - | - | - | 44.4V | - | 49.1V | 1 | - | - | 2.29mm | 5.28mm | 2.79mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() P4SMA15A Littelfuse Inc. | 962 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | - | SILICON | 14.3V | 1 | - | 12.8V | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | P4SMA | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | 400W | 15V | - | DUAL | C BEND | 260 | - | 40 | 2 | - | 12.8V | - | - | SINGLE | - | 1μA | - | 400W | - | No | - | - | - | - | 21.2V | 21.2V | - | 19.3A | 19.3A | 400W | Unidirectional | 1mA | 1 | - | - | - | - | 14.3V | - | 15.8V | - | - | - | 2.29mm | 5.28mm | 2.79mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMAJ48CA Littelfuse Inc. | 2754 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | - | SILICON | 53.3V | 1 | - | 48V | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | SMAJ | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | - | - | 400W | 48V | 400W | DUAL | C BEND | 255 | - | - | 2 | - | 48V | - | - | SINGLE | 1 | 1μA | - | 400W | - | No | - | - | - | - | 77.4V | 77.4V | - | 5.2A | 5.2A | 400W | Bidirectional | 1mA | - | - | - | - | - | 53.3V | - | 58.9V | - | - | - | 2.29mm | 5.28mm | 2.79mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMDJ36A Littelfuse Inc. | 5860 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | SILICON | 40V | 1 | - | 36V | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | SMDJ | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | 6.5W | DUAL | J BEND | 260 | - | 40 | 2 | - | 36V | - | - | SINGLE | - | 2μA | - | 3kW | - | No | - | 3000W 3kW | - | - | 58.1V | 58.1V | - | 51.6A | 51.6A | 3kW | Unidirectional | 1mA | 1 | - | - | - | - | 40V | 3000W | 44.2V | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMDJ54CA Littelfuse Inc. | 3000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | - | - | 60V | 1 | - | 54V | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | SMDJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | 54V | - | Bidirectional | - | 1 | 2μA | - | - | - | No | 60V | 3000W 3kW | 34.4A | - | 87.1V | 87.1V | 54V | 34.4A | 34.4A | 3kW | - | 1mA | - | 1 | - | - | - | 60V | - | - | - | 1 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TPSMD26A Littelfuse Inc. | 30000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | SILICON | 31.9V | 1 | - | 26V | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101, TPSMD | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | 3kW | DUAL | J BEND | - | - | - | - | R-PDSO-J2 | - | 3.5V | Unidirectional | SINGLE | - | - | - | - | - | No | 28.9V | 3000W 3kW | - | - | - | 42.1V | - | 71.3A | 71.3A | 3kW | - | - | 1 | - | - | - | - | - | 3000W | - | - | - | - | 2.62mm | 7.11mm | 6.22mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1.5KE51CA Littelfuse Inc. | 485 | - | Datasheet | 19 Weeks | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | - | SILICON | 48.5V | 1 | - | 43.6V | -55°C~175°C TJ | Tape & Reel (TR) | - | 1.5KE | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED, EXCELLENT CLAMPING CAPABILITY | - | - | - | 6.5W | - | WIRE | 260 | - | 30 | 2 | - | 43.6V | - | - | SINGLE | 1 | 1μA | - | 1.5kW | ISOLATED | No | - | 1500W 1.5kW | - | - | 70.1V | 70.1V | - | 21.7A | 21.7A | 1.5kW | Bidirectional | 1mA | - | 1 | - | - | - | 48.5V | - | 53.6V | - | - | 5.3mm | - | 9.5mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMDJ11CA Littelfuse Inc. | 3000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | SILICON | 12.2V | 1 | 6.5W | 11V | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | SMDJ | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | DUAL | J BEND | 260 | - | 40 | 2 | - | 11V | - | Bidirectional | SINGLE | 1 | 2μA | - | - | - | No | - | 3000W 3kW | - | - | 18.2V | 18.2V | - | 164.8A | 164.8A | 3kW | - | 1mA | - | 1 | - | - | - | 12.2V | 3000W | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P6KE16CA Littelfuse Inc. | 90000 | - | Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | DO-204AC (DO-15) | - | - | 15.2V | 1 | - | 13.6V | -55°C~175°C TJ | Cut Tape (CT) | 2004 | P6KE | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | 600W | 16V | 5W | - | - | - | - | - | - | - | 13.6V | - | Bidirectional | - | 1 | 1μA | - | 600W | - | No | 15.2V | 600W | 27.1A | - | 22.5V | 22.5V | 13.6V | 27.1A | 27.1A | 600W | Bidirectional | 1mA | - | 1 | - | - | - | 15.2V | - | 16.8V | - | 1 | 3.6mm | - | 7.6mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPSMC24CA Littelfuse Inc. | 41 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | 210.013267mg | SILICON | 25.2V | 1 | - | 20.5V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101, TPSMC | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | 1.5kW | DUAL | J BEND | 260 | - | 30 | - | R-PDSO-J2 | - | 3.5V | Bidirectional | SINGLE | - | - | - | - | - | No | 22.8V | 1500W 1.5kW | - | - | - | 33.2V | - | 45.8A | 45.8A | 1.5kW | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 2.62mm | 7.11mm | 6.22mm | - | - | ROHS3 Compliant | - |