- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Series
Attribute column
Manufacturer
Littelfuse TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Pppm - Peak Pulse Power Dissipation | RoHS | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Packaging | Series | Subcategory | Termination Style | Working Voltage | Polarity | Number of Channels | Clamping Voltage | Product Type | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMDJ70.0CA-HR Littelfuse | In Stock | - | - | DO-214AB-2 | Littelfuse | 86 V | 500 | - | Littelfuse | + 150 C | - 55 C | 3 kW | Details | 0.009065 oz | - | - | Reel | SMDJ-HR | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 70 V | Bidirectional | - | 113 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() SMDJ78.0CA-HRA Littelfuse | In Stock | - | - | DO-214AB-2 | Littelfuse | 95.8 V | 500 | - | Littelfuse | + 150 C | - 55 C | 3 kW | Details | 0.009065 oz | - | - | Reel | SMDJ-HRA | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 78 V | Bidirectional | - | 126 V | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() SMF8.0A-T Littelfuse | In Stock | - | - | SOD-123-2 | Littelfuse | - | 10000 | - | Littelfuse | - | - | 200 W | Details | 0.002523 oz | - | - | Reel | SMF | TVS Diodes / ESD Suppression Diodes | SMD/SMT | - | - | - | - | TVS Diodes | ESD Suppressors / TVS Diodes | ||
![]() SZSMF4L70CAT1G Littelfuse | 3250 |
| - | SOD-123FL-2 | - | 77.8 V | - | 3.5 A | - | + 175 C | - 55 C | 400 W | - | - | 30 kV | 30 kV | - | SZSMF4L | - | SMD/SMT | 70 V | Bidirectional | 1 Channel | 113 V | TVS Diodes | - | ||
![]() SZSMF4L14AT1G Littelfuse | 23 |
| - | SOD-123FL-2 | - | 15.6 V | - | 17.2 A | - | + 175 C | - 55 C | 400 W | - | - | 30 kV | 30 kV | - | SZSMF4L | - | SMD/SMT | 14 V | Unidirectional | 1 Channel | 23.2 V | TVS Diodes | - | ||
![]() SZSMF4L58CAT1G Littelfuse | 3250 |
| - | SOD-123FL-2 | - | 64.4 V | - | 4.3 A | - | + 175 C | - 55 C | 400 W | - | - | 30 kV | 30 kV | - | SZSMF4L | - | SMD/SMT | 58 V | Bidirectional | 1 Channel | 93.6 V | TVS Diodes | - | ||
![]() SZSMF4L58AT1G Littelfuse | 14 |
| - | SOD-123FL-2 | - | 64.4 V | - | 4.3 A | - | + 175 C | - 55 C | 400 W | - | - | 30 kV | 30 kV | - | SZSMF4L | - | SMD/SMT | 58 V | Unidirectional | 1 Channel | 93.6 V | TVS Diodes | - | ||
![]() SZSMF4L8.5AT1G Littelfuse | 30000 |
| - | SOD-123FL-2 | - | 9.44 V | - | 27.8 A | - | + 175 C | - 55 C | 400 W | - | - | 30 kV | 30 kV | - | SZSMF4L | - | SMD/SMT | 8.5 V | Unidirectional | 1 Channel | 14.4 V | TVS Diodes | - | ||
![]() SZSMF4L70AT1G Littelfuse | 14 |
| - | SOD-123FL-2 | - | 77.8 V | - | 3.5 A | - | + 175 C | - 55 C | 400 W | - | - | 30 kV | 30 kV | - | SZSMF4L | - | SMD/SMT | 70 V | Unidirectional | 1 Channel | 113 V | TVS Diodes | - | ||
![]() SZSMF4L12CAT1G Littelfuse | 14 |
| - | SOD-123FL-2 | - | 13.3 V | - | 20.1 A | - | + 175 C | - 55 C | 400 W | - | - | 30 kV | 30 kV | - | SZSMF4L | - | SMD/SMT | 12 V | Bidirectional | 1 Channel | 19.9 V | TVS Diodes | - | ||
![]() SZSMF4L45AT1G Littelfuse | 23 |
| - | SOD-123FL-2 | - | 50 V | - | 5.5 A | - | + 175 C | - 55 C | 400 W | - | - | 30 kV | 30 kV | - | SZSMF4L | - | SMD/SMT | 45 V | Unidirectional | 1 Channel | 72.7 V | TVS Diodes | - | ||
![]() SZSMF4L48AT1G Littelfuse | 23 |
| - | SOD-123FL-2 | - | 53.3 V | - | 5.2 A | - | + 175 C | - 55 C | 400 W | - | - | 30 kV | 30 kV | - | SZSMF4L | - | SMD/SMT | 48 V | Unidirectional | 1 Channel | 77.4 V | TVS Diodes | - | ||
![]() SZSMF4L12AT1G Littelfuse | 14 |
| - | SOD-123FL-2 | - | 13.3 V | - | 20.1 A | - | + 175 C | - 55 C | 400 W | - | - | 30 kV | 30 kV | - | SZSMF4L | - | SMD/SMT | 12 V | Unidirectional | 1 Channel | 19.9 V | TVS Diodes | - | ||
![]() SZSMF4L33AT1G Littelfuse | 23 |
| - | SOD-123FL-2 | - | 36.7 V | - | 7.5 A | - | + 175 C | - 55 C | 400 W | - | - | 30 kV | 30 kV | - | SZSMF4L | - | SMD/SMT | 33 V | Unidirectional | 1 Channel | 53.3 V | TVS Diodes | - | ||
![]() SZSMF4L48CAT1G Littelfuse | 3250 |
| - | SOD-123FL-2 | - | 53.3 V | - | 5.2 A | - | + 175 C | - 55 C | 400 W | - | - | 30 kV | 30 kV | - | SZSMF4L | - | SMD/SMT | 48 V | Bidirectional | 1 Channel | 77.4 V | TVS Diodes | - | ||
![]() SZSMF4L54AT1G Littelfuse | 35 |
| - | SOD-123FL-2 | - | 60 V | - | 4.6 A | - | + 175 C | - 55 C | 400 W | - | - | 30 kV | 30 kV | - | SZSMF4L | - | SMD/SMT | 54 V | Unidirectional | 1 Channel | 87.1 V | TVS Diodes | - | ||
![]() SZSMF4L17AT1G Littelfuse | 35 |
| - | SOD-123FL-2 | - | 18.9 V | - | 14.5 A | - | + 175 C | - 55 C | 400 W | - | - | 30 kV | 30 kV | - | SZSMF4L | - | SMD/SMT | 17 V | Unidirectional | 1 Channel | 27.6 V | TVS Diodes | - | ||
![]() SZSMF4L13AT1G Littelfuse | 6 |
| - | SOD-123FL-2 | - | 14.4 V | - | 18.6 A | - | + 175 C | - 55 C | 400 W | - | - | 30 kV | 30 kV | - | SZSMF4L | - | SMD/SMT | 13 V | Unidirectional | 1 Channel | 21.5 V | TVS Diodes | - | ||
![]() SZSMF4L6.5AT1G Littelfuse | 6 |
| - | SOD-123FL-2 | - | 7.22 V | - | 35.7 A | - | + 175 C | - 55 C | 400 W | - | - | 30 kV | 30 kV | - | SZSMF4L | - | SMD/SMT | 6.5 V | Unidirectional | 1 Channel | 11.2 V | TVS Diodes | - | ||
![]() TP5.0SMDJ170A Littelfuse | 2534 |
| - | DO214-AB | - | 189 V | - | 18.2 A | - | + 150 C | - 65 C | 5 kW | - | - | 30 kV | 30 kV | - | TP5.0SMDJ | - | SMD/SMT | 170 V | Unidirectional | 1 Channel | 275 V | TVS Diodes | - |